-
Supplier: Newark, An Avnet Company
Description: MINIATURE SELF-CONTAINED PHOTOELECTRIC SENSOR
-
Supplier: Banner Engineering Corp.
Description: Featuring EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Offers extremely compact self-contained miniature design Available in retroreflective sensing mode Uses coaxial optics on retroreflective models to eliminate blind
- Operating Distance: 47.24412 to 9,842.525 inch
- Operating Temperature: -4 to 131 F
- Power Requirements: DC Powered
- Sensor Technology: Photoelectric Sensors
-
Supplier: Locon Sensor Systems, Inc.
Description: At a glance: Smallest fully self-contained photoelectric proximity switch on the market Long operating distances Standardized sizes: Ø 4 mm smooth and M5 threaded Glass window, therefore scratch resistant and easy to clean Excellent resistance to environmental influences thanks
- Operating Distance: 1.968505 to 9.842525 inch
- Operating Temperature: 32 to 131 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Electrical Output: Current, Switched / Alarm, Voltage
-
-
Supplier: Allied Electronics, Inc.
Description: Self-Contained AC Operated Retroreflective Mode Sensor Compact, Modulated, Self-Contained Retroreflective Sensors for 24-240 V ac Operation Choose Standard Visible Model for Highest Excess Gain and Greatest Range or Polarized Models for Shiny Objects Switch
-
Supplier: CARLO GAVAZZI Automation Components
Description: Optical level sensor with unmodulated, infrared light for the detection of liquids. Fitted with built-in amplifier. Transmitter and receiver are completely self-contained in solid plastic housing designed for mounting into container wall. VP01/02 are available in a Polysulphone
- Media Type: Liquid
- Meter Technology Type: Optical
- Device Classification: Sensor-Only
-
Supplier: Radwell International
Description: PHOTOELECTRIC SENSOR, SELF-CONTAINED AMPLIFIER, BASIC MODEL. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Photoelectric Sensors
-
Supplier: Allied Electronics, Inc.
Description: Self Contained AC Operated Wide-Angle Diffuse Mode Proximity Sensor Compact, Modulated, Infrared Diffuse Mode Sensor for 24-240V ac Operation Wide-Angle (divergent) Mode Sensor, 125mm (5 in.) Range; Ideal for Close-Range Translucent or Transparent Objects Clear
-
Supplier: Allied Electronics, Inc.
Description: photoelectrics Compact, modulated, self-contained retroreflective sensors for 24 VAC to 240 VAC operation. Choose standard visible model for highest excess gain and greatest range, or polarized models for detection of shiny objects.
-
Supplier: Allied Electronics, Inc.
Description: “Hyper-Eye” Miniature Photoelectric Sensor Omron's “Hyper” LED achieves the industry's smallest visible red beam. Self-contained sensor ideal for compact applications. Pin-point beam ideal for detecting extremely small objects. Retroreflective model detects objects
-
Supplier: Azbil Corporation
Description: Detects objects by reflection or shielding of visible or invisible rays. Switches with built-in amplifiers and fiber switches are available. General-Purpose Photoelectric Switches with Self-Contained Amplifier Fiber Optic Switches Wet Process Switches and Optical Fiber Units
- Features: Infrared, Visible
- Sensor Technology: Photoelectric Sensors
- Body Shape: Rectangular
- Electrical Output: Switched / Alarm
-
Supplier: DigiKey
Description: 7680 SERIES MINI SELF-CONTAINED
- Operating Distance: 137.76 inch
- Operating Temperature: -13 to 131 F
- Features: Infrared, Retroreflective
- Sensor Technology: Photoelectric Sensors
-
Supplier: Banner Engineering Corp.
Description: Patent-pending, easy-to-use sensor is suited to many part assembly, pick-to-light, and error-proofing applications. One-piece self-contained sensor requires no controller. Sensor automatically operates in either diffuse or retroflective mode, depending on the
- Operating Distance: 15.74804 to 78.7402 inch
- Operating Temperature: 32 to 122 F
- Power Requirements: DC Powered
- Features: Diffuse, Polarized Retroreflective, Visible
-
Supplier: Telco Sensors Inc.
Description: time The OFS series consists of self-contained optical fork sensors that are housed in a durable, U-shaped aluminium housing which operates in thru-beam mode. The series is available with a wide variety of fork opening widths, ranging from 2 mm to 220 mm. The complete series is
- Operating Distance: 0.0787402 to 8.661422 inch
- Operating Temperature: -4 to 140 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Electrical Output: Current, Switched / Alarm, Voltage
-
Supplier: KEYENCE
Description: detection can be difficult to achieve with reflective sensors due to factors such as target color, material, surface finish, and environment. In order to solve these issues, the stability of CMOS laser detection has been combined with the versatility of a self-contained
- Operating Distance: 1.3779535 to 3.93701 inch
- Operating Temperature: 14 to 122 F
- Output Load: 3-Wire PNP, DC Load
- Features: Adjustable Field Background Suppression, Visible
-
Supplier: Galco Industrial Electronics
Description: SELF CONTAINED PHOTOELECT VEND
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Takex America, Inc.
Description: The newest Ultra Xtreme miniature (UX series) Through Beam and Diffuse Reflective sensors from Takex. Self contained devices with ranges from 3mm to 50mm in Diffuse Reflective (UX-R series/M6 thread) and to 1 Meter in Through Beam iterations (UX-T series/M5 thread). IP67 rated
- Operating Distance: 39.3701 inch
- Electrical Output: Current
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Eaton Corporation - Sensors
Description: Self-Contained, with Multiple Output Options Including High Current DPDT Relay The Cutler-Hammer 11 Series from Eaton's electrical business is a highly configurable photoelectric sensor. The sensor operates in the reflex sensing mode with a choice of visible or
- Operating Distance: 360 inch
- Operating Temperature: -4 to 149 F
- Output Load: AC Load, DC Load
- Features: Dark-on, Infrared, Light-on, Light/Dark Programmable, Retroreflective
-
Supplier: Eaton Corporation - Sensors
Description: High Performance Modular Sensors to Solve the Toughest Sensing Problems The Cutler-Hammer 70 Series by Eaton's electrical business offers a wide choice of sensor heads, control units, output devices, logic modules, and accessories to solve virtually any problem. Sensor Heads are
- Operating Distance: 36 inch
- Operating Temperature: -40 to 149 F
- Output Load: AC Load, DC Load
- Features: Diffuse, Plastic, Visible
-
Supplier: Telco Sensors Inc.
Description: series consists of a self-contained transmitter SMT, and a receiver SMR, which are to be used in thru-beam mode. The complete series is available in a wide range of housing with either cable or plug connection. The SMR is supplied with a 10-30V dc supply voltage with a 3 wire, NPN or
- Operating Distance: 39.3701 to 590.5515 inch
- Operating Temperature: -4 to 122 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Electrical Output: Current, Switched / Alarm, Voltage
-
Supplier: UL Standards & Engagement
Description: regulations of the United States Coast Guard. 1.2 A single station smoke alarm (e.g. ionization-type, photoelectric-type, smoke alarm with supplementary heat detection type, combination smoke type, multi-criteria type), as defined by these requirements, is a self-contained fire
-
Supplier: UL Standards & Engagement
Description: In Canada only: 1) Control units that are covered by the Standard for Control Units for Fire Alarm Systems, ULC 527; 2) Self-contained single and multiple station smoke detectors that are covered by the Standard for Smoke Alarms, ULC-S531; 3) A heat detector incorporated as a part of a
Find Suppliers by Category Top
Featured Products Top
-
AutomationDirect has proudly entered the industrial vision market with the addition of the Datalogic Smart Vision sensor. This sensor is an intelligent self-contained system that can capture an object’s image as it passes by and make decisions based on the details of that image (read more)
Browse Proximity Sensors Datasheets for Automationdirect.com -
LB5900 Series Sensor Unattended Operation Guide LadyBug LB5900 series sensors with option UOP, (Unattended & Autonomous Operation), are capable of fully independent operation. The self-contained, highly accurate, fully calibrated sensor includes a user (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
Hamilton Z-Excursion Universal Sampler (ZEUS) is a fully automated, self-contained, and ready-to-go pipetting module for integration into Diagnostics and Life Science instruments. It is based on Hamilton’s revolutionary air displacement pipetting technology and uses disposable tips to (read more)
Browse Pipettes and Tips Datasheets for Hamilton Company -
performance valves with ceramic, PTFE, and CTFE inserts for delivering chemically inert flow paths Comprehensive selection of specialty syringes provide long life for the most precise and reliable fluid handling Self-contained, bi-directional valve positioner with a wide choice of (read more)
Browse Syringe Pumps Datasheets for Hamilton Company -
indicators Backlighting can be added for ease of use in low light conditions. Custom made to virtually any size and shape Typical thickness is 0.035”. Additional spacers can be added as needed. All components are self contained, reduces the need for additional (read more)
Browse Human Machine Interfaces Datasheets for Quantaflex Printed Electronics Inc. -
suitable for use in hazardous areas using a signal isolator. The SDT-Ex dewpoint transmitter is ideal for hydrocarbon, petrochemical and hydrogen applications. Fully self-contained within a robust housing, the SDT-Ex has been designed to cope (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
energy harvesting systems, automotive, medical, transportation, robotics, and wireless products, to benefit from its self-contained power circuits and long-lasting low-power operation. Pricing and Availability: The ALD310702 is available at either (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
customer requirements. To assist with sampling directly from process lines, SHAW manufacture a compatible sample system for the SDHmini instruments. The SDH Portable Sample System is an effective self-contained sampling (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
-configuration or calculation. Split-cell capillary channel Using a very small sample size; the sampling chamber controls temperature while infrared sensors measure flow and trajectory, delivering immediate results. Self-contained (read more)
Browse Viscometers Datasheets for AMETEK Spectro Scientific -
critical manufacturing processes and operations in several industries. Fan filter units are compact, modular, self-contained devices that have an integrated motor, fan and a high efficiency (HEPA or ULPA) filter. They are widely used in environments where airborne contamination must be minimized (read more)
Browse Cleanrooms Datasheets for Envirco