-
Supplier: Techsil Limited
Description: Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primer less adhesion to many metals, plastics and glass. This product is ideal for gaskets & seals for electronics
- Features: Electrically Conductive
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primerless adhesion to many metals, plastics and glass. This product is ideal for gaskets & seals for electronics
- Features: Electrically Conductive
- Industry: Electronics
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive TSE397c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electronic applications. Product Benefits
- Use Temperature: -55 to 200 F
- Chemical System: Rubber Based / Elastomeric, Silicone
-
-
Supplier: Techsil Limited
Description: Momentive TSE397 W is a white non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electronic applications. Product Benefits
- Use Temperature: -55 to 200 F
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Budnick Converting, Inc.
Description: 440S is a 1/32 inch, 30 durameter, solid silicone rubber with an silicone adhesive. It offers superior service life, excellent conformability, and flexibility.
- Thickness: 0.0313 inches
- Peel Strength / Adhesion: 0.9375 lbs/in
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal 9040 solid silicone is a general purpose silicone rubber manufactured in 36 in. × continuous length form. It is available in degrees of hardness ranging from relatively soft 30 durometer to relatively hard 70 durometer on the Shore A scale. Applications: MRI/CAT scan
- Thickness: 0.031102379 to 0.125196918 inch
- Operating Temperature: -99.4 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
Supplier: Budnick Converting, Inc.
Description: 40 durometer commercial grade solid silicone rubber - No Adhesive
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR SILICONE GEL AND SILICONE SOLID (NONPOROUS) FACIAL IMPLANTS
-
Supplier: Custom Fabricating & Supplies
Description: Product Features Temperature Rating: 600° F / 315° C Mask grooved, slotted and irregular shapes Use for O-ring groove protection Flexible, cut to size Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available
- Use Temperature: 0 to 600 F
- Features: Elastomeric, Synthetic / Polymer
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings paint comes in clear, has a semi-gloss finish and is packaged 640 oz per inner, 1 pack per case. Uses silicone as the base.
- Chemistry: Resin Base / Polymer Binder, Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings paint comes in clear, has a semi-gloss finish and is packaged 128 oz per inner, 4 packs per case. Uses silicone as the base.
- Chemistry: Resin Base / Polymer Binder, Silicone
-
Supplier: Accuris
Description: RUBBER, SILICONE; RUBBER SHEET SOLID
-
Supplier: Accuris
Description: RUBBER, SILICONE; SHEET, SOLID, SHAPE 15
-
Supplier: Accuris
Description: Rubber, Silicone; Sheet, Solid, Shape 15
-
Description: Resistance ◆ Chemical Resistance ◆ Flexibility and Elasticity ◆ Electrical Insulation ◆ Non-Toxic and Eco-Friendly ◆ Waterproof ◆ Hypoallergenic ◆ Ease of Cleaning ◆ Customization 【Applications】 ◆ Protective Silicone Rubber Case ◆ Silicone Rubber Keypad ◆ Silicone Watch Strap ◆
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 5045 clear silicone sealant with a 24 hr cure time. Delivers great performance with tensile strength of 493 psi and peel strength of 50 pli. Minimum to maximum operating temperatures are -65 F to +400 F.
- Use Temperature: -65 to 400 F
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 5045 clear silicone sealant with a 24 hr cure time. Delivers great performance with tensile strength of 493 psi and peel strength of 50 pli. Minimum to maximum operating temperatures are -65 F to +400 F.
- Use Temperature: -65 to 400 F
-
Supplier: Mueller Group, Inc. (The)
Description: SiD is a special 180 Degree C. solid silicone single core for use in high and low temperature areas. These cables are mainly found in steel producing industry and aviation industry as well as in ship building, cement, glass and ceramic factories. SID cables are low-smoke and
- Rated Voltage: 0.3 to 0.5 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Wacker Chemical Corp.
Description: SILRES® MK POWDER is a solvent-free, solid methyl silicone resin whose high reactivity and heat resistance make it ideal as a binder for all kinds of laminates and moldings. SILRES® MK POWDER has the highest SiO² content of all WACKER silicone resins (after complete oxidation:
- Features: Electronics, Encapsulating / Potting, Pellets / Solid Form, Photonics / Optoelectronics
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: Robin Subaru
Description: With deeper impeller vanes coupled with a large volute discharge opening, our semi-trash pumps can pass murky water that contains small solid objects without clogging the passage. These self-priming construction pumps feature a tough, silicone-carbide mechanical seal and a
- Maximum Discharge Flow: 153 GPM
- Maximum Discharge Pressure: 43 psi
- Discharge Size: 2 inch
- Horsepower: 4.3 HP
-
Supplier: Aervoe Industries Incorporated
Description: Waterproofs, insulates, stops squeaks and sticking, prevents freezing
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.66 specific gravity
- Features: Aerosol / Spray, Lubricant, Specialty
- Industry Applications: Combustion Engines / Motor Oil, Food Grade / Contact (FDA H1)
-
Supplier: Aervoe Industries Incorporated
Description: Ideal for all plastics, low flash, non-staining, non-corrosive formula
- Operating / Use Temperature: 60 to 80 F
- Dielectric Strength: 14,763,779.527559 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 0.8 specific gravity
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Lubricant, Solid / Dry Film Release, Specialty, Specialty / Other
-
Supplier: Aervoe Industries Incorporated
Description: Odorless, colorless, non-staining, won't harm paint, metal, wood surfaces
- Operating / Use Temperature: 40 to 110 F
- Dielectric Strength: 35,000,000 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 0.66 specific gravity
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Lubricant, Specialty / Other
-
Supplier: Dupont Molykote
Description: Silicone grease for automotive spark plug boots
- Applications: Automotive / Transportation
- Features: Dielectric Grease
- Type / Function: Grease / Gel, Specialty / Other
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Products ranging from reinforced sheeting for artificial heart valves to adhesive silicone gel for wound management applications.
- Form / Shape: Pultruded Profile
-
Supplier: Dupont Molykote
Description: Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties Molykote® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and with lubricating properties for heavily loaded
- Operating / Use Temperature: -40 to 109.4 F
- Flash Point: 102.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.77 specific gravity
- Features: Aerosol / Spray, EP (Extreme Pressure / Active), Lubricant, Metal Cutting, Metal Forming, Metal Working, Process Equipment, Release Agent / Coating, Solid / Dry Film Release
-
Supplier: Custom Fabricating & Supplies
Description: Product Features Temperature Rating: 600° F / 315° C Stocked in 36" x 36" sheets Can be purchased as individual sheets We can die-cut this to meet your specification and add adhesive backings Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available
- Overall Thickness: 0.032 to 0.5 inch
- Use Temperature: 0 to 600 F
- Form / Shape: Film / Sheet
- Chemical System: Silicone
-
Supplier: Edwards Vacuum
Description: These synthetic fluids are organo-silicon oxide polymers and have exceptional chemical stability both at high temperature and when in contact with most gases and vapors. They provide a range of general purpose fluids for ultimate vacuum from about 10-5 to 10-9 mbar, and are particularly useful in
- Viscosity Index: 3.3 to 240
- Pour Point: 14 F
- Flash Point: 469.4 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.09 specific gravity
-
Supplier: Cole-Parmer
Description: Silicone bubbles make these stoppers lightweight—they float on water. Withstand temperatures from –76 to 392
F (–60 to 200 C). Stoppers are available in 14 color-coded sizes, given in both standard and Japanese size numbers.|Softness and flexibility allow stoppers to fit a range -
Supplier: Cole-Parmer
Description: Silicone bubbles make these stoppers lightweight—they float on water. Withstand temperatures from –76 to 392
F (–60 to 200 C). Stoppers are available in 14 color-coded sizes, given in both standard and Japanese size numbers.|Softness and flexibility allow stoppers to fit a range -
Supplier: Cole-Parmer
Description: Silicone bubbles make these stoppers lightweight—they float on water. Withstand temperatures from –76 to 392
F (–60 to 200 C). Stoppers are available in 14 color-coded sizes, given in both standard and Japanese size numbers.|Softness and flexibility allow stoppers to fit a range -
Supplier: Cole-Parmer
Description: Translucent silicone stoppers are especially suited for procedures demanding high purity, such as tissue culture work and food science applications. Food-grade quality stoppers are nontoxic, chemically inert, and resist particle buildup. Withstand repeated sterilization, as well as
Find Suppliers by Category Top
Featured Products Top
-
. Mid-Mountain Materials, Inc. employs a solvent-free silicone coating process that eliminates the use of volatile organic compounds commonly associated with traditional textile coating methods. We avoid using solvent carriers, and instead apply silicone coatings using high-solids formulations and (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
product is manufactured using lightweight fiberglass fabric and silicone rubber. It is highly resistant to abrasion and flames, making it a solid choice for applications that protect personnel and equipment. SF2 12-NF: A high (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
The main reason lies in the interface between two contacting solid surfaces.These surfaces only make contact over discrete areas,while the remaining gaps are filled with air,which adds resistance to heat transfer and slows the heat flow.The gaps at the interface between the heat source and the (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
thin layer across the surface of the board to cover all components and delicate wiring. CHT’s silicone conformal coatings are popularly used in electronic applications because they adhere well to most components and substrates, maintain physical properties in extreme temperatures, are (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
BPA, or formaldehyde. Comparison of Fabric Coating Processes There are two types of coating fabric processes: using solid silicone and a solvent or liquid silicone and a catalyst. Solvents are used by many coaters for their cost effectiveness. However (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Tempco offers a variety heaters that can be used to speed the flow of solid and semi-solid materials within a drum including Blanket Drum Heaters, Drum Immersion Heaters, Heated Drum Dolly, Metal Jacketed Drum Heaters and Silicone Rubber Drum Heaters. (read more)
Browse Drum Heaters Datasheets for Tempco Electric Heater Corporation -
Customer Need Our customer, an EMI shielding manufacturer, was producing a conductive, semi-cured silicone at their local location. They reached out to Budnick in hopes of finding a solution for a new application. The customer’s new thermal interface material (read more)
Browse Specialty Tapes Datasheets for Budnick Converting, Inc. -
, or putty-like materials. The pictured Sanitary Double Planetary Mixer Model DPM-4S and Sanitary Discharge System Model DS-4S are fully customized and engineered for efficient processing of medical-grade silicone formulations in a portable workstation. The heavy-duty 4-gallon Double (read more)
Browse Planetary Mixers Datasheets for Charles Ross & Son Company -
TIV800 Series Thermal Conductive Adhesive is built for engineers who need a practical way to manage heat while keeping components firmly in place. Based on a silicone resin system, it combines thermal conductivity, electrical insulation, and strong bonding (read more)
Browse Epoxy Adhesives Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
If you need custom plastic parts within 200pcs in short lead times, Vacuum Casting is your right choice. It is a fast and cost-effective method of producing small series from a silicone (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD
More Information Top
-
Body Sculpting with Silicone Implants
A semisolid silicone implant can be used as a means of increasing volume to the lateral del- toid region to correct defects left following oncologic procedures, as a result of congeni- tal defects, or following trauma.
-
Rheological Properties of Bread Dough Formulated with Wheat Flour–Organic Calcium Salts–FOS-Enriched Inulin Systems
Semisolid silicone was placed at the lateral border of the dough to prevent dehydration.
-
Aesthetic surgery of the buttocks: imaging appearance
Currently, solid/ semi - solid silicone implants are the only implants approved by the FDA for use in the buttocks in the USA.
-
Influence of Different Carob Fruit Flours (Ceratonia siliqua L.) on Wheat Dough Performance and Bread Quality
The exposed surface was covered with a thin layer of semisolid silicone to prevent moisture loss during testing.
-
ePoster Sessions
Also available are semi - solid silicone elastomer prostheses.
-
Hollow and fenestrated penile prosthesis: a new implant for treatment of impotence.
The fenestrated prosthesis was a hollow semisolid silicone rod with multiple openings (2-3 mm in diameter) along its whole length.
-
Evaluation of a new blood-collecting device ("microtainer") that is suited for pediatric use.
We evaluated the prototype of a "Microtainer" (800-mul) tube (Becton-Dickinson Co., Rutherford, N.J. 07070), In which a semi - solid silicone material is used to separate serum from erythrocytes on centrifugation.
-
Military and Civilian Pyrotechnics
A patent,653 "Pyrotechnical Devices and Methods of Making Same" (the bad English is not the inventor's) claims the immersion of the grain in a semisolid silicone grease so that the external wall surfaces of grains or pellets are effectively inhibited …
-
Comparison of the modified McIndoe and modified laparoscopic Vecchietti techniques for the creation of a neovagina in Rokitansky syndrome
A semisolid silicone mold 2.5-cm wide and 12-cm long, which remained in place 24 h a day for at least 6 months after the operation, was used by the patient [6].
-
Blacklight
2) Stage of silicone injection: the tracheobronchial tree lumen was filled with semi - solid silicone .
Indicates content that may require registration and/or purchase.