-
Supplier: ELMA Electronic Inc.
Description: Single PMC slot (IEEE 1386.1-2001) with front I/O and rear I/O Optional PIM8046 (VITA 36) for rear I/O connections Xilinx FPGA softcore PCI interface 16C650 compatible host interface PCI interface: PCI 2.1 compliant 33MHz, 32-bit interface 3.3V and 5.0V signaling supported 5V supply 8 serial
- Features: FPGA
-
Supplier: ACCES I/O Products, Inc.
Description: COM ports by Windows No base address or IRQ switches to set The PCI-COM422/4 is a four-port, asynchronous serial communications card designed for use in PCI-Bus computers. It supports RS-422 communications. The card is 6.1 inches (155 mm) long and may be installed in any 5-volt
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 90 %
- Agency Approvals: CE Conformity Marks
-
Supplier: ACCES I/O Products, Inc.
Description: provide the software interface to the card slot drive. In addition, our TSR memory-resident program, des cribed below, is required to configure the card once it is recognized by the card and socket services. The Card and Socket services handle the PCMCIA slot software
- Operating Temperature: 32 to 140 F
- CE / FCC Certified: CE / FCC Certified
- Serial Connector Type: DB-9
- Channels: One Channel
-
-
Supplier: ACCES I/O Products, Inc.
Description: COM ports by Windows No base address or IRQ switches to set The PCI-COM422/4 is a four-port, asynchronous serial communications card designed for use in PCI-Bus computers. It supports RS-422 communications. The card is 6.1 inches (155 mm) long and may be installed in any 5-volt
- Data Rate: 460 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Host Bus: PCI
-
Supplier: Classic Automation LLC
Description: No Description Provided
- Data Acquisition: I/O Module
-
Supplier: ACCES I/O Products, Inc.
Description: where only a few on-board relays are required and a small number of inputs must be isolated such as in test equipment, instrumentation and process control. SERIAL The serial section is a two-port asynchronous serial communication adapter designed for use with any computer system
- Number of Ports: 2
- Features: CE Conformity Marks, RoHS
- Connector: DB25, DB9
- Serial Protocol: RS232/422/485
-
Data Acquisition - PMC I/O Module (PIM) with Gigabit Ethernet, SATA, USB, Serial, and DVI -- XIt2041
Description: connectors Two RS-232 serial ports to micro-DB-9 connectors Four USB ports Two SATA ports Audio I/O ports DVI port Technical Specs Ethernet Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Serial Two RS-232 serial ports to micro-DB-9 connectors RS-422 conversion
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Utmel Electronic Limited
Description: Serial I/O Controller, 4 Channel(s), 60MBps, CMOS, QFN-64
- Device Type: CardBus Controller
-
Description: RJ-45 connectors Two RS-232 serial ports to micro-DB-9 connectors Four USB 2.0 ports Two SATA ports Mini DisplayPort interface Technical Specs Ethernet Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Serial Two RS-232 serial ports to micro-DB-9 connectors RS-422/485
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Acromag, Inc.
Description: The ACPS3320 is a 3U CompactPCI Serial carrier card for Acromag’s AcroPack mezzanine modules. Two I/O expansion slots interface AcroPack or mini PCIe modules to the PCIe bus. All connections to field signals are made through rear backplane connectors on the carrier board which passes
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Bus Width: 32-bit, 64-bit
- Bus / Form Factor: 3U CompactPCI
- Carrier Class: Non-intelligent Carrier
-
Supplier: Visual Sound, Inc.
Description: AJA Video Running on Windows XP and working under Adobe's Production Studio software, the XENA HS supports both SD and HD Serial Digital Video I/O for capture and playback. XENA HS has one SDI video input, one SDI video output, as well as support for six channels of AES audio I/O. One female
-
Supplier: SFCable.com
Description: Supports 2 x 16550 fast Uart serrial ports and 1 x ECP/EPP Parallel port. Plug-n-Play; Automatically selects IRQ and I/O address. Supports IRQ Sharing. 16 byte transmit-receive FIFO. SerialData transfer rate up to 115200bps. Support Windows(r) 98SE/2000/ME/NT4.0/XP, Linux and DOS OS. 2 x DB9
- Number of Ports: 2
- Network / Bus: PCI
-
Supplier: DigiKey
Description: Ethernet to Digital I/O Adapter Card
- Features: Serial/Device Server
-
Supplier: ELMA Electronic Inc.
Description: Topology for Serial Interfaces such as PCI Express, SATA, USB2 + USB3 System Management interface on the backplane Card cage front: 160 mm Card cage rear I/O: 80 mm ON/OFF switch: front Ambient temperature: 0 °C to +50 °C operation; –40 °C to +80 °C storage Humidity: 30 % – 80
- Output Rating: 350 watts
- Backplane Bus: CompactPCI
- Mounting Style: Desktop
-
Supplier: SIE Computing Solutions, Inc.
Description: This line of CompactPCI Serial Controllers has been transferred toNewfound Technology. Please contact Newfound Technology atwww.newfoundtech.com or 978.263.5775 to get information on pricing and availability. The Vanguard 12000CPR Multiport 12-port RJ-45 CompactPCI serial
- Data Rate: 115.2 kbps
- Number of Ports: 12
- Network / Bus: CompactPCI (cPCI)
- Features: Other, Serial Adapter
-
Supplier: Radwell International
Description: DELL SUNIX SERIAL PARALLEL EXPANSION MULTI I/O CARD . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Data Device Corporation (DDC)
Description: ARINC 429 transmit channels operate in high/low speed with automatic slew rate adjustment. The card also contains six digital discrete I/Os, an IRIG-B time synchronization input, 2 RS-422/485 Serial I/O channels, and up to 2 RS-232 Serial I/O Channels. The combination of
-
Supplier: Aitech Defense Systems, Inc.
Description: and Telemetry Serial Input, Star Tracker: Telemetry Serial Input and Command Serial Output Two RS232 UART ports Reaction Wheel Tachometer Interface Separation Switch Closure Interface Three 2A Rated H-Bridge Torque Rod Interface Logic Discrete Output Drivers: SADE Pulse
-
Supplier: Softing Industrial Automation GmbH
Description: OPC UA, data logging to SD card (including Store&Forward), support for 15 PLC connections and other databases such as Oracle and Microsoft SQL. Modern Connectivity Capabilities Access to manufacturing, process and quality data in more than 50 PLC types addressable via Ethernet and
- Number of Ports: 6 #
- Network Equipment: Gateway
- Features: Internet of Things (IoT) Compatible
-
Supplier: ELMA Electronic Inc.
Description: Features CompactPCI Serial System Platform 5 slots: 1 x CPCI-S.0 System Slot (CPU) and 4 x CPCI-S.0 Peripheral Slots High-speed connectors supporting data transfer rates of up to 12 Gbps for all slots Designed to support Rear Transition Modules Single Star Topology for Serial
- Backplane Bus: CompactPCI
- Mounting Style: Desktop
-
Supplier: Radwell International
Description: BRX DO-MORE PLC, 12-24 VDC REQUIRED, ETHERNET AND SERIAL PORTS, MICROSD CARD SLOT, NO ON-BOARD I/O. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Acromag, Inc.
Description: Eight asynchronous EIA/TIA-232E serial ports 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 230Kbps) These modules provide eight asynchronous serial communication ports from a single IP carrier slot. Software-configuration helps you quickly set baud rates,
- Transmission Rate: 230 kbps
- Operating Temperature: -40 to 185 F
- Application: Aerospace / Military, Medical / Biomedical
- Features: Application Software Included, Other Input
-
Supplier: Embedded Data Systems
Description: 1-WireCommunication Protocol. The D2, 2 channel digital I/O expansion card, provides two I/O channels which can individually be configured as a digital input with latch or a high current sink digital output. Digital input and output functions can coexist. The D2 has a built-in multidrop
-
Description: XIt3112 also provides access to Serial ATA (SATA) or digital video interface (DVI) signals. Features XIM/PIM module Two XMC and/or two PMC connectors 10/100/1000BASE-T Ethernet connector on faceplate Mini-USB connector on the card edge Audio I/O jacks Two RS-232 serial ports via
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Acromag, Inc.
Description: Eight RS232 serial ports Extended Temperature PCIe Bus Interface The AP520 modules provide eight asynchronous serial communication ports from a single AP carrier slot for a high-density solution. Software-configuration helps you quickly set baud rates, character-sizes, stop bits, and
- Digital I/O Channels: 8 #
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
- Host Connection: Direct Backplane Interface
-
Supplier: Embedded Data Systems
Description: fuses. Wire tie strain relief provision. Phoenix screw connectors. Built-in mounting spacers. Second 1-Wire connector for easy net expansion. The T2SS I/O module expansion card provides dual socketed interface channels for industrial standard miniature I/O modules to a 1-Wire bus. These
-
Supplier: ELMA Electronic Inc.
Description: Serial Interfaces such as PCI Express, SATA, ETHERNET, USB2 System Management interface on the backplane Card cage front: 160 mm Card cage rear I/O: 80 mm ON/OFF switch: front Ambient temperature: 0 °C to +50 °C operation; –40 °C to +80 °C storage Humidity: 30 % – 80 %,
- Output Rating: 350 watts
- Backplane Bus: CompactPCI
- Mounting Style: Desktop
-
Supplier: Biamp Systems, Ltd.
Description: The Tesira SERVER-IO is a digital network server. It is factory configured with one DSP-2 card and is capable of handling up to two additional DSP-2 cards. The SERVER-IO has capacity for up to three total audio networking cards per server. The combinations of networking
-
Supplier: ProSoft Technology, Inc.
Description: The MVI94 Bosch Communication I/O Module is used to interface Bosch SVB/SVK compatible slave devices (Robert Bosch Corporation's line of packaging machinery) with the Flex I/O system. The module contains a database that is defined by the user. This database is used for the request and command
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 60 C
- Features: Other
- Port Type: RJ-45, RS232, RS422, RS485
-
Description: audio inputs and outputs routed to 3.5 mm stereo jacks accessible internal to the card. Features 6U VPX Rear Transition Module (RTM), VITA 46.10 Two 10/100/1000BASE-T Ethernet ports Two RS-232 serial ports Five USB ports Six SATA ports USB audio codec with in/out ports XIM/PIM site
- Host Connection: Direct Backplane Interface, RS232/422/485, USB
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: Acromag, Inc.
Description: instrumentation amplifier scales the input and provides giga-ohm input impedance. Serial FLASH memory is included to store factory calibration constants. Analog Output Two quad serial input DAC devices drive eight analog output channels. Each channel has its own high-speed 16-bit D/A
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Resolution: 16 bits
- Operating Temperature: -40 to 185 F
-
Supplier: Opto 22
Description: The PCI-AC5 adapter card provides an interface between personal computers with a 33 MHz PCI bus and Opto 22 digital I/O mounting racks, for direct connection to input/output points. The PCI-AC5 is about 100 times as fast as the AC5 and can control up to 48 I/O points.
- Operating Temperature: 0 to 70 C
- Features: Indicators, Serial Adapter
- Network / Bus: PCI
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: SECO
Description: CLEA is a combination between the Easy Edge microcontroller and the AI Suite solution. CLEA merges the hardware with the AI Suite services creating a subscription service for industrial enterprises of any size. Upon subscribing to Clea, SECO retrofits the customer’s machines with Easy Edge
- Capacity: 0.52 MB
- Operating Temperature: 32 to 113 F
- Socket: Card
- Ports / Buses: I2C, Serial Ports
-
Supplier: Infineon Technologies AG
Description: Applications Residential air conditioning: Smart (IoT) and efficient cooling
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
Find Suppliers by Category Top
Conduct Research Top
-
Tundra RapidIO (R) Switches - A Quantum Leap in performance for VME
of different serial interconnect choices to enhance the performance of the VME chassis but RapidIO has the best balance of performance, reliability, and quality required by VME systems. The addition of high-speed serial interconnect to the VME chassis greatly increases its performance potential while
-
Using Serial RapidIO (R) to Optimize Baseband Interconnect in DSP-based 3G Base Stations
. The standard interface between network elements creates a more open competitive environment, driving down costs. The constant pressure to reduce the cost of 3G infrastructure has also provided a catalyst for interface standardization within the Node B, and specifically on the baseband card, which represents
More Information Top
-
AMC-D24A4-RF4
All processors are closely coupled via TI’s Hyperlink interface and the Ethernet infrastructure of the card with Serial RapidIO (SRIO) backplane connectivity providing inter-card connectivity.
-
Tata Elxsi, CommAgility, and Radiocomp collaborate to demonstrate LTE eNodeB Reference Architecture Using a MicroTCA and Remote Radio Head
CommAgility is a leading manufacturer of signal processing AMC modules for wireless baseband applications, combining flexible CPRI/OBSAI antenna interfaces, the latest TI DSPs and Xilinx FPGAs, and high bandwidth on and off- card communications using Serial RapidIO and Ethernet.
-
IDT's Optimized CPRI Solution Addresses Rapidly Evolving Wireless Market
These FIC solutions are the first such devices optimized to allow the common CPRI standard to span the interface between the wireless radio card and a Serial RapidIO -enabled base band processing system.
-
CommAgility Introduces High Performance DSP Processing Module in Compact AMC Form Factor
… a leading manufacturer of signal processing AMC modules for wireless and other signal processing applications, combining flexible interfaces including analogue RF, the latest Texas Instruments DSPs and Xilinx FPGAs, and high bandwidth on and off- card communications using Serial RapidIO and Ethernet.
-
Interoperability verified: CommAgility & Radiocomp MTI
CommAgility is a leading manufacturer of signal processing AMC modules for wireless baseband applications, combining flexible CPRI/OBSAI antenna interfaces, the latest TI DSPs and Xilinx FPGAs, and high bandwidth on and off- card communications using Serial RapidIO and Ethernet.
-
IDT And Texas Instruments Development Platform Enables Higher Performance and Faster Time to Market for 3G Wireless Base Station Designs
A built-in expansion port offers the ready addition of a daughter card supporting other Serial RapidIO endpoints, including the new IDT 10G serial buffer (see today’s related announcement: “IDT Unveils 10G Serial Buffer to Enable Advanced DSP-Intensive Wireless Services for …
-
Articles :: NASA Tech Briefs
Curtiss-Wright Controls Embedded Computing (Ottawa, Ontario, Canada) has introduced the OpenVPX™/VITA-65 compliant VPX6-6902 Serial RapidIO ® (SRIO) switch card .
-
Features :: NASA Tech Briefs
Curtiss-Wright Controls Embedded Computing (Ottawa, Ontario, Canada) has introduced the OpenVPX™/VITA-65 compliant VPX6-6902 Serial RapidIO ® (SRIO) switch card .
-
OpenVPX/VITA-65 Serial RapidIO® GEN-2 Switch - Nasa Tech Briefs :: NASA Tech Briefs
Curtiss-Wright Controls Embedded Computing (Ottawa, Ontario, Canada) has introduced the OpenVPX™/VITA-65 compliant VPX6-6902 Serial RapidIO ® (SRIO) switch card .
-
Technology Overview: VITA 41 (VXS)
Also in VXS, switch cards are defined supporting up to eighteen 4x serial RapidIO links for communication with payload cards and additional 4x serial RapidIO links for communications with other switch cards, again with links comprised of differential sig- naling pairs mapped …
Indicates content that may require registration and/or purchase.