Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: A serial control bus for interdevicehtrabuilding as well as intrasite interconnection of microcontrollers is described. The bus, which is defined for (but not limited to) microcontrollers and devices with limited reprogrammability, provides a multidrop bit-serial
-
Supplier: TOP-electronics USA
Description: LM068-1100 Bluetooth® 5.0 Serial Adapter – Dual Mode RS232 (AO - adapter only) Standalone (With Embedded Bluetooth® 5.0 Stack), similar to the LM048 with support for Bluetooth® v5.0 The LM068 is the world’s smallest Bluetooth® 5.0 serial adapter (RS232), providing a secure and reliable
- Serial Protocol: RS232
- Features: Serial Adapter
-
Supplier: TOP-electronics USA
Description: LM068-1101 Bluetooth® 5.0 Dual Mode RS232 Serial Adapter, retail pack (SRP) Standalone (With Embedded Bluetooth® 5.0 Stack), similar to the LM048 but with support for Bluetooth® v5.0 SRP - Single Retail Pack 1 x Bluetooth® 5.0 Serial Adapter 1 x DB9 Gender Changer - male to male 1 x
- Serial Protocol: RS232
- Features: Serial Adapter
-
-
Supplier: Lingto Electronic Limited
Description: SERIAL COMMUNICATION CONTROLLER
-
Supplier: Infineon Technologies AG
Description: 5.5 V Integrated CAPSENSETM controller Integrated digital blocks configurable as I2C, SPI or UART Integrated current sense block Two 8-bit ADC blocks, one 12-bit ADC block, two op-amps and two LP comparators 48-QFN package and 97-BGA package 50 GPIOs 8 serial communication blocks 2
- Internal RAM Size: 32 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: (SAR ADC). All GPIOs on the chip have access to the ADC through the chip-wide analog mux bus. EZ-PD™ PMG1-S1 has 17 general-purpose IOs that can be used for system functions. It also has 2 TCPWM blocks which can be configured as timers, counters, or PWMs. EZ-PD™ PMG1-S1 has four configurable
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: ADC blocks, one 12-bit ADC block, two op-amps and two LP comparators 48-QFN package and 97-BGA package 50 GPIOs 8 serial communication blocks 2 type-c ports Packing type: tape and reel Benefits Optimized area and BOM thanks to the integrated single-chip solution Simple customization
- Internal RAM Size: 32 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: current sense block Two 8-bit ADC blocks, one 12-bit ADC block, two op-amps and two LP comparators 48-QFN package and 97-BGA package 50 GPIOs 7 serial communication blocks 2 type-c ports Packing type: tray Benefits Optimized area and BOM thanks to the integrated single-chip solution
- Internal RAM Size: 32 KB
- Supply Voltage (Vcc): 4 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Rochester Electronics
Description: ROMless Microcontroller,16-Bit, Serial Communication Interface, 80C51 compatible
- Bits: 16 Bit
- Features: Other
- ROM Type: ROMLess
-
Supplier: Microchip Technology, Inc.
Description: controls GPS systems Infotainment systems Advanced instrumentations and controls LCD Monitors Multi-function USB Peripherals Embedded Automotive Systems Host to Host applications via Ethernet / NCM communication Media Hubs
- Features: Serial Hub
-
Description: software to exercise the subsytem. In all examples, we use the C programming language. We conclude with a detailed chapter describing how to interface the microcontroller to a wide variety of input and output devices. Table of Contents: Atmel AVR Architecture Overview / Serial
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Integrated Quad Half H-Bridge with Power Supply, Embedded MCU, and LIN Serial Communication | IC QUAD HALF BRDG MCU/LIN 54SOIC Product overview: MM908E625ACDWB from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation,
- Operating Temperature: -40 to 85 C
- Features: Other
-
Description: microcontroller to a wide variety of input and output devices and conclude with several system level examples. Table of Contents: Atmel AVR Architecture Overview / Serial Communication Subsystem / Analog-to-Digital Conversion / Interrupt Subsystem / Timing Subsystem / Atmel AVR
-
Description: This book is about the Arduino microcontroller and the Arduino concept. The visionary Arduino team of Massimo Banzi, David Cuartielles, Tom Igoe, Gianluca Martino, and David Mellis launched a new innovation in microcontroller hardware in 2005, the concept of open source hardware. Their
-
Supplier: Microchip Technology, Inc.
Description: The SAMRH707 is a radiation hardened microcontroller (MCU) providing the best combination of space connectivity interfaces along with high processing power up to 100 DMips ( >5 Coremark/MHz ). The SAMRH707 is designed for high level radiation performances, extreme temperature and high
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: embedded microcontroller in the hub executes PD stack and system policy manager Interfaces to Microchip UPD350, Power Delivery Interface device Power delivery stack runs from external SPI Flash SPI Flash provides flexibility for specification revisions and evolving system needs MultiTRAK
-
Supplier: Microchip Technology, Inc.
Description: Type-C receptacle, and implementing baseband communication with the connecting USB Type-C device via the integrated USB Power Delivery 3.0 MAC. The UPD301B/C is an integrated PD solution with the functionality of a SAMD20 (32-bit ARM Cortex-M0+) microcontroller and a UPD350 PD MAC/PHY.
-
Supplier: Datamax-O'Neil
Description: 2" (57mm) 24/40-Column Dot Matrix Printer with Serial/IrDA Communications Features: A full range of communication interface versions are available: RS-232 Serial Infrared (IrDA) Magnetic Card (simultaneous read of two tracks) Reliability of the impact printhead provides
- Maximum Media Width: 57.14996913901667 mm
- Applications: Commercial / Office, Graphics, Receipt / POS / Kiosk
- Technology: Dot Matrix
- Features: Other, Portable / Handheld
-
Supplier: Allied Electronics, Inc.
Description: Ideal for 3 V applications that are cost sensitive, requiring flexible serial communication with four serial ports: double synchronous serial ports (I2C™ and SPI™) and double asynchronous serial ports. Large amounts of Flash program memory make it ideal for
-
Supplier: Cirrus Logic, Inc.
Description: measure current and to a resistive divider or transformer to measure voltage. The product features a serial interface for communication with a microcontroller or DSP. The product is initialized and fully functional upon reset and includes a voltage reference. Features 16-bit,
- Pin Count: 28
- Resolution: 16 bits
- SNR: 77 dB
- Input Voltage Range (Vpp): 3 volts
-
Supplier: Allied Electronics, Inc.
Description: 8 RAM and 256 Ã? 8 RAM respectively, 32 I⁄O lines, three 16-bit counter⁄timers, a six-source, four-priority level nested interrupt structure, a serial I⁄O port for either multi-processor communications, I⁄O expansion or full duplex UART, and on-chip oscillator and clock circuits.
-
Supplier: Linx Technologies
Description: Connect your device to a USB port with the QS Series USB interface module. Use it to set up communication between a PC and a serial device such as a microcontroller, Linx RF module or legacy peripheral that has no native USB port. Benefits Connect serial devices: convert
- Data Rate: 24,000 kbps
- Features: Other
- Technology: RS232, RS422, RS485, USB
-
Supplier: Linx Technologies
Description: QS Series USB Interface Module Connect your device to a USB port with the QS Series USB interface module. Use it to set up communication between a PC and a serial device such as a microcontroller, Linx RF module or legacy peripheral that has no native USB port. Benefits Connect
- Operating Temperature: 0 to 70 C
- Supply Voltage: 4.35 to 5.25 volts
- Supply Current: 26 to 28 mA
-
Supplier: Linx Technologies
Description: serial device such as a microcontroller, Linx RF module or legacy peripheral that has no native USB port. Benefits Develop quickly: prototyping area and PC interface allow rapid development of hardware and software Get help easily: call Linx for free technical support Connect
- Development Tool: Break Out Board
- Supported System: Communications/Networking, Wireless Systems
- Category: Development Suite / Kit
- Ports: USB
-
Supplier: Datamax-O'Neil
Description: 2" (57mm) Compact Thermal Printer with Fast Charge Discontinued ProductFeatures: Compact and lightweight - easily worn on a belt Weighs less than 1 lb. with the battery & paper installed Full range of communication interface versions: Standard RS-232 Serial Infrared (IrDA) Optional
- Maximum Media Width: 57.14996913901667 mm
- Printing Width: 48 mm
- Printing Rate: 25 mm/sec
- Applications: Commercial / Office, Receipt / POS / Kiosk
-
Supplier: SAE International
Description: area, while some of the methods one can consider to address them are delineated subsequently. The paper summarizes with a word on the implementation results and comparisons using CAN-based serial communication.
-
Supplier: ACCES I/O Products, Inc.
Description: screw terminals on the card. Communication with the host computer is via EIA RS-485 serial communications. ASCII-based command/response protocol permits communication with virtually any computer system that has an RS-485 port. ASCII-based programming permits you to write
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 10 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: Features Remote Intelligent Digital Input Opto-Isolated RS-485 Serial Interface to Host Computer 54 Digital Inputs Digital Input Voltages up to 50V NEMA4 Enclosure for Harsh Atmospheric or Marine Environments Type 8031 Microcontroller with 8K RAM and 8K EEPROM. (32K X 8 optional) All
- Digital I/O Channels: 54 #
- RAM / On-board Memory: 0.008 MB
- Operating Temperature: 32 to 122 F
- User Interface: Computer Programmable
-
Supplier: Allied Electronics, Inc.
Description: industry standard SPI™ serial interface, enabling an easy connection to virtually any microcontroller. With minor software modifications for sending data to and from the MCP2510 SPI port, CAN communication can be added to existing systems through the simple SPI interface without
-
Supplier: Cirrus Logic, Inc.
Description: analog-to-digital (A/D) converters, two amplifiers and a serial interface on a single chip. For communication with a microcontroller, the IC features a bi-directional serial interface, which is initialized and fully functional upon reset. The device also offers excellent
- Package Type: SSOP
- ADC Type: Sigma-Delta
-
Supplier: Allied Electronics, Inc.
Description: industry standard SPI™ serial interface, enabling an easy connection to virtually any microcontroller. With minor software modifications for sending data to and from the MCP2510 SPI port, CAN communication can be added to existing systems through the simple SPI interface without
-
Supplier: Datamax-O'Neil
Description: resistance and flame retardant Clamshell design to fit larger paper rolls Holds extra large paper roll Transparent door inserts – see when paper roll is running low Double locking paper door closure Metal tear bar Interface and communications options galore Serial and USB (Q3)
- Printing Width: 72 mm
- Printing Rate: 85 mm/sec
- Maximum Media Width: 76.19995885202222 mm
- Features: Bar Codes, Commercial / Office, Graphics, Other, Receipt / POS / Kiosk, Stand Alone
-
Supplier: TDK-Lambda Americas Inc.
Description: Converter (Buck converter), the output voltage can be configured from 0.6V to 5V using serial communication (I2C) without a need of any external components. The Stability of converter is ensured internally, thus no need for external compensation. Lots of design efforts have been made
- DC Output Voltage: 5 volts
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Spectrex, Inc.
Description: background radiation. A serial communication port provides outputs for maintenance and diagnostics. Only simultaneous detection of radiation in the UV and IR ranges of the electro-magnetic spectrum (which are characteristics of fire) and above pre-set threshold will result in a
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1-Port Serial to Ethernet Server, 10/100Mbps, -40°C to 85°C Product overview: XP1001000-05R from Lantronix is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for
- Operating Temperature: -40 C
- Features: FPGA
Find Suppliers by Category Top
Featured Products Top
-
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
The Microchip PIC32CM JH microcontroller is engineered for developers who need robust security and low-power performance in a compact footprint. Featuring an Arm® (read more)
Browse Slide Switches Datasheets for DigiKey -
-speed interface that operates without an external crystal, along with a USB Type-C® interface, making them suitable for modern connectivity needs. The RA2L2 also supports a wide array of serial communication protocols, including I3C, CAN, SSI, and low-power UART. The RA2L2 is (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey
Conduct Research Top
-
Using a PIC (R) Microcontroller for DMX512 Communication
AN1076 (R) Using a PIC Microcontroller for DMX512 Communication place of auto-transformers, becoming quite popular, Author: Parthiv Pandya particularly the 0-10V analog consoles. Still, this Microchip Technology Inc. system had three major drawbacks: 1. It was prone to noise. 2. Dimming could
-
Interfacing SPI TM Serial EEPROMs to Microchip PICmicro (R) Microcontrollers
, serial EEPROMs are a popular choice for nonvolatile storage. Microchip Technology has addressed these needs by offering a full line of serial EEPROMs covering industry standard serial communication protocol for two-wire (I2C TM), three-wire (Microwire), and SPI communication. Serial EEPROM devices
-
A Serial Bootloader for PIC24F Devices
to bootload from a computer through itsthe bootloader. Data is received through the UART standard serial interface. The following defaultmodule and passed through the transmit/receive communication settings are used:engine. The engine filters and parses the data, storing the information into a data
-
Implementation of an Asynchronous Serial I/O
time of 200 ns @ 20 MHz input clock. Many microcontroller applications require chip-to-chip serial data communications. Since the PIC16C5X series has no on-chip serial ports, serial communication has to be performed in software. For many cost-sensitive high volume applications, implementation
-
Interfacing SPI TM Serial EEPROMs to PIC18 Devices
, serial EEPROMs are a popular choice for nonvolatile storage. Microchip Technology has addressed these needs by offering a full line of serial EEPROMs covering industry standard serial communication protocols for two-wire (I2C TM), three-wire (Microwire), and SPI TM communication. Serial EEPROM
-
Interfacing Microwire Serial EEPROMs to PIC16 Devices
, serial EEPROMs are a popular choice for nonvolatile storage. Microchip Technology has addressed these needs by offering a full line of serial EEPROMs covering industry standard serial communication protocols for two-wire (I2C TM), three-wire (Microwire), and SPI TM communication. Serial EEPROM
-
Interfacing Microwire Serial EEPROMs to PIC18 Devices
, serial EEPROMs are a popular choice for nonvolatile storage. Microchip Technology has addressed these needs by offering a full line of serial EEPROMs covering industry standard serial communication protocols for two-wire (I2C TM), three-wire (Microwire), and SPI TM communication. Serial EEPROM
-
Agilent: Five Hints for Debugging Microcontroller-Based Designs
without interrupting the motor connections. Hint 4: Basic tilt sensing using a MEMS accelerometer Using deep memory to understand the temperature sensitivity of MEMS accelerometers. Hint 5: Implementing reliable serial communication with an RC oscillator Using a simple bit-timing method to synchronize
More Information Top
-
High precision digital control LED spot light source used to calibrate camera
Figure 4 is principle diagram of ATmega128 microcontroller serial communication .
-
A system for real-time gesture recognition and classification of coordinated motion
Communications with the device can occur either through an SPI or an 12 C port (these are both microcontroller serial communications protocols).
-
Novel adaptive playout algorithm for voice over IP applications and performance assessment over WANs
In addition to the 10 Mbps Ethernet interface and ISDN-BRI interface, the card has an RS-232 level converter which enables the connection of PC`s to one of the microcontrollers serial communication ports.
-
An Automatic Seeding System Using Machine Vision for Seed Line-up of Cucurbitaceous Vegetables
Item Specification remarks Size(L×W×H, mm) 1100 × 1550 × 1780 System control unit PLC(Master-k 80s, LSIS co.) and Microcontroller Serial communication Sowing rows 18 Metering device Bowl feeder & conveyor Conveyor operation Step control by microcontroller One step…
-
Mechanical Engineering and Green Manufacturing II
PC configuration section mainly through the microcontroller serial communication with PC, the format of PC communication with the microcontroller is in accordance with the AT custom, this will facilitate the future expansion of the software.
-
New Technologies in Electromagnetic Non-destructive Testing
Microco- ntroller Serial communica- tion circuits .
-
Advances in Automation and Robotics, Vol. 2
Stevens, R.: Serial PIC’n: PIC Microcontroller Serial Communications , Square 1 Electronics, Publication (May 3, 1999); ISBN-10: 0965416224 .
-
Temperature monitoring system based on AT89C51 microcontroller
This system take the computer and the microcontroller serial communication theories as a foundation, using formidable data-handling capacity of the microcomputer, the technology of the serial communication and the GPRS communication, the data-gathering and data-monitoring function of the…
Indicates content that may require registration and/or purchase.