Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: PROPELLER SHAFT ENDS, DUAL ROTATION (PROPELLER SUPPLIED BEARING)
-
Supplier: Accuris
Description: Propeller Shaft Ends, Dual Rotation (Propeller Supplied Bearing)
-
Supplier: Accuris
Description: Propeller Shaft Ends - Dual Rotation (Engine Supplied Bearing)
-
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) records the results of an investigation of a dual rotation propeller shaft standard for an engine supplied bearing and the reason for deciding that such a bearing is impracticable.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Description: in the smaller diameters or when work hardened. Our 303 incremental shafts are toleranced for a snug fit in ABEC 3 to 9 ball bearings. Diameters range from 1/8” to 1/2” with 1/8” incremental lengths starting at 1” and up to 36”. Our 303 nominal shafts have nominal diameters from
- Shaft Diameter or Width: 4.762497428251389 mm
- Shaft Diameter: 4.762497428251389 mm
- Additional Operations: Chamfered End, Precision Ground
- Features: Precision Grade
-
Supplier: Mach III Clutch, Inc.
Description: Operation Industrial friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End of Shaft Friction clutch slides on shaft and is fixed with set screws and a customer supplied key No
- Torque Rating: 0 to 215.58 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 1 to 1.438 inch
- Diameter: 5.69 inch
-
Supplier: Demag Cranes & Components
Description: Convenient long and cross-travel motions Our corner-bearing end carriages are versatile, modular rail-mounted travel units of torsionally rigid box-section design. They can be connected direct to load-bearing superstructures – for cranes or trolleys. Single or double-girder
- Features: Motorized
- Type: Top Running
-
Supplier: Nook Industries, Inc.
Description: PowerTrax™ Series 200 slide systems are assembled slides which include: Linear Bearing pillow blocks, Integrated end supports, HG linear shafts, Carriage plate and PowerAc™ or PowerTrac™ Screw assembly. Many options are available for these slide systems. Different screw styles
- Carriage Load: 700 lbs
- Lead: 0.5 inches per
- Drive Type: Ball Screw
- Orientation: Horizontal
-
Supplier: Accuris
Description: Number 70-90, 70L-90, 80-100, and 80L-100 Propeller Shaft Ends Dual Rotation (Propeller Supplied Bearing)
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bore Diameter: 1 inch
- Housing Diameter: 2.75 inch
- Load Capacity: 584 lbs
- Design Units: Inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bore Diameter: 0.625 inch
- Housing Diameter: 1.5 inch
- Load Capacity: 382 lbs
- Design Units: Inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bore Diameter: 0.375 inch
- Housing Diameter: 1 inch
- Load Capacity: 225 lbs
- Design Units: Inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bore Diameter: 0.5 inch
- Housing Diameter: 1.312 inch
- Load Capacity: 337 lbs
- Design Units: Inch
-
Description: 1” and standard lengths from 3” to 12”. These grooved shafts feature two grooves at one end that are spaced to fit common ball bearing widths. The opposite end of these retaining ring shafts features multiple grooves, allowing users to position components as their
- Additional Operations: Chamfered End, Grooved
- Shaft Material: Stainless Steel
-
Supplier: Arrow Gear Company
Description: the internal member sliding on to the external member. The most typical location for a spline is on the end of a shaft type part, but they can also be located inside the bore of a part.
- Guide / Rail Shape: Spline Shaft
- Material: Stainless Steel, Steel
-
Supplier: General Pump
Description: WM SERIES – 5/8 INCH HOLLOW SHAFT Flows from 0.5 GPM to 4.2 GPM 316 stainless steel fluid end for superior corrosion protection Solid ceramic plungers with advanced surface finish assure durability and longevity Compact design offers solutions to space limitations Parallel inlet and
- Maximum Discharge Flow: 0.5 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 140 F
-
Supplier: General Pump
Description: WM SERIES – 5/8 INCH HOLLOW SHAFT Flows from 0.5 GPM to 4.2 GPM 316 stainless steel fluid end for superior corrosion protection Solid ceramic plungers with advanced surface finish assure durability and longevity Compact design offers solutions to space limitations Parallel inlet and
- Maximum Discharge Flow: 4.2 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 140 F
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Our shafts, sleeves and hubs are low-priced joining elements designed for application in the mechanical engineering sector, the automotive industry (power take-off shafts) etc. Apart from profles milled from solid stock featuring solid shaft ends, we also supply from
- Guide Width or Diameter: 1.64173317 inch
- Guide Length: 8.4645715 inch
- Diameter: 1.64173317 inch
- Length: 8.4645715 inch
-
Supplier: Nook Industries, Inc.
Description: For optimum performance, PowerTrax™ ILBB Instrument Bearings should be matched with PowerTrax™ HG “ISL” instrument shafting. Material: 440C stainless steel Hardness: Rc 55-60 Diameter Tolerance: .0001" for shafts thru 6" long Finish: 2-4 microinch (rms) Straightness: 0.001 per inch of
- Shaft Diameter or Width: 3.174998285500926 mm
- Maximum Length: 304.7998354080889 mm
- Weight: 0.048 lbs/ft
- Special Features: Case Hardened, Precision Grade
-
Supplier: CEF Industries LLC
Description: CEF's Flexible Shafts usually consists of a rotating core shaft with metal end fittings for attachment to mating parts. A protective outer casing is used when necessary. This outer casing has its own ferrule fittings that keep it stationary while the flex shaft spins
- Rotation: Bidirectional
-
Supplier: Nook Industries, Inc.
Description: length tolerance ±0.005" End cut perpendicularity ±0.005" Meets or exceeds specifications required by all other linear bearing manufacturers Packaged in VCI anti-corrosion protective sleeve Stocked for Immediate Availability Chamfered ends
- Shaft Diameter or Width: 25.399986284007408 mm
- Maximum Length: 1,828.7990124485334 mm
- Weight: 2.664 lbs/ft
- Shaft Material: Alloy Steel, Stainless Steel
-
Supplier: Radwell International
Description: LINEAR SHAFT, BOTH ENDS TAPPED,52100 BEARING STEEL EQUIVALENT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: IKO International, Inc.
Description: zinc bodies. Maintenance-free bushings are designed for loading in one direction and where oil is undesirable. They feature spherical inner rings that make contact with durable PTFE liners. PILLOBALL rod ends are available in both male and female versions for easy assembly.
- Bore Diameter: 0.1181103 to 1.181103 inch
- Length Through Bore: 0.2362206 to 1.4566937 inch
- Housing Diameter: 0.468897891 to 2.755907 inch
- Overall Length: 1.046063557 to 5.7086645 inch
-
Supplier: Radwell International
Description: LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, PRECISION STEEL, 1.25 IN, CLOSED, SELF-ALIGNING, INTEGRAL SEALS BOTH ENDS; USE WITH 1.25 IN DIAMETER CLASS S SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Ball Bearing
-
Supplier: Radwell International
Description: LEFT HAND BEARING, MALE ROD END,1/4 IN SHAFT, 1/4 IN THREAD, 1/2 IN BALL DIAMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Ace World Companies
Description: are line bored in one setup ensuring perfect wheel alignment Rail sweeps and bumpers are included in base price Wheel bearings are sealed lifetime lubricated deep grooved ball bearing exceeding CMAA Class "C" bearing life requirements of 5000 hours Wheels are through hardened
- Capacity: 3 to 50 tons
- Features: Motorized
-
Supplier: Swiss Jewel Company
Description: thrust may be taken by having a shoulder on the pivot ride on the polished face of the ring jewel bearing or by using an endstone bearing to take the thrust from precision pivots with rounded ends.
-
Supplier: Hartford Technologies, Inc.
Description: Hartford Technologies bearing specialists work with internal combustion engine manufacturers to provide the highest quality engine bearings and rolling elements in the industry. These bearings can be used with a full complement of needle rollers or as cam followers with a single
-
Supplier: TOK America, Inc.
Description: TOK offers a wide range of uniquely featured bearings, including resin bearings, conductive bearings, water-resistant bearings, high-toughness bearings, non-magnetic bearings, chemical-resistant bearings, urethane bearings, and ceramic
- Bore Size: 0.16535442 to 0.3149608 inch
- Outside Diameter: 0.4330711 to 0.8661422 inch
- Overall Width: 0.1574804 to 0.3149608 inch
-
Supplier: Hartford Technologies, Inc.
Description: Needle Bearings are closed (sealed) at one end and are often used for shaft end mounting. The seal keeps the lubricant or non-pressurized oil from migrating. Furthermore, this also prevents contamination of the raceway areas. Drawn Cup Full Complement Needle
- Type: Drawn Cup Caged Needle
-
Supplier: igus® inc.
Description: both countersunk and secure. The spherical washer is loosely fitted into the housing and held in place by the bearing shaft. Product range igubal® spherical thrust bearings are provided in dimensions between 5 to 20 mm as standard. For other dimensions, please contact us.
- Bore Diameter: 5.2 to 20 inch
- Length Through Bore: 3 to 6 inch
- Outside Diameter: 15 to 44 inch
- Design Units: Inch, Metric
-
Supplier: Demag Cranes & Components
Description: SOLUTIONS READY FOR CONNECTION TO CRANES AND SUPERSTRUCTURES Our DFW end carriages are compact, rail-mounted travel units for direct connection to crane girders and other load-bearing structures. The end carriages consist of a torsionally rigid box section, our DRS wheel blocks
- Features: Motorized
- Type: Top Running
Find Suppliers by Category Top
Featured Products Top
-
roll end bearings, and MECO® mechanical shaft seals for bulk material handling and other demanding industrial applications. (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
Screw Conveyor Hanger Bearings Used to support the rotating shaft in screw-conveying machinery. Ensures alignment, distributes weight, and provides smooth, low (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
eliminate shaft sticking issues commonly experienced with oil-bearing systems. Additionally, ceramic bearings reduce operational noise, ensuring quieter performance compared to ball-bearing fans. For engineers and professionals working with computer (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
. Group 2, hydraulic gear pumps and motors with bearing supported shaft. Manufactured so that you can impart a side load and end load on the pump input shaft. ALP2 and GHP2 series pumps, also ALM2 and GHM2 series motors available with this shaft support (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Optional close-end design preventing leakage and suitable for shaft-end applications Available Models (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
invades the journal interface, a wood bearing compresses, absorbing the pollutant into its surface, and covering it with a film of oil. The substance which typically destroys shafts becomes a benign part of the bearing! The wood releases lubricant when the shaft begins to spin and the journal (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
noise. It is time to think small What many engineers do not realize is that bearings often determine other components, including the housing, shaft, and support structures, and are instrumental to a properly fit seat (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Woodex Screw Conveyor Hanger Bearings are used to support the rotating shaft in screw-conveying machinery. Ensures alignment, distributes weight, and provides smooth, low-friction rotation, even in applications involving abrasive or corrosive materials. (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
When the inevitable sand or grit invades the journal interface, a wood bearing compresses, absorbing the pollutant into its surface, and covering it with a film of oil. The substance which typically destroys shafts becomes a benign part of the bearing! The wood releases lubricant when the shaft (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
problem without a bearing. To resolve this issue, plain or rolling element bearings could be used to provide rotary motion. A shaft or pin through the bearing would keep the assemblies aligned and provide the pivoting motion, but threads and nuts or grooves and retaining clips would be required for the (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company
Conduct Research Top
-
New Spins on Bearing Technology (.pdf)
Nook Industries provides a complete selection of inch and metric Ball Screws, Roller Screws, Acme Screws, Lead Screws, End Bearing Supports, Precision Locknuts, Worm Gear Screw Jacks, Electric Actuators, HRC 60 Linear Shafting, Linear Bearings and Pillow Blocks to the Linear Motion Industry
-
No 6 Cement Mill Gearbox Input Pinion Bearing
After several Fault Frequency calculations it was decided that the problem was on Input shaft Drive End bearing (SKF 24148C). As can be seen below the Frequencies match perfectly. The amplitude of the problem had increased by 22X in HFE range. It was agreed to call FL Smidth and arrange for a visit
-
Sensor Selection for Monitoring Complex Extrusion Gearboxes
Large extrusion gearboxes represent some of the most complex machines used in industry. They often utilize six (or more) shafts, a dozen gears and twenty or more bearings. In deciding how to monitor the health of these machines, it is useful to begin with the end in mind. What are the failure modes
-
Pressure Washer Pumps: Belt Drive vs. Direct Drive
A "Direct Drive" pump has a hollow shaft, which simply slides onto the drive shaft of a motor or engine. The flange on the pump is mounted to the face of the engine or shaft end of the motor. Normal gasoline engine speed is about 3450 RPM. Since the pump is connected directly to the engine shaft
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
in the oil, and. temperature. Compressor oil that is too thick may. cause compressor shaft seals to leak. Compressor oil. that is too thin cannot provide enough of an oil film to. support the loading of the bearings, reducing bearing. life. That's why it's beneficial to align oil viscosity to a. specific
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/74909/815456147-MIT.pdf?sequence=2
Shaft end bearing degrees of freedom . . . . . . . . . .
-
Hot Fuel Examination Facility/North Facility safety report
Main Cell Cooling Blower "A" Shaft End Bearing High T e m p .
-
Analysis of electrical power data for condition monitoring of a small wind turbine
end of gearbox casing, high-speed shaft end bearing piezoelectric accelerometer 4 .
-
ASTM MNL58 - Petroleum Refining and Natural Gas Processing
Bearing caps, main body radial x and y Bearing caps, main body, cylindrical heads shaft at each bearing Bearing caps and gear case shaft ends Bearing caps and gear housing Bearing housing casing thrust collar of shaft end shaft each bearing cap …
Indicates content that may require registration and/or purchase.