-
Supplier: Peridot Corporation
Description: Our niche in the sheet metal business trends towards smaller parts. "Smaller than a microwave"size sheet metal is where we excel. We are not engaged in chassis racks and server size enclosures. However we are very good at for instance RFI/EMI shielding used
- Capabilities: Bending / Forming, CNC Fabrication, Deburring / Graining, EDM Machining, Hardware / Fasteners, Laser Cutting, Painting / Powder Coating, Plating, Punching, Rolling, Shearing, Stamping, Welding
- Services: CAD / CAM Support, Design Assistance, Just-in-Time Capability, Pattern Layout, Production, Prototype, Short Run
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals
- Features: North America, Northwest US Only, Southwest US Only, United States Only
-
Supplier: Zippertubing Co. (The)
Description: Zip-Mesh®-Al is a flexible, easy-to-use EMI Shielding tape of two-ply, woven Tinned-Copper mesh, separated by Aluminum polyester tape, with a self-adhesive material on one side. The material offers very low electrical resistance and is intended to compliment Zippertubing's "SH1" Foil
- Thickness: 0.04 inches
- Temperature Resistance: -40 to 175 C
- Features: EMI / RFI Shielding, Electrically Conductive
- Type: Electrical
-
Supplier: Zippertubing Co. (The)
Description: Zip-Mesh®-Cu is a flexible, easy-to-use EMI Shielding tape of two-ply, woven Tinned-Copper mesh, separated by Copper polyester tape, with a self-adhesive material on one side. The material offers very low electrical resistance and is intended to compliment Zippertubing's "SH1" Foil and
- Thickness: 0.04 inches
- Temperature Resistance: -40 to 175 C
- Features: Dielectric / Insulating, EMI / RFI Shielding, Electrically Conductive
- Type: Electrical
-
-
Supplier: Quarktwin Technology Ltd.
Description: RF EMI Absorbing/Shielding Sheet MuMETAL® Foil 8.000" (203.20mm) X 12.000" (304.80mm) X 0.004" (0.10mm)
-
Supplier: DigiKey
Description: RF EMI Absorbing Sheet EM15TP Polymer Resin, Metal Flakes Non-Conductive, Single Sided X X
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 1170 aluminum tape comes in a 2 in width, 18 yd length, uses an acrylic adhesive and is packaged 5 rolls per case. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance.
- Width: 2 inches
- Thickness: 0.002 inches
- Adhesive: Acrylic
- Carrier / Backing: Metal Foil / Sheet
-
Supplier: Win Source Electronics
Description: Manufacturer: 3M Win Source Part Number: 900570-EM15TP-010-1 Series: EM15TP Operating Temperature Range: -25°C ~ 90°C Features: RF EMI Absorbing Sheet series Polymer Resin, Metal Flakes Non-Conductive, Single Sided - X - X Package: Box Family Name: EM15TP Categories: RF/IF and
- Operating Temperature: -25 to 90 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1181835-IBF10GAB 115X115XP16 Category: RF/IF and RFID>RFI and EMI - Shielding and Absorbing Materials Series: iBF Type: Flexible Ferrite Sheet Package: Bulk Length: 4.528" (115.00mm) Standard Package: 20 Material: Polymer Resin, Metal Flakes Shape:
- Operating Temperature: -40 to 85 C
-
Supplier: Seal Science, Inc.
Description: SSI’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of elastomers with
- Width: 0.738 to 1.875 inch
- Thickness: 0.032 inch
- Operating Temperature: -55 to 160 F
- Features: EMI / RFI Shielding, Other
-
Supplier: icotek GmbH
Description: connection is either not possible or wanted. The PFKZ|SKL is simply clamped on the sheet. The claws provide a secure grip, even in case of vibrations. Advantages Integrated strain relief Secure grip on metal sheets due to mounting claws Optimal contact of the cable
- Diameter: 0.05905515 to 0.4330711 inch
- Number of Wires: 1 to 2 #
- Features: EMI / RFI Shielding
- Material: Stainless Steel
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: EMI Gaskets, Sheets, Absorbers & Shielding CSTR,PCS,BeCuSnB,PSA BeCu-CstmMetalShield Product overview: 2320014700 from Laird - Performance Materials is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and
- Filter Category: Active Filter
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: NADCO Tapes & Labels, Inc.
Description: resistance, which make this an excellent shielding tape. Applications: Designed to meet a wide variety of EMI and RFI shielding applications in the electronics industry. These foil tapes can also be used for printed circuit manufacture and repair. The foil accepts solder easily.
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.25 lbs/in
- Temperature Resistance: -12 to 121 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Description: A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine lightning strike protection, EMI shielding, advanced
- Metal: Aluminum, Copper / Brass / Bronze, Nickel / Nickel Alloys, Stainless Steel, Steel, Titanium
- Applications: Battery Separator, EMI / RFI Shielding, Electrode, Gasketing / Seals, Reinforcement, Screening
- Features: Calendered / Flattened, Other, Other Metal
-
Supplier: Dontech Incorporated
Description: conductive optical grids include EMI/RFI shielding of electronic displays and enclosures used in: • Military applications – requiring the attenuation of radiated EMI/RFI emissions and susceptibility per MIL-STD-461 and MIL-STD-464 • Rugged computers, tactical radios, sensors and
-
Supplier: MAST Technologies
Description: MAST Technologies’ Cavity Resonance Absorber product series is a thin magnetically loaded sheet stock having loss at microwave frequencies, while maintaining the desirable characteristics of elastomeric binders. Cavity Resonance Absorbers are designed to exhibit high loss and are intended to
- Overall Thickness: 0.05 inch
- Overall Width / O.D.: 20 to 24 inch
- Overall Length: 20 to 24 inch
- Use Temperature: -60 to 300 F
-
Supplier: Wallner Expac
Description: lines and responsiveness allow us to rapidly produce expanded metals with tunable parameters to meet customer specifications. Because we design and build our own expanders, we can tightly control the manufacturing process and fine tune all specifications including specific weight. For
- Opening Size: 0.07 inch
- LWD (Long Way of Diamond): 0.05 to 0.125 inch
- Metal: Aluminum, Copper / Brass / Bronze, Nickel / Nickel Alloys, Stainless Steel, Steel, Titanium
- Applications: Battery Separator, EMI / RFI Shielding, Electrode, Fluid Filtration, Screening
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Low price type conductive flexible copper tape. Conductive adhesive layer maintains conductivity. Copper tape can be soldered onto a metal foil. Copper tape can also be used for removing static electricity and improving running performance when applied to automobiles. 【Usage】 Grounding and
- Width: 0.31496062992125984 to 1.968503937007874 inches
- Features: EMI / RFI Shielding, Electrically Conductive
- Backing: Metal Foil / Sheet
- Adhesive: Single-Sided
-
Supplier: Universal Air Filter Company
Description: Rugged outdoor and industrial filters Metal Mesh air filters offer a semi-permanent, cleanable air filtration solution, suited for outdoor environments, with integrated EMI shielding capabilities.Metal Mesh filters are ideal for use in harsh environments where rugged,
- Length: 1 to 18 inch
- Height: 1 to 12 inch
- Ply: 1-ply, 2-ply, 3-ply
- Media Type: Aluminum Screen Wire
-
Supplier: DigiKey
Description: "Tape Conductive Acrylic Adhesive Silver 0.75"" (19.05mm) 3/4"" X 180' (55.0m) 60 yds"
- Adhesive: Acrylic
- Features: EMI / RFI Shielding
- Carrier / Backing: Metal Foil / Sheet
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Flexible copper tape. Conductive adhesive layer maintains conductivity. Copper tape can be soldered onto a metal foil. UL510 (FR) certified products. Usage Grounding and shielding for enclosures. Grounding and shielding for cable harnesses or connectors. EMI shielded
- Width: 0.31496062992125984 to 1.968503937007874 inches
- Thickness: 0.0013779527559055118 inches
- Adhesive: Acrylic
- Features: EMI / RFI Shielding, Electrically Conductive, Single-Sided Adhesive
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 4536 is a 36 micron high tensile solderable copper foil coated with a high quality acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI shielding, cable wrapping, flexible circuit boards, coils and transformers. Applications:
- Thickness: 0.002952755905511811 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
- Features: Anti-static / ESD Control, Cable, EMI / RFI Shielding, Single-Sided Adhesive
-
Supplier: ICO RALLY
Description: TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance their
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Temperature Resistance: -40 to 121 C
- Adhesive: Acrylic
-
Supplier: ICO RALLY
Description: TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance their
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -40 to 121 C
- Adhesive: Acrylic
-
Supplier: Seal Science, Inc.
Description: SSI’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of elastomers with
- Width: 0.295 to 1.355 inch
- Thickness: 0.078 to 0.088 inch
- Operating Temperature: -55 to 160 F
- Features: EMI / RFI Shielding, Other
-
Supplier: L-com, Inc.
Description: the HGLN-CAT5-2's metal housing helps reduce the effects of EMI interference. Additional features include a ground lug and terminal is provided directly on the lightning protector housing providing superior grounding. For maximum protection from lightning on long cable runs, two
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: handling capability compared to TVS or Zener diode based designs. The limits are +/- 58 volts on the four cable pairs. The HGLN-CAT5EJW features shielded RJ45 jacks. This along with the unit's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: metal housing helps reduce the effects of EMI interference. Failsafe Architecture The Advantage of the HGLN-CAT5-HP three stage surge protector design is the added level of protection due to its large power rating and safety due to its failsafe architecture. In the event of a
- Device Type: Lightning Arrestor
-
Description: free-space planar waves. They are often used to cover metal structures in the path of RF energy to eliminate unwanted reflections. These materials can be weather-wrapped for outdoor applications. Cuming Microwave also offers carbon loaded microwave absorbers such as C-RAM LF and AR, This type
- Applications: EMI / RFI Shielding
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular
- Features & Approvals: Weather / UV Resistant
-
Supplier: L-com, Inc.
Description: additional information and complete specifications, see data sheet below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Shielded RJ-45 jacks and metal housing for EMI noise suppression CAT5, CAT5e and CAT6*
- Device Type: Lightning Arrestor
-
Description: Some of the materials, such as C-RAM LF and AR, have impedance gradients and are designed to absorb free-space planar waves. They are often used to cover metal structures in the path of RF energy to eliminate unwanted reflections. These materials can be weather-wrapped or sprayed with a
- Applications: EMI / RFI Shielding
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible, Open Cellular
-
Supplier: NADCO Tapes & Labels, Inc.
Description: RF shielding.
- Thickness: 0.00135 to 0.003 inches
- Peel Strength / Adhesion: 3.8125 lbs/in
- Adhesive: Acrylic
- Features: Anti-static / ESD Control, EMI / RFI Shielding, Electrically Conductive, Electronics (PCB, Semiconductor), Single-Sided Adhesive
-
Supplier: Precision Gasket Company
Description: EMI and RFI shielding, thermal interface, sound and vibration control, and pressure sensitive adhesives. At PGC, it's not just about what we make; it's also about what we can make. We develop dedicated partnerships with our customers that result in win/win outcomes. Our track record of
- Applications: Adhesives / Tape, EMI / RFI Shielding, Insulation, Seals / Gasketing, Sheet / Film
- Processes: Assembly, Cutting, Die Cutting, Laminating
- Materials: Foam / Porous Materials, Laminate / Composite, Metal, Plastic, Rubber / Elastomer
- Features: Midwest US Only, North America, United States Only
-
Supplier: Plascore Incorporated
Description: casings, fuel cells, fuselage components, helicopter rotor blades and navy bulkhead joiner panels, energy absorption, air/light directionalization and EMI/RFI shielding. PAMG-XR1 5052 honeycomb is suitable for applications where materials conforming to AMS C7438 Rev A are required.
- Width: 96 inches
- Length: 4 ft
- Application: Aerospace, Automotive, Building & Construction, Flooring Structure
- Features: Chemical / Corrosion Resistant
-
Supplier: DeWAL
Description: packaging applications and as EMI/RFI shields in electronics applications.
- Width: 0.5 to 12 inches
- Thickness: 0.00475 to 0.0052499999999999995 inches
- Temperature Resistance: 260 C
- Backing: Fluoropolymer, Metal Foil / Sheet, Plastic / Polymer
-
Supplier: ERG Materials & Aerospace Corporation
Description: Duocel® copper foam is a true metal skeletal structure. It is not a sintered, coated, or plated product. Its purity is typically that of the parent alloy metal, with no voids, inclusions, or entrapments. The matrix of cells and ligaments is completely repeatable, regular, and uniform
- Bulk Density: 39.15 lbs/ft³
- Tensile Strength: 1,000 psi
- Applications: Acoustics / Sound Proofing, Aerospace, Automotive / Transportation, Baffling / Explosion Suppression, Core Material, EMI / RFI Shielding, Filtration, Impact / Energy Absorption, Industrial OEM, Marine, Structural / Composites
- Features: Board / Block, Fabricated Shapes, Other
Find Suppliers by Category Top
Featured Products Top
-
delicate (and expensive) RFI/EMI gasket that could be damaged by frequent opening and resealing of the lid. Instead, a patented tooth system guarantees metal-to-metal contact. Unpainted teeth in the base bite into an uncoated rail inside the lid – creating the conductivity needed to shield (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
syringe shields and vial transport containers. Lead pigs can be susceptible to being damaged or dented over time but is often more cost effective than tungsten. The pigs can be encased in metal or plastic to help the pig hold its form over time and to reduce any potential lead exposure. Pictured (read more)
Browse Tungsten and Tungsten Alloys Datasheets for MarsMetal -
Typical conversion formulas Shielding Effectivness Test Guide Antenna Kit AK-285R The A.H. Systems AK-285R and AK-285T (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
antenna is shielded against the electric component by enclosing the conducting loop within an all-metal shield. This balanced faraday shield ensures that it is producing (or measuring) just the magnetic component of the radiated energy. Due to the relatively long wavelengths in this band, and the (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
electromagnetic interference (EMI), making interference testing essential for compliance and performance assurance across industries. Why Shielded Enclosures Matter Shielded enclosures, or Faraday cages, prevent RF energy from entering or escaping. They are used in MRI rooms (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Mars Metal offers sheet lead as laminated panels, adhesive bonded to such materials like plywood, gypsum board, and other supporting materials. Since sheet lead has very little inherent structural strength, most applications require that the sheet lead be (read more)
Browse Metal Sheet Datasheets for MarsMetal -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid® Shields & Strengthens Composites
applications. Want more information on expanded metal foils and plastics? Head on over to our Resources page for product specifications and product sheets! (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
more. Borated Polyethylene Borated high-density polyethylene is lightweight, cost effective solution to attenuate and absorb Neutron Radiation. It contains consistent density and homogeneity and very durable over a wide temperature range. Stocked in sheets or MarShield (read more)
Browse Cabinets and Casework Datasheets for MarShield -
MarShield offers a premium line of customizable, lead lined, metal and wood veneer doors and hollow metal frames. These lead lined doors and frames are a crucial nuclear medicine solution (read more)
Browse Radiation Shielding Datasheets for MarShield -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid® for shielding and structural support
MicroGrid® metal foils and PolyGrid® polymers are used in batteries, electronics, aircraft, wind energy. medical, packaging, filters, fuel cells, heating elements, resistors, food & drug products, automotive, and wherever mesh and perforated foils, metals and plastics with high precision (read more)
Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
More Information Top
-
Investigation of near-field wireless energy transfer for through metal-wall applications
EMI shielding due to protective metal sheet .
-
Wireless energy transfer-based transceiver systems for power and/or high-data rate transmission through thick metal walls using sheet-like waveguides
Irrespective of their thickness, the overlaying metal sheets showed little or no EMI - shielding effect on the transmission capabilities for the proposed system.
-
Resolution Improvement and Pattern Generator Development for theMaskless Micro-Ion-Beam Reduction Lithography System
Fortunately, rf EMI can be shielded with high conductance metal sheets .
-
EMC components (gaskets, filters, connectors, and coatings) - 25 years of improvement
In the EM1 shielding arena for commercial housings the circa 1979 commercial EMI shielding applications divided between two approaches - sheet metal and plastic.
-
The Physics of Metrology
While the sheet metal enclosures of older instruments acted as nat- ural EMI shields , plastic enclosures, except those of polyethylene and urethane, can be shielded by PVD.
-
Conductive Concrete for Electromagnetic Shielding Applications
Other EMI shielding techniques involve welded steel facilities, galvanized sheet metals mounted to plywood walls, copper screening mounted on wooden studs, or a combination of the two.
-
Electrical conductivity and shielding effectiveness of poly(trimethylene terephthalate)/multiwalled carbon nanotube composites
Traditionally, metals in the form of thin sheets were used as EMI shielding materials.
-
Significant Reduction of Electromagnetic Interference for Fine-Motion Control Rod Drive in a Nuclear Reactor
To alleviate the EMI , a grounded metal sheet is wrapped around the FMCRD cable, partially shielding it from radiation.
-
Handbook of Polymernanocomposites. Processing, Performance and Application
The thin sheet metal sheathing (galvanized steel, Coated steel, etc.) is an effective EMI shielding material in automotive applications.
-
DNA-based nanoparticle composite materials for EMI shielding
There have been many technologies developed and proposed for EMI shielding applications [1, 2, 3], most of which utilize traditional, bulky and heavy metal sheets or conductive coatings that involve quite complicated, expensive and time-consumptive process.
Indicates content that may require registration and/or purchase.