Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sugatsune America, Inc.
Description: Material 304 Stainless Steel Finish Mirror Weight of Item (g) 50 Length or Depth of Item when closed (mm) 67 Height of Item (mm) 29.5 Height of Item (in) 1.16 Width of Item (mm) 40 Width of Item (in) 1.57 Holes 4 Adjustable N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4mm or
- Number of Holes: 4
- Hinge Type: Concealed Hinge
- Features: Other
- Hole Type: Round
-
Supplier: Sugatsune America, Inc.
Description: Torque concealed hinge with free stop holds door open at any position up to 95° opening (prevents slamming). Door opens without interfering with side cabinets, wall, or other adjacent objects. Ideal for door maintenance in limited spaces: gaming industry, vending machines, kiosks, contiguous
- Length: 1.8125 inch
- Number of Holes: 12
- Hinge Type: Concealed Hinge
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: This SNB Series sheet metal box is formed of 16 gauge steel continuous seam welded contruction. The cover closes securely and comes with a unique key. Wall mounting holes are located inside for security. Bonding studs for grounding are provided on base and door. It is designed to meet
-
-
Supplier: Allied Electronics, Inc.
Description: This SNB Series sheet metal box is formed of 16 gauge steel continuous seam welded contruction. The cover closes securely and comes with a unique key. Wall mounting holes are located inside for security. Bonding studs for grounding are provided on base and door. It is designed to meet
-
Supplier: Allied Electronics, Inc.
Description: This enclosure has continuous seam welded 16 gauge steel construction. The hinged cover clamps to the base and has a keyed quarter turn latch for a watertight seal against outside elements. Features • Continuous Seam Welded 16 ga. Steel Construction • Hinged Cover Clamps to the Base with Keyed
-
Supplier: Allied Electronics, Inc.
Description: This enclosure has continuous seam welded 16 gauge steel construction. The hinged cover clamps to the base and has a keyed quarter turn latch for a watertight seal against outside elements. Features • Continuous Seam Welded 16 ga. Steel Construction • Hinged Cover Clamps to the Base with Keyed
-
Supplier: Southco
Description: These compact flush-mount hinges, designed specifically to fit the corners of formed sheet metal doors, provide an easy solution for quick, low-cost installation. Multiple styles provide robust solutions for a variety of enclosure sizes. All permit full 180 degrees rotation of
- Features: Other
- Leaf Material: Steel
-
Supplier: HardwareSource, Inc.
Description: For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #1 on the surface The #1 hinge is is located between the first and second door panel sections Hinge barrel accepts 7/16" roller shaft Made from 14 gauge steel
-
Supplier: HardwareSource, Inc.
Description: For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #2 on the surface The #2 hinge is is located between the second and third door panel sections Hinge barrel accepts 7/16" roller shaft Made from 14 gauge steel
-
Supplier: HardwareSource, Inc.
Description: For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #3 on the surface The #3 hinge is is located between the third and fourth door panel sections Hinge barrel accepts 7/16" roller shaft Made from 14 gauge steel
-
Supplier: Hager Companies
Description: Material: - Aluminum 6063-T6 - 1/16'' (1.5 mm) leaf thickness Clearance: - 5/16" (8 mm) Fasteners: - Standard: #8-18 x 3/4" Truss Head Phillips Tapping AB Zinc plated Steel - For sheet metal or wood applications
- Hinge Type: Concealed Hinge
-
Supplier: HardwareSource, Inc.
Description: Hinge replaces bi-fold door hinges made by Johnson Hardware. Hinge measures 2-1/8" tall by 1-1/2" wide. Vertical screwhole spacing is 1-1/2" center to center. Legs on back of hinge project 1/2". Made from steel base material. Sheet metal screws are included.
-
Supplier: Southco
Description: These compact flush-mount hinges, designed specifically to fit the corners of formed sheet metal doors, provide an easy solution for quick, low-cost installation. Multiple styles provide robust solutions for a variety of enclosure sizes. All permit full 180 degrees rotation of
- Features: Other
-
Supplier: Sugatsune America, Inc.
Description: ??The load capacity is the value when using one hinge. For calculation conditions, please refer to the “Concept of Load bearing” ??Please note this product is designed for use on wood. Hole positioning on wood should be done by aligning the actual hinge. This product is not suitable
- Length: 1.5 inch
- Number of Holes: 18
- Hinge Type: Continuous Hinge / Piano Hinge
- Features: Other
-
Supplier: Southco
Description: These compact flush-mount hinges, designed specifically to fit the corners of formed sheet metal doors, provide an easy solution for quick, low-cost installation. Multiple styles provide robust solutions for a variety of enclosure sizes. All permit full 180 degrees rotation of
- Features: Other
-
Supplier: Sugatsune America, Inc.
Description: For use with sheet metal applications Overlay adjustment from 1-3 mm Ideal for when 2 doors are close together
- Length: 3.375 inch
- Hinge Type: Concealed Hinge
- Features: Other
- Leaf Material: Steel
-
Supplier: Southco
Description: These compact flush-mount hinges, designed specifically to fit the corners of formed sheet metal doors, provide an easy solution for quick, low-cost installation. Multiple styles provide robust solutions for a variety of enclosure sizes. All permit full 180 degrees rotation of
- Features: Other
- Leaf Material: Steel
-
Supplier: PennEngineering®
Description: Joining two panels of similar or dissimilar metals Can be also used for single point hinging applications (not primary use)
- Base Materials: Metal
- Material: Steel
- Installation Method: Threaded Hole
- Finish: Zinc Plated
-
Supplier: Hager Companies
Description: Material: - Aluminum 6063-T6 - 1/16'' (1.5 mm) leaf thickness Clearance: - 7/32'' (5.6 mm) minimum Fasteners: - Standard: #8-18 x 3/4" Truss Head Phillips Tapping AB Zinc plated Steel - For sheet metal or wood applications - Shorter screws required for openings past 90° when applied as
-
Supplier: Hager Companies
Description: Material: - Aluminum 6063-T6 - 1/16'' (1.5 mm) nominal leaf thickness Clearance: - 1/32" (1 mm) minimum Fasteners: - Standard: #8-18 x 3/4" Truss Head Phillips Tapping AB Zinc plated Steel - For sheet metal or wood applications - Shorter screws required for 90° and 180° openings when
-
Supplier: Ruskin Company
Description: The model ADC3 and ADH3 access doors offer quick, easy and economical installation wherever duct access is needed. Manual locks assure tight door closure while adhesive backing along with sheet metal screws assure an airtight duct installation. FEATURES: Available hinged or removable
- Width: 6 to 24 inch
- Height: 6 to 24 inch
- Application: Access Doors, Industrial
- Features: Insulated, Other
-
Supplier: A-J Manufacturing Co., Inc.
Description: SSFG 150 - Hinged Filter Grille. A-J Manufacturing Company, Inc. was founded in the mid 1920’s and has always manufactured sheet metal products. The letters A and J represent the last names of two of the founding fathers of the company.A-J flourished during and immediately after World
- Diameter / Width: 6 to 60 inch
- Height: 6 to 72 inch
- Throw Pattern: One Way
- Material: Stainless Steel
-
Supplier: C & C Lift Truck, Inc.
Description: 12 gauge steel deck Polyurethane casters, 2 swivel, 2 rigid 12 gauge steel deck is 20" high to minimize bending. 20" high sides of 14 gauge sheet or expanded metal. Hinged drop-gate models have spring latches to secure gate in upright position. FOB Shipping Point.
- Length: 30 inch
- Width: 48 inch
-
Supplier: Interfast Group
Description: standards of ISO-9002. Secondly, Interfast Group has one of the most complete lines of Drywall, Sheet Metal, Self-Drilling, Woodworking and Concrete screws in stock ready to ship from Ontario, CA. The quality from Interfast Group is second to none. By controlling all facets of the
- Head Type: Flat Head
- Standard Drives: Philips / Frearson
-
Supplier: Interfast Group
Description: standards of ISO-9002. Secondly, Interfast Group has one of the most complete lines of Drywall, Sheet Metal, Self-Drilling, Woodworking and Concrete screws in stock ready to ship from Ontario, CA. The quality from Interfast Group is second to none. By controlling all facets of the
- Head Type: Flat Head
- Standard Drives: Philips / Frearson
-
Supplier: Enclosure Solutions, Inc.
Description: enclosures give you the opportunity to use enclosures that are lighter, non-corrosive, easy to machine, and inherently safer than their metal or FRP equivalents. Features & Benefits: Replace expensive stainless steel with a NEMA 4X non-metallic Type II PVC Sheet construction is light,
- Length / Height: 30 inch
- Width/Diameter: 24 inch
- Depth: 12 inch
- Height: 30 inch
-
Supplier: Enclosure Solutions, Inc.
Description: enclosures give you the opportunity to use enclosures that are lighter, non-corrosive, easy to machine, and inherently safer than their metal or FRP equivalents. Features & Benefits: Replace expensive stainless steel with a NEMA 4X non-metallic Type II PVC Sheet construction is light,
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 10 inch
- Height: 18 inch
-
Supplier: Midlake Products & Mfg. Co., Inc.
Description: Midlake Products provides contract manufacturing services to customers from design and prototyping to final production, assembly and quality inspection for finished goods. By utilizing our laser, stamping, specialty hinges and sheet metal fabrication capabilities, we can offer
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Industrial / Commercial, Marine, Material Handling, Medical / Health Care, Military / Defense, Telecommunications
- Services: Certification / Qualification, Design / Development, High Volume Production, Low Volume Production, Packaging, Private Labeling
- Capabilities: Electrical and Electromechanical Assembly, Electronic Manufacturing, Mechanical Assembly, Sheet Metal Fabrication, Welding and Fabrication
- Features: Midwest US Only, North America, Northeast US Only, United States Only
-
Supplier: Ruskin Company
Description: The model ADC3 and ADH3 access doors offer quick, easy and economical installation wherever duct access is needed. Manual locks assure tight door closure while adhesive backing along with sheet metal screws assure an airtight duct installation. FEATURES: Available hinged or removable
- Width: 6 to 24 inch
- Height: 6 to 24 inch
- Application: Access Doors, Industrial
- Features: Insulated, Other
-
Supplier: ASTM International
Description: This specification covers the construction of doors in marine furniture requiring hinged doors. Doors may be flush, right-hand, left-hand, or panel doors. Sheet metal shall be cold-rolled steel, commercial quality, furniture grade. Aluminum extrusions shall be Type 6063-T6 aluminum
-
Supplier: HVACQuick.com
Description: Fantech FRD Fan. 12x6" Duct - 309 cfm 115/1/60 Galvanized sheet metal housing with baked powder coat finish. Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Hinged assembly for easy service accesses to motor/impeller. Rectangular duct-mate
-
Description: Components Hinges Bellows Clamps DESCRIPTION Stainless Steel Grade 304 is the standard 18/8 (18% chrome, 8% nickel) austenitic stainless steel. It is a non-magnetic alloy in the annealed condition but becomes magnetic as it is cold worked. It is the most commonly used of all stainless grades.
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 30,400
-
Supplier: UL Standards & Engagement
Description: in the ceilings of hourly rated fire resistive assemblies. Ceiling dampers and ceiling air diffusers are designed for use as alternatives to previously tested hinged-door sheet metal type dampers installed at the bottom of sheet metal air ducts over each duct outlet.
-
Supplier: Appleton Electric
Description: INTERLOCKED TYPE EPOXY POWDER COATED (INSIDES, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, ENAMEL COATED SHEET METAL ENCLOSURE MATERIAL 3 WIRE(S) 600 VAC 3-PHASE/250 VDC VOLTAGE RATING NEMA 3/3R/4/4X/12 ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, RAINTIGHT,
- Voltage Rating: 250 to 600 volts
- Current Rating: 60 amps
- Standards / Certifications: CSA Mark
- Type / Features: Corrosion Resistant, Watertight
-
Supplier: ASTM International
Description: prescribed aluminum-alloy sheet metal; Type II rat guards shall be made of the prescribed galvanized sheet steel; and Type III rat guards shall be made of either of these specified materials. Types I and II rat guards shall be provided with the following: hinge bolt,
Find Suppliers by Category Top
Featured Products Top
-
SHEET TO SHEET ATTACHMENT Metal To Metal, SpotFast® - SF, SFP Metal To Metal Hinging With Washer, SpotFast® - SFW Metal To Plastic, SpotFast® - SFK Panel To Panel, KEYHOLE® Style - SKC-F Metal To Metal, For Installing Into Stainless, SpotFast® - SFP (read more)
Browse Captive Screws Datasheets for PennEngineering® -
MarShield offers a premium line of customizable, lead lined, metal and wood veneer doors and hollow metal frames. These lead lined doors and frames are a crucial nuclear medicine solution (read more)
Browse Radiation Shielding Datasheets for MarShield -
a rigid physical barrier, their protection is based upon “what you can’t see can’t hurt you”. Telescoping sheet metal skirt sections are more rigid, but extremely susceptible to damage which makes them impractical. INSTALLATION: (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
Conduct Research Top
-
Hinges and Hardware 101 - Extruded Aluminum Hinges
What exactly are extruded aluminum hinges? Unlike regular rolled hinges where the flat sheet of metal is curled around the pin, extruded hinges are one solid piece of metal. Each leaf is a separate solid piece. The knuckles are then milled out and a hole drilled through the entire length
More Information Top
-
ZASMHBA0005543
Forming of an edge of circular cross section along a sheet or along the end of a shell or tube, either to the inside or outside, for example, the pinholes in sheet metal hinges and the curled edges on cans, pots, and …
-
An Archaeological Evolution
To prolong the educational opportunity provided by these exposed burials we placed over them a wooden shed, about 4 by 6 feet in size, with a hinged sheet metal roof for protection from rain.
-
Ball-bearings - Ball-bearings Manufacturers, Suppliers
The metal sheet hinged service window is durable and has certain safety factor.
-
bearing hinge ( Page 5 ) - offers from bearing hinge manufacturers, suppliers, exporters & wholesalers
The metal sheet hinged ...
-
A quantitative approach for measuring N and P concentration changes in surface runoff from a restored riparian forest wetland
Hinged sheet metal boxes fabricated in the dimen- sions of the concrete pads completely enclose all in- strumentation on the pads.
-
Status of efforts by oil mill machinery manufacturers to control fugitive dust emissions
On the other hand, many mills have attempted to control the more obvious fugitive dust points between the feeder and roll box front and between the gratefall and black seed chute using canvas drapes, hinged sheet metal doors or clear acrylic doors.
-
Large Area Masking Techniques For Thin Film Transistor Arrays
Sheet Metal " Hinge " .
Indicates content that may require registration and/or purchase.