-
Supplier: Borroughs Corporation
Description: RIVET-SPAN® SYSTEMS offer open shelving areas for storing larger items such as sheet metal and tires. Shelves can be accessed from any side. Rivet-Span products are constructed of heavy-duty 14-gauge steel frames and sturdy rack-like beam-to-post connections. Low initial cost and fast,
- Category: Commercial, Industrial
- Features: Other
- Type: Racking, Shelving
-
Supplier: Cogan USA, Inc.
Description: be used for a variety of storage applications. Create a secure storage space in your office building or warehouse for sensitive documents and equipment. Cogan sheet metal lockers also work well as tenant or public storage rental units. All sheet metal
-
Supplier: Vidir Solutions
Description: The Vertical Lift is an automated sheet metal storage system designed to safely take advantage of high ceilings while implementing a goods-to-operator workflow. Basic ease of access and faster retrieval times can improve capital equipment output by up to 15-20%.
- Capacity: 5,000 lbs
- Depth: 75 inch
- Width: 146 inch
- Features: Drawers
-
-
Supplier: Cogan USA, Inc.
Description: Strong and secure, Cogan sheet metal partitions offer the same trusted protection as our wire mesh enclosures, but with the added benefit of complete privacy. Made from heavy-duty corrugated steel panels framed in 1 ¼” x 1 ¼” x 12GA structural angle, sheet metal
- Height: 240 inch
- Partition Type: Mesh / Security Partitions
- Features: Other
- Material: Steel
-
Supplier: MarsMetal
Description: Utilizing today's modern construction techniques, developers and engineers are able to realize the full potential of land both above and below ground. Parking garages, subways, shops and storage areas are commonly situated underground without restriction or hinderance from what lies above.
- Applications: Construction & Building / Architectural
- Features: Lead / Lead Alloy, Non-ferrous - Any Type
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
- Type: White / Low Melting (UNS L)
-
Supplier: Norton Abrasives
Description: Norton MultiSand Paper Sheet Job Packs – versatile light-weight paper sheets for hand or machine sanding wood, metal, plastic and fiberglass and for removing old paint. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications.
- Length: 11 inch
- Width: 9 inch
- Grit / Micron Size: 120
- Product Type: Abrasive Sheet
-
Supplier: Norton Abrasives
Description: Norton Adalox A212, A213, A211 Paper Sheets – light-weight paper sheets for dry, general purpose sanding. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to
- Length: 11 inch
- Width: 9 inch
- Grit / Micron Size: 180
- Product Type: Abrasive Sheet
-
Supplier: Norton Abrasives
Description: Norton Adalox A212, A213, A211 Paper Sheets – light-weight paper sheets for dry, general purpose sanding. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to
- Length: 11 inch
- Width: 9 inch
- Grit / Micron Size: 100
- Product Type: Abrasive Sheet
-
Supplier: Norton Abrasives
Description: Norton WoodSand Paper Sheet Job Packs – light-weight paper sanding sheets, in a convenient job pack, for prepping wood for stains or finishes. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers
- Length: 11 inch
- Width: 9 inch
- Grit / Micron Size: 150
- System: ANSI - CAMI / Coated
-
Description: High impact strength Excellent chemical resistance High flexural strength Anti-static Low electrostatic attenuation ROHS compliant No water absorption Typical Applications Chemical storage tank and tank manufacturing Metal pickling tank Ventilation equipment Pump parts, valve body
- Overall Thickness: 0.1181103 to 1.181103 inch
- Overall Width: 39.3701 to 59.05515 inch
- Overall Length: 78.7402 to 118.1103 inch
- Tensile Strength (Break): 2,610.66310842955 psi
-
Supplier: Rousseau Metal Inc.
Description: Sheet Metal Rack (72"W x 36"D x 87"H)
- Depth: 36 inch
- Length: 87 inch
- Width: 72 inch
- Category: Industrial
-
Supplier: Reid Supply
Description: Our line of durable cylinder storage options are ideal for indoor or outdoor bulk storage. Whether you require compressed gas cylinder storage or propane cylinder storage options, we can provide a safe solution to your storage needs. . 13 gauge expanded
- Category: Industrial
- Type: Shelving
-
Supplier: Owens Corning
Description: FOAMULAR® extruded polystyrene insulation is suitable for virtually all cold storage insulating needs, including floors, walls and roofs. FOAMULAR® extruded polystyrene insulation is adaptable to all types of wall construction including tilt-up, precast concrete, prefabricated
- Use Temperature: 165 F
- Applications: Architectural / Construction
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular, Rigid
-
Supplier: U.S. Plastic Corporation
Description: Accessible storage and protection. Ideal for MSDS sheets or instruction manuals. Keep important manuals and papers secure and readily available to users while protecting them from moisture and dirt with a Document Storage Box. Weather resistant polyethylene case is durable and
- Container Type: Box / Crate
-
Supplier: ToneCooling Technology Co., Ltd
Description: storage solutions. 5. Utility-Scale Energy Storage: For large-scale energy storage projects, chassis housings offer scalable and modular solutions. They protect the energy storage systems from harsh environmental conditions and ensure long-term reliability. This
-
Supplier: ToneCooling Technology Co., Ltd
Description: rapid charging and discharging cycles more effectively Profile energy storage liquid cooling solution: Efficient Cooling Solution The Future of Energy Storage: Liquid Cooling Solutions As the demand for efficient and reliable energy storage systems grows, liquid cooling
- Device: Liquid Cooler/Cold Plate
-
Supplier: ToneCooling Technology Co., Ltd
Description: temperatures for energy storage components 3. Integrated Design: Often feature an integrated design that combines cooling and energy storage components into a single, compact unit 1C Energy Storage Liquid Cooling Solution: Efficient Cooling Solution 1C Energy Storage
- Device: Liquid Cooler/Cold Plate
-
Supplier: ToneCooling Technology Co., Ltd
Description: Cooling: Utilizes liquid coolant to effectively dissipate heat, maintaining optimal operating temperatures for energy storage components High-pressure cascade energy storage liquid cooling solution: Efficient Cooling Solution High-Pressure Cascade Energy Storage Liquid Cooling
-
Description: equipment for protection against corrosion and/or abrasion. This standard can be used in design, installation, inspection, testing, and storage of rubber-lined equipment. 1.2 This standard addresses sheet rubber (both natural and synthetic) applied over surfaces such as metal
-
Description: Nashua Tapes Products 327 PREMIUM FOIL TAPE - BUTYL RUBBER Heavy-duty 17 mil printed aluminum foil tape with butyl rubber. Applications Duct joint sealing for low, medium and high pressure HVAC systems. Sheet metal repairs. A general purpose repair tape for aluminum siding,
- Thickness: 0.017 inches
- Peel Strength / Adhesion: 12.5 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Supplier: ASTM International
Description: Notched Gage 6.2.4.2 Dry-Film Thickness Gages 6.2.5 Tooke Gage 6.2.5.1 Nondestructive Film Thickness Gages 6.2.6 Magnetic-Type Gages 6.2.6.1 Coating Storage and Handling 7 Storage of Coating and Thinner 7.1 Mixing of Coatings 7.2 Thinning 7.3 Initial Samples 7.3.1 Thinning of Coating
-
Supplier: Daemar Inc.
Description: available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls
- Width: 1.312 inches
- Materials of Construction: Metal Foil / Sheet
-
Supplier: Inductotherm Group
Description: production part length and batch changes Storage of up to 12 cut length batches for sequenced processing Automatic conversion between Metric and English units Multiple languages available
-
Supplier: Southland Equipment Service
Description: All-welded with 1" square tube 18 ga. framework and sheet metal panels. Versatile and durable Cabinet Workbenches are ideal for tool shops, production and warehouse area or general office environments. All doors have locking handles, keyed alike. Adjustable 16 ga. steel interior
- Length: 96 inch
- Width: 30 inch
- Features: Storage Cabinet(s), Storage Drawer(s)
-
Supplier: C & C Lift Truck, Inc.
Description: All-welded with 1" square tube 18 ga. framework and sheet metal panels. Versatile and durable Cabinet Workbenches are ideal for tool shops, production and warehouse area or general office environments. All doors have locking handles, keyed alike. Adjustable 16 ga. steel interior
- Length: 60 inch
- Width: 30 inch
- Features: Storage Cabinet(s)
-
Supplier: Arnold Magnetic Technologies
Description: Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized by relatively high permeability and low core losses. Their overall high saturation flux
- Overall Width / OD: 4 to 12.5 inch
- Overall Thickness: 0.00008 to 0.01 inch
- Specifications: ASTM / ASME
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular, Battery / Fuel Cell, Biocompatible / Biomaterial, Oil and Gas
-
Supplier: Alcoa North American Rolled Products
Description: ambient temperatures, combined with superior corrosion resistance, make it attractive for applications such as LNG tankers or storage tanks. Wider Alcoa aluminum requires fewer plates for welded structures, reducing the number of welded joints and lowering fabrication costs. For example, LNG
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock, Sheet
-
Supplier: ASTM International
Description: internals (draft tube, volutes, and diffusers), 1.3.3 Service water heat exchanger channels, pass partitions, tubesheets, end bells, and covers, 1.3.4 Service water strainers, and 1.3.5 Refueling water storage tanks and refuel cavity water storage tanks. 1.4 This guide anticipates that
-
Supplier: Industrial Magnetics, Inc.
Description: into place for equipment/machinery manufacturing. BENEFITS: One lifter for both horizontal and vertical sheet or steel part handling Reduce employee injury - Eliminate improper use of slings or chains to lift sheet metal or steel parts vertically Increase production time No
- Maximum Load Capacity: 0.125 to 3.3 tons
- Use: General Industrial, Sheet / Plate
- Product Type: Magnet Lifter
-
Supplier: Nelson Fastener Systems
Description: Nelson S2L studs are welded to the structural steel on spacing that matches the pitch of the corrugated sheet metal. The Nelson S2L and Setlok cap system provides a quick, reliable and weatherproof roof or wall construction system. These studs and caps are also used to cover and
- Length: 0.687 to 0.968 inch
- Inch: 5/16"
- Shape: Round
- Material: Stainless Steel, Steel
-
Supplier: Saint-Gobain Tape Solutions
Description: Single sided adhesive coated high density vinyl foam incorporating a peelable acrylic adhesive. Specifically designed for the separation and protection of sheets of flat glass, sealed units and automotive glass in transit and storage, and to aid protection during installation.
- Thickness: 0.0787402 to 0.17716545 inch
- Operating Temperature: -40 F
- Features: Adhesive Backed, Color Options
- Material: Foam, Polyvinyl Chloride (PVC)
-
Supplier: TapeOnline.com
Description: Fujifilm - 3.5 Inch ZIP MAC - 600002768Fuji ZIP Disk- 100MB ZIP disks provide users lots of capacity, with mobility and speed. The Zip disk provides a solution for any data backup, storage and transport. Transporting multi-media presentations, spread sheets, music, games, and
-
Supplier: Hobart Brothers, an ITW Company
Description: frames or structures, metal storage bins, metal furniture, and railcars. Excellent for robotic, automatic and semi-automatic welding applications with wire feed speeds ranging from moderately slow to very fast. AWS ER70S-3
- Diameter / Thickness: 0.0625 inch
- Joining Process / Product Form: Solid Wire
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: Industrial Magnetics, Inc.
Description: The Vertical Lift Adapter(VLA), combined with an IMI PowerLift® magnet (sold separately), lifts ferrous metal sheets, plates, rounds and billets from horizontal to vertical orientation or vice versa. The VLA is ideal for loading steel plate into vertical storage racks and for
- Use: General Industrial
- Product Type: Magnet Lifter
-
Supplier: Washington Alloy Co.
Description: and channels. Commonly used on ornamental iron, railings, furniture, automobile bodies, storage tanks, machine parts, sheet metal and structural steel for buildings.
Find Suppliers by Category Top
Featured Products Top
-
High End Process Monitoring for Metal Forming and Sheet Metal Forming X7 The X7 is an in-process monitoring system for metal forming processes such as cold, warm and (read more)
Browse Process Monitors Datasheets for Marposs Corp -
Mars Metal offers sheet lead as laminated panels, adhesive bonded to such materials like plywood, gypsum board, and other supporting materials. Since sheet lead has very little inherent structural strength, most applications require that the sheet lead be (read more)
Browse Metal Sheet Datasheets for MarsMetal -
dust, organic solvent vapors, metal particles, moisture, and volatile gases are generated. If these contaminants enter the electrode sheets, separators, or electrolytes, they can lead to unstable battery capacity, increased internal resistance, shortened cycle life, and even serious safety hazards (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending on the shape. MP Metal Products specializes in private-label manufacturing typically for OEM accounts expecting quality parts delivered on time (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
information on expanded metal foils and plastics? Head on over to our Resources page for product specifications and product sheets! (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
-formed parts from metal strip, coil, or sheet. With 35+ roll formers, we ensure on-time, budget-friendly production of custom metal components for industrial and commercial applications. MP Metal Products With more than 35 roll formers (read more)
Browse Roll Forming Services Datasheets for MP Metal Products -
-formed parts from metal strip, coil, or sheet. With 35+ roll formers, we ensure on-time, budget-friendly production of custom metal components for industrial and commercial applications. MP Metal Products With more than 35 roll formers (read more)
Browse Sheet Metal Fabrication Services Datasheets for MP Metal Products -
your custom parts, on time and on budget. With more than 35 roll formers and related metal forming equipment, MP Metal Products has the capability to roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48 (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
than 35 roll formers and related metal forming equipment, MP Metal Products has the capability to roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending on the shape. MP Metal Products specializes in private (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
Dexmet® Corporation, a part of PPG’s engineered materials division
Highly Engineered, Expanded Metal Foils
information on expanded metal foils and plastics? Head on over to our Resources page for product specifications and product sheets! (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
More Information Top
-
Savannah River Plant - Project 8980 engineering and design history. Volume II
Sheet Metal Storage .
-
SRP engineering and design history, Vol III, 200 F and H Areas
Sheet metal storage .
-
Radiological survey and decontamination of the former main technical area (TA-1) at Los Alamos, New Mexico
Sheet metal storage .
-
Product design in less industrialized economies: constraints and opportunities in Kenya
For example, an artisan pro- duced sheet metal storage trunks because he knew how and because customers purchased them.
-
A Survey of Scottish Windpumps
Sheet metal storage .
-
Hazard Assessment of Fire in Electrical Cabinets
_ -in.! metal sheet storage cabinet with dimensions of 0.92 ϫ 0.61ϫ1.97 m ~3 ϫ 2 ϫ 6 ft!
-
VESTIL Vertical Sheet Rack,46-3/8In Wx41-3/4InH - Bulk Storage Racks - 3FY90|VHSR-4 - Grainger Industrial Supply
• Sheet Metal Storage Racks (7) .
-
VESTIL Vertical Sheet Rack,50In Wx44In H - Bulk Storage Racks - 3FY92|VSSR-15 - Grainger Industrial Supply
• Sheet Metal Storage Racks (7) .
-
OECD/MCCI 2-D Core Concrete Interaction (CCI) tests : final report February 28, 2006.
Following these steps, the basemat and sidewall remnants were placed in heavy gauge sheet metal storage containers.
-
Hanford Atomic Products Operation monthly report, August 1956
The concrete pads have been poured for the compressor house, bottle storage and sheet metal storage .
Indicates content that may require registration and/or purchase.