-
Supplier: ASTM International
Description: 1.1 This practice describes a practical procedure to help determine the shelf life confidence of a sample ink jet cartridge in a short period of time. This practice uses an accelerated aging test based on the Arrhenius principle which states that for every 10°C increase in temperature
-
Supplier: Haida International Equipment Co., Ltd.
Description: 2). 8. Standard plastic: 175 × 116 × 8 cm Random with a shelf life of about one year
- Force / Load Capacity: 0.562 to 1.124 lbs
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Friction / Wear
-
Supplier: Caron Products and Services, Inc.
Description: innovations. These units have a wide temperature and humidity range and are designed in accordance with ICH Q1A guidelines, making them perfect for pharmaceutical stability drug testing. Caron's Environmental Test Chambers are also ideal for numerous other applications, such as shelf
-
-
Supplier: Ruco USA, Inc.
Description: influence the curing process and adhesion of the UV ink series. Uncured prints are considered hazardous waste. Therefore, it is recommended to cure misprints under the UV lamp. After curing, waste can be disposed of by conventional methods. Shelf Life A shelf life of 12
- Substrate: Ceramic / Porcelain, Glass, Metal
-
Supplier: HydraCheck Inc.
Description: under virtually all operating conditions. Pinpoint the exact source of the smallest, most elusive leaks – even multiple and intermittent leaks. Cost-Effective — Highly concentrated. Contain more active ingredients per dose than competitive dyes. Improved Shelf Life – Up to 5 years.
- Leak Test Method: Colorimetric Developer
-
Supplier: SAE International
Description: electronic equipment containing Pb-free solder. The default method is intended to be conservative, i.e., it is biased toward minimizing the risk to users of AHP electronic equipment. The protocol ( Section 5 of the document) is intended for use by manufacturers or repair facilities
-
Supplier: Allied Electronics, Inc.
Description: Pressure Joints of Conventional Capacitors Superior in Size, Performance Characteristics, Shelf Life, Construction and Reliability Metal-Encased with Clear Plastic Outer Insulating Sleeve Excellent Circuit Performance When Used as Coupling Capacitors Minimum Drain and Long Battery
-
Capacitors - Capacitor;Aluminum Electrolytic;Cap 2 uF;Tol -10, +75%;Vol-Rtg 50 VDC;Axial -- 70079646Supplier: Allied Electronics, Inc.
Description: Pressure Joints of Conventional Capacitors Superior in Size, Performance Characteristics, Shelf Life, Construction and Reliability Metal-Encased with Clear Plastic Outer Insulating Sleeve Excellent Circuit Performance When Used as Coupling Capacitors Minimum Drain and Long Battery
-
Supplier: Allied Electronics, Inc.
Description: Pressure Joints of Conventional Capacitors Superior in Size, Performance Characteristics, Shelf Life, Construction and Reliability Metal-Encased with Clear Plastic Outer Insulating Sleeve Excellent Circuit Performance When Used as Coupling Capacitors Minimum Drain and Long Battery
-
Supplier: Allied Electronics, Inc.
Description: Pressure Joints of Conventional Capacitors Superior in Size, Performance Characteristics, Shelf Life, Construction and Reliability Metal-Encased with Clear Plastic Outer Insulating Sleeve Excellent Circuit Performance When Used as Coupling Capacitors Minimum Drain and Long Battery
-
Supplier: Quantachrome Instruments
Description: Water sorption behavior plays an important role in the development and use of many common and advanced materials. Some examples include: Stability of pharmaceutical excipients and drug actives Drying and storage of grains Texture and shelf life of food products PEM fuel cell components
- Properties Analyzed: Absorption / Water Absorption, Porosimetry / Pore Volume
- Test Media: Adhesives / Coatings, Ceramics / Glass, Concrete / Cement, Food / Drugs, Powders / Granular Materials, Textiles
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Nordson EFD
Description: PP construction only 10:1 Ratio, 280mL ~ volume - Nylon construction only Each u-TAH Universal Cartridge is pre-assembled and 100% factory tested to ensure trouble-free filling, long product shelf life, and reliable field performance.
- Application: Adhesive / Silicone, Foaming / Gasketing
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
-
Supplier: Northrop Grumman Corporation
Description: powerful SMS software and replaces the 2-bay equipment rack and operator workstation with a realtime spectrum analyzer (RSA) and a laptop computer. The RSA is commercially available off-the-shelf (COTS) equipment and is capable of recording numerous data captures. It sends
- Frequency Range: 500,000 to 38,000,000 kHz
- Frequency Accuracy: 5 Hz
- Frequency Resolution: 10 Hz
-
Supplier: Suntron Corporation
Description: Suntron Corporation delivers complete vertically integrated electronics manufacturing services and solutions to support the entire life cycle of complex products in the Aerospace and Defense, Medical Equipment, Industrial, Network and Telecommunications, and Semiconductor Capital
- Testing Services: Agency Compliance Testing, Analytical Laboratory Testing, Automated Optical Inspection, Environmental Testing, Functional Testing, In-circuit Testing, X-Ray Testing
- Production Capabilities: Cabling, Mid Volume, Prototype / Low Volume, Quick Turn
- Design Services: Conceptual Product Development, Electrical Design Services, Mechanical Design Services
- Material Acquisition: Customer Supplied, Vendor Supplied
-
Supplier: Streamlight, Inc.
Description: C4 LED technology, with a 50,000 hour lifetime.Glass lens, gasket sealed.3 modes:High 7000 candela peak beam intensity, 170 Lumens, 3.75 hours runtimeLow 700 candela peak beam intensity, 17 Lumens, 30 hours runtimeStrobe 6 hours runtimeTwo 3 Volt "CR 123A" lithium batteries with a shelf
- # of Batteries: 2
- Length: 5.22 inch
- Lumen: 17 to 170 lm
- Power Source: Battery, Lithium
-
Supplier: Ruco USA, Inc.
Description: cleaning cycles of the reflectors and the position time of the UV lamps described by the machine manufacturer should always be observed. Shelf Life A shelf life of 12 months is guaranteed when storing the inks at 21ºC and in the original packing container. At higher
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: cleaning cycles of the reflectors and the position time of the UV lamps described by the machine manufacturer should always be observed. Shelf Life A shelf life of 12 months is guaranteed when storing the inks at 21ºC and in the original packing container. At higher
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: cleaning cycles of the reflectors and the position time of the UV lamps described by the machine manufacturer should always be observed. Shelf Life A shelf life of 12 months is guaranteed when storing the inks at 21ºC and in the original packing container. At higher
- Features: Other
- Substrate: Plastic
-
Supplier: ASTM International
Description: and storage, including shelf life, of intumescent coatings. 1.2.2 The application of the intumescent coatings to structural steel for the purposes of providing fire resistance. 1.2.3 The inspection, including safety and equipment, of intumescent coatings during and after the
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Management System The products are developed, produced and distributed according to our Quality Management System that is certified for compliance with DIN/ISO 9001:2000. Storage and handling, safety data and shelf life of UniSart membranes Attention: Cellulose nitrate membranes are
- Pore Size: 0.45 µm
- Filter Medium Material: Cellulose - Nitrate
- Configuration: Filter Element Only
- Sample Type: Liquid
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: shelf life of UniSart membranes Attention: Cellulose nitrate membranes are highly flammable. Their flashpoint is approx. 180°C. Always keep these membranes separated by the interleaving paper as originally supplied. The unbacked cellulose nitrate material is considered as a dangerous
- Pore Size: 0.22 µm
- Filter Medium Material: Cellulose - Nitrate
- Configuration: Filter Element Only
- Sample Type: Liquid
-
Supplier: ValueTronics International, Inc.
Description: acquisition equipment, and VXI/PXI systems. The Integra Series plug-in switching and control modules offer unmatched flexibility and testing efficiency for a wide range of industries and applications. System builders can create test solutions with a combination of channel count, cost
-
Supplier: Linde North America, Inc.
Description: processes: Linde Shield™, the unique Linde cylinder cleaning, conditioning, and passivation processes insure our customers that the gas standards they purchase from Linde are uncontaminated and that the cylinder’s contents will be stable for the certified shelf life. All environmental
- Application / Function: Calibration Gas / Gas Standard
-
Supplier: ValueTronics International, Inc.
Description: testing Electronic Loads Power supply testing Battery capacity testing Capacitor discharge testing ADM Bulk DC supplies Programmable disconnect relays DC Power Modules DC modules employ a highly efficient linear\design for fast response time and low ripple. Eight standard
- Type: DC Power Supply
-
Supplier: CSA Group
Description: and recommendations that address specific threats to the integrity of hardware and software COTS ICT products throughout the product life cycle. This initial release of the Standard addresses threats related to maliciously tainted and counterfeit products. The provider's product life
-
Supplier: Douglas Electrical Components
Description: Douglas Electrical Components offers hermetic, moisture-tight connector solutions through our BPC backpotted connector series. Standard commercial off-the-shelf (COTS) connectors can be converted to a hermetic design by backpotting the connector using our proprietary process. Douglas
- Connector Type: Military Connector
-
Supplier: ValueTronics International, Inc.
Description: are interested in selling? We're interested in buying it! Go here to get an offer on this unit and any other test equipment you might want to sell. Additional Features: Bandwidth: 1 GHz Channels: 4 Analog + 16 Digital Sample Rate: 5 GS/s Record Length: 10 MPts 50,000 wfm/s Maximum Waveform
- Bandwidth: 1,000 MHz
Find Suppliers by Category Top
Featured Products Top
-
Highly Accelerated Life (Limit) Test is a testing method that uses progressively high stress to rapidly induce and expose (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Multiconductor Cable Extra flexible multiconductor cable is available “off the shelf” from Cooner Wire in a variety of materials, colors and (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company -
are not available with off-the-shelf tubing. Prototype equipment or protocols are being developed that require specialized tubing. Modifications to existing tubing can provide additional functionality, improved longevity, change from disposable to (read more)
Browse Medical Equipment and Supplies Datasheets for New England Tubing Technologies -
A Rochester-licensed manufacturing solution provided product transfer, test engineering, and program management, ensuring a long-term supply of the TSL1401CCS. (read more)
Browse Uncategorized Products Datasheets for Rochester Electronics -
Explosive dust environments pose serious risks across many industries, often leading to catastrophic damage and tragic loss of life. When airborne dust particles accumulate in confined spaces and encounter an ignition source - such as electrical or thermal equipment - the result can be a (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
electronic foil strain gages. In side by side comparisons with foil strain gages, the os3100 is equally sensitive and accurate, while providing for greater strain range and 100 times more fatigue life. The os3100 strain gage is qualified for use in harsh environments and (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
electronic foil strain gages. In side by side comparisons with foil strain gages, the os3100 is equally sensitive and accurate, while providing for greater strain range and 100 times more fatigue life. The os3100 strain gage is qualified for use in harsh environments and delivers (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
accurate, while providing for greater strain range and 100 times more fatigue life.The os3200 strain gage is qualified for use in mild environments and delivers the many advantages inherent to all FBG based sensors. This sensor can be used alone or in series as a part of an FBG (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
stability in conditions that would quickly degrade conventional materials. Key highlights: 3–5 times longer service life than carbon steel in corrosive (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
services, legacy support, prototype development, validation and testing, and more. We do not charge any NRE fees for these services. Material and production services focus on simplifying the supply chain and ensuring parts arrive when you need them. On top of standard testing, we provide a wide (read more)
Browse Engineering Design Services Datasheets for Douglas Electrical Components
Conduct Research Top
-
Accelerated Shelf-life Testing of Natural Colours in Model Food
shelf-life tests. are time-consuming. To investigate and identify accelerated tests for predicting the stability of natural. colors (anthocyanin, lycopene, chlorophyll and Cu-chlorophyllin) used singly as an ingredient in three. different food matrices (high-boiled sweets, gelatine jellies, juice-based
-
Package Shelf-Life Studies Using OxySense Non-Invasive Oxygen Measurement Instrumentation (.pdf)
can be obtained. This data. (from the large number of packages) is then averaged to show the oxygen ingress over. the test period. It is assumed that all the packages in the study are the same which may. not be case. Using traditional technology, it is very difficult and costly to optimize
-
Putting Q6A to the Test: Upon Dissection, Guidance Needs an Update
of a set "design space " is to be met through feedback and feed-forward (continuous) testing, skip testing is an anathema. Perhaps this may be addressed in later attachments. 2.2 Release vs. Shelf-life Acceptance Criteria The concept of different acceptance criteria for release vs. shelf-life
-
Putting Q6A to the Test: Upon Dissection, Guidance Needs an Update
or performance parameters of the finished product beyond mere dissolution as criteria? And acceptance criteria should focus on continued improvements, using those two criteria as a guideline.] When only limited data are available, the initially approved tests and acceptance criteria should be reviewed
-
Applying the Final Touches
should conduct extractables and leachables testing on their container closure systems and drug product. The guidance recommends that each New Drug Application (NDA) or Abbreviated New Drug Application (ANDA) contain enough information to demonstrate that a proposed package and its components
-
Safety Guides New Syringe Designs
Operational Excellence & Lean Six Sigma Product compatibility, leachability and stability studies, which must be performed on each product formulation; Container integrity testing covering the range of temperatures and pressures that the final product may encounter; If there is an applied label
-
All In One Powered Cart battery Li ion
temperatures, currents and shelf life, including a variety of abuse tests to ensure safe performance.
-
Getting More Out Of ERP
. " In the case of SAP, the pharmaceutical industry vertical package comes with a built-in set of tools to test the system for compliance. "It has tools to test the
-
How to Make the Blender Motor Work Longer?
, Power Motor re-developed the long-life, high-power broken wall machine motor. 1. Before using PU9545 to meet the structure of rated power of 1500W, now using PU9540 can reach the rated power of 1500W, the working speed can be 16000RPM, and it can pass the temperature rise test and locked rotor
-
Tin Vs. Bare
simple, the real world practitioners have experienced different results than the lab testing would suggest. Our own testing has proven both types of copper can be right if you add in the missing variable...time. Fresh, new, bare copper conductor works great. Unfortunately, we have found