Products/Services for Sherlock 5 Second Leak Detectors
-
Liquid Leak Detectors - (258 companies)Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Leaks are often conceptualized as being small, round defects which allow liquid to seep out of a pipe or tank. In reality, they almost always have...Leak Detection MethodSpecific Detectable Liquid TypesDetectable Liquid Features -
Leak Testing Equipment - (441 companies)...configurations require a separate leak detector or sensor as an input. Such types of leak testing equipment are often equipped with various other components such as pumps, calibrators, gauges and cases. Specifications. Output options include analog voltage... -
Flaw Detectors - (252 companies)...integrity, general corrosion detection, inclusions, machining or grinding damage, metal detector or rebar absence, manufacturing of metals or webs, packaging defects or leaks, pore or void, pressure vessel flaws or cracks, rail inspection, subsurface crack... -
Heat Detectors - (105 companies)Heat detectors are fire detection devices that sense heat produced by combustion. Heat detectors can trigger an alarm when they detect rapid temperature rise or reach a preset temperature. Heat detectors are fire detection devices that sense heat... -
GC Detectors - (40 companies)Gas chromatography detectors (GC detectors) identify solutes as they exit the chromatographic column. A chromatogram is generated plotting the signal versus time. Gas chromatography detectors (GC detectors) identify solutes as they exit... -
Flame Detectors - (184 companies)Flame detectors monitor and analyze incoming radiation at selected wavelengths. Flame detectors use optical sensors working at specific spectral ranges (usually narrowband) to record the incoming radiation at the selected wavelengths. Typically, 30...
-
Smoke Detectors - (261 companies)Smoke detectors are designed to sense the products of combustion. Common types include ionization chambers and photoelectric devices. Smoke detectors are designed to sense the products of combustion. They are designed for commercial, industrial...
-
HPLC Detectors - (50 companies)High performance liquid chromatograph (HPLC) detectors pass a beam of light through a column effluent as the fluid passes through a low-volume flow cell. Variations in light intensity are recorded and a chromatograph is generated. HPLC detectors use...
-
Radiation Detectors - (204 companies)Radiation detectors are used for medical diagnoses, radioactive dating measurements, and measurements of background radiation, activity levels and radiation doses. Radiation detectors are devices used to detect, track, and identify ionized radiation...
-
Condition Monitors and Fault Detectors - (99 companies)...the transmitter is powered by a backup battery. Specialized fault detectors are available that provide additional alerts about temperature changes, water leaks, and more. Once a fault has occurred, it is important to be able to understand the location and reason...
Product News
-
EXAIR
EXAIR's Ultrasonic Leak Detector EXAIR 's Ultrasonic Leak Detector (ULD), a hand-held instrument engineered to help locate the source of costly leaks in a compressed air system, has received an upgrade in look and function. The EXAIR ULD can play a major role to identify and pinpoint costly leaks that often go undetected, allowing quick repair and cost savings. Testing the various unions, pipes, valves and fittings of a complete installation can be done quickly and effectively at distances up to 20' (6.1m) away. High pressure... (read more) -
Acme Engineering Products
Refrigerant Leak Detector The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM resolution, 0-1000PPM measuring range, and operating temperature and humidity characteristics, the REF-IR-ST far exceeds the current ASHRAE 15 requirements. Learn more. (read more)Browse Gas Transmitters Datasheets for Acme Engineering Products -
Busch Vacuum Solutions
Leak detectors TAPIR Accurate measurement results. Ultra-fast response time. Short start-up times. Detachable control panel. High definition color display with touchscreen. Intuitive menu navigation. Customizable parameter settings. Integrated SD memory card (read more)Browse Vacuum Gauges and Instruments Datasheets for Busch Vacuum Solutions -
Busch Vacuum Solutions
Leak detectors-improve efficiency and reliability Leaks in vacuum systems can cause considerable damage in sensitive industrial processes. Vacuum pumps may fail or require more frequent service. The output quality can suffer, and losses in energy efficiency can occur. As a result, energy costs and overall operating costs increase drastically. Our TAPIR leak detectors have been specially designed to avoid all these problems. They can locate and quantify leaks precisely. Thus, improving the output quality, efficiency and reliability... (read more)Browse Leak Testing Equipment Datasheets for Busch Vacuum Solutions -
Agilent Technologies - Vacuum Products
Agilent Multi-Gas CrossLab Sniffer Leak Detector The Multi-Gas CrossLab Sniffer is a mini-sized portable leak detector, with high sensitivity. It provides an economical approach for leak checking pressurized gas distribution systems and their sub-assemblies. The sniffing style application method is perfect for locating and eliminating leaks from the gas source to the terminus. Learn more here. (read more)Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
MSA Safety
Observer-i Ultrasonic Gas Leak Detector Designed with Artificial Neural Network (ANN) intelligence and real-time broadband acoustic sound processing technology, the state-of-the-art Observer-i Ultrasonic Gas Leak Detector sets a new global industry standard in highly reliable ultrasonic gas leak detection with unprecedented suppression of false alarms. With the incorporation of ANN technology, the breakthrough Observer-i Detector makes it possible to fully analyze the sound spectrum above 12 kHz. The ANN algorithm has been "trained... (read more)Browse Gas Instruments Datasheets for MSA Safety -
Agilent Technologies - Vacuum Products
Vacuum Pumps & Helium Leak Detectors for eMobility Vacuum and leak detection solutions are key elements in advanced industrial processes for the electrification of vehicles. Agilent is committed to providing solutions to help in the transition to sustainable mobility. Open this page to learn more. (read more)Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
Asahi/America, Inc.
LEAK DETECTION Leak detection in process piping can be a complicated part of any system, so why should it be used? The simple answer is that we are stewards of our environment and responsible for people's safety. However, it has much more nuance than such a simple statement can capture, so here are some thoughts on the subject. There are three types of leak detection systems. The first is visual detection (i.e., simply watching for leaks), which is used everywhere, from our homes to offices to production... (read more) -
E-Labs, Inc.
Helium Leak Detection Testing E-Labs knows how critical Helium Leak Detection is for industries and any field where high vacuum or gas-tight systems are essential. We have multiple Varian, Mass Spectrometer helium leak detectors for finding leaks as small as 1x10-10 cc/sec. We are capable of leak testing to pressures up 20,000 psi using nitrogen and 80,000 psi using liquids. >> CONTACT E-LABS <<. Helium leak detection ensures safety, maintains product quality, minimizes environmental impact, and optimizes operational... (read more) -
E-Labs, Inc.
Helium Leak Detection - Gas or Liquid E-Labs knows how critical Helium Leak Detection is for industries and any field where high vacuum or gas-tight systems are essential. We have multiple Varian, Mass Spectrometer helium leak detectors for finding leaks as small as 1x10-10 cc/sec. We are capable of leak testing to pressures up 20,000 psi using nitrogen and 80,000 psi using liquids. >> CONTACT E-LABS <<. Helium leak detection ensures safety, maintains product quality, minimizes environmental impact, and optimizes operational... (read more)
-
States > Texas > State > Register > 2011 > [TexReg 2011-0225is] 02/25/2011
…to equip five open-ended lines with a cap, blind flange, plug, or second valve; 30 TAC … demonstrates the facility’s ability to provide emergency operations; PENALTY: $873; ENFORCEMENT COORDINATOR: Michaelle Sherlock , (210) 403-4076 … by fail ing to provide release detection for the piping associated with the USTs; 30 TAC §334.50(b)(2)(A)(i)(III) and the Code, §26.3475(a), by fail ing to test the line leak detectors at least once per .... ating day; 30 TAC §334.8(c)( 5 )(C), by failing to ensure that a legi ble…
-
States > Texas > State > Register > 2012 > 11/02/2012
…capable of detecting a release from any portion of the UST system which contains regulated substances; 30 TAC §334.50(b)(2)(A)(i)(III) and TWC, §26.3475(a), by failing to test the line leak detectors at least once per … public notification regarding the failure to sample; PENALTY: $2,035; ENFORCEMENT COORDINATOR: Michaelle Sherlock , (210) 403-4076 … STC 1.A. and 8, and THSC, §382.085(b), by failing to equip each open-ended line or valve with a cap, blind flange, plug, or a second valve; 30 TAC §117 … 00 p.m. and 5 :59 a.m.; 30…
-
Measurements of the Kapitza conductance between metals and liquid helium II by the transmission of second sound
Since from equations ( 5 ) and (6), h K V2, any field dependence can conveniently be observed by .... L. J.Challis and R. A. Sherlock . independently and that the thermometers measured the temperature amplitudes absolutely. .... one at an end of the resonator, when the resonator was excited in its second harmonic mode. .... Leakage coupling between the resonators Two possible sources of error are (i) electromagnetic pick up in the detector thermo- meter and (ii)transmission of second sound through the resonator filling holes, round the edges of the foil etc.
-
States > Texas > State > Register > 2012 > [TexReg 2012-0316is] 03/16/2012
…THSC, §382.085(b), by failing to conduct a stack test of the second start-up heater .... ( 5 ) COMPANY: ATA Land, L.P.; DOCKET NUMBER: 2011-2160 EAQ-E; IDENTIFIER: RN103180675; LOCATION: Bee Cave … 3475(a) and (c)(1), by failing to monitor USTs for releases at a frequency of at least once every month (not to exceed 35 days between each monitoring) and by failing to test the line leak detectors at least once per … of a regulated substance into the USTs; PENALTY: $2,625; ENFORCEMENT COORDINATOR: Michaelle Sherlock , (210) 403-4076…
-
CR4 - Thread: SF6 Leak Detector
12/31/2008 5 :38 AM. .... Re: SF6 Leak Detector . .... specialcamera.com for some video clips of SF6 gas leaks imaged with the Sherlock SF6 Gas Leak .... The first type (Sherlock SF6) is passive infrared, the second type is active laser and the infrared…
-
Chlorofluorocarbon leak detection technology
Currently leaks are located by surveying operating cooling systems with bubbling solutions and small hand-held halogen leak detectors (TIF 5000 by TIF Instruments, Inc.). .... ( 5 ). .... commercial solutions are formulated to create a white foam that becomes visible ten seconds to several minutes .... Sherlock Leak Detection Fluid manufactured by Winton Products .
-
The Kapitza Conductance of Metal Single Crystals by the Second Sound Technique
This arrangement was different from that used by Challis and Sherlock ,1 who mounted their detecting thermometer .... In order ~o prevent the leakage of superfluid helium from one cavity to the other, a vanishingly … 10/~A for both resistors, which gave rise to a maximum power dissipation of 5 /~W at 1 .... A typical Q2 curve plotted at 2 K, where the second sound ampli- tude is the smallest .... With the lock-in detector in the PSD mode, the phase change, which influences the absolute value…
-
Pinning of vortices in nucleopores. Effect on second-sound resonators
The detailed analysis of nucleopore second -sound transducers is long and tedious, and is partially described in Sherlock and Edwards' paper 2 and completed in Appendix A. .... hypothesis being that the vibrating nucleopore foil is helium leak proof in its periphery, the liquid being .... Fig. 5 . .... emission and reception, i.e., Co and ct are the capacities of the detectors and cables, respectively…
-
States > Texas > State > Register > 2010 > [TexReg 2010-1224is] 12/24/2010
…a manner which will detect a release; PENALTY: $2,250; ENFORCEMENT COORDINATOR: Michaelle Sherlock , (210) 490-3096 .... ( 5 ) COMPANY: CEMEX Construction Materials South, LLC; DOCKET. .... §115.242(4) and THSC, §382.085(b), by failing to prevent gasoline leaks detected by sight … and the Code, §26.3475(a), by failing to test the line leak detectors at least once … BASIS FOR THE ADOPTED RULES" section of the rule preamble, on page 10964, second column, first paragraph…
-
States > Texas > State > Register > 2012 > [TexReg 2012-0518is] 05/18/2012
…delivery certificate by submitting a properly completed UST registra- tion and self-certification form at least 30 days before the expiration date; 30 TAC §334.8(c)( 5 )(A)(i) and TWC … to test the line leak detector at least once per … within the bound- aries of its certificated area; PENALTY: $160; ENFORCEMENT COORDINATOR: Michaelle Sherlock , (210) 403-4076 .... On page 3127, second column, first complete paragraph, the word "COMMENTS:" should be deleted.
Indicates content that may require registration and/or purchase.