Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ACE Controls Inc.
Description: proprietary custom calculation program to design each shock absorber for the specific customer application. Customization helps reduce the risk of crashes and incorrect product sizing. The characteristic curve or damping characteristics of all safety shock absorbers from
- Absorber Stroke: 3.94 to 39.37 inch
- Energy per Cycle: 124,000 to 1,239,000 In-lbs
- Operating Temperature: 10 to 150 F
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Accuris
Description: Shock Absorber and Strut Testing
-
Supplier: Accuris
Description: Pressure Test of Hydraulic Shock Absorbers
-
-
Supplier: Accuris
Description: Fatigue Test of Hydraulic Shock Absorbers
-
Supplier: Enidine Inc.
Description: Enidine is the OEM supplier of choice for many of the world's major plastic container and PET blow molding machine manufacturers. Shock Absorbers are used to protect the "clam shell" molds and stretch rods from high impact forces and cycle rates. As speed of equipment has increased the
- Operating Temperature: -20 to 210 F
- Absorption / Damping Action: Compression
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Accuris
Description: Tests, Impact, Shock Absorber Landing Gear, Aircraft
-
Supplier: SAE International
Description: This specification covers definition of landing impact tests which are to be conducted on landing gear assemblies including shock absorbers, suggested instrumentation for the tests and required data of the resulting test report. It is intended to standardize impact test procedures on
-
Supplier: ACE Controls Inc.
Description: Self-compensating shock absorbers react to changing energy conditions, without adjustment. These self compensating miniature shock absorbers are capable of universal mounting even inside a cylinder. These shocks are ideal for use in multitude of applications
- Absorber Stroke: 1 inch
- Energy per Cycle: 1,200 In-lbs
- Dampening Method: Hydraulic
- Features: Self Compensating
-
Supplier: Lisega SE
Description: Shock absorbers are usually employed to protect thermal systems against sudden shocks. LISEGA shock absorbers do not restrict gradual thermal expansion. When subjected to sudden movements, which exceed designated velocity limits, the shock absorber
- Maximum Load: 78,600 lbs
- Features: Coated, Lined, Shock Absorption
- Support Type: Pipe Support
-
Supplier: Lisega SE
Description: Shock absorbers are usually employed to protect thermal systems against sudden shocks. LISEGA shock absorbers do not restrict gradual thermal expansion. When subjected to sudden movements, which exceed designated velocity limits, the shock absorber
- Maximum Load: 900,000 lbs
- Features: Coated, Lined, Shock Absorption
- Support Type: Pipe Support
-
Description: This book provides comprehensive coverage of the design, installation and use of the shock absorber. Among the subjects highlighted are fluid dynamics, valve characteristics, damper characteristics, installation and motion ratios, and influence on vehicle ride and handling. Numerous
-
Supplier: Enidine Inc.
Description: increased internal safety factors. Enidine Inc.'s state-of-the-art testing facilities ensure integrity of design and product performance.
- Absorber Stroke: 15.7 inch
- Maximum Force (P1): 84,300 lbs
- Energy per Cycle: 1,106,300 In-lbs
- Cylinder Diameter or Maximum Width: 8.66 inch
-
Supplier: SAE International
Description: identified with experimental data. The numerical results are compared to the experiments, showing that the shock absorber model is able to reproduce very well the local non-linear phenomena. This confirms our hypothesis and improves our knowledge of the potential noise sources in the
-
Supplier: Plascore Incorporated
Description: We manufacture and supply crash test barriers to the worldwide automotive industry. These made-to-spec vehicle crash barriers are used by automobile manufacturers, safety and testing agencies, and numerous government institutes throughout the world. The performance is intended to provide a
- Body Material: Aluminum
- Mounting: Bumper / Rod End Unattached
- Absorption / Damping Action: Compression
- Dampening Method: Mechanical
-
Supplier: ASTM International
Description: shock absorption tests which utilize larger reference impulse values to generate comparable compressive force hysteresis cycles. Note 5-Shock attenuation is strongly dependent on specimen thickness. This test method can be used to identify the effects of thickness variations on
-
Supplier: Isotech, Inc.
Description: Thermal Acoustical Sound (TAS) control system attenuates heat and noise, offering a more efficient, quieter, and user-friendly system. The TAS control system features perforated perimeter panels that in conjunction with the roofer supplied insulation, serves as the acoustical sound absorber
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: CSA Group
Description: Preface This is the third edition of CSA Z259.11, Personal energy absorbers and lanyards. It supersedes the previous editions, published in 2005 under the title, Energy absorbers and lanyards, and in 1992 under the title, Shock Absorbers for Personal Fall Arrest Systems.
-
Supplier: Isotech, Inc.
Description: The VMC Group SB-125 Seismic Cable Brackets are for use with 1/8″ cable. The bracket is designed so that a 1/8″ cable will quickly loop under and around the head of two bolts on the flange for ease of installation. Seismic brackets are predominantly used with seismic cables in suspended piping,
- Shock Absorber / Damper Type: Shock Absorber
-
Technical Courses and Programs - Applied Shock and Vibration Analysis and Design (Virtual Classroom)Supplier: ASME Learning & Development
Description: rotating equipment, their supports and foundations, vibration absorbers (tuned mass dampers), vibration isolators, shock loads and shock spectra, earthquakes, transportation vibrations, flow-induced vibrations and vibration monitoring are all discussed. How to benchmark
- Type: Course
- Delivery: Internet / Online
-
Technical Courses and Programs - Applied Shock and Vibration Analysis and Design (Virtual Classroom)Supplier: ASME
Description: rotating equipment, their supports and foundations, vibration absorbers (tuned mass dampers), vibration isolators, shock loads and shock spectra, earthquakes, transportation vibrations, flow-induced vibrations and vibration monitoring are all discussed. How to benchmark
- Type: Course
- Delivery: Internet / Online
-
Technical Courses and Programs - Applied Shock and Vibration Analysis and Design (Virtual Classroom)Supplier: ASME Standards and Certification
Description: rotating equipment, their supports and foundations, vibration absorbers (tuned mass dampers), vibration isolators, shock loads and shock spectra, earthquakes, transportation vibrations, flow-induced vibrations and vibration monitoring are all discussed. How to benchmark
- Type: Course
- Delivery: Internet / Online
-
Supplier: CSA Group
Description: instance, in accordance with ISO 148‑1. It can be applied to pendulum impact testing machines of various capacities and of different design. Impact machines used for industrial, general or research laboratory testing of metallic materials in accordance with this part of ISO 148 are
-
Supplier: ASTM International
Description: 1.1 The resistance of plastics to breakage by flexural shock may be determined by test methods such as those contained in Test Method D 256. Specimens used in those test methods feature a milled notch to promote brittle fracture. The test specimens are struck by a pendulum with the depth
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the resistance of plastics to breakage by flexural shock, as indicated by the energy extracted from standardized pendulum-type hammers, mounted in standardized machines, in breaking standard specimens with one pendulum swing. The result of this
-
Supplier: ASTM International
Description: ceramic container holding it. The differential may become great enough to thermal shock the ware and create dangerous conditions. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to
-
Supplier: Southland Equipment Service
Description: Heavy corrugated construction stands up to rough postal or truck shipping. Tough 200 lb. (32 ECT) test corrugated provides excellent protection of valuable contents. Absorbs heavy shocks and jolts. Handsome brown finish for a good appearance. Boxes are combinable for quantity discounts.
- Height: 12 inch
- Length: 20 inch
- Width / Diameter: 20 inch
- Container Type: Carton
-
Supplier: Rayovac
Description: Features and Benefits 120 Lumens High Performance LED 2 light modes: High & Energy Saver Battery run time: 5 hours 160 meter beam distance IPX4 Water resistant 30-Foot Drop Tested Rubber head & tail cap shock absorbers Aluminum-titanium body Shatterproof lens & reflector Impact
- # of Batteries: 3
- Lumen: 120 lm
- Battery Size: AAA
- Power Source: Alkaline, Battery
-
Supplier: Rayovac
Description: Features and Benefits High performance LEDs 2 modes: 150 Lumens, 50 Lumens (energy saver) Beam distance: 350 meters, 195 meters (energy saver) Battery run time (alkaline batteries incl.): 20 hours, 78 hours (energy saver) 15 Foot Drop Test Performance! Rubber head – shock absorbers
- # of Batteries: 4
- Lumen: 50 to 150 lm
- Power Source: Alkaline, Battery
- Battery Size: C
-
Supplier: Rayovac
Description: Features and Benefits High performance LEDs 2 modes: 50 Lumens, 21 Lumens (energy saver) Beam distance: 30 meters, 17 meters (energy saver) Battery Run time (alkaline batteries incl.): 17 hours, 38 hours (energy saver) 30 Foot Drop Test Performance! Rubber body – shock absorbers Impact
- Beam Intensity: 21 to 50 lm
- Continuous Runtime: 17.35 hours
- Maximum Beam Distance: 55.77430833333333 to 98.42525 ft
- Features: Adjustable Lamp Intensity, Water Resistant
-
Supplier: Enidine Inc.
Description: retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when compared to air cylinders, and they
- Maximum Height: 12.2 inch
- Minimum Height: 3.5 inch
- Maximum Diameter: 10.3 inch
- Load Capacity: 1,500 lbs
-
Supplier: Enidine Inc.
Description: retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when compared to air cylinders, and they
- Maximum Height: 29.1 inch
- Minimum Height: 9.5 inch
- Maximum Diameter: 12.6 inch
- Load Capacity: 3,100 lbs
-
Supplier: Transcat, Inc.
Description: locations – especially useful when the lights are out or obstacles block your inspection targets. Rugged & Shock-Resistant Double-molded case design and extra thick rubber on the corners absorbs shock to enhance job-site reliability and long-haul durability. Convenience Features No
-
Supplier: Rayovac
Description: shock absorbers; aluminum titanium alloy - toughness Impact resisting internal engineering; “protected” tactical tail cap switch Ergonomic design with thumb area built in Designed for maximum durability + simplicity IPX4 water resistant Lifetime guarantee (3) AAA Rayovac alkaline
- # of Batteries: 3
- Lumen: 19 to 120 lm
- Battery Size: AAA
- Power Source: Alkaline, Battery
-
Supplier: ValueTronics International, Inc.
Description: The TC-5915A is a chamber from Tescom. Additional Features: High RF Shielding Easy Opening/Closing of lid EMI filters on all Data and DC lines Easily customizable to meet various test needs Shock absorber on lid Frequency and Shielding effectiveness (dB) 100 to 2000 MHz: > 70 dB 2000
-
Supplier: KOA Speer Electronics, Inc.
Description: Features SMD type of small size, ultra-low resistance (3mΩ~) and high accuracy (±0.5%) resistor for current sensing Flameproof UL94V0 molded polymer case Excellent dimension accuracy, mountability and shock resistance Excellent terminal strength and solderability due to structure of a metal
- Resistance Range: 0.0005 to 0.2 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 50 to 180 ±ppm/°C
- Power Rating: 1 to 7.000000000000001 watts
Find Suppliers by Category Top
Featured Products Top
-
Enidine is the OEM supplier of choice for many of the world’s major plastic container and blow molding machine manufacturers. Shock Absorbers are used to protect the “clam shell” molds and stretch rods from high impact forces and cycle rates (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
ITT Enidine Inc. manufactures custom shock absorbers to match your specifications. In addition to its standard product line, Enidine develops custom elastomerics using the most advanced tools and techniques for material development, testing and rapid prototyping. These products (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Optimize suspension performance with engineered bearings built for demanding environments Engineer smarter suspension systems with GGB's shock absorber bearings — combining low (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
various small components (brackets and braces) are produced using a metal stamping process. Our OEM 4.0M shock absorbers are used in progressive die systems, stamping parts to allow for increased quality. Normally the presence of hydraulic fluids on automotive paint lines causes contamination (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine's Heavy Industry (HI Series) Shock Absorbers safely protect heavy machinery, cranes and equipment during the transfer of materials and movement of products. The large-bore, high-capacity buffers are individually designed to decelerate moving loads under various conditions and in (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when compared to air cylinders, and they (read more)
Browse Air Springs Datasheets for Enidine Inc. -
Automotive electronics, powertrain components, and shock absorbers Medical devices and precision instruments (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
assemblies. » Production test stand approved. » Heavy duty, rugged steel design (read more)
Browse Rotary Shafts Datasheets for jbj Techniques Limited -
-lasting foams are formulated to absorb significant energy while protecting payloads. These products offer excellent creep resistance under high static stress, and are available as polyurethane foam sheets and blocks. The TF-5070 series has been used as a “spring-damper” for submarine (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
, Pulley Dampers, Compressors Wipers Convertible Tops Interiors Struts & Shock Absorbers Levers Pedals Automotive HVAC Compressors (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
Conduct Research Top
-
Real-Time Data Acquisition for Shock Absorber Testing
CAS DataLoggers provided the real-time data acquisition system for an automotive manufacturer testing the quality of their shock absorbers.
-
Shock Absorbers Solve Balance-Testing Bottlenecks for Fan Manufacturer
When you want to put a rotating part through its paces, detecting unwanted vibration will often be part of the test regimen. In recent years, the process of testing and balancing rotating parts, has increasingly been automated by test systems that can measure balance - verifying that the part's
More Information Top
-
Shock Absorber Thermal Model: Basic Principles and Experimental Validation
… model was validated in conditions of low temperatures but it shows a significant error for a temperature of the shock absorber equal to 333 K (‘exp’ is referred to the experimental data obtained on the shock absorber test rig at 333 K).
-
http://www.iaeng.org/publication/WCECS2010/WCECS2010_pp949-954.pdf
The paper is organized as follows: in section II, a single-post shaker test bench is introduced and the experimental procedure for the shock absorber testing is described.
-
Technical Inspection of Road Vehicles.
The shock absorber test bench specified in Point 2.2.9. shall only be provided at inspection stations (also) performing inspections of vehicles with maximum 3.5 t total mass and camping trailers drawn by them.
-
Information, Communication and Engineering
In Taiwan, the motor and autobike industry have a considerable extent to promote the manufacture of shock absorber tests .
-
ELECTRORHEOLOGICAL FLUIDS AND MAGNETORHEOLOGICAL SUSPENSIONS - PROCEEDINGS OF THE 10TH INTERNATIONAL CONFERENCE ON ERMR 2006
The prototype of MSMRD and the testing setup with the rapid control prototyping (RCP) technique are estab- lished using 849 Shock Absorber Test System from MTS and the DS1103 PPC controller board from dSPACE GmbH under MATLAB/SIMULINK/RTW from Mathworks.
-
Characterizing Shock Absorbers for Ground Vehicle Simulation
FIG. 1--Phase diagram for a single shock absorber test cycle using the lumped acceleration shock absorber characterization technique.
-
Prediction of Suspension Fundamental Mode Frequency with Extraction of Dynamic Properties of Automotive Shock Absorbers and Tire
EXTRACTION OF FREQUENCY DEPENDENT STIFFNESS & DAMPING COEFFICIENT OF SHOCK ABSORBER AND TIRE BASIC THEORY Fig. 1 shows experimental set-up(MTS shock absorber test system) and free body diagram of this dynamic test.
-
Measurement of Dynamic Properties of Automotive Shock Absorbers for NVH
Finally, sensitivity of the vehicle level responses to the shock absorber rate change was studied, to finalize whether or not an upgrade to the existing shock absorber test procedure is necessary.
-
Influence of Suspension, Tires, and Shock Absorbers on Vibration in a Two-horse Trailer
These frequencies did not differ between the wheels and subframe for any combination of suspension, tires, and shock absorbers tested , nor were they different between speeds.
-
Design and Implementation of Automotive Shock Absorber Performance Test
In Taiwan, the motor and autobike industry have a considerable extent to promote the manufacture of shock absorber tests .
Indicates content that may require registration and/or purchase.