Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite S series shunts are Ideal for lab environments or other applications requiring current handling up to 1200 amps. Large brass terminals are available in multiple types with the resistive element produced in a plate style construction. Additional connection points with attached hardware
- Current Rating: 100 to 1,000 amps
- Operating DC Voltage: 60 to 75 volts
- Features: Other, Single Resistor
- Standards and Certifications: RoHS Compliant
-
Supplier: Allen-Bradley / Rockwell Automation
Description: EXTERNAL SHUNT RESISTOR.
-
Supplier: Strainsert
Description: Shunt calibration resistors are used to simulate a resistance change from an applied load, to assist in instrument set-up, or to test the transducer/instrument integrity.
- Resistance Range: 27,200 ohms
-
-
Supplier: Precision Resistor Co., Inc.
Description: The MS Series Shunts can be customized for 50 mV and 100 mV voltage drop applications.
-
Supplier: Ohmite Manufacturing Co.
Description: Precision metal clad resistors designed in four terminal technique, are distinguished by high load capacity as well as excellent accuracy. Isolated voltage and current connections making them suitable for very precise current measurements. The large slotted connection ensures easy
- Resistance Range: 0.3333 to 1 ohms
- Tolerance: 0.1 to 0.5 +/- %
- Temperature Coefficient (TCR): 30 ±ppm/°C
- Current Rating: 100 to 300 amps
-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite SHA series shunts are ideal for battery management systems, motor controls or other applications requiring current handling up to 1000 amps. Each part has precision measuring points for consistent measurement. Special process, construction, and materials creates a precision product
- Resistance Range: 0.00005 to 0.0001 ohms
- Temperature Coefficient (TCR): 175 ±ppm/°C
- Current Rating: 700 to 1,000 amps
- Power Rating: 25 to 50 watts
-
Supplier: Isabellenhutte USA
Description: Electron-beam welded precision shunt resistor. Current sensor for EBM (Electronic Battery Management) in automobiles, trucks, forklifts, hybrid, and electric vehicles. Other applications may include current sensing in bus bars and welding equipment. Features Up to 15 W permanent power
- Resistance Range: 0.000035 to 0.0005 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 50 to 100 ±ppm/°C
- Power Rating: 10 to 36 watts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 240mΩ ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS
- Resistance Range: 0.24 ohms
- Tolerance: 1 +/- %
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: SHUNT RESISTOR
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Kinetix 5700 400W Shunt Resistor
-
Description: Resistors - Current Sense Resistors/Shunt Resistors
- Resistance Range: 0.2 ohms
- Power Rating: 3 watts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Shunt Resistor
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Shunt Resistor
-
Supplier: RCD Components, Inc.
Description: OPEN AIR LOW VALUE LOW CURRENT SHUNT RESISTORS RCD’s OA series offers cost-effective performance for a wide range of current shunt/sense applications 3 . The non-insulated open-air design fea - tures non-inductive performance and excellent stability/overload capacity. Numerous
- Resistance Range: 0.001 to 15 ohms
- Tolerance: 0.5 to 10 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Current Rating: 14 to 40 amps
-
Supplier: Newark, An Avnet Company
Description: CURRENT SHUNT RESISTOR
-
Supplier: Newark, An Avnet Company
Description: SHUNT RESISTOR AUTOMOTIVE GRADE ROHS COMPLIANT: YES
-
Supplier: Isabellenhutte USA
Description: ISA-Plan® four terminal resistor. Heat sink mountable for use in Power modules, frequency converters and Switch mode power supplies. Features 3 W permanent power / 10 W with heatsink provided Four terminal connection of the resistor High pulse power rating 2 Joules for 10 ms Excellent
- Resistance Range: 0.0005 to 1 ohms
- Tolerance: 0.1 to 1 +/- %
- Temperature Coefficient (TCR): 30 to 75 ±ppm/°C
- Power Rating: 10 watts
-
Supplier: Acme Chip Technology Co., Limited
Description: Resistors - Current Sense Resistors/Shunt Resistors
- Resistance Range: 499 ohms
- Power Rating: 2 watts
-
Supplier: Isabellenhutte USA
Description: ISA-Plan® two terminal TO247 style resistor. Heat sink mountable for use in Power modules, frequency converters and Switch mode power supplies. Features Up to 10 Watts permanent power Ultra-low resistance values Very high pulse power rating Very good long-term stability Low self-heating
- Resistance Range: 0.0036 to 100 ohms
- Tolerance: 0.1 to 5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 10 watts
-
Supplier: Isabellenhutte USA
Description: Features Flip chip assembly Au-plated terminals 1 W permanent power at 110 °C Constant current up to 10 A Small size (2010) High pulse power rating Excellent long-term stability Mounting: conductive adhesive Resistor with Kelvin connection AEC-Q200 qualification RoHS 2011/65/EU compliant
- Resistance Range: 0.01 to 0.08 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Newark, An Avnet Company
Description: 499 OHM SHUNT RESISTOR
-
Supplier: Utmel Electronic Limited
Description: METAL SHUNT RESISTOR 5931 1% 225
- Resistance Range: 0.0002 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 225 ±ppm/°C
- Power Rating: 7.000000000000001 watts
-
Supplier: Precision Resistor Co., Inc.
Description: 4-Terminal Rectangular Axial Precision Power Shunt - PLV Series Features: Lower self-heating-Low temperature rise per watt, Low TCR, and Low EMF for greater thermal stability Durable-Excellent overload and surge current handling capabilities. Dependable and repeatable measurements under
- Features: Wirewound Resistor
-
Supplier: ROHM Semiconductor USA, LLC
Description: GMR50 series is a shunt resistor that provides industry-leading 4W rated power (at electrode temperature TK=90°C) in the compact 5.0mm×2.5mm size. This new series combines a revised electrode structure with optimized device design that improves heat dissipation to PCB where the
- Resistance Range: 0.01 to 0.082 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 4 watts
-
Supplier: RS Components, Ltd.
Description: ELC SH10020 Shunt
- Standards and Certifications: RoHS Compliant
-
Supplier: SOCOMEC
Description: SOCOMEC shunts provide indirect measurement of direct current by creating a standardised voltage drop.
- Current Rating: 1 to 6,000 amps
- Operating DC Voltage: 0.1 volts
- Features: Industrial, Other, Single Resistor
- Mounting / Packaging: Panel Mount
-
Supplier: Moog Animatics
Description: Open Frame Shunt Features Can be used with power supplies that have an output of 48VDC or less Automatic Gate-On when Voltage Exceeds 49.5VDC Easy direct parallel connection to power supply
- Resistance Range: 12.5 ohms
- Power Rating: 100 watts
- Operating DC Voltage: 48 volts
- Mounting / Packaging: Bolt-on (Chassis)
-
Supplier: Littelfuse, Inc.
Description: Littelfuse SSA Series is a two-terminal, ultra-low resistance shunt resistors are of superior quality and are best suited for applications including power hybrid applications, frequency converters, power modules, and communication systems. English case sizes 2512, 3921, and 5931
-
Supplier: Accuris
Description: INSTRUMENT AUXILIARIES, ELECTRICAL MEASURING: SHUNTS, RESISTORS, AND TRANSFORMERS
-
Supplier: EBG RESISTORS LLC
Description: The resistor family line, PCS, utilizes EBG`s state of the art technology to provide a highly reliable resistor with a non inductive design. This makes the PCS resistor ideal for many current monitoring and controls applications.
- Resistance Range: 0.001 to 1 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 60 ±ppm/°C
- Power Rating: 3 watts
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Type E Switchboard Shunts
- Current Rating: 300 to 12,000 amps
- Features: General Use, Single Resistor
-
Supplier: Sifam Tinsley UK
Description: KAPPA Series. A range of DIN standard shunts to measure DC current and provide a proportional millivolt output signal. Features • Extension of DC current measuring ranges of moving-coil ammeters accuracy class 0.5 • Shunts of 1-25A ranges (and on request, B2 40-150A) are fixed on an
- Current Rating: 1 to 150 amps
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: PSR400 series is ideal for current detection under high current circuit.
- Tolerance: 1 +/- %
- Power Rating: 4 watts
- Operating Temperature: -55 to 170 C
- Features: General Use, Other
Find Suppliers by Category Top
Featured Products Top
-
Shunt Selection Guideline Using clear facts to find the right component: Isabellenhütte Heusler GmbH & Co. KG explains the benefits of data sheets when selecting resistors Isabellenhütte Heusler (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
battery during charging. The use of current shunts — which are installed at the pack side of the battery and measure using a simple implementation of Ohm’s Law — is a robust way to take measurements in the rigorous automotive environment. Since voltage across a resistor in a (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
battery during charging. The use of current shunts — which are installed at the pack side of the battery and measure using a simple implementation of Ohm’s Law — is a robust way to take measurements in the rigorous automotive environment. Since voltage across a resistor in a (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
for eFuse applications. Particularly noteworthy is the BV series of electron beam-welded shunts, featuring high pulse, continuous load capability, and low resistance from 100 μΩ, covering a wide application spectrum. One specific example is the BVE 2 terminal resistor with a (read more)
Browse Resistors Datasheets for Isabellenhutte USA -
-based current measurement. Other effects, such as induced voltage, voltage drop across the leads and thermoelectric voltage must be minimized and accounted for, and shunt resistor/conductor materials must be well understood and stable across the expected temperature range. Since the designed voltage (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
Continuous isolation to 1000 VDC, with all other specifications and certifications of standard P27000 universal signal conditioner retained Application Example: Emulation of shunt resistor in Power Hardware in the Loop Testing setup (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
Download our new product guide Isabellenhütte USA is here to help with hundreds of shunt sensor options—all proven to drive better performance (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
ACS37041. Allegro’s latest solutions enable improved efficiency and reliability, enhanced system protection and a smaller bill of materials compared to discrete shunt resistor and op-amp-based current sensing solutions. (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
for the demanding applications found within the automotive industry. KOA Speer's family of automotive components includes thin and thick film resistors, specialty resistors and arrays, power shunt resistors, current sense resistors, circuit protection and thermal sensors, and (read more)
Browse Resistors Datasheets for KOA Speer Electronics, Inc. -
the demanding applications found within the automotive industry. KOA Speer's family of automotive components includes thin and thick film resistors, specialty resistors and arrays, power shunt resistors, current sense resistors, circuit protection and thermal sensors, and inductors. And (read more)
Browse Resistor, Capacitor Networks Datasheets for KOA Speer Electronics, Inc.
Conduct Research Top
-
Leveraging High-performance Shunts in High-voltage Battery Applications for Next-gen Electric Vehicles
High-performance bus bar shunt resistors are helping electric vehicle (EV) designers meet the challenges of the market in new ways
-
Shunt Current Measuring up to 800A in the Inverter
There is nothing revolutionary about the current sensing principle using a low value resistor and an isolation amplifier. It was used for the first time by the first isolation amplifiers from HP and Siemens in electric drive systems 15 years ago. Now, there are systems available from numerous
-
Switch Mode Power Supply (SMPS) Topologies (Part I)
. As shown in Figure 1, the output voltage VOUT can be regulated by varying the series resistor (RS) or the shunt current (IS).
-
AG312: Design with PIN Diodes
is a current controlled resistor at radio and microwave frequencies. It is a silicon semiconductor diode in which a high resistivity intrinsic I-region is sandwiched between a P-type and N-type region. When the PIN diode is forward biased, holes and electrons are injected into the I-region
More Information Top
-
Current Sensing Techniques: A Review
… on either established techniques such as Hall-effect sensors and fluxgate principles or emerging technologies such as magneto resistance effect and fiber-optical techniques provide attractive alternatives for current sensing, although generally at a higher price than traditional techniques like shunt resistors .
-
Upgrading of the VVN air-blast circuit breakers with shunting betel resistor equipment
Research and tests of circuit breakers, carried at the Ural Polytechnic Institute, under Professor M. M. Akodis, showed that the switching capability of the VVN-110 circuit breakers under factory conditions with a ShS-300 shunting resistor had to be limited to …
-
Case Studies in Superconducting Magnets
When the magnet consists of many coils, each shunted by a resistor, as in the circuit shown in Fig. 8.27 (p. 531), then Rpc must be greater than the sum of the shunt resistors , because Ipc =Vch/Rpc, where Vch is the …
-
Latchup
… Troutman and Hargrove) 2.11.6 The Bipolar Transistor – Substrate Transfer Resistance Representation 2.12 Summary and Closing Comments Problems References Chapter 3 Latchup Theory 3.1 Regenerative Feedback 3.1.1 Regenerative Feedback without Shunt Resistors and Alpha Representation 3 …
-
Page 2. Semiconductor parts with 220 in root number
Shunt Resistor .
-
Page 2. Semiconductor parts with 221 in root number
Shunt Resistor .
-
Case Studies in Superconducting Magnets
energy divided between the two shunt resistors ?
-
High-speed switching characteristics of integrated optoelectronic crossbar switch
1-cw illumination at 830 nm through optical fibre positioned vertically over the MSM 2-dc bias of 5 or 10 V 3-50-ohm shunt resistor in parallel with the miniature coaxial probe applying the stimulus.
-
Microcalorimetry and the transition-edge sensor
resistance of the shunt resistor in the electronic bias circuit .
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/6775/MScRav-Final-v2.0.pdf?sequence=1
D.4.1 Resolution and shunt resistor value . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.