-
Supplier: EXACT Dispensing Systems
Description: EXACT offers an extensive line of dispense valves which have been developed to address a wide variety of applications. Most of the valves incorporate a 90? shut off design and utilize a pneumatically actuated plunger. MODEL S-900 & S-901 SERIES For small dot, bead, and
- Material Inlet Pressure Range: 70 to 100 psi
- Dispense Rate: 75.75757575757576 L/min
- Dispensed Width / Diameter: 3.175 to 25.4 mm
- Material Feed: Continuous Feed
-
Supplier: Ellsworth Adhesives
Description: Fisnar 790HP-LF high pressure dispensing valve is designed to dispense high viscosity fluids such as silicones, RTV, sealants, paste and greases. The high pressure valve provides a snap-release shut off after dispensing, creating in a suck-back effect that
- Dispensing Equipment Type: Dispense Only
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat is
- Dispensing Equipment Type: Dispense Only
- Application: Food / Beverage
- Mounting: Machine Mounted
- Dispensing Type: Solid Stream
-
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 8 for liquid dispense. This valve is direct acting and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat is made
- Dispensing Equipment Type: Dispense Only
- Application: Food / Beverage
- Mounting: Machine Mounted
- Dispensing Type: Solid Stream
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat is
- Dispensing Equipment Type: Dispense Only
- Application: Food / Beverage
- Mounting: Machine Mounted
- Dispensing Type: Solid Stream
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 88674 Shut Off Valve Assembly is a dispensing control valve assembly for mechanical dispensing equipment.
-
Supplier: Ellsworth Adhesives
Description: Techcon Systems 1212-000-004 is a replacement shut-off piston for the TS1212 Dispensing Valve. Techcon components are recommended for use with other Techcon Parts only.
- Dispensing Equipment Type: Dispense Only
- Features: Pinch Valve
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 8 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. Valve bodies can
- Dispensing Equipment Type: Dispense Only
- Application: Food / Beverage
- Mounting: Machine Mounted
- Dispensing Type: Solid Stream
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560671U High-Pressure Dispensing Valve Stand is designed to hold the Fisnar 790HP-LF High Pressure Dispensing Valve in place while dispensing. The Fisnar 790HP-LF High Pressure Dispensing Valve dispenses high viscosity fluids such as silicones,
-
Description: Includes a standard method for testing. The method specified and the limit value apply to all ground systems, fixed and mobile. Also, because these both are standardized, necessary knowledge is provided for aiding proper design of the aircraft fill control valve shut-off
-
Supplier: CSA Group
Description: Includes a standard method for testing. The method specified and the limit value apply to all ground systems, fixed and mobile. Also, because these both are standardized, necessary knowledge is provided for aiding proper design of the aircraft fill control valve shut-off
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Liquid Chemical Valve Manifold Box Chemical Dispensing Units, Semi & Fully Automatic Chemical Filling Equipment In semiconductor and high-tech manufacturing, the precise distribution of hazardous and high-purity chemicals is managed through a specialized hierarchy of equipment. This
- Body Material: Stainless Steel
-
Supplier: Techcon
Description: Disposable Pinch Tube Valves provide control for continuous or micro shot applications of low to semi-viscous fluids. Once the dispense cycle is complete, the air signal stops and the internal spring forces the shut-off piston to "pinch" the disposable feed path, preventing
- Media Viscosity: 1 to 45,000 cps
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead, Dot
- Number of Components: Multiple Component Dispensing, Single Component Dispensing
-
Supplier: Nordson EFD
Description: eliminates pressure buildup in the lines, preventing off-ratio dispensing. The valve also incorporates a snuff-back feature that minimizes or eliminates the possibility of material dripping or stringing when the valve shuts off. Series 450 XT Snuff Back
- Dispense Rate: 7.575757575757576 to 11.363636363636363 L/min
- Application: Adhesive / Silicone
- Number of Components: Multiple Component Dispensing
-
Supplier: Nordson EFD
Description: eliminates pressure buildup in the lines, preventing off-ratio dispensing. The valve also incorporates a snuff-back feature that minimizes or eliminates the possibility of material dripping or stringing when the valve shuts off. Series 450 XT Snuff Back
- Application: Adhesive / Silicone
- Number of Components: Multiple Component Dispensing
-
Supplier: CSA Group
Description: Scope 1.1.1 These requirements apply to manually operated valves for high pressure natural gas. 1.1.2 These requirements do not apply to cylinder shut-off valves. 1.1.3 A valve that complies with the requirements for a Class A valve may be used for a Class B
-
Supplier: Techcon
Description: The TS5623 Series Hand Held Diaphragm Valves are designed to dispense low to medium viscosity materials over a wide range of shot and bead sizes. A finger lever actuates the dispensing cycle and an internal spring return makes the valves fully adaptable for use without a
- Media Viscosity: 1 to 50,000 cps
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: Tridak LLC - A DYMAX Company
Description: complete compatibility with the fluids being dispensed. This valve is best actuated with the Tridak Model 345 valve controller. Features of the Model 828 Disposable Fluid Path Valve(Pinch Valve): Disposable fluid path for contaminate-free fluid dispensing Suitable
- Valve Type: Pinch Valves
-
Supplier: NIBCO INC.
Description: The BTSV-SB series in-line closed-loop sample valve system is engineered to effectively collect representative sample of hazardous process media. The dead space free design can be installed in both horizontal and vertical piping thus allowing the media to constantly flow through the
- Valve Size: 1 to 6 inch
- Media Temperature: -4 to 400 F
- Features: Bolt Flange
- Valve Type: Butterfly Valves, Sampling / Dispensing Valves, Shut Off Valves
-
Supplier: Techcon
Description: low to medium viscosity fluids through disposable dispensing tips. This innovative design enables the valve to produce uniform spray patterns ranging from 0.180”- 0.60” (4.6mm – 15 mm) in diameter. The TS5540-MS spray valve has a field replaceable UHMWPE seat (seal) to provide
- Maximum Operating Frequency: 400 (Cycles/Min)
- Media Viscosity: 1 to 5,000 cps
- Operating Frequency: 400 (Cycles/Min)
- Material Feed: Batch (Syringe)
-
Supplier: Tridak LLC - A DYMAX Company
Description: 765 dispensing valve easily mounts to process automation and robotics for repeatable performance. Optimal operation is achieved by using the Tridak Model 345 valve controller for valve actuation. Features of the Model 765 Needle Valve: Adjustable flow control
- Valve Type: Needle Valves
-
Supplier: Techcon
Description: The Spool Valve is based on a balanced spool design to create a fast "ON/OFF" fluid dispensing function that is not affected by material input pressure. The spool action displaces a portion of the material back into the nozzle during shut off. This creates an
- Maximum Operating Frequency: 500 (Cycles/Min)
- Media Viscosity: 1 to 1,000,000 cps
- Operating Frequency: 500 (Cycles/Min)
- Material Feed: Batch (Syringe)
-
Supplier: NIBCO INC.
Description: No-kink hose bibbs offer a 60° angle hose spout orientation which serves to help prevent the garden hose from being pinched when moving the hose to varying locations while connected to the valve. Valve pressure rating 125 psi to 100°F, Maximum temperature 180°F/82.2°C, Screw-in bonnet,
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 125 psi
- Media Temperature: 180 F
- Primary Material: Brass / Bronze
-
Supplier: Tridak LLC - A DYMAX Company
Description: The Tridak Model 785 poppet valve can be used in numerous applications to dispense low-to-medium viscosity materials such as adhesives, silicones, greases, and other filled materials. The dispensing valve's design minimizes friction between the actuating components of the
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special
- Valve Size: 0.1968505 inch
- Pressure Rating: 0 to 375 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 140 F
-
Supplier: Tridak LLC - A DYMAX Company
Description: characteristics, or have drifting viscosities due to limited pot life. With minor modification, this dispensing valve can be gang mounted for multi-component dispensing. The Model 340PS positive-displacement dispensing valve must be actuated with a Tridak Model 340
-
Supplier: DK-LOK U.S.A.
Description: DQ Series Quick Connectors Up to 300psig (20.6bar) Up to 93℃ (200℉) SS316 and Brass PTEE soft seat standard Sturdy SS handle for extended service life For instant open and close the valve For sampling and testing equipment DK-LOK OD1/8 - OD1/2 inch Pipe thread 1/8 -3/8 inch
- Valve Size: 0.25 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 200 F
-
Supplier: Valcor Engineering Corporation
Description: Description The SV61 & SV62 series are direct acting, 2-way normally closed general-purpose solenoid valves. The spring loaded poppet provides positive shifting and bubble tight shut-off when de-energized. Minimal moving parts make these valves dependable and suitable for
- Valve Size: 0.0625 to 0.25 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.1 to 0.7
-
Supplier: Millennium Power Services
Description: Valve Repair & On Site Services Millennium Power repairs every type of valve and actuator in the paper, process, and power industries. Our technicians are highly trained to handle any size job within the tightest deadlines. Our customers appreciate these efficient, economy-minded
- Valve Type Repaired: Angle Valves, Balancing Valves, Ball Valves, Bellows Valves, Block and Bleed Valves, Blow Off Valves, Butterfly Valves, Check Valves, Choke Valves, Control Valves, Cryogenic Valves, Diaphragm Valves, Directional Valves, Diverter Valves, Dome Valves, Double Flap Airlock / Flap, Drain Valves, Excess
- Services: Bench (Off-site), Field / On-site, OEM / Warranty Authorized Shop, Online Documentation, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Troubleshooting
- Features: North America, Northeast US Only, Other, Southern US Only, United States Only
-
Supplier: Oil-Rite Corp.
Description: (tamperproof is also available). Buna-N seals are used. An extra-fine needle valve is used to meter or shut off the flow of liquid. Liquid is sprayed in a round pattern (a flat pattern is also available). This spray valve has a 1/8” female NPT liquid inlet and a 1/8”
- Application: Lubricants
- Dispensing Application: Round Spray
- Valve Dispensing Technology: Spray Valve
-
Supplier: Oil-Rite Corp.
Description: (handwheel is also available). Buna-N seals are used. An extra-fine needle valve is used to meter or shut off the flow of liquid. Liquid is sprayed in a flat pattern (a round pattern is also available). This spray valve has a 1/8” female NPT liquid inlet and a 1/8” female
- Dispensing Application: Flat Spray
- Application: Lubricants
- Valve Dispensing Technology: Spray Valve
-
Supplier: Oil-Rite Corp.
Description: available). Viton seals are used. An extra-fine needle valve is used to meter or shut off the flow of liquid. Liquid is sprayed in a flat pattern (a round pattern is also available). This spray valve has a 1/8” female NPT liquid inlet and a 1/8” female NPT air inlet. Any
- Dispensing Application: Flat Spray
- Application: Lubricants
- Valve Dispensing Technology: Spray Valve
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 255352 PM5 Electronic Pre-Set Meter - Off-Set Extension Off-Set Extension, (15 degree Bend with 90 degree Elbow), US measure (Replaced 238515) Features and Benefits Automatic shut-off for hands-free operation Dispenses in gallons, quarts, pints and liters Rugged
-
Supplier: Valcor Engineering Corporation
Description: The SV52 series is a direct acting, 2-way normally open, diaphragm isolation solenoid valve. Valcor designed this series valve with a diaphragm to isolate the valves metallic parts from the media being handled. Available with polypropylene and PTFE body combined with Viton, EPDM
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 130 psi
- Number of Ports/Ways: 2
- Power: 24 to 115 volts
Find Suppliers by Category Top
Featured Products Top
-
Air Shut-off Valves High-speed shut-off valves protect engines by instantly stopping the air intake supply, reducing the risk of overspeed or explosion (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited -
Reliable Emergency Flow Control for Safety-Critical Systems Our Emergency Shut-Off Swing Check Valves (ESOV) are designed to provide rapid and dependable flow isolation in (read more)
Browse Check Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The complete Industrial Refrigeration line of Hand Shut-Off and Expansion Valves with bolt-on bonnets are designed and built to maintain reliability both in their seating and back seating functions. This entire line is supplied with stainless steel stems for maximum corrosion resistance (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
Emergency Shut-Off Swing Check Valves (ESOV) are critical safety components designed to halt the flow of gas, liquid, or vapor in emergencies or hazardous conditions. The ESOV valves feature fusible links that react to high temperatures or fire by (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Disconnecting multiple lines is a snap with Beswick six line (QDC6L-101-I-DS and QDC6L-101-E-DS) quick disconnect assembly. The internal and external ends of the multiple line quick disconnect is designed with an automatic shut-off valve. The snap-type multiple line quick disconnect features a (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
the flow is shut off. The Geeplus range of pinch valves suit a wide variety of applications calling for control of water, air and other non-aggressive fluids across a wide range of industries. A development of Geeplus’ widely used general purpose solenoid valves (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
valves reduce potential for connection leaks. Since all the shut-off and control valves are top mounted the PVS can be easily serviced with standard tools. Markets: • Industrial Refrigeration Features and Benefits: • Suitable for ammonia, CO2 and other common (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
Operates in narrow temperature band Compact low mass - fast response Two wrench flats for easy installation Ram-type plug for reliable shut-off (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
deliver a broad spectrum of application solutions. Our team continuously delivers superior product performance and best-in-class customer service. You can count on DeZURIK’s high quality plug valves for exceptional performance in a wide range of shut off and throttling control (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
without reliable emergency isolation. This fire-safe valve is engineered to enhance protection in critical services: • Automatic thermal shut-off device that activates (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Dosier‐Anlagen
The M e B v o r g a n g extends folgendermaRen: Of a pneumatic switch cf. Abb. 7, that is passed itself in the switching position on the membrane drive of a stop valve 1 control air through it offnet.
-
Pumps, compressor and armatures
By the hand stop valves there were hardly appreciable novelties partially conditionally through fixed norms and binding rules.
-
Beverage dispenser pumping system to maintain live pressure after shut off.
The described beverage dispenser pumping system has a hydraulic accumulator between the dispensing valve and the dispensing head to withdraw beverage from the end of the dispensing line when the dispensing valve shuts off , so preventing extraneous drippage from the line.
-
Referaten part
Operating rules fiir become the blowing off narrowness giving and the preference before other organs is given to a stop valve as blowing off organ.
-
Water Valves
• Other types of water valves include sanitary or hygienic valves, sampling or dispensing valves , shut off valves, solenoid valves, and toggle valves.
-
States > Wisconsin > State > Regulations > Agriculture‚ Trade and Consumer Protection > [WI AC sps 310] 093 - Flammable and Combustible Liquids
41) "Dispensing system" or "product transfer system" includes the dispensers, nozzles, dispensing hoses, suction fuel pump, pipe and any necessary core components between the emergency shut - off valve and dispensing nozzle that allow the dispensing system to function as intended and in …
Indicates content that may require registration and/or purchase.