-
Supplier: Sealevel Systems, Inc.
Description: Protect your equipment from surges traveling through network cabling with the 4220 surge suppressor. The 4220 uses high energy metal oxide varistors (MOVs) and a double network of ultra-fast diodes and silicon avalanche diodes to protect against a
- Operating Temperature: -40 to 185 F
- Standards: CE Marking, UL
- Mounting: DIN Rail
- Device Type: Lightning Arrestor
-
Supplier: PolyPhaser Corporation
Description: Type N F/M Bulkhead Coaxial RF Surge Protector, 1.2GHz - 1.6GHz, 10W, IP67, 6 V Max., 175uJ, 15kA, Avalanche Diode PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) GPS+06NFM is
- Maximum Surge Current: 15,000 amps
- Operating Temperature: -58 to 185 F
- Frequency: 1,200 to 1,600 MHz
- Maximum DC Power: 10 watts
-
Supplier: MCG SURGE PROTECTION
Description: The DLP-10G/20G/30G Series are triple-stage hybrid surge protectors that combine brute force primary protection with high speed silicon Avalanche diode stages for rigorous transient clamping. This series guards mainframes, process controllers and other complex
- Device Type: Dataline and DC Signal, SPD
- Technology: Gas Tube, Hybrid, Silicon Avalanche Diode
- Mounting: Hard-Wired / Device Mount, In-Line / Integrally Attached, Wall / Panel / Backboard Mount
- Features: Screw Down Terminals
-
-
Supplier: MCG SURGE PROTECTION
Description: MCG’s new Direct Current AEP-12 and AEP-24 protects sensitive automotive electronics from damaging transients that occur in a vehicle’s electrical system. Designed with high performance and safety standards in mind, the AEP surge protector will withstand repetitive transients that occur on a
- Mounting: Hard-Wired / Device Mount, Wall / Panel / Backboard Mount
- Device Type: Plug-in Style, SPD
- Technology: Silicon Avalanche Diode
-
Supplier: MCG SURGE PROTECTION
Description: MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con- nected to the rack's metal framework. An additional ground wire is provided for connection to the frame rack to insure continued excellent protection.
- Device Type: Dataline and DC Signal, SPD, Single Phase
- Mounting: Hard-Wired / Device Mount, In-Line / Integrally Attached, Wall / Panel / Backboard Mount
- Technology: MOV, Silicon Avalanche Diode
- Features: Screw Down Terminals
-
Supplier: MCG SURGE PROTECTION
Description: MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con- nected to the rack's metal framework. An additional ground wire is provided for connection to the frame rack to insure continued excellent protection.
- Device Type: Coaxial / RF Surge Suppressors, Dataline and DC Signal, Plug-in Style, SPD
- Features: Coaxial Cable Connectors
- Mounting: In-Line / Integrally Attached, Rack Mount Type
- Technology: Silicon Avalanche Diode
-
Supplier: Patton Electronics Co.
Description: Ethernet LANs are highly vulnerable to the harmful effects of data line transient surges: Lightning strikes, induced voltages from elevator motors and florescent lights, static discharges and even the normal functioning of UPS devices can all pose a threat to Ethernet data and hardware. AC
- Maximum AC Power: 7,199.999999999997 watts
- Features: DB Connector (DB-9, DB-25, etc.)
- Standards: IEEE
- Application: Network Applications
-
Supplier: Transtector Systems, Inc.
Description: Data surge protector (also known as SPD or lightning protector) 1101-810 from Transtector is an indoor style SPD that utilizes state of the art SASD technology to protect critical equipment in CCTV protocol data networks while remaining transparent to data throughput. This surge
- Maximum Surge Current: 500 amps
- Operating Temperature: -4 to 149 F
- Features: Coaxial Cable Connectors, Other
- Application: Computer Rooms, Network Applications, Telecom Applications
-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) 1000-767 from Transtector is a module style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120 Vac electrical service. This surge protector provides effective protection
- Maximum Surge Current: 17,500 amps
- Operating Temperature: -22 to 149 F
- Application: Computer Rooms, Medical Facilities, Network Applications
- Device Type: Lightning Arrestor, SPD
-
Supplier: Transtector Systems, Inc.
Description: TSJ-USB-AB are available for download above. Protection from surge for USB 1.0 devices in this Transtector SPD component is in the form of Silicon Avalanche Suppression Diode (SASD). This data line TVSS uses Silicon Avalanche Suppression Diode (SASD)
- Application: Computer Rooms
- Device Type: Dataline and DC Signal, Lightning Arrestor, SPD
- Features: Other
- Technology: Silicon Avalanche Diode
-
Supplier: Transtector Systems, Inc.
Description: TSJ-USB-AA-48 are available for download above. Protection from surge for USB 1.0 devices in this Transtector SPD component is in the form of Silicon Avalanche Suppression Diode (SASD). This data line TVSS uses Silicon Avalanche Suppression Diode
- Application: Computer Rooms
- Device Type: Dataline and DC Signal, Lightning Arrestor, SPD
- Features: Other
- Technology: Silicon Avalanche Diode
-
Supplier: Littelfuse, Inc.
Description: The SC24COM-01ETG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SC24COM-01ETG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact
- VR: 24 volts
- Tj: -40 to 125 C
- VBR: 26 volts
- CT: 13 pF
-
Supplier: L-com, Inc.
Description: protection circuits utilize high energy dissipation characteristics of gas discharge tube (GDT) technology, fast response time and repeatable low clamping characteristics of silicon avalanche suppression diodes RJ45 Unshielded jack for low insertion loss and high return loss to
- Device Type: Dataline and DC Signal
- Features: RJ41 / RJ45 / RJ48 Data Jacks
-
Supplier: Littelfuse, Inc.
Description: The SC1533-01LTG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SC1533-01LTG TVS can safely absorb repetitive ESD strikesof ±30kV (contact and
- VR: 3.3 volts
- Tj: -40 to 125 C
- VBR: 4.5 volts
- CT: 25 pF
-
Supplier: Littelfuse, Inc.
Description: The AQ24COM-01 series bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ24COM-01 series TVS can safely absorb repetitive ESD strikes of ±30 kV
- VR: 24 volts
- Tj: -40 to 150 C
- VBR: 26 volts
- CT: 13 pF
-
Supplier: Littelfuse, Inc.
Description: The SC1006-01LTG unidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment.The SC1006-01LTG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact
- VR: 6 volts
- Tj: -40 to 125 C
- CT: 25 pF
- Features: Array, Avalanche Diodes, Unidirectional
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Trans Voltage Suppressor Diode, 5V V(RWM), Unidirectional, 1 Element, Silicon, MO-236, Product overview: AQ1003-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial
- Tj: -40 C
- RoHS Compliant: RoHS Compliant
- Configuration: Single
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Trans Voltage Suppressor Diode, 170V V(RWM), Bidirectional, 1 Element, Silicon, Product overview: AK3-170C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics.
- Tj: -55 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
- Configuration: Single
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Trans Voltage Suppressor Diode, 15V V(RWM), Bidirectional, 1 Element, Silicon, Product overview: AK3-015C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics.
- Tj: -55 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
- Configuration: Single
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Trans Voltage Suppressor Diode, 18V V(RWM), Bidirectional, 1 Element, Silicon, MO-236, Product overview: AQ3118-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial
- Tj: -40 C
- RoHS Compliant: RoHS Compliant
- Configuration: Single
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: L-com, Inc.
Description: current loops or low frequency data lines. Data lines that benefit from LPXT suppression include: Ethernet,RS-485/232, Profibus, Foundation Fieldbus, DH+ or DeviceNet. The LPXT Series surge suppressors utilize only silicon avalanche suppression diodes (SASD). The
-
Supplier: L-com, Inc.
Description: current loops or low frequency data lines. Data lines that benefit from LPXT suppression include: Ethernet,RS-485/232, Profibus, Foundation Fieldbus, DH+ or DeviceNet. The LPXT Series surge suppressors utilize only silicon avalanche suppression diodes (SASD). The
-
Supplier: L-com, Inc.
Description: function with no degradation of protection capabilities. This suppressor utilizes silicon junction avalanche suppressor diodes as its sole suppression technology. The unit is fused as required by UL 497A. At maximum power dissipation the suppressor will not
- Device Type: Dataline and DC Signal
- Features: RJ41 / RJ45 / RJ48 Data Jacks
-
Supplier: ASCO Power Technologies
Description: Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure™ was formed to bring this same level of
- Maximum Surge Current: 10,000 amps
- Features: 120, 2-Wire, Other, Screw Down Terminals
- Technology: Hybrid, MOV, Silicon Avalanche Diode
- Device Type: SPD, Single Phase
-
Supplier: ASCO Power Technologies
Description: With one, replaceable module per phase and surge current levels of 160kA and 240kA per phase, the XGA Series is a great fit for Service Entrance and Downstream applications. The XGA Features APT’s Patented TranSafe™ Circuitry. FEATURES: UL 1449 Third Edition Listed 160kA & 240kA per phase
- Maximum Surge Current: 90,000 to 240,000 amps
- Operating Temperature: -40 to 149 F
- Features: 120/240, 3-Wire, Audible Alarm, NC/NO Dry Contacts, Other, Remote Alarm Contacts, Screw Down Terminals, Self-Diagnostics, Sine Wave Tracking, Surge Counter, Thermal Fusing, Visual Indicators / LEDs
- Standards: ANSI, CE Marking, IEEE, UL, UL 1449 Second Edition
-
Supplier: Patton Electronics Co.
Description: incorporates both isolation transformers and Silicon Avalanche Diode surge suppressors. The Model 1035 is available in an RS-232/V.24 version and a CCITT V.35/ (RS-530) version, both supported on a DB-25 connector. Twisted pair connection are made using RJ-11 or
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Data Connect Enterprise, Inc.
Description: Avalanche Diode surge suppressors. The Model 1035 is available in an RS-232/V.24 version and a CCITT V.35/ (RS-530) version, both supported on a DB-25 connector. Twisted pair connection are made using RJ-11 or RJ-45.
Find Suppliers by Category Top
Featured Products Top
-
Finder products designed for protecting industrial systems and equipment have been developed to ensure safety from voltage surges caused by natural events or associated with the normal operation and maintenance of the power supply. Within Finder’s wide range (read more)
Browse Surge Suppressors Datasheets for Finder S.p.A. con unico socio -
Weidmüller Varitector PU (VPU) AC US series surge protection devices deliver maximum safety and reliability for energy supplies. Certified to UL 1449 and IEC/EN 61643-11 standards, they ensure compliance for global applications while meeting the toughest North American standards (read more)
Browse Surge Suppressors Datasheets for DigiKey -
Protects devices and equipment from direct and/or induced overvoltages.
Replaceable modules.
Available with remote contact for signaling the status of the varistor.Features include:
- Visual indicator of the varistor status – in the event of a fault
- Signaling with remote contact of the varistor status in case of failure
- Connector.../li>
Browse Dataline and DC Signal Surge Suppressors Datasheets for Finder S.p.A. con unico socio -
Eteily Technologies offers the N-Male to N-Male Adapter with Lightning Arrestor, which is intended to safeguard sensitive RF equipment from high-voltage surges, static discharge, and lightning-induced transients. This surge protector operates across a wide frequency (read more)
Browse RF Surge Suppressors Datasheets for Eteily Technologies India Pvt. Ltd. -
Littelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment. The SC1533-01FTG TVS can safely absorb repetitive ESD strikes of (read more)
Browse Diodes Datasheets for DigiKey -
Discover MTE’s motor protection solutions that combat VFD-induced motor damage and provide uninterrupted operation saving you money.
(read more)
Browse Surge Suppressors Datasheets for MTE Corporation
More Information Top
-
Silicon is Silicon is Silicon...Not!
Silicon avalanche suppressor diode (SASD) based surge protection devices (SPDs) provide better performance and longer life than the typical MOV (metal oxide varistor) SPDs.
-
Operating insurance (computer system protection)
These data line surge suppressors are usually made up of silicon avalanche diodes andor gas surge arrestors.
-
Design and performance of surge suppressors
Silicon avalanche diodes are used in a few of the more expensive surge suppressors .
-
TRANSIENT PROTECTION, GROUNDING, AND SHIELDING OF ELECTRONIC TRAFFIC CONTROL EQUIPMENT
MOV's have higher surge energy handling capa- bilities than comparably sized bypass capacitors, silicon ava- lanche suppressors , or zener diodes .
-
ATSI
The ATSI SST-450 Surge Suppressor Tester is designed to quickly and easily test all commonly used transient voltage suppressors : metal-oxide varistors (MOVs), gas-discharge tubes (GDTs), silicon avalanche diodes (SADs), thyristor surge protective devices (TSPDs), and hybrid devices.
-
Varistor
The ATSI SST-450 Surge Suppressor Tester is designed to quickly and easily test all commonly used transient voltage suppressors : metal-oxide varistors (MOVs), gas-discharge tubes (GDTs), silicon avalanche diodes (SADs), thyristor surge protective devices (TSPDs), and hybrid devices.
-
IEEE Recommended Practice for Powering and Grounding Electronic Equipment - Redline
Regardless of the technology used, it is also important that there is some indication when a component of the surge suppressor has failed and is no longer protecting the load. SAD: The silicon avalanche diode has a very tight voltage clamp characteristic, a very fast response speed, but very low energy (surge current) capability.
Indicates content that may require registration and/or purchase.