Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rectifier Diode, Avalanche, 1 Phase, 1 Element, 3A, 1000V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYW86-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing,
- Tj: -55 C
- IO: 3 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2A, 800V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYW55-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing,
- Tj: -55 C
- IO: 2 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rectifier Diode, Avalanche, 1 Phase, 1 Element, 3A, 800V V(RRM), Silicon, Product overview: BYW178-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is
- Tj: -55 C
- IO: 3 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rectifier Diode, Avalanche, 1 Phase, 1 Element, 3A, 200V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYW72-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing,
- Tj: -55 C
- IO: 3 amps
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: This family of avalanche diode arrays are designed for ESD Protection and offered in an ultra small chip scale package. The multi-channel devices are used to help protect sensitive digital or analog input circuits on data, signal, or control lines with unipolar voltage levels up to
- CT: 39 pF
- Features: Array, Avalanche Diodes
- Diode Type: General Purpose (PN Junction Diodes), Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Littelfuse, Inc.
Description: This family of avalanche diode arrays are designed for ESD Protection and offered in an ultra small chip scale package. The multi-channel devices are used to help protect sensitive digital or analog input circuits on data, signal, or control lines with unipolar voltage levels up to
- CT: 39 pF
- Features: Array, Avalanche Diodes
- Diode Type: General Purpose (PN Junction Diodes), Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Littelfuse, Inc.
Description: This family of rail clamp or “diode steering” arrays are designed for very low capacitance ESD protection and is offered in small surface mount packages. An Avalanche diode has been added between VP and VN to suppress transients on the supply rails. The multi-channel devices are
- VR: 5.5 volts
- CT: 7 pF
- Features: Array, Avalanche Diodes
- Diode Type: General Purpose (PN Junction Diodes), Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Littelfuse, Inc.
Description: This family of avalanche diode arrays are designed for ESD protection and offered in an ultra small chip scale package. The multi-channel devices are used to help protect sensitive digital or analog input circuits on data, signal, or control lines with Bipolar voltage levels up to
- VR: 5.9 volts
- CT: 39 pF
- Features: Array, Avalanche Diodes
- Diode Type: General Purpose (PN Junction Diodes), Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Transtector Systems, Inc.
Description: TSJ-USB-AA-48 are available for download above. Protection from surge for USB 1.0 devices in this Transtector SPD component is in the form of Silicon Avalanche Suppression Diode (SASD). This data line TVSS uses Silicon Avalanche Suppression
- Features: Computer Rooms, Lightning Arrestor, Other, SPD, Silicon Avalanche Diode
- TVSS Signal Protection: Dataline and DC Signal
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Transtector Systems, Inc.
Description: TSJ-USB-AB are available for download above. Protection from surge for USB 1.0 devices in this Transtector SPD component is in the form of Silicon Avalanche Suppression Diode (SASD). This data line TVSS uses Silicon Avalanche Suppression Diode
- Features: Computer Rooms, Lightning Arrestor, Other, SPD, Silicon Avalanche Diode
- TVSS Signal Protection: Dataline and DC Signal
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Transtector Systems, Inc.
Description: TSJ-USB-AB-24 are available for download above. Protection from surge for USB 1.0 devices in this Transtector SPD component is in the form of Silicon Avalanche Suppression Diode (SASD). This data line TVSS uses Silicon Avalanche Suppression
- Features: Computer Rooms, Lightning Arrestor, Other, SPD, Silicon Avalanche Diode
- TVSS Signal Protection: Dataline and DC Signal
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Transtector Systems, Inc.
Description: TSJ-USB-AB-48 are available for download above. Protection from surge for USB 1.0 devices in this Transtector SPD component is in the form of Silicon Avalanche Suppression Diode (SASD). This data line TVSS uses Silicon Avalanche Suppression
- Features: Computer Rooms, Lightning Arrestor, Other, SPD, Silicon Avalanche Diode
- TVSS Signal Protection: Dataline and DC Signal
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: L-com, Inc.
Description: It connects to the equipment and line via two (2). Six (6) position terminal blocks. Note: "EQUIP GND" connection should be kept as short as possible and utilize the largest gauge wire possible. Features Non degradable, low clamping, leadless, silicon avalanche diode Protects up
-
Supplier: L-com, Inc.
Description: LPXT-WM-TERM series of surge suppressors are a high-speed, high-current solid state device designed to protect RS 422, 4-20 ma Double Wire Pair (4-Wire) configurations and other balanced pair applications from transient over voltages. The LPXT-WM-TERM series uses only silicon
-
Supplier: L-com, Inc.
Description: LPXT-WM-TERM series of surge suppressors are a high-speed, high-current solid state device designed to protect RS 422, 4-20 ma Double Wire Pair (4-Wire) configurations and other balanced pair applications from transient over voltages. The LPXT-WM-TERM series uses only silicon
-
Supplier: L-com, Inc.
Description: current loops or low frequency data lines. Data lines that benefit from LPXT suppression include: Ethernet,RS-485/232, Profibus, Foundation Fieldbus, DH+ or DeviceNet. The LPXT Series surge suppressors utilize only silicon avalanche suppression diodes (SASD). The
-
Supplier: ASCO Power Technologies
Description: Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure™ was formed to bring this same level of protection to
- Maximum Surge Current: 10,000 amps
- Features: 120, 2-Wire, Hybrid, MOV, Other, SPD, Silicon Avalanche Diode
- Connection: Screw Down Terminals
- TVSS Signal Protection: Single Phase
-
Supplier: ASCO Power Technologies
Description: 40mm Large Block MOVs Patented TranSafe Circuitry Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 1 Enclosure Voltage Specific Design – Highly configurable Individually Fused Suppression Modes *Also available in a true SAD/MOV Hybrid. Surge Current Ratings of 90kA, 130kA &
- Maximum Surge Current: 90,000 to 240,000 amps
- Operating Temperature: -40 to 149 F
- Features: 120/240, 3-Wire, Audible Alarm, MOV, NC/NO Dry Contacts, Other, Remote Alarm Contacts, SPD, Self-Diagnostics, Silicon Avalanche Diode, Sine Wave Tracking, Surge Counter, Thermal Fusing, Visual Indicators / LEDs
- Standards: ANSI, CE Marking, IEEE, UL, UL 1449 Second Edition
-
Supplier: CSA Group
Description: assembly may include but not be limited to metal oxide varistors (MOVs), silicon avalanche diodes (SADs), spark gaps, and gas discharge tubes (GDT). 1.4 This Standard does not apply to EMI filters which may have surge suppression characteristics as covered in CSA C22.2
Find Suppliers by Category Top
Featured Products Top
-
Littelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment. The SC1533-01FTG TVS can safely absorb repetitive ESD strikes of (read more)
Browse Diodes Datasheets for DigiKey -
devices are fabricated on OMCVD epitaxial wafers using a process designed for high device uniformity and extremely low parasitics. The diodes are fully passivated with silicon nitride and have an additional layer of polyimide for scratch protection. The protective coatings prevent damage to (read more)
Browse Schottky Diodes Datasheets for Richardson RFPD -
, TJ(max) = +175C Fast and reliable body diode Superior avalanche ruggedness RoHS Compliant Benefits High efficiency to enable lighter/compact system (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Richardson RFPD -
Microchip's next-generation 1200V Silicon Carbide IC (SiC) diodes and 700V SiC MOSFETs with high avalanche/repetitive Unclamped Inductive Switching (UIS) 3-phase 380/400V RMS input voltage, 50 Hz or 60 Hz 140 kHz switching frequency 700V DC output voltage (read more)
Browse Power MOSFET Datasheets for Richardson RFPD
Conduct Research Top
-
Capitance and Signal Integrity (.pdf)
In previous Technical Briefs, it was introduced that Littelfuse offers a family of ESD suppression technologies including ceramic MultiLayer Varistors (MLV's), silicon (SP72x SCR/Diode and SP05xx TVS Avalanche Diode) Arrays, and polymer PulseGuard (R) suppressor products. These products perform
More Information Top
-
Transtector Delivers Lightning Protection For Gigabit Ethernet Data Networks
Hayden Lake, ID — The ALPU Series of lightning protectors now includes units that are suitable for protecting Gigabit Ethernet systems using fast-acting silicon avalanche suppression diodes and reduced capacitance protection circuitry that permits high signal bandwidth.
-
Transient voltage surge propagation in DC power plants
Of special interest is the comparison of metal oxide varistor (MOV) and silicon avalanche diode suppression (SASD) devices.
-
Secondary distribution architecture and acceptance testing
This can be mitigated with Silicon Avalanche Diode (SAD) suppression in the secondary.
-
Roxburgh EMC filters up-rated to UL1449 Third Edition
The focus of UL 1449 Third Edition has been on assuring the safety of products including filters which mainly use fixed clamping components such as MOVs (metal oxide varistors) and SADs ( silicon avalanche diodes ) as their primary surge suppression component.
-
Electromagnetic Compatibility Engineering Complete Document
Transient voltage suppression diodes (sometimes referred to as silicon avalanche diodes) are available in both unidirectional and bidirectional con- figurations.
-
Page 2. Semiconductor parts with 058 in root number
Silicon Avalanche Diodes - 6000W Transient Voltage Suppression For AC Line Protection .
-
The High Power Metal-Oxide Varistor as a Vehicular and Aircrcraft Transient Suppessor
The device is limited by its inability to clamp as effectively as the ava- lanche diode; therefore, it does not provide a suppression capability comparable to the currently used silicon avalanche diode .
-
Designing Electronic Systems for EMC
Silicon avalanche diodes are available with characteristics especially tailored to providing transient suppression .
Indicates content that may require registration and/or purchase.