Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: 3X Ceramic Parts Company Limited
Description: Carbide Ceramic beam , Silicone carbide roller , silicone carbide flame nozzle , ceramic cold air pipe , silicone carbide radiant tube , silicone carbide desulphurization nozzle , silicone carbide blast nozzle , silicone carbide slab , silicone
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 120 W/m-K
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: ceramics. Alias Emery. Silicon Carbide Ceramics properties: Silicon carbide ceramics have high hardness, high melting point (2400 ° C), high wear resistance and corrosion resistance, as well as excellent oxidation resistance, high temperature strength, chemical stability,
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- Coeff. of Thermal Expansion (CTE): 4 µm/m-C
- Modulus of Elasticity: 59,465.10413645077 psi
-
Description: provide high-quality Silicon Carbide ceramics at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron
- Features: Plate / Board (e.g., Fiberboard), Specialty Ceramic
- Material Type: Silicon Carbide
-
-
Description: Advantages Of Silicon Carbide Ceramic Sheath Silicon carbide ceramic sheath uses SIC materials with excellent mechanical properties, excellent oxidation resistance, high wear resistance and low friction coefficient, so that it can be used in extremely harsh environments,
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 100 to 120 W/m-K
- MOR / Flexural Strength: 59,465,104.13645077 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: 3X Ceramic Parts Company Limited
Description: Sintered Silicon Cabide Bush / Tube / Sleeve for Pump Silicon Carbide bush are used for Pumps , as it with Excellent corrosion resistance, high coefficient of heat conductivity, self-lubricity, low density high hardness and also provide customized production. Description of
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- MOR / Flexural Strength: 50,762.89377501895 to 55,113.99895573486 psi
- Compressive / Crushing Strength: 319,081.0465858334 psi
-
Description: Hexoloy® silicon carbide is one of the hardest high-performance materials available. Hexoloy sintered alpha silicon carbide will outperform other commercially available ceramics or metal alloys, including superalloys. Hexoloy silicon carbide is ideal for
- Applications: Armor / Ballistic Protection, Refractory / High Temperature Materials, Wear Parts / Tooling
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
- Features: Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: Silicon carbide carrier disk, silicon carbide etching disk, ICP etching disk Silicon carbide tray for LED etching (SiC tray) φ 600mm is a special accessory for deep silicon etching (ICP etching machine) Wafer carrier, also known as wafer carrier and
- Density: 3.119998030883578 g/cc
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: Accuris
Description: PLATE: SILICON CARBIDE CERAMIC (FOR USE IN ARMOR COMPOSITES)
-
Supplier: SpeedFam Corporation
Description: Silicon Carbide is a high quality lapping abrasive available in two types viz. Black & Green. Its hardness is next to boron carbide which permits ultra precision lapping of hard & soft materials. Black silicon carbide is most suitable for lapping of brittle
- Type / Shape: Abrasive Grain / Grit
-
Description: Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6) Ceramics Macor Machinable Glass Ceramics Customized and
-
Description: Since the 21st century, bulletproof ceramics have developed rapidly with more types, including Alumina, Silicon Carbide, Boron carbide, Silicon Nitride, Titanium Boride, etc. Among them, Alumina Ceramics (Al2O3), Silicon Carbide ceramics (SiC) and Boron
-
Supplier: ToneCooling Technology Co., Ltd
Description: CMc is a sandwich composite sheet with a core material of molybdenum plate and oxygen-free copper plates on both sides.It was invented by Americans in the 1990s to solve the heat dissipation of F22 fighter power devices. This material combines the characteristics of molybdenum’s low
- Length: 89.50000000000001 mm
- Width: 89.50000000000001 mm
- Height: 69 mm
- Fan Airflow: 41.4 SCFM
-
Supplier: ASTM International
Description: 1.1 This classification covers silicon carbide-silicon carbide (SiC-SiC) composite structures (flat plates, rectangular bars, round rods, and tubes) manufactured for structural components. The SiC-SiC composites consist of continuous silicon carbide
-
Supplier: ASTM International
Description: 1.1 This document is a guide to preparing material specifications for silicon carbide fiber/silicon carbide matrix (SiC-SiC) composite structures (flat plates, rectangular bars, round rods, and tubes) manufactured specifically for structural components and for fuel
-
Description: Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6) Ceramics Macor Machinable Glass Ceramics Customized and
- Material Type: Boron Carbide
- Features: Plate / Board (e.g., Fiberboard), Specialty Ceramic, Tile
-
Supplier: Richardson RFPD
Description: industry standard footprint. The family of modules provide an excellent solution for fast design implementation, scalability, and lower assembly overhead. Wolfspeed WolfPACK modules are currently available in half-bridge and six-pack configurations. Features Leading silicon carbide
- Features: MOSFET, Other
-
Supplier: Richardson RFPD
Description: 20A AC Output Voltage: 230Vrms 50Hz single phase Max power: 6.6kW Switching Frequency: 45kHz Tooled heatsink to simulate cooling plate CAN interface Applications EV On-Board Charger EV Off-Board Fast Charging Industrial Fast Charging Energy Storage Systems
- Category: Development Board
-
Supplier: Infineon Technologies AG
Description: The power module implements the new CoolSiC™ Automotive MOSFET 1200V, optimized for electric drive train applications. Summary of Features Electrical Features New semiconductor material - Silicon Carbide Blocking voltage 1200V Low RDSon Low Switching Losses Low Og and Crss Low
- Features: Automotive, MOSFET, Other
- Packing Method: Tray
-
Supplier: Infineon Technologies AG
Description: EconoDUAL™ 3 CoolSiC™ MOSFET half-bridge module 1200 V, 1.4 mΩ with enhanced generation 1, integrated NTC temperature sensor, PressFIT Contact Technology and wave structure on the back side of the base plate for direct liquid cooling. Summary of Features Wave structure on the base
- rDS(on): 0.0068 ohms
- Features: Industrial, MOSFET, Other
- Packing Method: Tray
-
Description: high-speed rail, new energy vehicles, etc., and are a crucial core heat dissipation material for silicon carbide power modules (SiC MOSFET) and insulated gate bipolar transistors (IGBT).
- Density: 3.1999979803934133 to 3.2999979172807077 g/cc
- Features: Corrosion Protection, Hard, Plate / Board (e.g., Fiberboard), Specialty Ceramic
- Applications: Electrical / HV Parts, Electronics / RF-Microwave
- Material Type: Silicon Nitride
-
Supplier: Infineon Technologies AG
Description: EconoDUAL™ 3 CoolSiC™ MOSFET half-bridge module 1200 V, 1.4 mΩ with enhanced generation 1, integrated NTC temperature sensor, PressFIT contact technology, and pre-applied Thermal Interface Material. Also available with wave structure on the back side of the base plate for direct liquid
- Features: Industrial, MOSFET, Other
- Packing Method: Tray
-
Supplier: Richardson RFPD
Description: Optimized for use with Wolfspeed CAB450M12XM3 1200V/450A silicon carbide power module The CP3012 aluminum friction stir welded coldplate has been optimized specifically for the high heat flux of silicon carbide. The MDT (micro deformation technology) inside allows for the
- Device: Liquid Cooler/Cold Plate
-
Supplier: Precision Surfacing Solutions
Description: using a composite plate versus a pure metal plate can be summarize as follows: Composite lapping plates normally takes a more uniform charge of diamond particles compared to pure metal plates. Composite plates are superior in application where lapping and polishing
-
Supplier: Precision Surfacing Solutions
Description: using a composite plate versus a pure metal plate can be summarize as follows: Composite lapping plates normally takes a more uniform charge of diamond particles compared to pure metal plates. Composite plates are superior in application where lapping and polishing
-
Supplier: CoorsTek
Description: CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek tubes and rods are
- Thickness / Wall Thickness: 0.5 inch
- Length: 6 inch
- Diameter: 4 inch
- Width / O.D.: 4 inch
-
Supplier: CoorsTek
Description: Sintered Silicon Carbide (SiC) CeraSiC Silicon Carbide UltraSiC™ Silicon Carbide PureSiC® CVD SiC Coatings
-
Description: The range of Innovcera porous ceramic filters are made from aluminum oxide and silicon carbide. The strong, uniform porous ceramic has 40-50% open porosity with a tortuous pore structure and is available in pore sizes ranging from 6 to 90 microns. Maximum Temperature Up to 1000C for
- Max Use / Curie Temperature: 1,000 C
- Material Type: Alumina / Aluminum Oxide, Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
- Features: Other
-
Supplier: CoorsTek
Description: portfolio of semiconductor grade ceramics including: Aluminas (Al2O3): PlasmaPure™, Sapphal™, and other high-purity compositions Aluminum Nitride (AlN) PureSiC® Silicon Carbide (SiC) Coatings: CVD SiC, ESD-Safe, Yttria
- Features: Alumina / Aluminum Oxide, Carbide Materials, Specialty Ceramic
- Specialty Ceramic Type: Aluminum Nitride, Silicon Carbide
- Applications: Chemical / Materials Processing
- Shape / Form: Fabricated / Custom Shape
-
Supplier: CoorsTek
Description: alumina: increased strength and impact resistance SILICON CARBIDES Silicon carbides offer superior wear at high temperatures, yielding a long life in the most abrasive environments. CoorsTek can manufacture intricate and large shaped designs to meet your specifications.
- Thickness / Wall Thickness: 2 inch
- Length: 9 inch
- Diameter: 4 inch
- Density: 3.1 to 4.01 g/cc
-
Supplier: Deublin Co.
Description: design In-the-shaft mounted Self-supported rotating union Flanged housing or mounted with retaining plate Balanced mechanical seal Brass housing and elbow Stainless steel rotor and supply pipe Engineered sleeve bearing Full-media flow Easily field repairable Seal combination: Silicon
- Length: 2.44 inch
- Diameter: 2.38 inch
- Number of Ports: 1
- Port Size: 3/4"
-
Supplier: ASTM International
Description: This specification covers standard requirements for titanium-bearing carbon steel plates intended for welded glass lined pressure vessels or other applications where the presence of free-iron carbide would be deleterious to the coating. The steel shall be killed and thermally treated
-
Description: Alumina substrate, also known as aluminum oxide substrate or ceramic substrate, is primarily composed of aluminum oxide (Al2O3). The excellent electrical, thermal, and mechanical characteristics of alumina, a well-known ceramic material, lead to its selection. The manufacturing process of alumina
- Density: 3.6999976648298842 g/cc
- Max Use / Curie Temperature: 1,500 to 1,650 C
- Dielectric Strength: 17,000,000 V/m
- Material Type: Alumina / Aluminum Oxide, Silicon Carbide, Tungsten Carbide (WC)
-
Supplier: Weiler Abrasives
Description: Sharp, hard silicon carbide abrasive grains provide a consistent, controlled cut-rate on burn-in and burn-on sand castings Strong resin bond delivers long cutting life Precision balanced to ensure smooth, vibration-free operation and reduced operator fatigue Unique anchored safety nut
- Outer Diameter (OD): 6 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 2 inch
- Grit / Micron Size: 16 # or Microns
-
Supplier: Weiler Abrasives
Description: Sharp, hard silicon carbide abrasive grains provide a consistent, controlled cut-rate on burn-in and burn-on sand castings Strong resin bond delivers long cutting life Precision balanced to ensure smooth, vibration-free operation and reduced operator fatigue Unique anchored safety nut
- Outer Diameter (OD): 6 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 2 inch
- Grit / Micron Size: 16 # or Microns
-
Supplier: Trent, Inc.
Description: The TRENT HL Bench Style Furnace has heating elements on all four sides of the furnace chamber and a hearth plate made of silicon carbide. The overlapping, plug-type door provides fast action.
- Process Temperature: 1,093.3333333333333 C
- Height: 209.5498868430611 mm
- Width / Tube O.D.: 285.74984569508337 mm
- Length (Chamber / Tube): 609.5996708161778 mm
Find Suppliers by Category Top
Featured Products Top
-
Material Advantages: Aluminum silicon carbide (AISiC) combines the best of aluminum alloys and ceramic materials, delivering: High specific stiffness (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Aluminum silicon carbide (AlSiC) composites combine the advantages of aluminum alloys and ceramic materials, delivering lightweight structural strength together with excellent thermal and mechanical stability. These (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Silicon Carbide: Superior Performance in Demanding Applications Silicon carbide (SiC) is a high-performance material with outstanding mechanical properties. Sintered at high temperatures, it offers remarkable hardness and durability, making it a versatile choice for (read more)
Browse Industrial Ceramic Materials Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Silicon Carbide - excellent for high temperature applications Different grades of silicon carbide offer high thermal/electrical conductivity well beyond other ceramic materials. Silicon Carbide is industrially (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
grooves serve both vacuum clamping and helium backside cooling channels, eliminating the need for separate cooling plates. - Material options -- alumina for general etch chambers; silicon carbide for high-erosion plasma environments and processes requiring electrostatic chuck compatibility (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Avantier manufactures custom and stock OAP mirrors in aluminum, nickel-plated aluminum, fused silica, Zerodur, ULE, and silicon carbide, supporting applications from compact infrared instruments to large-aperture spaceborne optical systems. Key Capabilities Why Choose (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
components, crucibles, and grinding tools. Silicon Carbide Ceramics: Superhard, wear-resistant, corrosion-resistant, and thermal shock resistant for mechanical (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
ABSOPULSE Electronics has released the BUR 3K-F3W, a 3000W step-down DC-DC regulator. The unit steps a 600Vdc (400-800Vdc range) input voltage down to 300Vdc or similar voltage at very high efficiency. The use of the latest silicon carbide semiconductor technology contributes (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
– BMA: Boron Nitride + Zirconium Oxide + Aluminum Oxide – BSC: Boron Nitride + Silicon Carbide (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
aluminum nitride, boron carbide, silicon nitride, and zirconia, to (read more)
Browse Ceramic Fabrication Services Datasheets for Insaco, Inc.
Conduct Research Top
-
How to Square Up and True 11A2 and 11V9 Diamond Wheels on Single Lip Tool and Cutter Grinders
One of the ways this is done is to take some silicon carbide 100 grit abrasive and, on a flat surface or lapping plate, do some figure eight strokes. After two or three strokes, index the diamond wheel one sixth of a turn. This keeps the wheel square with its
-
Replacing Metal Components with Hard Materials (PDF)
, boron carbide, silicon nitride, and zirconia, to name just a few.
-
Fixed Abrasives Take Lapping Into Another Dimension
Traditionally, the grinding. process known as. lapping has been. employed in stock removal of. metal and ceramic workpieces. to achieve a desired concentricity. or "fl atness." Flat. lapping typically involves. a slurry of loose aluminum. oxide, silicon carbide or other. abrasive grains fl owed
More Information Top
-
Refractories and carbon cathode materials for the aluminum industry
Carbon blocks and silicon carbide plates are used for the side-wall lining of electrolysis cells.
-
Clay-Silicon Carbide Refractories Based on Technogenic Materials Produced by Slip Casting
The results of studying the variations in the main physicotechnical properties of clay-silicon carbide refractories, which are produced on the basis of broken silicon carbide plates by the slip casting method, after multiple heating and chilling are considered.
-
Microwave-assisted Polymer Synthesis
This means that reaction mixtures can be placed directly into wells in a silicon carbide plate [178], or alternatively in vials that themselves are placed into SiC blocks (Fig. 6) [179, 180].
-
Parallel microwave chemistry in silicon carbide microtiter platforms: a review
Over the past few years several modifications and novel applications of the silicon carbide plate technology have been described, which are summarized in this review.
-
Parallel microwave chemistry in silicon carbide reactor platforms: an in-depth investigation into heating characteristics
In temperature-controlled experiments using dedicated multimode reactors, solvents with differ- ent microwave absorption characteristics can be heated in parallel in individual wells/vials of the silicon carbide plate reaching the same set temperature.
-
Methods of improving the surface flatness of thin glass sheets and silicon wafers
Thus the effective Young's modulus for a 40% porous silicon carbide plate for example at an elevated temperature of 600'C is approximately 0.333x390=130 GPa.
-
Testing the silicon carbide side-wall lining for aluminum electrolysis cells
Despite the obvious advantage of silicon carbide plates over carbon blocks, their use for that purpose with domestic ma- nufacturers was rather limited.
-
Finely disperse heat-resistant refractories based on technogenic materials
Factories in the Gzhel'skii district which use silicon car- bide plates for stack cars accumulate a lot of broken plates and saggers which either are not recycled at all, or are partly added to chamotte sagger mixtures.
-
Effect of the dispersity of slip on the main properties of refractory parts used for roasting fine ceramics
Results of a study of the effect of the dispersity of casting slip with scrap of silicon carbide plates on the main rheological and physicomechanical properties of refractories used for roasting fine ceramics are presented.
-
Nucleation and solidification of silicon for photovoltaics
For this analysis, the heat transfer in the silicon carbide plates is assumed to be fast due to its relatively high thermal conductivity, such that the limiting factor for heat transfer in the y direction is the radiation of heat from SiC…
Indicates content that may require registration and/or purchase.