Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nanotronics Imaging
Description: The Nanotronics Imaging nSpec® is an inspection device designed for high resolution microscopy and detection of wafer defects. With particular application in silicon carbide and Galium Nitride epi wafers, the nSpec® offers fast quantification and qualification of defects
- Measurements: Defects / ADC
- Mounting / Loading: Manual Loading
- Technology: Optical / Imaging System
- Applications: Semiconductor Wafers
-
Supplier: ASTM International
Description: surface of a clean, unpatterned, polished or epitaxial wafer of the same type that is to be inspected by the SSIS. Note 1-This practice was developed primarily for use in calibrating SSISs intended for inspecting monocrystalline wafers, in which case pre-deposited bare, monocrystalline
-
Supplier: ASTM International
Description: This standard was transferred to SEMI (www.semi.org) May 2003 1.1 This practice covers the determination of the accuracy with which a scanning surface inspection system (SSIS) reports the positions of localized light scatterers on a silicon wafer surface. Note 1-This
-
-
Supplier: Nikon Metrology
Description: It incorporates confocal technology, brightfield with a 15X zoom, and TTL Laser AF. No matter what geometrical measurements you need–two-dimensional or three-dimensional–inspection and evaluation is exceptionally fast and accurate with this system! The Confocal NEXIV can be optimally
- Applications: Electronics or Semiconductor Inspection, Production & Quality Control
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: JST Manufacturing, Inc.
Description: repeatability and nearly instantaneous torque for smooth operation and speed changes. Typical product applications include silicon wafers, flat panels, optics and disk media processing. JST's linear transfer, semi-automated stations allow for loading and unloading of product either
-
Supplier: Evident Scientific
Description: Topside and backside macro inspections are also available for all wafer sizes Thin Wafer Inspection To meet the demands of thin wafer manufacturers, the new arm design of the AL120-LMB-90 model can handle a full cassette of 90 µm wafers. Serial Interface for
- Grade: Benchtop
- Eyepiece Style: Binocular
- Microscope Type: Compound
- Features: Digital Display, Mechanical Stage
-
Supplier: Integrated Sensing Systems, Inc.
Description: No Description Provided
- Capabilities: 2D / Surface Micromachining, 3D / Bulk Micromachining, Dielectric / CVD Thin Film, Dry Etching (Plasma / RIE), Inspection / Testing, Metallization - Electroplating, Metallization - PVD Thin Film, Oxidation / Doping, Packaging / Backend Processing, Photolithography, Screen Printing, Wafer Bonding,
- Materials: Compound Semiconductor, Glass, Quartz, SOI, Silicon
- Services: Design / Engineering, Pilot / Scale-Up, Production, Prototyping, R & D / Development
- Features: Midwest US Only, North America, Specialty / Other, United States Only
-
Supplier: Technic, Inc.
Description: System Overview The SEMCON 4000 is an automatic loading and unloading “wet bench” type wafer Under Bump Metalization tool, designed with processes for Nickel and Gold metalization of silicon and Ga/As wafers with aluminum or copper seed layer. The Semcon 4000 tool is
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
-
Supplier: Keystone Automation, Inc.
Description: Keystone routinely designs and builds all sorts of material handling equipment. Whether you need to lift a 6,000 lb roll of plastic or place a silicon wafer on a tray, we have the industry knowledge and technical expertise to get it done right the first time. We've done overhead gantry
- Industries Served: Agriculture, Electrical, Electronics, Food / Beverage, Furnace / Heat Treatment, General Industry / Manufacturing, Medical, Microelectronics / Semiconductor
- Services: CAD / CAM Support, Control System Design / Programming, Equipment Design, Factory Automation, Manufacturing Cells, On-site Support / Training, Process Development, Systems Design / Integration, Turnkey Systems
- Capabilities: Carts / Trucks / Dollies, Conveyors, Cranes / Hoists / Winches, Lifts, Pallet Transfer Systems, Parts Feeders, Pick and Place Equipment, Vision Inspection, Web Handling / Converting
- Additional Capabilities: Custom Equipment Design
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: result, the UV-2600 can accommodate measurements of solar cell anti-reflective films and polycrystalline silicon wafers.
- Wavelength Range: 185 to 1,400 nm
- Spectral Resolution: 0.1 nm
- Wavelength Accuracy: 0.1 nm
- Wavelength Reproducibility: 0.05 nm
-
Supplier: SPIE - Education
Description: The measurement of light scattered by surfaces can be used to locate and identify roughness, particulates, and defects on a wide variety of materials. Applications include the inspection of silicon wafers, optics, and storage media, characterization of thin film roughness,
- Type: Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: Skyworks Solutions, Inc.
Description: composed of thermally grown silicon dioxide over which a layer of silicon nitride is deposited. This dielectric possesses a low temperature coefficient of capacitance, very high insulation resistance. The devices also exhibit excellent long term stability making them suitable for high
- Capacitance Range: 0.000333 microF
- Applications: RF / Microwave Capacitors
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Marktech Optoelectronics
Description: custom wafer / die that meets your specific application. The SWIR wavelength range also requires specialized optical detectors as standard silicon detectors have a maximum sensitivity limit of approximately 1100nm. Marktech produces a line of InGaAs detectors that are optimized for
- Peak Wavelength: 1,450 nm
- Forward Voltage: 0.8 volts
- Optical Power Output: 6.5 milliwatts
- Viewing Angle: 45 degrees
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Used as structural support members in precision metrology equipment, wafer inspection stages, coordinate measuring machines, and optical platforms where frame rigidity and dimensional stability directly determine measurement accuracy. Fountyl silicon (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
precision components for wafer processing. In power and energy systems, it works reliably as burner tubes and fuel reformer components under high thermal stress. In (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
. Applications: Perfect for wafer clamping in exposure devices, inspection tools, and transportation systems in semiconductor production, ensuring precision and reliability in critical processes. Engineers (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
in wafer dicing, grinding, thin-film deposition, and automated optical inspection (AOI (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
and Wafer Inspection Systems (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
and handling - Wafer inspection and metrology tool loading systems - Fab automation systems requiring low-particle wafer transfer Manufacturing Capability In-house production through powder processing, sintering, precision grinding, fork machining, and final cleaning. Custom fork geometry, wafer support features, and robot mounting interfaces available for OEM integration. (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Silicon nitride ceramic locating pins are widely used in: Semiconductor Equipment: wafer processing fixtures, precision alignment parts, and high-temperature tooling components. (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Semiconductor wafer transfer robot systems Precision inspection and metrology equipment CVD and PVD process equipment (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
designs—are engineered to optimize wafer handling in next-generation lithography, etching, deposition, and metrology systems (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Applications & Industries Silicon nitride ceramic porous tooling blocks are widely used in: Semiconductor Equipment: wafer handling fixtures, process supports (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
Conduct Research Top
-
SmartMore Efficient Vision Inspection System for Silicon Wafer
Chipsets are typically designed to work with a specific series of microprocessors because it regulates the communication between the processor and the external devices. It plays a vital role in determining system performance. In the chip production process, wafer bumps critical chip components need
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
drives MicroSensors receives patent for silicon micromachined gyro sensor France's Soitec, Gemplus target SOI wafers for smart-card ICs Veeco adds thin-film inspection, ion-beam deposition through two mergers PMC-Sierra's networking-chip strategy lifts earnings Patton leaves Schlumberger
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Heard on the Beat (June 22) Heard on the Beat (June 22) Commentary & analysis of week's chip news UMC says fab closure report is 'speculation' United Microelectronics Corp is keeping quiet about rumors that it will temporarily shut down one of its 8-inch wafer fabrication facilities due to low
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
wafer plant In what could ultimately drive down the costs of silicon-on-insular (SOI) technology, Shanghai Simgui Technology Co. Ltd. has opened the first commercial SOI wafer plant in China. Chartered to halt fabs for eight days, says report SINGAPORE -- Foundry Chartered Semiconductor Manufacturing
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
software with IA-64 patents NEW YORK -- A flurry of more than 20 new patents suggests Intel Corp. is expanding its time-tested legal strategy to prevent cloning of its new, flagship IA-64 architecture. ADE claims KLA-Tencor violating wafer inspection patent WESTWOOD, Mass. -- ADE Corp. here has
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
cells K &S shows first 300-mm solder bumped wafer produced by Flip Chip venture Hyundai aims to be $1 billion silicon foundry supplier with converted DRAM fabs Avnet says quarterly earnings will exceed expectations by 10% Microchip sets record shipments, earnings in quarter Microsemi announces InGaP HBT
More Information Top
-
SEM review of unpatterned particle monitor wafers
This paper defines a method for utilizing x I y defect coordinate locations on unpattemed wafers, obtained on a laser-scanning bare silicon wafer inspection system to accurately and repeatability obtain SEM images and EDS materials information in a manufacturing environment.
-
SEM/EDS analysis method for bare silicon particle monitor wafers
This paper defines a method for utilizing x / y defect coordi- nate locations on unpattemed wafers, obtained on a laser- scanning bare silicon wafer inspection system to accurately and repeatability obtain SEM images and EDS materials infor- mation in a manufacturing …
-
Handbook of Optics: Volume V – Atmospheric Optics, Modulators, Fiber Optics, X-Ray and Neutron Optics, Third Edition > SCATTEROMETERS
SEMI M52-0307— Guide for Specifying Scanning Surface Inspection Systems for Silicon Wafers for the 130 nm, 90 nm, 65 nm, and 45 nm Technology Generations.
-
Surface inspection using optical fiber sensor
Figure 6 shows the measurement results of application of this method using the optical fiber sensor to in—process automated inspec— tion system for silicon wafer surface.
-
Nearly Perfect Reticles For Direct Wafer Steppers
An automatic wafer inspection system for silicon wafers is not presently .
-
IR-MEMS Inspector - Schott and Moritex - Imaging and Machine Vision Europe
Schott and Moritex have released an innovative inspection system for silicon wafers in MEMS manufacturing.
-
REPEAT/ADE Announces Initial Sale of Its WaferSight Wafer Geometry Tool for 90nm and Below
About ADE Corporation ADE Corporation is a leading supplier of metrology and inspection systems for the silicon wafer , magnetic data storage and optics manufacturing industries.
-
ADE signs exclusive agreement to market advanced particle deposition systems
ADE Corporation is a leading supplier of metrology and inspection systems for the silicon wafer and computer disk manufacturing industries.
-
WaferAnalyzer Software Application Saves Time in Data Collection and Analysis Process
ADE Corporation>, a supplier of metrology and inspection systems for the silicon wafer and computer disk manufacturing industries, introduces the release of WaferAnalyzer 2.0 (WA 2.0), a powerful software application designed to aid engineers in solving defect problems in silicon …
-
ADE Corp. Consolidating Metrology Operations
ADE Corporationompany%>,a supplier of metrology and inspection systems for the silicon wafer and computer disk manufacturing industries, is consolidating its Charlotte, NC operations and certain of its Milpitas, CA operations into its Massachusetts facilities.
Indicates content that may require registration and/or purchase.