-
Supplier: DigiKey
Description: MARINE GRADE SILICONE SEALANT CL
- Chemical System: Silicone
-
Supplier: Nordson Corporation
Description: No Description Provided
- Application: Adhesive / Silicone
- Dispensing Equipment Type: Dispense Only
- Mounting: Machine Mounted
- Features: Other
-
Supplier: Gluefast Company, Inc. (The)
Description: The Gluefast Standard PAT Adhesive Applicator for Glue/Adhesive Extrusion For applications requiring manual dispensing of water based glues or adhesives, rely on the Gluefast standard PAT (Pneumatic Adhesive Tank) Adhesive Applicator, which offers unmatched portability, versatility,
- Application: Adhesive / Silicone
-
-
Supplier: Ellsworth Adhesives
Description: 3M AE II Hot Melt Applicator, formerly known as Polygun, is designed for dispensing 1/2 in x 12 in 3M AE Adhesive Sticks.
- Application: Adhesive / Silicone
- Dispensing Equipment Type: Dispense Only, Hot Melt / Dispense
-
Supplier: Ellsworth Adhesives
Description: Ellsworth Accessories Steinel HiPUR former Reactive Hot Melt Applicator 31331 has a faster set than "yellow" glues, provides stronger bonds than traditional hot melts, and often times can eliminate the need for mechanical fasteners. 50 g.
- Application: Adhesive / Silicone
- Dispensing Equipment Type: Dispense Only, Hot Melt / Dispense
-
Supplier: ODG (Origin Data Global)
Description: CLEAR SUPER SILICONE SEAL
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 98036, 175-AIR Hot Melt Applicator offers pneumatically powered dispensing of 1.75 inch diameter EVA hot melt sticks. Hand-held, industrial grade applicator allows for a high adhesive dispense rate. A dispenser stand is included. 250 W.
- Application: Adhesive / Silicone
- Dispensing Equipment Type: Dispense Only, Hot Melt / Dispense
-
Supplier: Nordson EFD
Description: insecticide applicator can be used with all major prepackaged cockroach and ant baits worldwide. ValveMate controllers are simple to set up and operate, and easy to interface with PLCs and other equipment. Features 10:1 trigger leverage ratio for ease of dispensing fluids Precise deposits
- Application: Adhesive / Silicone
- Dispensing Type: Bead, Dot
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Gun Handle
-
Supplier: Techcon
Description: Applications Dispensing silicones, grease and other materials from standard cartridges Part Number Description Handle Style TS2560-PG Pneumatic Applicator Gun, 2.5, 6 or 8 oz. cartridges Palm Grip
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot
- Dispensing Equipment Type: Dispense Only
-
Supplier: Techcon
Description: manufactures Typical Applications Dispensing silicones, grease and other materials from standard cartridges Part Number Description Handle Style TS2560-HG Pneumatic Applicator Gun, 2.5, 6 or 8 oz. cartridges Pistol Grip
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot
- Dispensing Equipment Type: Dispense Only
-
Supplier: Ellsworth Adhesives
Description: Ellsworth EA-200 is an all-electric, hand held bulk applicator designed for use with hot melt pellets, pillows, granules, and 43 mm sticks. The applicator has a 8.4 oz tank capacity, adjustable temperature control from 20 to 200 ºC, and a heat up time of 5 minutes. 120 V.
- Application: Adhesive / Silicone
- Dispensing Equipment Type: Dispense Only, Hot Melt / Dispense
-
Supplier: Radwell International
Description: SILICONE APPLICATOR PANEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PC DRIVE BOARD, START SPEED, SILICONE APPLICATOR, 5.40X3.30INCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Gluefast Company, Inc. (The)
Description: Hot Melt Roll Coaters from Gluefast for Adhesive Application Apply an even coat of hot melt adhesive to a variety of substrates with the MELTCATOR hot melt adhesive applicator from The Gluefast Company, Inc. This efficient hot melt gluing machine is designed to facilitate uniformity of
- Application: Adhesive / Silicone
-
Supplier: Tooling Technology
Description: Thermoforming is about heat-the primary objective is heating and cooling the plastic as fast as possible. Available in convenient 14.5 oz. tubes and applicator gun, Segen's special thermoforming compound is a silicon-based zinc oxide that dramatically increases thermal transfer rates when
- Chemical System: Silicone
- Features: Thermally Conductive
-
Supplier: Metcal
Description: The Manual 30cc Syringe Gun is a lightweight barrel applicator gun which provides excellent control for medium/high viscosity products. Easy to use. No dripping or mess.
- Container Size: 30 cc
- Application: Adhesive / Silicone, High Viscosity
- Dispensed From: Barrel / Syringe
- Dispensing Equipment Type: Dispense Only
-
Supplier: Metcal
Description: The Manual 10cc Syringe Gun is a lightweight barrel applicator gun which provides excellent control for medium/high viscosity products. Easy to use. No dripping or mess.
- Container Size: 10 cc
- Application: Adhesive / Silicone, High Viscosity
- Dispensed From: Barrel / Syringe
- Dispensing Equipment Type: Dispense Only
-
Supplier: Wacker Chemical Corp.
Description: between -65°F and 400°F Impervious to weathering and ultraviolet degradation Resistant to hot lubricating oils Causes little or no foam in lubricating oils Non-corrosive to ferrous metals Application ELASTOSIL® A 442 can be bulk dispensed by hand or robot applicators with conventional drum
- Tensile Strength (Break): 225 psi
- Elongation: 800 %
- Industry: Automotive
- Substrate Compatibility: Ceramic / Glass, Concrete / Masonry, Metal, Plastic, Rubber / Elastomer
-
Supplier: Techcon
Description: The TS710SG is lightweight barrel applicator gun provides excellent control for medium/high viscosity products. Easy to use. No dripping or mess. Size Manual Syringe Gun Replacement Rod 10cc TS710SG 71000ROD
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
-
Supplier: Carlisle
Description: Weight: 2.4 lbs. (1.1 kg) Wetted parts materials of: Anodized Aluminum, Stainless Steel, UHMW, PTFE, Silicone Rubber, EPR, Nylon, Tungsten Carbide
- Fluid / Output Pressure: 3,500 psi
- Features: Applicator / Gun, Component / Sub-system, Fiber Chopper / Composites Spray-up, Plural Components / Catalyst Injector, Spray / Atomization (Wet Coating)
- Mounting: Handheld
- Automation / Control: None - Manual
-
Supplier: Allied Electronics, Inc.
Description: Aavid's Ultrastick is a unique phase-change thermal interface material that surpasses grease in thermal performance and long-term stability. This solid, silicone-free, paraffin-based thermal compound changes phase at 60°C, with a concurrent volumetric expansion that fills gaps between the
-
Supplier: Qosina Corp.
Description: of dial-up applicator tubes made from a variety of materials with tips and caps made to fit both. The tip styles we stock include a brush tip, multiple-hole flocked tip and a silicone tip. Medical Dispenser Bottles The medical dispensers in our inventory are available in a range of
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Master Bond MasterSil 323 is a two component, addition cured system for bonding, sealing and potting applications. This product has a convenient to use 1:1 mix ratio, and can be packaged in double barrel cartridges for dispensing from a gun applicator. It can be applied in thin and thick (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
Die/Laser Cut Preforms Gun Applicators View all packaging options (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Die/Laser Cut Preforms Gun Applicators View all packaging options (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc.
More Information Top
-
Intraoperative Irradiation
Silicone applicators , having limited flexibility, were used on gently sloping surfaces.
-
Performance of a dedicated light delivery and dosimetry device for photodynamic therapy of nasopharyngeal carcinoma: Phantom and volunteer experiments
Materials and Methods A flexible silicone applicator was developed, incorporating light delivery and dosimetry fibers.
-
CONCRETE PAVEMENT REPAIR MANUALS OF PRACTICE
The silicone applicator system is not introducing bubbles to the sealant.
-
In vivo fluence rate measurements during Foscan®-mediated photodynamic therapy of persistent and recurrent nasopharyngeal carcinomas using a dedicated ligh...
We have developed a flexible sili- cone applicator that can be inserted through the mouth and fixed in the nasopharyngeal cavity.
-
Technical Basis of Radiation Therapy
Levendag et al. (1997) designed an inexpensive, re-usable and flexible silicone applicator , tailored to the shape of the soft tissues of the nasopharynx, which can be used with either LDR brachytherapy or HDR (pulsed) controlled afterloaders.
-
Intraoperative high dose rate brachytherapy in recurrent or metastatic colorectal carcinoma
The silicone applicators have limited flexibility and are used on gently sloping surfaces.
-
Protocols in Human Molecular Genetics
Silicone applicator .
-
Improved colorimetric determination of high-molecular weight hyaluronic acid from synovial fluids
The samples (15 jxl)were applied to the middle of the gel, using a silicone applicator strip.
-
Screen Printing Grade Polyimide Paste for Alpha-Particle Protection
NMP) solvent in the formulations breaks down silicone applicators and polyvinyl. alcohol (PVA) screen emulsion and evaporates so fast that pot life of the formulations .
-
Intraoperative Imaging and Image-Guided Therapy
The therapeutic laser fiber is embedded in a silicone applicator that is surgically placed in the operating theater.
Indicates content that may require registration and/or purchase.