-
Supplier: 3X Ceramic Parts Company Limited
Description: railways and the renewable energy industry, such as wind turbines, are already being used in large Numbers. Characteristics of silicon nitride ceramic roller: Silicon nitride ceramic bearing ball: Silicon nitride ceramic ball has a series of metal materials such as high ceramic
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 15 to 20 W/m-K
- Coeff. of Thermal Expansion (CTE): 3.3 µm/m-C
- MOR / Flexural Strength: 87,022.1036143182 psi
-
Supplier: Radwell International
Description: BALL INSERT BEARING, SSER SERIES, CYLINDRICAL BORE, 1 INCH INNER DIAMETER, STANDARD DUTY, SET SCREW LOCKING, FDA APPROVED SILICONE SEAL, W/ STAINLESS STEEL SLINGER, DYNAMIC LOAD 2520 LBF, STATIC LOAD 1288 LBF. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dupont Molykote
Description: Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease thickened with carbon black USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for:
- Kinematic Viscosity (@ 40°C): 316 cSt
- Operating / Use Temperature: 0.4 to 550.4 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.14 specific gravity
- Features: Bearings, Lubricant
-
-
Supplier: Dupont Molykote
Description: Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for low to high temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Kiln
- Kinematic Viscosity (@ 40°C): 125 cSt
- Operating / Use Temperature: -40 to 399.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.05 specific gravity
- Industry Applications: Aerospace
-
Supplier: Dupont Molykote
Description: Lubricant for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for low to high temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Kiln
- Kinematic Viscosity (@ 40°C): 125 cSt
- Operating / Use Temperature: -40 to 399.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.05 specific gravity
- Industry Applications: Aerospace
-
Supplier: Dupont Molykote
Description: Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for extreme low temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Freezer
- Kinematic Viscosity (@ 40°C): 100 cSt
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.97 specific gravity
- Features: Bearings, Lubricant
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 41 Extreme High Temperature Bearing Grease Black is a thickened silicone oil that is used for lubricating plastics, rubber, and anti-friction bearings. It is recommended for oven conveyor bearings, governor linkage for steam turbines, wheel
- Flash Point: 575.6 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.05 specific gravity
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 41 Extreme High Temperature Bearing Grease Black is a thickened silicone oil that is used for lubricating plastics, rubber, and anti-friction bearings. It is recommended for oven conveyor bearings, governor linkage for steam turbines, wheel
- Flash Point: 575.6 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.05 specific gravity
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 41 Extreme High Temperature Bearing Grease Black is a thickened silicone oil that is used for lubricating plastics, rubber, and anti-friction bearings. It is recommended for oven conveyor bearings, governor linkage for steam turbines, wheel
- Flash Point: 575.6 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.05 specific gravity
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 41 Extreme High Temperature Bearing Grease Black is a thickened silicone oil that is used for lubricating plastics, rubber, and anti-friction bearings. It is recommended for oven conveyor bearings, governor linkage for steam turbines, wheel
- Flash Point: 575.6 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.05 specific gravity
-
Supplier: ASTM International
Description: 1.1 This guide is a tool to aid in the choice of an oil for precision rolling element bearing applications. There are two areas where this guide should have the greatest impact: (1) when a lubricant is being chosen for a new bearing application and (2) when a lubricant for a
-
Supplier: ASTM International
Description: 1.1 This guide is a tool to aid in the choice of an oil for precision rolling element bearing applications. There are two areas where this guide should have the greatest impact: (1) when a lubricant is being chosen for a new bearing application and (2) when a lubricant for a
-
Supplier: Leister USA
Description: High quality (ball bearing, silicone roller, wooden handle) Durability (silicone roller distance in the test over 65 000 m) Improved ergonomics, suitable for both left and right handed operators Newly developed bow shape for higher pressure and work without strain The
- Output Power Capability: DC Output
- Equipment Type: Gun / Iron / Torch
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: Leister USA
Description: High quality (ball bearing, silicone roller,wooden handle) Durability -- silicone roller distance in the testof over 65,000 m (40 miles) Improved ergonomics, suitable for both left andright handed operators Newly developed bow shape for higher pressureand work without
-
Supplier: Leister USA
Description: High quality (ball bearing, silicone roller,wooden handle) Durability -- silicone roller distance in the testof over 65,000 m (40 miles) Improved ergonomics, suitable for both left andright handed operators Newly developed bow shape for higher pressureand work without
- Features: Specialty / Other
-
Supplier: Greylor Company
Description: impulses per minute. The pump can be equipped with silicone tubing for food products and sanitary applications. It is self-priming to 15 feet dry suction lift and will pump viscous fluids and slurries. Improved design features ball bearing rollers for a longer life.
- Maximum Discharge Flow: 1.7 to 2.2 GPM
- Maximum Discharge Pressure: 20 psi
- Pump Type: Peristaltic Pumps, Self-Priming Pump
-
Supplier: Caplugs
Description: The UWH-SH Series swivel hooks are a low-cost solution to increase powder-coating capability. Ability to rotate part or rack Ball bearing construction Capable of producing conveyor hooks Available in C or V shape Material: Spring Steel Standard Color: Metal Load Capacity: 250 lbs. All
-
Supplier: 3X Ceramic Parts Company Limited
Description: Silicone Nitride Ceramic Wafer Material Description : Silicon nitride ceramic material has high hardness, low density, wear resistance and high temperature resistance. The rolling body is made of silicon nitride ceramic, while the other components are paired with bearing steel to form
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 15 to 20 W/m-K
- Coeff. of Thermal Expansion (CTE): 3.3 µm/m-C
- MOR / Flexural Strength: 87,022.1036143182 psi
-
Supplier: Interstate Plastics, Inc.
Description: the pressure roller with the other and press the overlap weld seam together with consistency. The pressure roller is a necessary tool to add to your arsenal to achieve the desired result. With its ball bearing, silicone roller and wooden handle, this tool is of very high
-
Supplier: Interstate Plastics, Inc.
Description: the pressure roller with the other and press the overlap weld seam together with consistency. The pressure roller is a necessary tool to add to your arsenal to achieve the desired result. With its ball bearing, silicone roller and wooden handle, this tool is of very high
-
Supplier: Clean Air Products
Description: (32) Adjustable Anodized Aluminum Nozzles (2) Removable High Pressure Interior Nozzle Wall Panels (1) 5HP (3.7kW), 3600RPM Sealed Ball Bearing Continuous Duty Motor (Motor meets or exceeds U.S. EPAct and NRCan Canadian efficiency standards) (1) Superior Efficiency Direct Drive Aluminum
- Door Width: 72 inch
- Nozzle Discharge Speed: 1,900 CFM
- Number of Nozzles: 32
- Height: 95 inch
-
Supplier: Clean Air Products
Description: Adjustable Anodized Aluminum Nozzles (6) Removable High Pressure Interior Nozzle Wall Panels (3) 5HP (3.7kW), 3600RPM Sealed Ball Bearing Continuous Duty Motors (Motor meets or exceeds U.S. EPAct and NRCan Canadian efficiency standards) (3) Superior Efficiency Direct Drive Aluminum
- Door Width: 60 inch
- Nozzle Discharge Speed: 5,700 CFM
- Number of Nozzles: 96
- Height: 95 inch
-
Supplier: Clean Air Products
Description: Adjustable Anodized Aluminum Nozzles (2) Removable High Pressure Interior Nozzle Wall Panels (1) 5HP (3.7kW), 3600RPM Sealed Ball Bearing Continuous Duty Motor (Motor meets or exceeds U.S. EPAct and NRCan Canadian efficiency standards) (1) Superior Efficiency Direct Drive Aluminum
- Door Width: 42 inch
- Nozzle Discharge Speed: 1,900 CFM
- Number of Nozzles: 32
- Height: 95 inch
-
Supplier: Clean Air Products
Description: Anodized Aluminum Nozzles (6) Removable High Pressure Interior Nozzle Wall Panels (3) 5HP (3.7kW), 3600RPM Sealed Ball Bearing Continuous Duty Motors (Motor meets or exceeds U.S. EPAct and NRCan Canadian efficiency standards) (3) Superior Efficiency Direct Drive Aluminum Airfoil Wheels
- Door Width: 36 inch
- Nozzle Discharge Speed: 5,700 CFM
- Number of Nozzles: 96
- Height: 116 inch
-
Supplier: Xoxide
Description: office or corporate workspace, Sonata IV delivers. Features: Power supply: 620 watt, ATX12V v2.3 with Universal Input and Active Power Factor Correction (PFC) 80 PLUS® certified saves you money on your power bills 120 mm double ball bearing low noise cooling fan 8 drive bays: External
-
Supplier: U.S. Plastic Corporation
Description: 100% / Transfer Rate of Water at 0 PSI: 1.2 - 6.0 LPM / Maximum Pressure: 25 psi / Fan Cooled Aluminum Enclosure: Splash resistant from above / Size and (Weight): 9-1/2" x 10" x 10-1/2", (17 lbs) / Rotor Materials: 6-6 Nylon Plastic, Stainless Steel and 52100 Chrome Steel Ball Bearings
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
Find Suppliers by Category Top
More Information Top
-
Keyword index
… sage-life design, 523 seat belt anchor, 245 semiempirical model, 897 shadow spot method, 623 shakedown, 305, 943 shear mode, 669 shielding effect, 45 short crack, 361, 513, 1037 short fatigue crack growth, 735 silicone nitride ball bearing , 657 single lap joint …
-
High-Speed Drives for Mass Market Products
Double shielded, maintenance free silicone nitride ball bearings have been used to provide adequate motor durability and keep frictional losses acceptable.
-
Journal of Spacecraft and Rockets > Design of an Astronaut-Operated, Lunar-Surface, Antenna-Aiming Mechanism
… Acceptance tests on flight models: Temperature: -300° to +250°F, 1 cycle of 2 hr Vibration: sinusoidal, 10 to 250 Hz at 2 g Verification tests on critical components: Temperature cycling: flex pivots, polyimide plastic, ball bear- ings , silicone rubber sealant, bubble level …
-
Force distribution in an inhomogeneous sandpile
Experimental force distribution along the diameter of a sandpile (average of three piles), measured from the contact diameters of a monolayer of ball bearings on silicone rubber (from [2]).
-
Handbook of Lubricants
… 1, Reactivity 0 Storage: Store in tightly sealed containers away from oxidizing agents Uses: Lubricant; dielectric coolant; low temp. damping applics. for aircraft instruments and electronic equipment; heat transfer media; base fluid in sil- icone greases for ball bearing lubrication; plastics additive .
-
Encyclopedia of Industrial Additives, Volume 2
… low temp. damping ap- plications such as aircraft instruments and electronic equipment; as heat trans- fer media, dielectric coolant, and low temp. lubricant involving light to mod- erate bearing loads; base fluid in silicone greases for ball bearing lubrication from -100 to …
-
Electromechanical Design and Construction of a Rotating Radio-Frequency Coil System for Applications in Magnetic Resonance
This was mainly due to the well-balanced rotor and high- performance silicone nitrate ceramic ball bearings that were running very smoothly.
-
Fabrication of magnetic actuator for use in colon endoscope
The actuator is attached to two silicone tubes using ball bearing .
-
Dielectric Breakdown Strength of Polyethylene Nanocomposites - ePrints Soton
The samples are placed between two 6.3mm diameter steel ball bearings immersed in silicone fluid.
-
Thermal processing, morphology and electrical strength of polyethylene
Each sample was placed betweeni two vertically opposing I/''diameter steel ball bearings immersed in silicone oil, and an ac voltage increasing at 50V/s was applied to the upper electrode.?he breakdown strengthof the specimen was M y calculated from the maxjlnum RM …
Indicates content that may require registration and/or purchase.