-
Supplier: Can-Do National Tape
Description: Double Coated Cloth Tape, CDNT C365 Carpet Tape CDNT 365 Double Coated Cloth Tape. Multi-Purpose. Also known as carpet tape. Has a release liner. High-grade silicone coated polyethylene release liner facilitates an easy unwind. It has an extremely
- Width: 2 inches
- Backing Material: Cloth - Woven Fabric
- Features: Double-Sided Adhesive
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: tesa tape, inc.
Description: 64620 is a double-sided self-adhesive tape, consisting of a white PP-carrier and a synthetic rubber adhesive mass system (hotmelt).With the hotmelt adhesive, 64620 is solvent free and offers a high tack. 64620 is protected by a siliconized paper liner.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 6.875 to 14.84375 lbs/in
- Temperature Resistance: 70 C
- Features: Double-Sided Adhesive
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: PVC foam tape made of foam with a density of 250±30kg/m3, coated on both sides with high-viscosity acrylic adhesive, with a blue film lining for easy peeling. It has a microporous structure that allows the structural silicone to cure on all sides of the seam. It is often used to create
- Thickness: 0.23622047244094488 inches
- Features: Acrylic / Acrylate, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive
- Backing Material: Foam, PVC / Vinyl, Plastic / Polymer
- Adhesive: Silicone
-
-
Supplier: Can-Do National Tape
Description: 3M™ Double Sided Automotive Tape DC2005PET is a 0.5 mm (0.020 in) thick, black foam tape with a clear, low-stretch, polyester liner that has been silicone coated on both sides. This tape is designed for the attachment of nameplates, badges and emblems to the
- Features: Double-Sided Adhesive
-
Description: HVAC Mounting Tape Name Plates Plastic Materials Polyurethane Foam Rubber Sponge Sponge Materials Trim Weatherstripping
- Peel Strength / Adhesion: 6.25 lbs/in
- Temperature Resistance: 71.11111111111111 C
- Features: Double-Sided Adhesive
- Backing Material: PET / Polyester, Paper, Plastic / Polymer
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P3210AB double-sided tape is a PET double-sided tape made from PET as the substrate, with one side being silicone pressure sensitive adhesive and the other side being acrylic pressure sensitive adhesive. It is specifically used for pasting
- Thickness: 0.003937007874015748 inches
- Temperature Resistance: 100 C
- Features: Acrylic / Acrylate, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive
- Backing Material: PET / Polyester, Plastic / Polymer
-
Supplier: Maxi Adhesive Products, Inc.
Description: Polyester film, double coated with a custom formulated pressure sensitive silicone adhesive. Silicone coated paper release on the exposed side, and specially treated polyester film on the liner side.
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Backing Material: PET / Polyester, Plastic / Polymer
-
Supplier: Adhesive Applications
Description: SA1911 is a double-coated, double-linered polyester (PET) tape with a silicone adhesive on the PET side and an acrylic adhesive on the Kraft side. SA1911 provides a solution for adhering silicone-based substrates to non-silicone materials. The
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: -40 to 176.66666666666666 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
-
Supplier: Custom Fabricating & Supplies
Description: Our D4700 is manufactured from heat resistant fiberglass cloth with a high temperature silicone adhesive on both sides. This double sided glass cloth tape is ideal as an under wrap in demanding coating and masking applications. Used for metallizing and plasma spray
- Width: 0.5 to 3 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Features: Dielectric / Insulating, Double-Sided Adhesive, Glass / Fiberglass
-
Supplier: tesa tape, inc.
Description: 64621 is a transparent double-sided self-adhesive tape consisting of a PP-carrier and a synthetic rubber adhesive mass system (hotmelt).With the hotmelt adhesive, 64621 is solvent free and offers a very high tack. 64621 is protected by a siliconized pa
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 5.7125 to 8.5625 lbs/in
- Temperature Resistance: 70 C
- Features: Double-Sided Adhesive, Transparent
-
Supplier: Adhesive Applications
Description: S1175DC is a polyester (PET) film supported double coated silicone adhesive tape designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures. The silicone adhesive layers are coated on both
- Thickness: 0.0135 inches
- Peel Strength / Adhesion: 1.375 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Features: Double-Sided Adhesive, UV / Weather Resistant
-
Supplier: Adhesive Applications
Description: PolySil™ SA1020 is a double coated / double linered polyester (PET) tape with a silicone pressure-sensitive adhesive on the Kraft side and an acrylic pressure-sensitive adhesive on the PET side. SA1020 provides a solution for bonding silicone-based substrates to
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: -40 to 176.66666666666666 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
-
Supplier: Adhesive Applications
Description: SA1060 is a double-coated / double linered polyester (PET) tape with silicone pressure-sensitive adhesive on the PET side and an acrylic pressure-sensitive adhesive on the Kraft side. SA1060 provides a solution for bonding silicone-based substrates to
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: -40 to 176.66666666666666 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
-
Supplier: Techsil Limited
Description: Techsil® TA22641 is a double sided tape. It is film coated on both sides with a special formulated silicone adhesive system. It is recommended for high performance bonding, mounting or splicing applications. Product benefits Good tear resistance High temperature
- Features: Double-Sided Adhesive
-
Supplier: Techsil Limited
Description: Techsil® TA22641 is a double sided tape. It is film coated on both sides with a special formulated silicone adhesive system. It is recommended for high performance bonding, mounting or splicing applications. Product benefits Good tear resistance High temperature
- Features: Double-Sided Adhesive
-
Supplier: Techsil Limited
Description: Techsil® TA22641 is a double sided tape. The rolls are 24mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a clear polyester film coated on both sides with a special formulated silicone
- Features: Double-Sided Adhesive
-
Supplier: Techsil Limited
Description: Techsil® TA22641 is a double sided tape. The rolls are 11mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a clear polyester film coated on both sides with a special formulated silicone
- Features: Double-Sided Adhesive
-
Supplier: Accuris
Description: TAPE, GLASS CLOTH, PRESSURE SENSITIVE, DOUBLE SIDED, SILICONE ADHESIVE
-
Supplier: Budnick Converting, Inc.
Description: A 3.74 mil. polyester film backing with a silicone coating and an arcylic coating on opposite sides used for bonding slicone rubber to higher surface energy materials.
- Thickness: 0.00374 inches
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: tesa® 88665 is a transparent double-sided tape with a PET-backing. One side is equipped with a silicone adhesive (easy side) and the other side is equipped with a modified acrylic (tight side). It is designed for the demanding applications where silicone materials
- Thickness: 0.0045 inches
- Peel Strength / Adhesion: 3.94 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this adhesive tape? PRO500 series is double coated with a highly aggressive adhesive for carpet hold-down, especially designed for the convention industry Tape has a high grade silicone coated polyethylene liner that makes it easy to unwind and
-
Description: Polyken 100D PREMIUM 2-SIDED TAPE - MULTI-PURPOSE CARPET TAPE High quality, double-faced cloth tape with film liner for carpet hold down and mounting. Replaces tack strips. Applications Carpet hold-down for conventions or on aircraft. Hanging or seaming
- Thickness: 0.013 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Supplier: Can-Do National Tape
Description: Double Coated Carpet Tape, CDNT 440 Double-Coated Duct Tape CDNT 440 Double Coated Carpet Tape. Multi-Purpose Double-Coated Duct Tape. Cream color with Blue Film Liner. Woven cloth coated on both sides with a polymer based pressure sensitive
- Backing Material: Cloth - Woven Fabric
- Features: Double-Sided Adhesive
- Adhesive: Pressure Sensitive (PSA)
-
Description: Liner Side Adhesive 0n-irritating medical grade acrylic adhesive Air Side Adhesive 0n-irritating medical grade acrylic adhesive Common Applications Medical Device Assembly Medical Device Mounting Medical-Double Coated Surgical Drape Assembly Surgical Drape Attachment Surgical Drape
- Peel Strength / Adhesion: 6.25 to 6.875 lbs/in
- Adhesive: Acrylic, Silicone
- Features: Double-Sided Adhesive
- Backing Material: Plastic / Polymer
-
Supplier: Infinity Tapes, LLC
Description: PAPER LINER TAPES Double Coated Tape with a polyester and/or tissue carrier and silicone coated paper release liner Quick stick bond and holding properties to paper and plastic including a number of low energy surfaces such as high density polyethylene (HDPE) and
- Width: 0.5 to 1 inches
- Thickness: 0.00048 inches
- Peel Strength / Adhesion: 4.4375 to 7.6875 lbs/in
- Features: Double-Sided Adhesive, Permanent
-
Supplier: Budnick Converting, Inc.
Description: SCT20 is a 2 mil double linered electrically conductive silicone transfer tape that is designed for demanding electronics, aerospace, medical, and high-temperature applications. The unique silicone pressure-sensitive adhesive (PSA) conducts electricity anisotropically
- Peel Strength / Adhesion: 2 lbs/in
- Type: Transfer
-
Supplier: Champion Tape
Description: Champion Tape manufactures and distributes the most specialized tapes and masking products in the world. We also offer a wide range of standard products to complement the markets we serve. Please select from our product list below. If you need a tape that you do not see, please
- Thickness: 0.0020078740157480316 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Features: Double-Sided Adhesive
- Backing Material: PET / Polyester, Plastic / Polymer
-
Description: and shear properties. Used in graphic arts (nameplates, control panels, etc.) applications. Bonds well to many types of rubber sponge. Common Applications Decals Escutcheons Graphics Mounting Tape Name Plates Plastic Materials Rubber Sponge Sponge Materials
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: 93.33333333333333 C
- Adhesive: Acrylic, Silicone
- Features: Double-Sided Adhesive
-
Supplier: DigiKey
Description: "Double Coated, Double Sided Tape Silicone Adhesive Transparent 6.00"" (152.40mm) X 6.00"" (152.40mm)"
- Features: Double-Sided Adhesive
- Adhesive: Silicone
-
Supplier: Ellsworth Adhesives
Description: STM Specialty Tapes Manufacturing D969 Differential Silicone-Acrylic Tape is double-sided, and includes a permanent bonding acrylic adhesive on one side and a high performance silicone adhesive on the opposite side. The acrylic side of the D969 has a good
- Temperature Resistance: -29 to 121 C
- Adhesive: Acrylic, Silicone
-
Supplier: Budnick Converting, Inc.
Description: IB1122-60 consists of a .5mil PET carrier coated on both sides with 2.0 mils of rubber pressure sensitive adhesive. The adhesive is protected by a two-side silicone coated 60# white super-calendared Kraft liner, available with either medium-easy release (ER) or medium-tight release. Also
- Thickness: 0.0029 inches
- Peel Strength / Adhesion: 7.375 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Newark, An Avnet Company
Description: 3M(TM) SILICONE ADHESIVE TRANSFER TAPE 9122, 24 X 60 YDS
-
Supplier: Aremco Products, Inc.
Description: Pyro-Tape™ 682 is a family of high temperature, high performance tapes used in a wide range of industrial applications for plasma spray masking, heat reflectivity and abrasion, chemical, and electrical resistance. Pyro-Tape™ products are availab
- Width: 1 inches
- Thickness: 0.0007086614173228347 inches
- Features: Double-Sided Adhesive, Glass / Fiberglass
- Adhesive: Silicone
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 8822 is a 25 micron polyester film coated on both sides with a solvent based silicone adhesive system. The silicone adhesive used on 8822 provides good adhesion to siliconized substrates, high and low energy materials, etc. Designed for splicing of films and papers, bonding a
- Thickness: 0.003937007874015748 inches
- Temperature Resistance: -30 C
- Features: Double-Sided Adhesive
- Backing Material: PET / Polyester
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 909 clear transfer tape comes in a 6 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 1.5
- Width: 6 inches
- Thickness: 0.0015 inches
- Adhesive: Acrylic
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
management solutions that are reliable, space-efficient, and easy to integrate. Heilind Electronics is pleased to offer the 3M™ Electrically Conductive Double-Sided Tape 9793KT/KW Series — a field-proven PSA tape engineered for exactly these applications (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
In LED lighting applications, thermal management and assembly efficiency often need to be solved at the same time. Thermal double-sided adhesive provides a practical way to bond heat-generating components to heat sinks while also improving heat dissipation (read more)
Browse Double Sided and Transfer Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
providing high bond strength, high temperature and chemical resistances. Our adhesive transfer tapes are offered in high temperature acrylic and ultra-high temperature silicone, and are supplied with double liners for ease of handling and die cutting (read more)
Browse Industrial Tapes Datasheets for Polyonics -
high bond strength, high temperature and chemical resistances. Our adhesive transfer tapes are offered in high temperature acrylic and ultra-high temperature silicone, and are supplied with double liners for ease of handling and die cutting (read more)
Browse Industrial Tapes Datasheets for Polyonics -
Range of Silicone-Coated Fiberglass Fabrics Mid-Mountain manufactures a range of ARMATEX® Silicone Coated Fabrics, Tapes and Ropes for industrial applications that require high levels of resistance to abrasion, chemicals and high temperature. Our products include the (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
adhesive transfer tapes are offered in high temperature acrylic and ultra-high temperature silicone, and are supplied with double liners for ease of handling and die cutting. Applications Aerospace, avionics and military electronics Hybrid and electric vehicles Electronic systems for energy applications (read more)
Browse Datasheets for Polyonics -
The REACH and RoHS compliant materials include polyimide (PI) and polyester (PET) films (renowned for dimensional stability and chemical resistance in high temperature, harsh environment tracking applications) and high temperature PSAs.
(read more)
Browse Industrial Tapes Datasheets for Polyonics -
When you hear the term “bonding solutions,” you probably think about traditional mechanical fasteners or even liquid adhesives, but what about tape? What if I told you that certain high bond tapes could be the ultimate bonding solution for your application (read more)
Browse Industrial Tapes Datasheets for Budnick Converting, Inc. -
Budnick makes truck + trailer and specialty vehicle manufacturers more efficient by integrating tapes into the production process. Eliminating rivets and (read more)
Browse Industrial Tapes Datasheets for Budnick Converting, Inc. -
Polyonics® HIGHdegree label and tag materials are specially engineered to stand up to the punishing demands of metal manufacturing factories and foundries.
(read more)
Browse Industrial Tapes Datasheets for Polyonics
More Information Top
-
Poly( β ‐cyclodextrin)/Curcumin Self‐Assembly: A Novel Approach to Improve Curcumin Delivery and its Therapeutic Efficacy in Prostate Cancer Cells
The samples were mounted on double sided silicone tape and measurements were performed at 2u ¼ 20–508.
-
Micro-bioreactor Design for Chinese Hamster
Ovary Cells
V~ve ~~er S~n4in~ 16 Apply silicone PSA double sided tape .
-
Self-folding shape memory laminates for automated fabrication
We aligned the two layers with pins and bonded them with 50 µm double - sided silicone tape (ARclad 7876, Adhesives Research).
-
Dual optical sensor for oxygen and temperature based on the combination of time domain and frequency domain techniques.
The two layers are attached to each other by a double sided silicone based tape .
-
Fabrication of nanoscale zero-mode waveguides using microlithography for single molecule sensing
To form the flow chambers for the fluorescence measurements, the ZMW samples were assembled with conventional, 1 mm thick glass microscope slides by two lines of double sided tape and silicone grease.
-
Fabrication and characterization of microscale sensors for bone surface strain measurement
The adhesives that were evaluated included Poly- methyl methacrylate (PMMA), polycyanoacrylate, silicone gel, double - sided silicone based tape , and epoxy.
-
Experimental assessment of spanwise-oscillating dielectric electroactive surfaces for turbulent drag reduction in an air channel flow
The stretched membrane is glued onto two square plexiglass frames of 200 mm (8H) × 200 mm (8H) internal size and 20 mm (0.8H) width, covered with a special acrylate/ silicone , double - sided tape (3M™ 9731) and endowed with thin aluminium…
-
Fabrication of DNA Polymer Brush Arrays by Destructive Micropatterning and Rolling‐Circle Amplification
…a dilute coolant solution (Formula 77, Kool Mist) The slides were cleaned by the same process used to clean the coverslips and then attached to the patterned coverslips using a %110 mm-thick, double - sided silicone adhesive tape (Scapa 702, Scapa Group).
-
Biomechanics at the micro scale
evaluated included Polymethyl methacrylate (PMMA), polycyanoacrylate, silicone gel, double - sided silicone based tape , and epoxy.
-
Vibration sensitivity of AQP SAW oscillators
The effect of stifhess of the silicone PSA double - sided tape ony1 was explored utilizing the finite element model.
Indicates content that may require registration and/or purchase.