Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Wacker Chemical Corp.
Description: Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flowability and self-deaeration medium Shore A hardness (approx. 37) very good resistance to common casting resins Application ELASTOSIL® M 4440 is a
- Tensile Strength (Break): 362.592098392993 psi
- Elongation: 220 %
- Features: Casting Resin
- Type: Elastomer / Rubber
-
Supplier: Bluestar Silicones USA Corp.
Description: RTV-2 silicone elastomer which polymerises at room temperature by a polyaddition reaction. This product is available in a 10:1 ratio and 1:1 ratio. Properties Viscosity 40000 Hardness Sha 38 Description Quick prototyping Fluid moulding silicone designed for casting polyurethane,
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 920 psi
- Elongation: 340 %
- Viscosity: 50,000 cP
-
Supplier: Bluestar Silicones USA Corp.
Description: silicone designed for casting polyurethane, epoxy and polyester resins as well as wax and polyurethane foams.
- Tensile Strength (Break): 797.702616464583 psi
- Elongation: 400 %
- Type: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
-
Supplier: Bluestar Silicones USA Corp.
Description: Two-Component, addition cure silicone moldmaking rubber Properties Viscosity 12000 Hardness Sha 30 Description Bluesil RTV-1556 is a two component, high strength, addition cure, room temperature or heat vulcanized silicone rubber compound. Designed specifically for moldmaking
- Use Temperature: -65 to 400 F
- Thermal Conductivity: 0.25 W/m-K
- Coeff. of Thermal Expansion (CTE): 1,111.111111111111 µin/in-F
- Tensile Strength (Break): 1,035 psi
-
Supplier: Techsil Limited
Description: BJB TC5041 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. It is also used to make molds used for casting low melting metals (with the use of talc). TC-5041's
- Chemical System: Silicone
-
Supplier: Hapco, Inc.
Description: Hapsil 360™ is a high tear strength, tin-catalyzed RTV-2 silicone rubber, which was designed for casting Hapco's wide variety of rigid and flexible polyurethane resins. Hapsil 360™ is not sensitive to inhibition, meaning it will cure at room temperature over virtually any
- Viscosity: 15,000 cP
- Features: Casting Resin, Liquid, Molding Resin
- Type: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Industrial Coatings - Pourable, Condensation-curing, Two-component Silicone Rubber -- ELASTOSIL® RTKSupplier: Wacker Chemical Corp.
Description: polyurethanes Application encapsulation of electrical and electronic components making flexible molds for reproducing models with no or only minor undercuts in all common reproduction materials release coat for rigid molds for the casting or foaming of polyurethane resins
- Substrate: Ceramic / Porcelain, Metal, Plastic
- Industry: Electronics
- Form: Liquid
- Cure / Setting Technology: Multicomponent
-
Supplier: Techsil Limited
Description: RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high tear resistance and inherent release ability of this grade make it well suited to
- Use Temperature: -76 to 399.2 F
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high tear resistance and inherent release ability of this grade make it well suited to
- Use Temperature: -76 to 399.2 F
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: BJB TC5050 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. It is also used to make molds used for casting low melting metals (with the use of talc). TC-5050's
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: ACCRAbond, Inc.
Description: CONATHANE® UC-51 produces tough polyurethane castings with good flexural modulus, good impact resistance, and the feel of reinforced polypropylene or an engineering thermoplastic. The system is designed for quick mold turnover in either silicone or polyurethane tooling. The
- Features: Laminating / Composites
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 601 A/B is a pourable, additioncuring RTV-2 silicone rubber. Special features two-part, 9 : 1 mixing ratio low viscosity medium cured hardness excellent tensile strength crystal clear vulcanizate Application all-round potting compound - manufacture of molded articles by
- Viscosity: 40 to 5,000 cP
- Tensile Strength (Break): 870.221036143182 psi
- Elongation: 100 %
- Industry: Electronics, OEM / Industrial
-
Description: similar to aluminum or hard plastic. In addition, we can custom mold materials to shape, and can supply 2-component liquid resins for casting in place. These materials have been used to produce waveguide loads and absorptive housings, and they can be cast directly into RF device
- Features: Casting Resin, EMI / RFI Shielding
- Chemical System: Epoxy, Silicone
- Type: Thermoset
-
Supplier: Aremco Products, Inc.
Description: Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon
- Industry: Aerospace, Electronics, Industrial
- Features: Liquid, Other
- Chemical System: Silicone
-
Supplier: Spectrum Plastics Group
Description: allowed to solidify, split and removed to create the RTV tool. PLASTIC TOOLING AND SILICONE CASTING Our plastic tooling and silicone casting offer superior dimensional accuracy compared with RTV molding, and allow customers to turn their CAD files into real
- Additional Services: Appearance Model, Casting and Molding (Rapid Tooling), Design Assistance, Low Volume Production, Solid Modeling or CAD Services
- Features: Midwest US Only, North America, Northeast US Only, Southwest US Only, United States Only
- Technology Utilized: Polyjet (PJET), RTV Molding / Urethane Casting, Selective Laser Sintering (SLS), Stereolithography (SLA), Three Dimensional Printing (3DP)
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at ambient
- Viscosity: 32,000 to 36,000 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 83 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP30F is a new fast curing liquid epoxy resin compound for high perform-ance abrasion and chemical resistant seamless floors. This easy-to-use two component epoxy resin system offers a uniquely attractive combination of application and performance properties
- Use Temperature: -60 to 250 F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 212 F
- Coeff. of Thermal Expansion (CTE): 12 µin/in-F
- Tensile Strength (Break): 2,100 to 2,700 psi
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP30M3LV is a low viscosity, two component epoxy compound for high performance, chemical resistant casting and potting applications, formulated to cure at ambient temperatures or more rapidly at elevated temperatures, with a convenient two (2) to one (1) mix ratio.
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 22 µin/in-F
- Tensile Strength (Break): 10,000 psi
- Tensile Modulus: 440 to 460 ksi
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP30-2 is a low viscosity, two component epoxy resin compound for high performance bonding, laminating and sealing formulated to cure at room temperature or more rapidly at elevated temperatures with a 100/10 mix ratio by weight. This resin system is 100%
- Use Temperature: -60 to 300 F
- Coeff. of Thermal Expansion (CTE): 16 µin/in-F
- Tensile Strength (Break): 8,000 psi
- Tensile Modulus: 450 ksi
-
Supplier: ELANTAS North America LLC
Description: enamel, impregnating resins, potting compounds, casting resins, conformal coatings, adhesives, and specialty epoxy products used in hi-temp applications used for a number of electrical, industrial, automotive, aerospace and civil applications.
- Use Temperature: 311 F
- Thermal Conductivity: 0.67 to 0.77 W/m-K
- Coeff. of Thermal Expansion (CTE): 61.11111111111111 to 108.33333333333333 µin/in-F
- Viscosity: 15,000 to 20,000 cP
-
Casting Resins - Resin Designs 040109-1 HV Silicone Casting 50 mL Mixpac -- SILICONE 040109-1HV 50MLSupplier: Ellsworth Adhesives
Description: Resin Designs 040109-1 HV Silicone Casting is a two component, room temperature curing system that is used for sealing and casting applications. It is flexible, solvent free, high viscosity, and has excellent electrical and mechanical properties. 1:1 mix ratio by volume.
- Use Temperature: -76 to 257 F
- Viscosity: 20,000 to 300,000 cP
- Industry: Electric Power
- Chemical System: Silicone
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST 4640 Silicone Encapsulant White, formerly Emerson and Cuming, is a low density, RTV condensation curing, silicone rubber syntactic foam that is used for sealing, airborne potting, and caulking applications. It offers flexibility, good dielectric properties, and
- Use Temperature: -85 to 500 F
- Tensile Strength (Break): 200 psi
- Elongation: 135 %
- Dielectric Strength: 248.92000000000053 kV/in
-
Supplier: Epoxies Etc...
Description: 70-3810 is a low viscosity, aluminum filled epoxy casting and tooling resin. This system is used for making heat resistant cast tools or parts that require high heat resistance and thermal conductivity. 70-3810 utilizes a new polymer resin that offers better heat resistance than
- Use Temperature: -103 to 572 F
- Thermal Conductivity: 1.80284875 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.5 µin/in-F
- Tensile Strength (Break): 14,500 psi
-
Supplier: Hapco, Inc.
Description: A series of general purpose Liquid Molding Compounds that do not change color and remain clear / light yellow when cured. Ultralloy 200 Series are ideal for in mold coloring of parts. They can be easily pigmented and the color remains the same in the cured or liquid state. Tensile strengths
- Tensile Strength (Break): 10,300 to 11,800 psi
- Viscosity: 300 cP
- Features: Liquid
- Industry: Tooling / Molds
-
Supplier: Hapco, Inc.
Description: HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS Hapflex™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex™ 700/800 products exhibit high tensile strength, high tear strength, and excellent elongation. All Hapflex™ 700/800 products
- Viscosity: 4,300 cP
- Features: Casting Resin, Liquid, Molding Resin
- Type: Elastomer / Rubber
- Industry: Electronics, Industrial, Tooling / Molds
-
Supplier: Hapco, Inc.
Description: elastomers are virtually shock resistant and unbreakable, making them exceptionally well suited for permanent molds or parts that will not crack or chip during use or storage. A major advantage is their performance in low temperatures. Precision tracing patterns, instrument grips, gaskets,
- Viscosity: 2,250 cP
- Features: Casting Resin, Liquid, Molding Resin
- Type: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
Find Suppliers by Category Top
Featured Products Top
-
Casting & Potting Materials ELANTAS PDG, Inc. offers a wide range of high performance casting resins and potting resins. Our 2-component casting and (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
that is characterized by forcing molten metal under high pressure into a mold cavity. Die-casting can be done using a cold chamber or hot chamber process (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
has small thermal expansion coefficient, good sand mold stability, no cracking, and reduces Casting defect such as veins caused by sand expansion. has a particle size close to spherical, a smooth surface, and a dense structure, which enables the binder to evenly cover, has (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
Urethane casting is a fast and cost-effective method of producing small series from a silicone mold. A silicone mold is made with the help of a prototype which serves as the basis for the duplication process of the original piece. Thanks to the flexibility of the silicone, complex (read more)
Browse Plastic Molding Services Datasheets for RPWORLD -
. Complete confidentiality. Complete service. Complete control. From common, commercial grade plastics to sophisticated engineered resins, MOCAP can mold it. Custom Vinyl Dip Molding With the (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
Why are silicones used for Mould Making? Silicone moulding rubber has many applications across a wide range of industries using various casting mediums. Silicone is chosen for its fine reproduction of detail (read more)
Browse Datasheets for CHT USA Inc. -
If you need custom plastic parts within 200pcs in short lead times, Vacuum Casting is your right choice. It is a fast and cost-effective method of producing small series from a silicone (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
are often structurally sound without reinforcements. The following are types of closed molding processes: Centrifugal casting or rotational molding uses a rotating mold, where reinforcing material and/or resin solidify against the inside surface of (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc. -
copper painting for EMC. Material Choice • ABS performance Polyurethane Resin, PC,TPE • Rubber to be over-molded • Stainless steel, aluminum Project Schedule (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
. • Internal copper painting for EMC. Material Selection • ABS performance Polyurethane Resin, PC,TPE • Rubber to be over-molded • Stainless steel, aluminum Production (read more)
Browse Plastic Molding Services Datasheets for RPWORLD
Conduct Research Top
-
Why Silicone Molds Can Inhibit the Cure of Clear Resins
In the world of resin casting, casting clear parts using silicone molds or release agents seems to cause the most problems. This article is a look at some of the contributing factors to this phenomenon.
More Information Top
-
casting silicone for gypsum - offers from casting silicone for gypsum manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Casting resin silicone mold , Condensation Art craft mo, Culture stone moulding silicone ] .
-
Crocodile swim tracks from the latest C retaceous of E urope
The tracks exposed in the Mina Esquirol, Mina Tum ı and Serraduy Norte outcrops were repli- cated using silicone moulds and resin casts .
-
CR4 - Thread: Tooling Epoxy around Wax Model - Supplier Needed
Why don't you make some silicone molds & cast urethane resin into the molds to make the reproductions.
-
CR4 - Thread: Barrier Coatings/In Mold Coatings
It is a coating that I am searching for that becomes the surface of the casting, as well, if the right product will act as a barrier between the casting resin and the silicone mold .
-
Precision Crosssectional Analysis of LSI and VLSI Devices
FIGURE 3: Mounting sequence using polyester casting resin and silicone rubber mold .
-
Effects of Saturated Acids on Physical Properties of UPE Resins Prepared from Recycled PET Products
The test specimens were prepared by casting the resins in silicone molds , shaped as per relevant specifications.
-
RTV Tooling & Urethane Casting
Virtually overnight, a design can be verified with the master pattern, and in as short as two more days, a customer can have several prototypes from a silicone mold using liquid resin casting technologies.
-
Early life‐history of the spiny siganid Siganus spinus (Linnaeus 1758) inferred from otolith microstructure
Briefly, the sagittae were cleaned and embedded in resin cast in a silicone mold .
-
Physical properties of unsaturated polyester resin from glycolyzed pet fabrics
The prepared resins were casted in silicone molds to obtain test specimens.
-
A Helpful Guide to Casting Clear Resins
The major issue with casting clear resins in silicone molds is the fact that the surface of the part can be tacky or uncured upon de-molding.
Indicates content that may require registration and/or purchase.