Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Epoxies Etc...
Description: 20-1615 is a two component, room temperature curing silicone rubber compound. This silicone system is clear, odorless, and low in viscosity. 20-1615 is an excellent choice for potting electronic assemblies that require shock and vibration resistance. It also protects
- Viscosity: 6,000 cP
- Use Temperature: -175 to 401 F
- Thermal Conductivity: 0.207688176 W/m-K
- Coeff. of Thermal Expansion (CTE): 182.99999999999997 µin/in-F
-
Supplier: CHT USA Inc.
Description: CHT's QSil 12 is a 2-part, condensation cure, transparent, low viscosity, liquid silicone elastomer which cures at room temperature. QSil 12 is primarily intended for electronic and lighting potting applications. This material is typically mixed at a ratio of 100:5. Once mixed, the
- Use Temperature: -67 to 399.2 F
- Thermal Conductivity: 0.18 W/m-K
- Elongation: 35 %
- Tensile Strength (Break): 20.30515751000758 psi
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST 4350 Silicone Potting Compound is a two component silicone rubber material used for potting and encapsulation. It is temperature resistant and readily pourable. 15 lb Can.
- Thermal Conductivity: 0.95 W/m-K
- Tensile Strength (Break): 508 psi
- Elongation: 133 %
- Dielectric Strength: 619 kV/in
-
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST 4350 Silicone Potting Compound is a two component product used for potting and encapsulation. It is temperature resistant and readily pourable. 3 lb Can.
- Thermal Conductivity: 0.95 W/m-K
- Tensile Strength (Break): 508 psi
- Elongation: 133 %
- Dielectric Strength: 619 kV/in
-
Supplier: CHT USA Inc.
Description: CHT's QSil 563 is a 2-part, platinum cure, 100% silicone solids elastomer designed for electronic potting and encapsulation applications. QSil 562 offers a hard, low modulus material that is readily repairable. QSil 563 is thermally conductive to aid in efficient heat dissipation. This
- Use Temperature: -67 to 399.2 F
- Thermal Conductivity: 0.88 W/m-K
- Elongation: 55 %
- Tensile Strength (Break): 118.93020827290154 psi
-
Supplier: RS Components, Ltd.
Description: Acc Silicones 740010310 Potting Compound
- Features: Encapsulating / Potting Compound, Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 5620 Silicone Potting Compound Clear is a two component material that turns to a flexible elastomer after curing at room or elevated temperatures. It is used for potting and protection components from vibrations, moisture, mechanical and thermal shock. 400
- Viscosity: 200 to 450 cP
- Thermal Conductivity: 0.16 W/m-K
- Dielectric Strength: 537 kV/in
- Features: Encapsulating / Potting
-
Supplier: CHT USA Inc.
Description: CHT's QSil 216 is a 2-part, platinum cure, optically clear silicone encapsulant designed for optical applications. QSil 216 features a 10:1 mix ratio by weight and its low viscosity profile enables excellent flow around components and is excellent for potting complex parts. The
- Use Temperature: -67 to 399.2 F
- Thermal Conductivity: 0.18 W/m-K
- Elongation: 100 %
- Tensile Strength (Break): 749.8404594767085 psi
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite SI 5083 is a one component, high strength, UV cured silicone. It is used for potting, coating and sealing of various electronic, automotive, military, and industrial components. 300 mL Cartridge.
- Tensile Strength (Break): 450 psi
- Elongation: 170 %
- Dielectric Strength: 635.0000000000014 kV/in
- Industry: Automotive, Military / Government (MIL-SPEC / GG)
-
Supplier: CHT USA Inc.
Description: CHT's QSil 553 is a 2-part, platinum cure, silicone potting compound and encapsulant designed to protect electronic components from harsh environmental conditions and shock and vibration. It features a low viscosity for convenient dispensing and will easily flow throughout
- Use Temperature: -67 to 464 F
- Thermal Conductivity: 0.68 W/m-K
- Elongation: 240 %
- Tensile Strength (Break): 249.46336369437884 psi
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview SC4004 is a thixotropic silicone potting compound developed for the Indian electronics market. Its thixotropic nature provides excellent flow characteristics, making it ideal for potting tight units or electronics with small and delicate components. It
- Features: Electronics, Encapsulating / Potting, Thermal Compound / Heat Conductive
- Industry: Semiconductors / IC Packaging
- Chemical System: Silicone
-
Supplier: Newark, An Avnet Company
Description: NUVA-SIL® 5031 - 40LB. PAIL SILICONE POTTING COMPOUND
-
Supplier: Bluestar Silicones USA Corp.
Description: Two-Component, Medium Viscosity, Addition Cure, Potting/Encapsulating Silicone Compound Properties Viscosity 44000 Hardness Sha 29 Description Bluesil V-217 is a clear, two component, medium viscosity, addition cure silicone compound. It is designed for
- Viscosity: 44,000 cP
- Form / Function: Conformal / Encapsulating Coating
- Features: Electronics, Encapsulating / Potting, Grease / Paste
- Chemical System: Silicone
-
Supplier: Accuris
Description: SILICONE POTTING COMPOUND, ELASTOMERIC Two-Part, General Purpose 200 - 400 Poise Viscosity
-
Supplier: Accuris
Description: SILICONE POTTING COMPOUND, ELASTOMERIC TWO-PART, GENERAL PURPOSE 200 - 600 POISE VISCOSITY
-
Supplier: SAE International
Description: This specification covers a room-temperature-vulcanizing, elastomeric silicone compound.
-
Supplier: SAE International
Description: This specification covers a room-temperature-vulcanizing, elastomeric silicone compound.
-
Supplier: SAE International
Description: This specification covers a room-temperature-vulcanizing, elastomeric silicone compound.
-
Supplier: Henkel Corporation - Industrial
Description: viscosity for potting Good adhesion to plastics Low hardness (30 Shore A) Gels within 5 minutes Grey mixed color (Part A: Black; Part B: Off-White) High elongation (100%) Download LOCTITE SI 5640 Silicone Potting Compound Sell Sheet
- Features: Leveling / Filling Compound
-
Supplier: Wacker Chemical Corp.
Description: WACKER SilGel® 611 A/B is a pourable, additioncuring, RTV-2 silicone rubber that vulcanizes at room temperature to a soft silicone gel. WACKER SilGel® 611 A/B is a white colored modification of WACKER SilGel® 612 with higher hardness and reactivity. Special features two-part, 1 : 1
- Viscosity: 1,000 cP
- Features: Electronics, Encapsulating / Potting, Liquid, RTV / Room Temperature Curing
- Chemical System: Rubber Based / Elastomeric, Silicone
- Cure / Technology: Single Component System, Thermosetting / Crosslinking
-
Supplier: Newark, An Avnet Company
Description: 5091(TM) Nuva-Sil(R) Silicone Potting Compound, 300 ml Cartridge RoHS Compliant: Yes
-
Supplier: SAE International
Description: This specification covers a room-temperature-vulcanizing, elastomeric silicone compound. Primarily for potting and encapsulating electronic products for use at temperatures from -65 to +260 degrees C (-85 to +500 degrees F) where resistance to reversion is not required. This
-
Supplier: Accuris
Description: COMPOUNDS, POTTING AND ENCAPSULATING, SILICONE
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY's TPS series is a low-density, potting material. Its low density and lightweight properties enhance product performance, reduce production costs. The product has a thermal conductivity of 0.55-1.50 W/m*K and can cure at room temperature or high temperatures.
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 0.55 W/m-K
- Dielectric Strength: 254.00000000000054 kV/in
- Industry: Aerospace, Automotive, Military / Government (MIL-SPEC / GG), OEM / Industrial
-
Supplier: Accuris
Description: Silicone Potting Compound, Elastomeric Two-Part, General Purpose 150 to 400 Poise (15 to 40 Pascal-sec) Viscosity
-
Supplier: Techsil Limited
Description: RTV12 A is a clear, two component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep section without additional heating or moisture. RTV12 A is the base compound and requires a curing agent to be mixed with. For a clear
- Features: Electronics, Encapsulating / Potting
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: RTV12 A is a clear, two component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating or moisture. RTV12 A is the base compound and requires a curing agent to be mixed with. For a clear
- Features: Electronics, Encapsulating / Potting
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Allied Electronics, Inc.
Description: 2-Part Potting⁄Encapsulating RTV Silicon Compound, White Color Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants
-
Supplier: Techsil Limited
Description: RTV12 A is a clear, two component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep section without additional heating or moisture. RTV12 A is the base compound and requires a curing agent to be mixed with. For a clear
- Features: Electronics
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Allied Electronics, Inc.
Description: Potting⁄Encapsulating Compound, 120% Elongation, 1.05 Specific Gravity, Optical Clear Color Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV
-
Supplier: Allied Electronics, Inc.
Description: MG Chemicals offers a comprehensive portfolio of silicone solutions to help meet a broad array of handling and performance needs in electronic components and assemblies. Selection of the appropriate type of RTV depends upon the required manufacturing process, handling requirements, curing
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite SI 5145 clear one-part potting & encapsulating compound.
- Thermal Conductivity: 0.2 W/m-K
- Features: Encapsulant / Potting Compound
-
Supplier: Allied Electronics, Inc.
Description: Silicone; high temp potting; red;1 gal;2 part; requires SS4155 primer
-
Supplier: Bluestar Silicones USA Corp.
Description: Clear, Two-Component, Addition Cure, Heat Curing Electronic coating Silicone Compound Properties Viscosity 6000 Hardness Sha 30 Description BLUESIL V-207 is a clear, two component, addition cure, heat curing silicone rubber compound. It is designed as a primerless coating
- Form / Function: Conformal / Encapsulating Coating
- Features: Electronics, Encapsulating / Potting, Liquid
- Cure / Technology: Reactive / Moisture Cured, Thermosetting / Crosslinking, Two Component System
- Chemical System: Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 5611F gray potting & encapsulating compound with a 7 day cure time. Works in a mix ratio of 10:1. Delivers great performance with a shear strength of 25 to 180 psi.
- Features: Encapsulant / Potting Compound
Find Suppliers by Category Top
Featured Products Top
-
Silicones for Electronic Protection and Long-term Performance Electronics function in many different applications. However, there is a common requirement to protect sensitive components and systems from (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
and premature failure such as vibration, shock, and stress caused by temperature fluctuation during thermal cycling. Material options for electronic protection include silicones, epoxies, polyurethanes, and other various polymers. Silicones are extremely durable and feature important and (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
In the transportation sector, designing lighter weight components has widely become a key trend especially to reduce energy consumption and maximize the range of electric vehicles. CHT’s advanced Silicone Foam is designed to reduce weight – as well as mitigate thermal (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
NASA low outgassing approved epoxy, Master Bond Supreme 121AO, may be used for bonding, sealing and potting applications.
(read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
sensitive components (Bectron®, CONAP®). Epoxy and silicone potting materials that provide protection for high temperature applications (Epoxylite®, (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
ELANTAS PDG, Inc. manufactures custom encapsulants and potting compounds to match your specifications. (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
be formulated to only cure with the use of heat in order to achieve a very long pot life. Silicone gels are used in numerous electronic applications when a soft and highly flexible encapsulation or potting is required. CHT’s silicone gels protect delicate components and assemblies (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
potting materials are based on epoxy, polyurethane, polybutadiene and silicone and are especially designed for areas in demanding electrical and electronic applications. Additional properties such as improved heat dissipation, much greater mechanical stability at high vibrational forces, noise reduction (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
QSil-553 2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed CHT's QSil 553 is a 2-part, platinum cure, silicone potting compound and encapsulant designed to (read more)
Browse Conductive Compounds Datasheets for CHT USA Inc. -
, ELANTAS PDG is at the forefront of developing exceptional conformal coatings and potting solutions tailored for the smart meter market. Our advanced materials are designed to encapsulate and protect electronic components, defending them from moisture, contaminants, and the rigors of daily operations (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC
Conduct Research Top
-
Why Silicone Potting Compound for Electronics is an Ideal Choice
Potting materials safeguard critical and sensitive components from different threats. These materials are very important and are needed in the assembly of electronics. Using silicone potting compounds gives you high elasticity levels and great mechanical strength. This market has been growing
-
What Sets A Silicone Potting Compound For Electronics Apart From The Others?
When it comes to protecting electronic components, potting compounds are an essential tool. They provide a barrier against moisture, dust, and other environmental factors that can damage sensitive electronics. However, not all potting compounds are created equal. Silicone potting compounds have
-
Silicone Potting Compound - The Waterproofing Silicone Gel Option For Electronics
Silicone is a popular potting compound, especially in applications where flexibility is needed together with component protection. The material has many other properties, making it a popular choice amongst electronic fabricators. It is a material available in many forms, including gel. You can use
-
Why do we Need Silicone Potting Compound for Electronics
The electronics industry is central to helping our lives easier. This is the industry that is responsible for some of the most machinations known to man. Thanks to the electronics industry, we have smartphones, TVs, outdoor media, kitchen appliances, smart home systems, digital personal assistants,
-
Managing Heat Transfer With Potting Compounds
and require additional power to operate. Molded plastics are used in place of metal enclosures due to cost control and weight savings. In most cases, these plastics are not as effective at transferring heat away from its source. Thermally conductive potting compounds are an effective way to control
-
New Urethane Technology for Potting & Encapsulation in Electronics
Many electronic components and assemblies require a potting compound for protection against moisture, thermal shock, vibration and very low temperatures. Most of the potting & encapsulating compounds available to designers are unable to give adequate protection over a wide temperature range
-
Polyurethane: "Customized Plastic"
PU Potting Compounds: Vacuum Processing Provides Optimum Results - Polyurethanes have an extremely wide and flexibly modifiable range of properties. This makes them a popular and frequently used group of materials in industrial production. PU potting compounds can be processed easily and feature
-
Importance of Hardness Testing
how a material is holding up to various experiments and accelerated aging tests. For example, 85°C + 85% humidity testing is often used to determine the expected operating life for devices stored in damp heat. Master Bond performed this testing on many adhesives and potting compounds by subjecting
-
Optical Transmission Properties of Adhesives
is noteworthy for its low index of refraction and its ability to transmit light very well from 225-2500 nanometers. It is a silicone compound that combines remarkable flexibility, high temperature resistance, superb electrical insulation and outstanding optical clarity. These properties enable it to be used
More Information Top
-
Robust titanate-modified encapsulants for high voltage potting application of multichip module/hybrid IC
… effectively eliminate this unreacted epoxy silane, a series of titanate compoui ids such as tetra-n-butyl (TBT) and acetylacetonate (AA) titanates were used to further react with the residual epoxy silane found within the silicone potting compound after the material was …
-
The development of a high-throughput gradient array apparatus for the study of porous polymer networks.
The lower glass plate appears red in the photo as white light internally reflects off of the red silicone potting compound .
-
Interaction of Plutonium with Diverse Materials in Moist Air and Nitrogen-Argon Atmospheres at Room Temperature
Sylguard 184 is a commercial silicone potting compound . d.
-
CR4 - Thread: Automotive Print Protection or Camouflage?
Automotive electronics usually use a silicone potting compound to protect the electrical components from moisture and vibrational damage.
-
Potting Compounds Offer Superior Protection for Electronic Circuits - Nasa Tech Briefs :: NASA Tech Briefs
Most epoxy and silicone potting compounds are two-part systems (resin and hardener).
-
Overview Of Flashlamps And Arc Lamps
SILICONE POTTING COMPOUND .
Indicates content that may require registration and/or purchase.