Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 964 is a sprayable conformal coating designed to protect electronic circuits from environmental influences.
- Viscosity: 800 cP
- Tensile Strength (Break): 100 psi
- Elongation: 100 %
- Dielectric Strength: 508.0000000000011 kV/in
-
Supplier: RS Components, Ltd.
Description: Silicone resin conformal coating,200ml
- Features: Conformal / Encapsulating Coating, Other, Specialty / Other
-
Supplier: CHT USA Inc.
Description: CHT's ACC17 is a fast curing, low viscosity, 1-part condensation cure silicone conformal coating. It is designed to coat printed circuit boards to prevent ingress of moisture and environmental contaminants. The uncured product can be applied by pouring or spraying and is readily
- Use Temperature: -67 to 392 F
- Dielectric Strength: 477.520000000001 kV/in
- Viscosity: 1,180 cP
- Industry: Automotive, Electronics (PCB / SMT Assembly)
-
-
Supplier: Techsil Limited
Description: DETAILS YE5505 is a low viscosity silicone coating from Momentive Performance Materials. It has an easily pourable consistency and excellent adhesion to metals, ceramics and glass without the use of a primer. Product Benefits Low viscosity Oxime cure; little risk of corrosion Excellent
- Features: Conformal / Encapsulating Coating, Electronics
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: The Loctite 5296 silicone conformal coating is another quality product from Loctite.
- Chemistry: Resin Base / Polymer Binder, Silicone
-
Supplier: Techsil Limited
Description: MG Chemicals 422B is a silicone modified conformal coating which is a clear and flexible coating, ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. It protects against moisture, dirt, dust, and other
- Features: Conformal / Encapsulating Coating, Electronics
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: MG Chemicals 422B is a silicone modified conformal coating which is a clear and flexible coating, ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. It protects against moisture, dirt, dust, and other
- Features: Conformal / Encapsulating Coating, Electronics
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: MG Chemicals 422B Silicone Conformal Coating is a clear and flexible aerosol coating that is ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. It protects against moisture, dirt, dust, and other
- Features: Conformal / Encapsulating Coating, Electronics
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 1-2577 Conformal Coating Clear is a one component, low viscosity, silicone resin coating that is used to protect electronic components from stress and abrasions. It is an RTV, solvent based, low odor, and cures at room temperature. 453 g Bottle. This is
- Viscosity: 950 cP
- Dielectric Strength: 400.00000000000006 kV/in
- Features: Conformal / Encapsulating Coating
- Chemical System: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 1-2577 Low-VOC Conformal Coating Clear is a one component, low viscosity, silicone resin coating that is used to protect electronic components from stress and abrasions. It is an RTV, solvent based, low odor, cures at room temperature, and has reduced
- Viscosity: 800 cP
- Dielectric Strength: 406.40000000000083 kV/in
- Features: Conformal / Encapsulating Coating
- Chemical System: Silicone
-
Description: Used to protect printed circuit boards and other sensitive electronic components. It is designed to provide environmental protection. This product is usually used from -53°C to 204°C.
- Features: Conformal / Encapsulating Coating, Electronics, Reactive / Moisture Cured
- Chemical System: Silicone
- Cure / Technology: UV / Radiation Cured (also EB, Light)
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 1-2577 Low-VOC Conformal Coating Clear is a one component, low viscosity, silicone resin coating that is used to protect electronic components from stress and abrasions. It is an RTV, solvent based, low odor, cures at room temperature, and has reduced
- Viscosity: 950 cP
- Dielectric Strength: 400.00000000000006 kV/in
- Features: Ceramic / Glass, Conformal / Encapsulating Coating
- Chemical System: Silicone
-
Supplier: Budnick Converting, Inc.
Description: M797 is a 3 mil, polyester film tape with a mustard color rubber resin, pressure sensitive adhesive. The polyester film offers an economical method to hold, insulate or protect materials.
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 1-2620 Dispersion RTV Conformal Coating Clear Yellow is a one component, low viscosity, silicone resin coating that is used to protect electronic components from stress and abrasions. It is solvent based, low odor, cures at room temperature, and has
- Viscosity: 350 cP
- Dielectric Strength: 400.00000000000006 kV/in
- Features: Conformal / Encapsulating Coating
- Chemical System: Silicone
-
Supplier: ELANTAS North America LLC
Description: Elan-tron® Tough, Abrasion-Resistant Conformal Coating with High Temperature Performance
- Features: Chemical / Oil Resistant, Dielectric, Heat Resistant / High Temperature, Other, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Industry: Electronics
- Chemistry: Resin Base / Polymer Binder, Silicone
-
Supplier: Epoxies Etc...
Description: 30-1101 is a high temperature resistant silicone coating resin. Due to its' excellent adhesion to a variety of substrates, this material is an ideal choice as a barrier, protective, or conformal coating. 30-1101 cures to a smooth, high gloss finish. 30-1101 can be
- Cure / Dry Temperature: 212 to 302 F
- Operating / Use Temperature: -112 to 572 F
- Resistivity: 1,500,000,000,000,000 ohm-cm
- Dielectric Strength: 20,078,740.157480273 V/m
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics Konform SR silicone ready-to-use conformal coating is sold 1 per case and is another quality product from Chemtronics.
- Chemistry: Resin Base / Polymer Binder, Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics Konform SR silicone ready-to-use conformal coating is sold 1 per case and is another quality product from Chemtronics.
- Chemistry: Resin Base / Polymer Binder, Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics Konform SR silicone ready-to-use conformal coating is sold 12 per case and is another quality product from Chemtronics.
- Form: Aerosol
- Chemistry: Resin Base / Polymer Binder, Silicone
-
Supplier: All-Spec Industries
Description: Dadas Tapes ATS-667 series Conformal Coat Masking Tape is designed to withstand the processing steps and high temperatures associated with the conformal coating process. Features: Silicone free eliminating chance of residue or silicone shadow or flaking of the
- Width: 0.5 inches
- Thickness: 0.003 inches
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Electrolube® UVFlex is a next-generation, solvent-free, UV-curable conformal coating engineered for demanding electronics applications. Its unique elasticity helps maintain coating integrity through extreme thermal cycling and harsh environmental conditions,
- Use Temperature: -85 to 302 F
- Dielectric Strength: 355.60000000000076 kV/in
- Dielectric Constant (Relative Permittivity): 2.67
- Features: Conformal / Encapsulating Coating, Electronics, Film / Sheet, Grease / Paste, Liquid, Semiconductors / IC Packaging
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone resin for Electrical Insulation Properties Viscosity 180 Description Silicone varnish in aromatic solvant for protection of electrical equipments such as printed circuits and electronic assemblies Can be used without catalyst and without the need for hight temperature
- Dielectric Strength: 2,032.0000000000043 kV/in
- Dielectric Constant (Relative Permittivity): 2.7
- Features: Conformal Coating, Liquid
- Type: Electrical Insulation / Dielectric
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, 0.9 Specific Gravity, Propylene Glycol Methyl Ether Acetate Chemical Component Tough conformal coatings for PC boards, components and electrical equipment. Protects against corrosive atmosphere, salt, water, dilute acids and alkali solutions. Prevents
-
Supplier: Bluestar Silicones USA Corp.
Description: One-Component , Black, Light Opaque, Addition Cure, Electronic Protective coating Silicone Compound Properties Viscosity 35000 Hardness Sha 45 Description Bluesil V-205 is a one component, black, addition cure silicone rubber compound. It is designed as a protective
- Features: Conformal Coating, Liquid
- Industry: Electronics (PCB / SMT Assembly)
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: Bluestar Silicones USA Corp.
Description: Clear, Two-Component, Addition Cure, Heat Curing Electronic coating Silicone Compound Properties Viscosity 6000 Hardness Sha 30 Description BLUESIL V-207 is a clear, two component, addition cure, heat curing silicone rubber compound. It is designed as a primerless coating
- Features: Conformal / Encapsulating Coating, Electronics, Encapsulating / Potting, Liquid, Reactive / Moisture Cured
- Chemical System: Silicone
- Cure / Technology: Thermosetting / Crosslinking, Two Component System
-
Supplier: Allied Electronics, Inc.
Description: Removes protective coatings, including epoxy, urethane, silicones, and acrylics. Also removes carbon, tar, adhesives, rubber, and some plastics. Features Extra Strength Non-flammable Non-drip (gel type) Safe on metals Avoid contact with skin
-
Supplier: Novagard Solutions
Description: No Description Provided
- Viscosity: 8,000 to 12,000 cP
- Tensile Strength (Break): 30 to 50 psi
- Elongation: 80 to 120 %
- Features: Ceramic / Glass, Composites, Conformal Coating, Electrical Insulation / Dielectric Material, Electrical Power / HV, Electronics, Encapsulating / Potting, Liquid, Metal, Non-corrosive Cure, RTV / Room Temperature Curing, Reactive / Moisture Cured
-
Supplier: Bluestar Silicones USA Corp.
Description: A White, Two-Component, Electronic protevtive coating, Heat Cure Silicone Properties Viscosity 35000 Hardness Sha 42 Description Bluesil V-204 is a white, two component, addition cure, heat curing silicone compound. It is designed as a protective coating for light
- Features: Conformal Coating, Liquid
- Industry: Electronics (PCB / SMT Assembly)
- Chemical System: Silicone
- Cure / Technology: Thermosetting / Crosslinking, Two Component System
-
Supplier: Daburn Electronics & Cable
Description: Description: Daburn Silicone Resin Coated Fiberglass Sleeving is a fiberglass braid with a silicone composite coating. It is used in nuclear motors, electric motors, equipment leads, relay leads and heating cable where flexibility, high dielectric protection and heat
- Diameter: 0.02 to 1.036 inch
- Length: 1,200 to 6,000 inch
- Operating Temperature: -56 to 200 C
- Material: Fiberglass
-
Supplier: Protavic America, Inc.
Description: PTS-46323™ is a two-component ONE TO ONE MIX RATIO silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible
- Viscosity: 8,000 to 10,000 cP
- Use Temperature: -55 to 200 F
- Thermal Conductivity: 1.3 W/m-K
- Dielectric Strength: 635.0000000000014 kV/in
-
Supplier: Protavic America, Inc.
Description: PTS-46303 A/B™ is a two-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include
- Viscosity: 8,000 to 10,000 cP
- Use Temperature: -67 to 392 F
- Thermal Conductivity: 1.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 111.11111111111111 µin/in-F
-
Description: Used to protect printed circuit boards and other sensitive electronic components. It is designed to provide environmental protection. This product is usually used from -53°C to 204°C.
- Viscosity: 100 to 350 cP
- Use Temperature: -63.4 to 399.2 F
- Elongation: 15 %
- Features: Conformal Coating, Electronics, Reactive / Moisture Cured, UV / Radiation Cured (EB, Light)
-
Description: STEEL MASTER 9500 is a heavy duty, exterior/interior, VOC compliant, 30% silicone alkyd, protective topcoat. Dries to a tough, flexible finish with outstanding gloss and color retention and long term exterior durability for a single component alkyd product. Outstanding color and gloss
- Wet / Applied Thickness: 0.0035 to 0.005 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 45 to 100 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder, Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 745 A/B is a pourable, thermally curable, addition-curing, two-part silicone rubber. Special features two-part, 1 : 1 mixing ratio low viscosity low hardness low risk of inhibition rapid heat cure primerless adhesion Application encapsulation of electronic components
- Industry: Electronics
- Features: Liquid, Rubber Based / Elastomeric
- Chemical System: Silicone
- Cure / Technology: Thermosetting / Crosslinking, Two Component System
-
Supplier: Novagard Solutions
Description: No Description Provided
- Viscosity: 70,000 to 120,000 cP
- Tensile Strength (Break): 200 psi
- Elongation: 250 %
- Features: Ceramic / Glass, Composites, Conformal Coating, Electrical Insulation / Dielectric Material, Electrical Power / HV, Electronics, Encapsulating / Potting, Gap Filling Sealant / FIP Gasket, Liquid, Metal, Non-corrosive Cure, RTV / Room Temperature Curing, Reactive / Moisture Cured
Find Suppliers by Category Top
Featured Products Top
-
ELANTAS family of conformal coatings, potting resins and encapsulants is specially formulated to provide optimum protection and dielectric integrity for today’s high performance modules. (read more)
Browse Conformal Coatings Datasheets for ELANTAS North America LLC -
Silicones for Electronic Protection and Long-term Performance Electronics function in many different applications. However, there is a common requirement to protect sensitive components and (read more)
Browse Electrical and Electronic Resins Datasheets for CHT USA Inc. -
corrosive chemicals. The ELANTAS family of conformal coatings, potting resins and encapsulants is specially formulated to provide optimum protection and dielectric integrity for today’s high performance modules. (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
Bectron PT4700 N Electronic circuit boards are the centerpiece of countless applications – from mobile, hand-held devices to automotive electronics, from household appliances to heavy industrial machinery. Conformal coatings provide effective protection against various (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
AS1802 1 Part Non-Corrosive Neutral Cure Adhesive Sealant (Electronic Grade) This is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is (read more)
Browse Electrical and Electronic Resins Datasheets for CHT USA Inc. -
-stick coating, can coating, industrial coating focusing on protective, floor and anti-friction coatings. Here ELANTAS is offering a comprehensive portfolio of chemistries for special coating applications such as polyamideimides, hydrolyzed polyamideimides, silicone-modified polyester resins (read more)
Browse Resins and Compounds Datasheets for ELANTAS North America LLC -
thin layer across the surface of the board to cover all components and delicate wiring. CHT’s silicone conformal coatings are popularly used in electronic applications because they adhere well to most components and substrates, maintain physical properties in extreme temperatures, are (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
process is 100% reversible as no chemical bonding takes place. This characteristic allows thermoplastics to be remolded and recycled without negatively affecting the material’s physical properties. There are a variety of thermoplastic resins that offer various performance benefits, but the (read more)
Browse Datasheets for Osborne Industries, Inc. -
EP41S-5ND Black Master Bond EP41S-5ND Black is a two part epoxy system for bonding, sealing and coating with a forgiving 100 to 25 mix ratio by weight. EP41S-5ND Black will cure at room temperature or more rapidly at elevated (read more)
Browse Electrical and Electronic Resins Datasheets for Master Bond, Inc. -
Casting & Potting Materials ELANTAS PDG, Inc. offers a wide range of high performance casting resins and potting resins. Our 2-component casting and (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC
Conduct Research Top
-
Polyurethane Resin Vs Silicone Resin Conformal Coating Material For Electronics
Conformal coating is a special polymeric film product that keeps circuit boards, components, and other electronic devices protected from environmental conditions that can have adverse effects on them. The coatings are designed to conform to the inherent structural irregularities of circuit boards
-
Performance Advantages of Silicones for Circuit Board Conformal Coating
, it includes performance comparison data of two new Momentive silicone conformal coating materials against a silicone resin based on the following tests: Gas Permeability. Sulphur Resistance Test. Gas Corrosion Resistance Test. Salt Spray Resistance
More Information Top
-
TECH SPRAY - CHEMICAL(14)
FINE-L-KOTE SR CONFORMAL COATING,12 SILICONE RESIN CONFORMAL COATING .
-
The Effect Of Conformal Coatings On Thermal Infrared Profiles Of Printed Circuit Boards
of 3mm. thick KBr sample coated with silicone resin conformal coating in accordance with MIL -I -46058 (type AR) 0.006 thk.
-
TECHSPRAY Cleaners, Static Control and Coatings
A silicone resin , conformal coating exhibiting excellent adhesion properties.
-
Polymeric Confonnal Coatings for Implantable Electronic Devices
The second silicone resin " conformal coating R-4-3 117" is a one-part, condensation polymer containing phenyl and methyl groups to provide for toughness in the polymer system.
-
Chemical Tradename Dictionary
[Conap] Polyester, aaylic, silicone , urethane resin systems; conformal coatings . casting resins. CoDapoxy®.
-
Thermal Characteristics of Beam-Lead Chips
Figure 12 shows that a conformal coating in addition to the silicone resin coating will improve the power handling capabilities of a beam-lead chip at high power levels.
-
Reliability Evaluation of Aluminum-Metallized MOS Dynamic RAM's in Plastic Packages in High Humidity and Temperature Environments
DC 43-6527 silicone gel with a thin conformal coating of R4-3117 silicone resin .
-
Silicones
Unfilled silicone resins can also be used as conformal coatings for electronic junctions.
-
DOW CORNING 1-2577 Conformal Coating as an efficient diffusion material for cathode in the microbial fuel cell
Silicone resins such as DOW CORNING1-2577 Con- formal Coating (DC1-2577CC), generally contains methyl groups and phenyl groups which make them process the water-proof property as well as viscosity.
-
Cl− currents of unstimulated T84 intestinal epithelial cells studied by intracellular recording
To decrease capacitance fluctuations due to pos- sible changes in solution level, electrodes were coated externally with a silicone resin (Dow Corning 1-2577 conformal coating ).
Indicates content that may require registration and/or purchase.