-
Supplier: Budnick Converting, Inc.
Description: Saint-Gobain NorSeal® r10480M silicone sponge rubber is a low compression set closed-cell sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent weatherability,
- Features: Adhesive Backed
- Material: Silicone Rubber
- Gasket Type: Tape
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal R10490 medium silicone sponge rubber is a fluorosilicone closed-cell sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent weatherability, compression
- Thickness: 0.031102379 to 0.125196918 inch
- Operating Temperature: -79.6 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
Supplier: Budnick Converting, Inc.
Description: Saint-Gobain NORSEAL® R10470 silicone sponge rubber is a specification grade closed-cell silicone sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent
- Features: Adhesive Backed
- Material: Silicone Rubber
- Gasket Type: Tape
-
-
Supplier: Accuris
Description: SPONGE, SILICONE RUBBER CLOSED CELL, FIRM
-
Supplier: Accuris
Description: Sponge, Silicone Rubber Closed Cell, Firm
-
Supplier: SAE International
Description: This specification covers a silicone rubber sponge in the form of sheet, strip, extrusions, and molded shapes.
-
Supplier: Accuris
Description: RUBBER, SPONGE, SILICONE, CLOSED CELL
-
Supplier: Accuris
Description: SILICONE RUBBER SPONGE Closed Cell, Firm
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Compounds Include: Buna-N(Nitrile), Silicone, Viton™, EPDM.
-
Supplier: SAE International
Description: This specification covers a silicone rubber sponge in the form of sheet, strip, extrusions, and molded shapes.
-
Supplier: SAE International
Description: This specification covers a silicone rubber sponge in the form of sheet, strip, extrusions, and molded shapes.
-
Supplier: SAE International
Description: This specification covers a silicone rubber sponge in the form of sheet, strip, extrusions, and molded shapes.
-
Supplier: Phelps Industrial Products
Description: This material is an open cell soft density rubber sponge that provides an excellent general purpose cushioning material. This material compresses within itself and has excellent recovery; therefore it makes an excellent die-ejection material. Full rolls, part rolls and sheets are
- Thickness: 0.125 to 1 inch
- Operating Temperature: -40 to 160 F
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
Supplier: Phelps Industrial Products
Description: This material is an open cell soft density rubber sponge that provides an excellent general purpose cushioning material. This material compresses within itself and has excellent recovery; therefore it makes an excellent die-ejection material. Full rolls, part rolls and sheets are
- Thickness: 0.125 to 1 inch
- Operating Temperature: -40 to 160 F
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
Description: SA700 series Silicone Foam are renowned for their distinctive characteristics, which include: ◆ High compressibility and excellent resilience for effective shock absorption, providing robust protection for devices. ◆ Available in a wide range of thicknesses, with uniform foaming that makes it
- Bulk Density: 24.968 lbs/ft³
- Tensile Strength: 50.76289377501895 psi
- Elongation: 80 %
- Noise Reduction Coefficient (NRC): 5
-
Supplier: Wacker Chemical Corp.
Description: Silicone Rubber Sponge ELASTOSIL® C2934 A is a medium-density silicone rubber sponge compound. It is specifically designed for molding. When properly catalyzed and cured it produces a sponge that is tough and resilient with a uniform, closed-cell
- Type: Elastomer / Rubber
- Industry: Industrial
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Thermal Circuits, Inc.
Description: Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and
- Maximum Operating (Sheath) Temperature: 428 F
- Maximum Operating Temperature: 428 F
- Heater Type: Air Heater, Flexible Heater, Radiant Flat Panel Heater, Radiant Heater, Radiant Reflective Process Heater, Strip Heater
- Features: Electric, Other
-
Supplier: Western Rubber & Supply, Inc.
Description: No Description Provided
- Width: 36 inch
- Thickness: 0.3125 inch
- Operating Temperature: -65 to 400 F
- Features: Color Options
-
Supplier: Western Rubber & Supply, Inc.
Description: No Description Provided
- Width: 36 inch
- Thickness: 0.1875 inch
- Operating Temperature: -65 to 400 F
- Features: Color Options
-
Supplier: Western Rubber & Supply, Inc.
Description: No Description Provided
- Width: 36 inch
- Thickness: 0.3125 inch
- Operating Temperature: -65 to 400 F
- Features: Color Options
-
Supplier: RS Components, Ltd.
Description: RS PRO 3032325 Rubber Sponge Sheet
- Overall Thickness: 0.2362206 inch
- Overall Width / O.D.: 23.62206 inch
- Overall Length: 39.3701 inch
- Overall Width: 23.62206 inch
-
Description: ISO 8009:2004 specifies the minimum requirements and test methods to be used for reusable diaphragms made from natural rubber and silicone rubber. These diaphragms are intended for contraceptive use. ISO 8009:2004 is not applicable to other vaginal contraceptive barriers, such
-
Supplier: Trim-Lok, Inc.
Description: Rubber Tubing come in a variety of specially designed rubber tube shapes made from custom formulated EPDM sponge rubber compound.
- Features: Other
- Shape: Round
- Type: Rubber / Silicone / Elastomer Tubing, Structural / Mechanical Tubing
-
Supplier: Fujipoly® America Corp.
Description: The Self Supporting Sponge ZEBRA® connector utilizes standard ZEBRA® connector elements supported by a silicone sponge rubber on one or two sides. The silicone sponge creates a larger width that can eliminate the need for a holder, and yet the force required
- Insulation Resistance: 10,000,000 Mohms
- Dielectric Withstanding Voltage: 0.5 kilovolts
- Features: Other
-
Supplier: Aero Rubber Company, Inc.
Description: We manufacture cord in solid (and closed cell sponge rubber) compounds including: Natural Rubber / Latex Rubber Neoprene EPDM Buna ‘N’ Buna ‘S’ Silicone Viton / FKM Rubber Economy Grades, Commercial and Spec Grade formulations. We can meet your needs on just
- Industry: General Industrial
- Chemical System: Isoprene, Silicone
- Form / Shape: Rod / Round Stock
- Features: Specialty / Other
-
Supplier: Atlantic Rubber Company, Inc.
Description: injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest
- Materials: AFLASTM, Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone
- Supplier Capability: Assembly Services, Bonding
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Roettele Industries, Inc.
Description: washer and gasket industry. Roettele Industries die cuts the following rubber materials: Cloth inserted rubber Butyl EPDM FDA White Nitrile Flourosilicone Flouroelastomer - Viton ® Gum Rubber Hypalon Natural Rubber Neoprene Nitrile (Buna-N) Polyisoprene SBR
-
Supplier: Extruded Silicone Products, Inc.
Description: 1985 has made us a leader in meeting product specifications using: Neoprene, Nitrile, Polyisoprene, EPDM, Silicone and other blends including a full range of sponge compounds.
- Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run
- Capabilities: Cold Extrusion, Hot Extrusion
- Secondary Operations: Cutting
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Pawling Engineered Products, Inc.
Description: 60 Durometer EPDM with Silicone Sponge Core for Additional Reinforcement, Supplied in 12LF lengths Call for Prices (Special Setups May Apply)
- Features: Specialty / Other
-
Supplier: JAMAK Fabrication USA
Description: Jamak Fabrication is a focused manufacturing company specializing in silicone rubber solutions and other elastomer based products. Since 1971, Jamak has been dedicated to meeting customers' needs through progressive engineering, custom manufacturing, and global sourcing. With locations
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Low Volume Production (Short Runs), Packaging / Shipping, Prototype / Market Entry Molding
- Materials: Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
- Molding Type: Compression Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding
- Features: East Asia / Pacific Only, Europe Only, North America, Other, Southern US Only, United States Only
-
Supplier: Aero Rubber Company, Inc.
Description: We offer a broad range of rubber sheet and rubber slab material in a wide variety of elastomers, thicknesses and widths. Aero routinely ships high quality materials. Choose from chemical resistant, EPDM rubber, Neoprene sponge foam, Silicone rubber sheet,
- Industry: Automotive, General Industrial, Medical / Food (FDA, USDA), Military / Government (MIL-SPEC)
- Filler: Fiber Glass
- Form / Shape: Film / Sheet
- Features: Other, Polyvinyl Chloride (PVC), Specialty / Other, Thermoplastic, UL Approved
Find Suppliers by Category Top
Featured Products Top
-
compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers (read more)
Browse Plastic Tubing Datasheets for Atlantic Rubber Company, Inc.
Conduct Research Top
-
High Temperature Resistance Bonding to Silicone Sponge Rubber - FT 3012 (.pdf)
Designed for applications where heat and environmental resistance are important. Offers excellent die cutting and slitting properties.