Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 1, 3.2 mm ID/0.8 mm wall, 10 m, low-pressure tubing for liquid handling Bio-Rad supplies low-pressure tubing for most liquid-handling needs — both individually and as pump tubing kits. Tubing Options Silicone tubing — recommended when biocompatibility
- Maximum Inside Diameter / Size: 0.12598432 inch
- Wall Thickness: 0.03149608 inch
- Type: Plastic Tubing, Rubber / Silicone / Elastomer Tubing
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Combining purity, performance and biocompatibility
- Design Units: Metric
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: Instech Laboratories, Inc.
Description: This thick-walled platinum-cure silicone tubing is often used with Instech's Automated Blood Sampler. 015 is the standard used for mouse ABS tube sets, 020 for rats and 031 for large animals. We have a separate line of silicone tubing with wall thicknesses appropriate for
- Outside Diameter / Size: 0.078 to 0.094 inch
- Maximum Inside Diameter / Size: 0.015 to 0.031 inch
- Features: Coiled / Spiral, Rubber (Synthetic), Sterilizability
- Design Units: English, Metric
-
-
Supplier: Qosina Corp.
Description: Product T2014 in our collection of Peroxide-Cured Silicone Tubing. Log in or register to view pricing, request samples, and download product resources.
- Outside Diameter / Size: 0.183 inch
- Maximum Inside Diameter / Size: 0.132 inch
- Design Units: English
- Application: General Purpose, Medical / Pharmaceutical
-
Supplier: Custom Fabricating & Supplies
Description: Product Features Temperature Rating: 600° F / 315° C Mask long studs and pems with irregular geometries May be used in conjunction with caps Cut to fit any length, make slightly longer than stud for easy removal Standard wall thickness 0.062", can be special ordered to 0.125" Used in Powder
- Maximum Inside Diameter / Size: 0.04 to 1.5 inch
- Temperature Range: 0 to 600 F
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: U.S. Plastic Corporation
Description: This 5/8" ID x 13/16" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in standard 100' rolls and it weighs 11.34 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%.
- Outside Diameter / Size: 0.8125 inch
- Maximum Inside Diameter / Size: 0.625 inch
- Features: Rubber (Synthetic)
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: Instech Laboratories, Inc.
Description: This silicone tubing, made from Dow Corning SILASTIC®, is the latest addition to our line of bulk tubing for laboratory animal research. It is the same clear, platinum cure material that has been implanted in laboratory animals for years. Sterilize using EtO gas or
- Outside Diameter / Size: 0.025 to 0.096 inch
- Maximum Inside Diameter / Size: 0.013 to 0.052 inch
- Features: Coiled / Spiral, Rubber (Synthetic), Sterilizability
- Design Units: English, Metric
-
Supplier: OMEGA Engineering, Inc.
Description: SPECIFICATIONS Hardness, Shore A :50 Specific Gravity: 1.14 Tensile Strength, psi :1100 Elongation at Break, %: 375 Brittle Temperature: 73C (-100F) Max. Operating Temperature: 177C (350F)
- Outside Diameter / Size: 0.125 to 1.125 inch
- Maximum Inside Diameter / Size: 0.75 inch
- Wall Thickness: 0.1875 inch
- Pressure Rating: 25 psi
-
Supplier: Custom Fabricating & Supplies
Description: Product Features Temperature Rating: 600° F / 315° C Alternative to standard tubing (CST) when easier application and removal is needed May be used in conjunction with caps Cut to fit any length Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.2 to 1.75 inch
- Temperature Range: 0 to 600 F
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: NewAge Performance Products | NAPP
Description: Peroxide-cured Able to resist extreme temperatures Meets FDA requirements per FDA 21 CFR 177.2600 for use with food contact surfaces Listed with NSF-51 for food and beverage equipment materials Conforms to 3-A Sanitary Standards for Number 18-03 (Multiple Use Rubber and Rubber-Like Materials) Free
- Outside Diameter / Size: 1 inch
- Maximum Inside Diameter / Size: 0.75 inch
- Wall Thickness: 0.125 inch
- Pressure Rating: 5 psi
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Pumpsil is widely used for single-use biopharm applications, as well as pH control and media feed in fermentation, accurate metering, transfer and filtration. Absolute traceability with laser-etched part number, lot number and use-by-date. Fully documented biocompatibility and comprehensive
- Wall Thickness: 0.06299216 to 0.18897648 inch
- Temperature Range: -4 to 176 F
- Features: Coiled / Spiral
- Application: Medical / Pharmaceutical
-
Supplier: Total Plastics, Inc.
Description: Translucent Designed for high-purity applications, Tygon® Sanitary Silicone Tubing’s ultra-smooth inner bore can reduce the risk of particle entrapment and microscopic buildup during sensitive fluid transfer. In-house analysis of the inner surface of Tygon® Sanitary Silicone
- Outside Diameter / Size: 0.0787402 to 0.9448824 inch
- Maximum Inside Diameter / Size: 0.0393701 to 0.7086618 inch
- Wall Thickness: 0.0393701 to 0.1968505 inch
- Application: Food Processing / Beverage, General Purpose, High Purity, Sanitary
-
Supplier: Caplugs
Description: fit a wide range of diameters Cut to length Reusable Material: Silicone Color: Rusty Red All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: ICO RALLY
Description: • Manufactured from FDA-sanctioned ingredients • Translucent, natural color for visual contact with flow • Resilient, stretchable and resilient to compression set • Does not impart taste or odor • Ultraviolet and ozone resistant
- Outside Diameter / Size: 0.28125 inch
- Maximum Inside Diameter / Size: 0.15625 inch
- Wall Thickness: 0.0625 inch
- Pressure Rating: 60 psi
-
Supplier: BRIM Electronics, Inc.
Description: BRIMFLEXä BSR Silicone Rubber tubing is an extremely elastic and stable high temperature & low temperature tubing. Besides being extremely flexible, it has excellent mechanical strength (tear resistance) tensile strength, elongation, and weather resistance), and outstanding
- Maximum Inside Diameter / Size: 1.01 inch
- Wall Thickness: 0.08 inch
- Temperature Range: 392 F
- Type: Electrical Tubing / Sheathing, Rubber / Silicone / Elastomer Tubing
-
Supplier: Watson Marlow Pumps Group
Description: Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Pumpsil®, our own platinum-cured silicone tubing, gives you the optimal performance from your application. We produce it to the highest standards in a clean-room plant where quality
- Maximum Inside Diameter / Size: 0.37795296 inch
- Wall Thickness: 0.12598432 inch
- Temperature Range: 68 to 176 F
- Application: General Purpose, Medical / Pharmaceutical, Peristaltic Pumping
-
Supplier: Newark, An Avnet Company
Description: SILICONE TUBING
-
Supplier: Total Plastics, Inc.
Description: and low working temperatures help the tubing retain its flexibility under extreme conditions. Because of its consistently reliable performance, Versilic® High-Strength Silicone Tubing is ideal for applications such as food & beverage dispensing & processing, appliance
- Outside Diameter / Size: 0.09375 to 2 inch
- Maximum Inside Diameter / Size: 0.03125 to 1.5 inch
- Wall Thickness: 0.03125 to 0.125 inch
- Temperature Range: -75 to 350 F
-
Supplier: Atlantic Rubber Company, Inc.
Description: 60 durometer Red or Translucent An inorganic material, broadest temp range (-100°F to +500°F). Great for aging Medical grades FDA grades Colors Not the best physical properties Poor oil resistance.
- Outside Diameter / Size: 0.25 to 0.75 inch
- Maximum Inside Diameter / Size: 0.125 to 0.5 inch
- Wall Thickness: 0.0625 to 0.125 inch
- Design Units: English
-
Supplier: Cole-Parmer
Description: applications. Each tubing size is manufactured to extremely close tolerances that match our B/T® pump heads. These tight tolerances ensure accurate, repeatable flow, and long tubing life. Plus, the PerfectPosition tubing retention marks (found on most of the tubing
- Maximum Inside Diameter / Size: 0.50000027 inch
- Pressure Rating: 35 psi
- Temperature Range: 446 F
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: Cole-Parmer
Description: applications. Each tubing size is manufactured to extremely close tolerances that match our B/T® pump heads. These tight tolerances ensure accurate, repeatable flow, and long tubing life. Plus, the PerfectPosition tubing retention marks (found on most of the tubing
- Maximum Inside Diameter / Size: 0.7480319 inch
- Pressure Rating: 30 psi
- Temperature Range: 446 F
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: Darco Southern, Inc.
Description: Silicone Coated Tetraglas® Tubing Our Silicone Coated Knitted and Braided Tetraglas® Tubing is manufactured from low density, high bulk fiberglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables
- Maximum Inside Diameter / Size: 0.375 to 5 inch
- Wall Thickness: 0.125 inch
- Temperature Range: -65 to 700 F
- Application: Aerospace / Aircraft, General Purpose, High Temperature / Heating Fluids
-
Supplier: Newark, An Avnet Company
Description: SILICONE TUBING KIT 25 PACK
-
Supplier: Cole-Parmer
Description: close tolerances that match our I/P ®pump heads, ensuring accurate, repeatable flow and long tubing life. Our pump tubing is factory-tested and optically inspected to provide the best performance from your peristaltic pump. Our High-performance precision pump tubing features a
- Maximum Inside Diameter / Size: 0.37401595 inch
- Pressure Rating: 40 psi
- Temperature Range: 446 F
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: Cole-Parmer
Description: pumping, and food applications.|Characteristics: Excellent heat resistance, low compression set, odorless, nontoxic. Translucent Masterflex® L/S® pump tubing is manufactured to extremely close tolerances that match our L/S® pump heads, ensuring accurate, repeatable flow and long
- Maximum Inside Diameter / Size: 0.31102379 inch
- Pressure Rating: 15 psi
- Temperature Range: 446 F
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: Accuris
Description: RUBBER, SILICONE; TUBING, NONMETALLIC, ROUND, FLEXIBLE
-
Supplier: Darco Southern, Inc.
Description: Our Silicone Coated Knitted and Braided Tetraglas® Tubing is manufactured from low density, high bulk ?berglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables from hazards of high heat and occasional ?ame.
- Overall Width / OD: 0.375 to 5 inch
- Overall Length: 33.333333333333336 yd
- Use Temperature: -65 to 700 F
- Type: Braided Product, Knitted Product, Sleeving / Wrap
-
Supplier: Accuris
Description: RUBBER, SILICONE; TUBING, NONMETALLIC, ROUND, FLEXIBLE, SHAPE 9
-
Supplier: Grayline, Inc.
Description: Grayline medical tubing is available in a variety of polymer materials and constructions, including phthalate-free and DEHP-free medical tubing. Various Grayline medical tubing products are designed to be sterilized using Gamma radiation, ETO (ethylene oxide), or autoclave
- Temperature Range: -79.6 to 348.8 F
- Application: Medical / Pharmaceutical
- Features: Rubber (Synthetic)
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: Grayline, Inc.
Description: Grayline offers chemical resistant tubing in a variety of polymer materials and constructions. Care must be taken when selecting a tubing product because each material offers its own unique set of chemical resistant properties. Our engineers are ready and willing to work with our
- Temperature Range: -99.4 to 500 F
- Application: Chemical
- Color / Clarity: Multi-colored, Translucent
- Features: Rubber (Synthetic)
-
Supplier: Accuris
Description: SILICONE TUBING (VMQ), HIGH TEMPERATURE, HOT AIR RESISTANT
-
Supplier: Grayline, Inc.
Description: Grayline food & beverage tubing is available in a variety of polymer materials and constructions. These products meet the requirements of various industry standards, including NSF 51, NSF 61, FDA Title 21 and 3-A. Grayline also offers non-phthalate food & beverage tubing. Grayline food
- Temperature Range: -99.4 to 500 F
- Application: Food Processing / Beverage
- Color / Clarity: Multi-colored, Translucent
- Features: Rubber (Synthetic)
-
Supplier: Qosina Corp.
Description: Qosina part number 42021 is a molded sanitary flange component composed of a molded gasket, backing cup and tubing. This item combines standard tubing with a molded sanitary end connection functioning as an alternative to barbed sanitary flanges, eliminating the need for retention
- English Size: 0.5 to 0.75 inch
- Metric Size: 9.530000000000001 mm
- Features: Barbed, English, Flange, Metric, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: NResearch
Description: NResearch tight tolerance Silicone and Teflon tubings are made to exacting standards and to be fully compatible with NResearch's line of Teflon valves, solenoid operated pinch valves, fittings, manifolds and connectors.
- Outside Diameter / Size: 0.3125 inch
- Maximum Inside Diameter / Size: 0.1875 inch
- Wall Thickness: 0.0625 inch
- Design Units: English
-
Supplier: Trelleborg Sealing Solutions Americas
Description: A comprehensive range of platinum or peroxides cured silicone braided hose is produced to the most stringent performance and purity standards demanded in the life sciences, biotechnology, pharmaceutical and food & beverage markets. PharmaSil™ and NutraSil™ are used either as singular or
- Design Units: Metric
- Type: Rubber / Silicone / Elastomer Tubing
Find Suppliers by Category Top
Featured Products Top
-
clamps for Silcon as sharp barbed fittings or unlined metal clamps could tear into the tubing wall and possibly cause a failure. Silcon may be low pressure steam sterilized in-line or autoclaved at up to 250°F in a normal autoclaving cycle. However, if exposed to repeated steam (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Silcon® Silicone Tubing The most outstanding properties of Silcon are its flexibility and resistance to temperature extremes. These, plus its good electrical properties and ability to (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Atlantic Rubber o-rings, gaskets, grommets, and tubing are available in full range of sizes and materials. Our huge in-house inventory includes Pure Gum, Latex, and Silicone tubing (commercial and medical grade). We also carry Viton® fluoroelastomers and Neoprene polychloroprene (read more)
Browse Tubing Datasheets for Atlantic Rubber Company, Inc. -
BRIMFLEXTM BSR SILICONE RUBBER TUBING- MIL-R-5847 & ZZ-R-765 -- 200°C BRIMFLEXTM BSR Silicone Rubber tubing is an extremely elastic and stable high temperature & low temperature tubing. Besides being extremely flexible, it has (read more)
Browse Rubber Tubing Datasheets for BRIM Electronics, Inc. -
Silcon® Silicone Tubing The most outstanding properties of Silcon are its flexibility and resistance to temperature extremes. These, plus its good electrical properties (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
Largest In-House Inventory of Pure Gum Rubber Tubing in the USA Typical Applications for Gum Rubber Tubing / Silicone Tubing Architectural And Window Seals Electronics Seals Electrical Washers Food (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber Company's Pure Gum Rubber Tubing is cost-effective, resilient, and abrasion resistant. Popular materials include Latex, Silicone and Pure Gum for Tubing. It makes an excellent vacuum tubing because of its tear resistance and memory. This natural rubber tubing is versatile and (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Silbrade Platinum is made in the U.S. and stocked in sizes from 1/4" to 1" I.D. Other silicone products — unreinforced tubing in peroxide and platinum cured styles, medical grades and vacuum rated hose — are available as well. NewAge also stocks barbed fittings and hose clamps in several materials. (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
Silicone tubing (commercial and medical grade). We also carry Viton® fluoroelastomers and Neoprene polychloroprene. Laboratory Applications demand the finest quality natural rubber and latex tubing, lab stoppers and septas. We carry standard sizes as well as custom produce products to (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Custom Coil Cords Specialty silicone rubber insulated retractable cords, and more Retractable cords, or coil cords, have a spring-like form that allows them to bend and stretch with minimal (read more)
Browse Coiled Cords and Cables Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
How to install and remove polyurethane tubing when using barbed style fittings
. Other tubing materials, such as silicone and fluorocarbon, can also be used successfully with barbed style fittings, but there are additional considerations that must be taken into account.
-
Products & Services
silicone tubing and filling needle. Once filing is completed, the tubing can be cleaned easily or disposed of. The filling unit is available in a range of sizes from stand-alone models for smaller facilities, to systems with up to 16 drives and filling needles controlled by one master control. Filling
-
Interphex Booth Previews
and attach directly to silicone tubing or hose. The fittings eliminate the entrapment and leaks often experienced with conventional fittings, meeting requirements for process validation and inspection. support critical environmental conditions, meeting Standard 209 Class 100 and other U.S.
-
Interphex Stands Test of Time (and Economy)
for global customers in the healthcare and other industries. AdvantaPure/New Age Industries Booth #1555 AdvantaPure manufactures sanitary hose, tubing, fittings, and silicone injection molded components such as single-use fill and sampling assemblies, stoppers and true unions. Products exhibited include
-
What to Expect at Interphex 2007
devices, as well as single use/disposable products requiring gamma sterilization, before use with no risk of data loss. The company manufactures sanitary hose, tubing, fittings, assemblies, and silicone injection molded components such as manifolds, stoppers, and True Unions. It also offers single
-
A Push Towards Efficiency
Series A pinch valves offer positive control of fluids in sterile pharmaceutical and biotechnical applications. Red silicone and EPDM pinch tube elements comply with 21CFR Part 177.2600. The valves offer straight-through flow for enhanced draining and cleaning. A spring-loaded stem controls
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/9091/46972159-MIT.pdf?sequence=2
The experimental data indicate that for the silicone tube device, the value of Lc reached a plateau with time before 9 weeks, and the standard error in L was less than 5 percent of the value in two different nerve repair models …
-
http://dspace.mit.edu/bitstream/handle/1721.1/39619/36399228-MIT.pdf?sequence=2
A previous study, in a transected rat sciatic nerve model, has shown that a highly porous analog ofthe extracellular matrix was required to facilitate peripheral axon elongation across a gap greater than 10 mm, ensheathed by a silicone tube .
-
Tissue and Organ Regeneration in Adults
Filled and Unfilled Silicone Tubes . . . . . . . . . . .
-
Tissue and Organ Regeneration in Adults
162 6.4.3 Filled and Unfilled Silicone Tubes ......................................
-
Principles and Practice of Lacrimal Surgery
Fig.12.20 Silicone tube secured in the inferior meatus .
-
Multi-step dip-spin coating manufacturing system for silicone cardiovascular membrane fabrication with prescribed compliance
This experimental design consisted of three factors: viscosity, number of dips, and diameter; and one response: wall thickness of the silicone tubes .
-
The Lacrimal System
cartilaginous anterior dilatation of the nose above the nares, covered by squamous epithelium with hair follicles, to which the silicone tubes may be secured during surgery.
-
VERSILIC Silicone Tubing - Pipe and Tubing - Grainger Industrial Supply
• Silicone Tubing .
-
VERSILIC Plumbing - Grainger Industrial Supply
• Silicone Tubing , 1/8 In ID, 50 FtSilicone Tubing,1/8 In ID,50 Ft .
-
http://dspace.mit.edu/bitstream/handle/1721.1/58169/618512337-MIT.pdf?sequence=2
Silicone tubes (0.012" x 0.025", ID x OD) containing crystallized lidocaine pieces.
Indicates content that may require registration and/or purchase.