-
Supplier: Texas Instruments
Description: 16-Bit, 6-Channel, Simultaneous Sampling ADC 64-LQFP -40 to 125
- Resolution: 16 bits
- INL: 3 LSB
- Power Dissipation: 335 milliwatts
- Sample Rate: 630 kSamples/Sec
-
Supplier: Newark, An Avnet Company
Description: DAUGHTER BRD, SIMULTANEOUS-SAMPLING ADC; Accessory Type:Daughter Board; For Use With:4-Channel, Simultaneous-Sampling ADCs; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: EVAL BRD, 8-CH SIMULTANEOUS-SAMPLING ADC; Silicon Manufacturer:Maxim Integrated Products; Silicon Core Number:MAX11046; No. of Bits:16bit; Sample Rate:250kSPS; Kit Application Type:Data Converter; Application Sub Type:ADC RoHS Compliant: Yes
-
-
Supplier: Texas Instruments
Description: Dual, 2MSPS, 12-Bit, 3+3 or 2+2 Channel, Simultaneous Sampling ADC 32-TQFP -40 to 125
- Resolution: 12 bits
- INL: 1 LSB
- Power Dissipation: 30 milliwatts
- Sample Rate: 2,000 kSamples/Sec
-
Supplier: Texas Instruments
Description: 16-Bit 250kSPS 6-Ch Simultaneous Sampling SAR ADC 64-TQFP -40 to 85
- Resolution: 16 bits
- INL: 4 LSB
- Power Dissipation: 190 milliwatts
- Sample Rate: 250 kSamples/Sec
-
Supplier: Texas Instruments
Description: 12-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC 32-VQFN -40 to 125
- Resolution: 12 bits
- INL: 0.5 LSB
- Power Dissipation: 47.2 milliwatts
- Sample Rate: 1,000 kSamples/Sec
-
Supplier: Utmel Electronic Limited
Description: 24-bit 128-kSPS 2-channel simultaneous-sampling delta-sigma ADC 32-TQFP -40 to 125
- Pin Count: 32
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: QFP
-
Supplier: Acromag, Inc.
Description: ±10V DC input range • 8μs conversion time (125kHz) for 6-ch. bank • FIFO buffer with 1025 sample memory AP342E-LF AcroPack provides fast, high resolution, simultaneous A/D conversion of up to six channels. Simultaneous channel conversion and on-board memory enable megahertz throughput
- Operating Temperature: -40 to 185 F
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
-
Supplier: Lingto Electronic Limited
Description: SIMULTANEOUS SAMPLING ADC
-
Description: SIMULTANEOUS SAMPLING ADC
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: Acromag, Inc.
Description: AcPC341 boards provide fast, high resolution, simultaneous A/D conversion of eight channels. These boards have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. All 16
- Card Format: 3U
- Technology: CompactPCI® Compliant
- Operating System: Linux®, QNX®, VxWorks®, Windows® 2000, Windows® 95/98
- Features: Other
-
Supplier: Rochester Electronics
Description: ADC122S706 Dual 12-Bit, 500 kSPS to 1 MSPS, Simultaneous Sampling A/D Converter
- Features: Other
- Package Type: SOP, SSOP
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 767773-ADC3424IRTQT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 56-VFQFN Exposed Pad Configuration: ADC Number of Inputs: 4 Operating Supply Voltage: 1.7 V ~
- Sample Rate: 125,000 kSamples/Sec
- Operating Temperature: -40 to 85 C
- Features: Other
- Interface Type: Serial
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 767771-ADC3422IRTQT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 56-VFQFN Exposed Pad Configuration: ADC Number of Inputs: 4 Operating Supply Voltage: 1.7 V ~
- Sample Rate: 50,000 kSamples/Sec
- Operating Temperature: -40 to 85 C
- Features: Other
- Interface Type: Serial
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 767772-ADC3423IRTQT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 56-VFQFN Exposed Pad Configuration: ADC Number of Inputs: 4 Operating Supply Voltage: 1.7 V ~
- Sample Rate: 80,000 kSamples/Sec
- Operating Temperature: -40 to 85 C
- Features: Other
- Interface Type: Serial
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 767775-ADC3444IRTQT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 56-VFQFN Exposed Pad Configuration: ADC Number of Inputs: 4 Operating Supply Voltage: 1.7 V ~
- Sample Rate: 125,000 kSamples/Sec
- Operating Temperature: -40 to 85 C
- Features: Other
- Interface Type: Serial
-
Supplier: D-TACQ Solutions
Description: 14 bit ADC per channel for true simultaneous analog input. High throughput: 2MSPS/channel (32 channels), 4MSPS/channel (16 channels). continuous converted data transfer to local memory, or offboard via CPCI backplane. Oversampling options with filtered, decimated output: 8MSPS Input
- Analog Input Channels: 32 #
- RAM / On-board Memory: 1,000 MB
- Sampling Frequency: 65,000 kHz
- Resolution: 14 bits
-
Supplier: Richardson RFPD
Description: The AD7654 is a low cost, simultaneous sampling, dual-channel, 16-bit, charge redistribution SAR, analog-to-digital converter that operates from a single 5 V power supply. It contains two low noise, wide bandwidth, track-and-hold amplifiers that allow simultaneous
- Resolution: 16 bits
- Sample Rate: 500 kSamples/Sec
- Package Type: CSP
-
Supplier: Teledyne e2v Semiconductors
Description: Product status: Active The first 12-bit ADC to feature a Cross Point Switch (CPS), the EV12AQ600 can operate its four cores simultaneously, independently or paired, to assign its 6.4 GSps sampling speed across the user’s desired channel count: Quad-channel at 1.6 GSps Dual-channel at
- Resolution: 12 bits
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Dual 12-Bit, 500 kSPS to 1 MSPS, Simultaneous Sampling A/D Converter 14-TSSOP -40 to 105 Product overview: ADC122S706CIMT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded
- Pin Count: 14
- Operating Temperature: -40 C
-
Supplier: WINSYSTEMS, INC.
Description: PC/104 Data Acquisition module incorporating 16 Analog-to-Digital (ADC) inputs, 8 Digital-to-Analog (DAC) outputs, and 48 bi-directional Digital I/O in a single module. Features 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit Analog input ranges: 0-5V, 0-10V, ±5V
- Number of ports: 8
- Features: Other
- Technology: PC/104
-
Supplier: Allied Electronics, Inc.
Description: Other characteristics include: 100 msec sampling period with 0.15% accuracy On demand auto-tuning of PID control settings Dual LED displays for simultaneous indication of process value and setpoint or second analog input Self-diagnostics Full PID control with reduced overshoot Status
-
Supplier: ADLINK Technology Inc.
Description: The ADLINK PCIe-9529 is a high-performance, high density, 8-CH analog input dynamic signal acquisition module. The PCIe-9529 features eight 24-bit simultaneously sampling analog input channels. The 24-bit sigma-delta ADC provides a sampling rate of 192 kS/s at high resolution,
- Sampling Frequency: 192 kHz
- Resolution: 24 bits
- Host Connection: Direct Backplane Interface
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Analog to Digital Converters - ADC 16-Bit Simultaneous Sampling ADC Product overview: MAX11049ETN+ from Analog Devices / Maxim Integrated is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded
- Resolution: 16 bits
- Power Dissipation: 3.8095 milliwatts
- Features: Other
-
Supplier: ADLINK Technology Inc.
Description: channels. The 24-bit sigma-delta ADC provides a sampling rate up to 432 KS/s at high resolutions, making it ideal for higher bandwidth dynamic signal measurements. The sampling rate can be adjusted by setting the onboard DDS clock source to an appropriate frequency. All channels
- Sampling Frequency: 432 kHz
- Resolution: 24 bits
- Host Connection: Direct Backplane Interface
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Analog to Digital Converters - ADC Dual Simultaneous sampling 16 bits 2Msps Product overview: MAX11198ATE+T from Analog Devices / Maxim Integrated is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded
- Resolution: 16 bits
- Power Dissipation: 1.333 milliwatts
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SAR ADC, Dual, 1.5 MSPS, 14 Bit, Simultaneous Sampling 16-WQFN -40 to 125 Product overview: ADS7851IRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It
- Pin Count: 16
- Operating Temperature: -40 C
-
Supplier: Richardson RFPD
Description: The AD9284 is a dual 8-bit, monolithic sampling, analog-to-digital converter (ADC) that supports simultaneous operation and is optimized for low cost, low power, and ease of use. Each ADC operates at up to a 250 MSPS conversion rate with outstanding dynamic
- Category: Development Board
-
Supplier: Acromag, Inc.
Description: PMC341 modules provide fast, high resolution, simultaneous A/D conversion of eight channels. These modules have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. All 16
- Number of Ports: 16
- PMC Data Bus: 32-bit
- Features: Other
- Technology: PMC
-
Supplier: Acromag, Inc.
Description: AcPC341 boards provide fast, high resolution, simultaneous A/D conversion of eight channels. These boards have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. All 16
- Analog Input Channels: 16 #
- Accuracy: 0.014 % FS
- Operating Temperature: -40 to 185 F
- Resolution: 14 bits
-
Supplier: AMETEK Programmable Power
Description: 16-Channel isolated high voltage measurement instrument 24-bit SAR ADC per Channel 128k samples/second/channel sample rate 1000V channel-channel isolation 500V channel-ground isolation Input voltage ranges peak: ±420V/±10V/±1V Data logger acquisition mode 3-Pin screw terminal input connector
- Analog Input Channels: 16 #
- Operating Temperature: 32 to 122 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input, Isolated Digital Output
- Features: DC Voltage Input, Data Acquisition Instrument / System, Other, Signal Isolator
-
Supplier: Microchip Technology, Inc.
Description: interfaces, USB with OTG, PWM with dead-time insertion, a 16 channel 12-bit ADC with dual sample-and-hold circuit for simultaneous sampling of 2 signals, a 2 channel 1.5 Msps 12-bit analog DAC. Designed with the multi-layered databus, 64KB on-chip SRAM with dual interfaces, the
- Clock Speed: 66 MHz
- Internal RAM Size: 68 KB
- Internal ROM Size: 256 KB
- Number of Timers: 6
-
Supplier: Spectral Dynamics, Inc.
Description: Conditioning, Filter, ADC and Memory 16-Bit Resolution High Dynamic Range Up to 5M Samples/s/ch. Simultaneous Sampling Dual Ported Memory Access 1k Snapshot Data FIFO for Each Channel 2.2MHz 3dB Bandwidth Buffered Analog Output for Each Channel Excellent Ch.-to-Ch. Phase Match
- Analog Input Channels: 8 #
- Digital I/O Channels: 0 #
- Accuracy: 0.1 % FS
- Bandwidth: 2,300 kHz
-
Supplier: Park Systems, Inc.
Description: XE-HDM is an automatic defect review AFM which revolutionizes the way defects in HDD substrates and media are searched, scanned, and analyzed. The new XE-HDM significantly increases throughput for the defect review process; test runs with real defects demonstrate over 500 - 800% gain in throughput
- Applications: Data Storage / Memory, Semiconductor Wafers
- Measurements: Defects / ADC
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
-
Supplier: Advantech
Description: 4-ch, 24-bit, 192 kS/s USB 3.0 I/O Module for Sound and Vibration (with AO and Tachometer) USB 3.0 SuperSpeed and daisy chainable by built-in USB hub 4x simultaneously sampled analog inputs, up to 192 kS/s 24-bit resolution ADCs with -94 dB total harmonic distortion plus noise (THD+N)
- Sampling Frequency: 192 kHz
- Resolution: 24 bits
- Features: DC Voltage Input
- Data Acquisition: I/O Module
Find Suppliers by Category Top
Featured Products Top
-
AD7606: Simultaneous sampling with ±10V input for industrial environments Key Selection Considerations (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
-resolution 14-bit, 4 MSPS simultaneous sampling SAR ADC Low-noise, fully differential ADC driver amplifier 3.3 V precision voltage reference Low-noise buffer amplifiers Low-dropout linear regulator The ADAQ4381-4 has on (read more)
Browse Voltage Dividers and Voltage References Datasheets for DigiKey -
laboratory automation- sample manipulation, automated probing, testing, and research equipment Robotics research- force control, contact-state estimation, teleoperation, haptics, and interaction analysis Compact test fixtures- simultaneous (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
-channel DMA controller can transfer data between memory and supported peripherals without requiring continuous CPU intervention. DMA requests are available for peripherals such as ADCs, timers, SPI interfaces, I²C interfaces, and USARTs. This feature is valuable in applications that continuously sample (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Sensorless Field Oriented Control of PMSM Motors using dsPIC30F or dsPIC33F Digital Signal Controllers
for current sensing-a crucial function in algorithms use the back-EMF generated in the stator motor control. The dsPIC DSCs feature ADCs that can winding to determine the rotor position. convert input samples at 1 Msps rates, and handle up The dynamic response of six-step control (also called