Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT DATA ACQUISITION SYSTEM, 4-CHANNEL SIMULTANEOUS SAMPLING, MONOLITHIC SILICON
-
Supplier: Measurement Computing
Description: System on Module (SOM) data acquisition (DAQ) board with embedded 1 GHz ARM processor, eight analog inputs, 16-bit resolution, up to 400 kS/s/ch sample rate, two 16-bit analog outputs, 16 GPIO pins, two counters, and one tachometer. KEY HIGHLIGHTS The DT7816 System on
- Analog Input Channels: 8 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 400 kHz
- Resolution: 16 bits
-
Supplier: Dataforth Corporation
Description: Listing and ATEX Compliance Pending Manufactured per RoHS Directive 2002/95/EC Additional SLX300 features and special purpose functions specifically for data acquisition and control include: Current sampled data from analog input channels is stored to a 192k sample buffer;
- Analog Input Channels: 12 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 3 kHz
- Accuracy: 0.07 % FS
-
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DBK45 card provides OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four differential analog input channels equipped with low-pass filters and simultaneous sample-and-hold. The OMB-DBK45 provides a wide selection of full scale
- Analog Input Channels: 4 #
- Low Pass Cutoff Frequency: 0 to 50 kHz
- Gain Range: 1 to 500 #
- Features: Bessel, Butterworth, Chebyshev, Programmable Filter, Sample-and-Hold Amplifier, Signal Filter
-
Supplier: Measurement Computing
Description: USB-based ±10 V, 24-bit simultaneous sampling analog input device. KEY HIGHLIGHTS The USB-2404 Series of isolated USB data acquisition (DAQ) devices provide simultaneous analog input and multiple sensor support for measuring thermocouples, RTDs, resistance, and
- Analog Input Channels: 4 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
- Operating Temperature: 32 to 140 F
-
Supplier: Microstar Laboratories, Inc.
Description: analog input, works well in simultaneous sampling applications. By grouping a number of these boards into a single synchronized system, you can simultaneously sample high-speed inputs in groups. Each DAP 5380a board offers up to 16 channels per board and can acquire 14-bit
- Data Acquisition: Data Acquisition Computer Board
-
Supplier: ADLINK Technology Inc.
Description: The USB-1210 is a 16-bit high-speed USB 2.0-based DAQ module equipped with 4 analog input channels providing simultaneous sampling at up to 2MS/s per channel. The USB-1210 delivers high accuracy and excellent dynamic performance at maximum sampling rates, and flexible trigger
- Sampling Frequency: 2,000 kHz
- Resolution: 16 bits
- Data Acquisition: I/O Module
- Host Connection: USB
-
Supplier: ADLINK Technology Inc.
Description: ADLINIK DAQ-2010, DAQ-2005 and DAQ-2006 are simultaneous-sampling multifunction DAQ cards to meet a wide range of application requirements. The devices can simultaneously sample 4 AI channels with differential input configuration in order to achieve maximum noise elimination. They also
- Sampling Frequency: 2,000 kHz
- Resolution: 16 bits
- Host Connection: Direct Backplane Interface
-
Supplier: ADLINK Technology Inc.
Description: ADLINK DAQe-2000 series products are simultaneous-sampling multi-function PCI Express DAQ cards to meet a wide range of application requirements. The devices can simultaneously sample 4 AI channels with differential input configuration in order to achieve maximum noise elimination.
- Sampling Frequency: 2,000 kHz
- Resolution: 16 bits
- Host Connection: Direct Backplane Interface
-
Supplier: D-TACQ Solutions
Description: The ACQ196CPCI board meets the requirement for high channel density simultaneous data acquisition in cost-sensitve applications. The board samples 96 input channels simultaneously with 16 bit resolution at sample rates up to 500kSPS (kilo-samples per second) per channel, while
- Analog Input Channels: 96 #
- RAM / On-board Memory: 1,000 MB
- Sampling Frequency: 250 kHz
- Resolution: 16 bits
-
Supplier: D-TACQ Solutions
Description: The ACQ216CPCI board represents the first in a new generation of intelligent high performance Analog Data Acquisition products from D-TACQ Solutions Ltd. The board samples 16 input channels simultaneously with 14 bit resolution at speeds up to 50 MSPS (mega-samples per second) and
- Analog Input Channels: 16 #
- RAM / On-board Memory: 1,000 MB
- Sampling Frequency: 80,000 kHz
- Resolution: 14 bits
-
Supplier: Spectral Dynamics, Inc.
Description: Conditioning, Filter, ADC and Memory 16-Bit Resolution High Dynamic Range Up to 5M Samples/s/ch. Simultaneous Sampling Dual Ported Memory Access 1k Snapshot Data FIFO for Each Channel 2.2MHz 3dB Bandwidth Buffered Analog Output for Each Channel Excellent Ch.-to-Ch. Phase Match
- Analog Input Channels: 8 #
- Digital I/O Channels: 0 #
- Accuracy: 0.1 % FS
- Bandwidth: 2,300 kHz
-
Supplier: Electro Standards Laboratories
Description: The CellMite® ProD Model 4349 is a high performance data acquisition and sensor monitoring module from Electro Standards Laboratories that is suitable for embedded applications that require a ruggedized high speed analog and digital data acquisition unit that is
- Analog Input Channels: 11 #
- Resolution: 12 bits
- User Interface: Computer Programmable
- Features: DC Voltage Input, Other Input
-
Supplier: Electro Standards Laboratories
Description: The CellMite® ProD Model 4328 is a high performance data acquisition and strain gage interface module from Electro Standards Laboratories that is suitable for embedded applications that require high speed and high accuracy analog and digital data acquisition. The
- Analog Input Channels: 4 #
- Resolution: 24 bits
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input
-
Supplier: ULTRAVIEW Corporation
Description: Model AD8-1250DMA contains a 1.25 gigasample/second 8 bit A/D, 8 GB of on-board SDRAM memory and the ability to transfer data directly into the computer system's memory at up to 320 MB/s on 64-bit PCI systems. Sampling is controlled by an external clock input, which may
-
Supplier: D-TACQ Solutions
Description: ACQ164CPCI is a high performance multichannel card aimed at phased array sonar, 3D seismic and system test applications. The board samples 64 input channels simultaneously with 24 bit resolution at speeds up to 128 kS/s (kilosamples per second) per channel sustained capture to memory or
- Analog Input Channels: 64 #
- RAM / On-board Memory: 1,000 MB
- Sampling Frequency: 128 kHz
- Resolution: 24 bits
-
Supplier: D-TACQ Solutions
Description: 14 bit ADC per channel for true simultaneous analog input. High throughput: 2MSPS/channel (32 channels), 4MSPS/channel (16 channels). continuous converted data transfer to local memory, or offboard via CPCI backplane. Oversampling options with filtered, decimated output: 8MSPS Input
- Analog Input Channels: 32 #
- RAM / On-board Memory: 1,000 MB
- Sampling Frequency: 32,000 kHz
- Resolution: 14 bits
-
Supplier: Crystal Instruments
Description: PSD, FRF and phase •RPM spectrum, waterfall, modal data acquisition Spider-80 API Crystal Instrument's Application Programming Interface (API) for the Spider-80 provides users a powerful way to develop custom applications that interface directly with Crystal Instruments industry
- Analog Input Channels: 8 #
- Sampling Frequency: 102.4 kHz
- Features: AC Voltage Input, Application Software Included, DC Current Input, Data Acquisition Instrument / System
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Vehicular, Weather / Meteorology
-
Supplier: AMETEK Programmable Power
Description: 24-bit, delta-sigma ADC, simultaneous sampling Programmable Sample Rate up to 128kSPS Full, Half & Quarter Bridge with 120Ω, 350Ω & 1kΩ bridge completion Voltage Excitation: 0.5V to 10V Current Excitation: 0.46mA 2-Wire & 4-Wire Ohms/RTD Bridge Zero Balancing Built-In-Self-Test (BIST)
- Analog Input Channels: 16 #
- Features: DC Voltage Input, Data Acquisition Instrument / System, RTD Input, Strain Gauge / Bridge Input
- Network Options: Ethernet
-
Supplier: Acromag, Inc.
Description: Programmable interrupts simplify data acquisition by providing greater control. These modules have twelve differential analog inputs which are sampled as two six-channel banks. Six A/D converters (ADCs) permit simultaneous conversion of up to six channels in a bank.
- Operating Temperature: -40 to 185 F
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
-
Supplier: Linseis Inc.
Description: has a very high resolution of 14nm (Nanometer) 10E-9. All 8 LVDTs are connected to the data acquisition / controller parts into the connected computer. The normally used polymer samples can have a length of 80 up to 100mm. The cross-section of the samples can be 4 x 10mm up to 15 x
- Temperature Range: -40 to 160 C
- Operating Temperature: 0 to 40 C
- User Interface: Analog Front Panel
- Display: Analog Meter, Video Display
-
Supplier: Allied Electronics, Inc.
Description: system with a cost per channel significantly lower than other systems of this size. Fast and accurate temperature data acquisition With the TC-08 thermocouple data logger your measurements can be made both fast and accurately. The low conversion time of the TC-08
-
Supplier: United Testing Systems, Inc.
Description: Each test system is a computer-inclusive unit that is capable of testing up to six samples simultaneously. Data from each sample are recorded in real time by United's data acquisition, reduction and machine control system. The multi-station testing system is
- Force / Load Capacity: 5,000 lbs
- Operation: Air / Pneumatic
- Test Fixture Type: Extensometer, Test Grip / Clamp
- Features: Specialty / Other
-
Supplier: United Testing Systems, Inc.
Description: Each test system is a computer-inclusive unit that is capable of testing up to six samples simultaneously. Data from each sample are recorded in real time by United's data acquisition, reduction and machine control system. The multi-station testing system is
- Force Measurement Range: 0 to 5,000 lbs
- Type: Force / Weight
- Software Support: PC
- Special Type: Portable
-
Supplier: ASTM International
Description: This specification covers an analytical data interchange protocol for mass spectrometric data representation and a software vehicle to affect the transfer of mass spectrometric data between instrument data systems. This specification does not provide for the
-
Supplier: LORD MicroStrain Sensing Systems
Description: high-speed sensing and data aggregation from scalable sensor networks. Our wireless sensing systems are ideal for sensor monitoring, data acquisition, performance analysis, and sensing response applications.Gateways are the heart of the LORD MicroStrain¯ wireless sensing
- Network Equipment: Gateway
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: AMETEK Programmable Power
Description: popular EX1400 Series of instruments, an advanced, full-featured data acquisition family designed to acquire precision data from voltage sensors. The EX1402 delivers accurate and highly repeatable voltage measurements by implementing fully integrated signal conditioning, 24-bit
- Analog Input Channels: 16 #
- Operating Temperature: 32 to 122 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input, Isolated Digital Output
- Features: DC Voltage Input, Data Acquisition Instrument / System, Other, Signal Isolator
-
Supplier: OROS
Description: measurement process, taking advantage of multi-analysis and simultaneous recording capabilities. Multi-analysis allows simultaneous analysis of the inputs in different modes such as FFT, 1/n Octave and synchronous order analysis reducing your measurement to a single pass.
- Analog Input Channels: 32 #
- Digital I/O Channels: 1 #
- Sampling Frequency: 40 kHz
- Resolution: 24 bits
-
Supplier: SMC International
Description: The EUROFAULT software is designed to capture any fault register in COMTRADE format and when connected to the TRES system, can be downloaded and reproduced exactly. The software is easy to use and is Windows based, having all the advantages in terms of files handling, data base,
- Features: Data Acquisition Capability
- Applications: Fault Isolation
- Computer Platform: PC
-
Supplier: ACCES I/O Products, Inc.
Description: Features Broadly Configurable Arbitrary Waveform Generator (ARB) DACs Independently Programmable with Unique Waveforms 128K SRAM for ARB data storage Independent 12-bit D/A converter per channel DACs independently or simultaneously updated Output ranges of 0-5, 0-10, +/-5, +/-10V,
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, PC/104 (PC/104-Plus, EBX)
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: Features Broadly Configurable Arbitrary Waveform Generator (ARB) DACs Independently Programmable with Unique Waveforms 128K SRAM for ARB data storage Independent 12-bit D/A converter per channel DACs independently or simultaneously updated Output ranges of 0-5, 0-10, +/-5, +/-10V,
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, PC/104 (PC/104-Plus, EBX)
- User Interface: Computer Programmable
-
Supplier: Microstar Laboratories, Inc.
Description: The MSXB 081 Channel-to-Channel Isolated 4-20 mA Input Signal Interface (SI) Module provides isolated analog inputs for DAP systems and lets you acquire data from a number of 4-20 mA current loops for real-time processing or later analysis. Each module is calibrated for current inputs.
- Data Acquisition: Input Module
-
Supplier: Microstar Laboratories, Inc.
Description: The MSXB 082 Isolated 16-Bit Analog Input Signal Interface (SI) Module provides differential inputs programmable gain simultaneous sampling channel-to-channel isolation MSXB 082 provides isolated analog inputs for DAP systems. Use these SI modules to eliminate ground currents –
- Data Acquisition: Input Module
-
Supplier: AMETEK Brookfield
Description: storing of test data. Built-in math models help to quickly and easily analyze material flow behavior. FEATURES & BENEFITS Test Wizard allows for easy, automated data collection to eliminate operator error BEAVIS commands — including Conditional Loop, Reporting Options, Data
-
Supplier: ValueTronics International, Inc.
Description: The 7090A is a recorder from HP. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Digitizing X-Y Plotter 6 pens 3 channels with simultaneous sampling Flexible analog inputs Full HP-IB programmability DC to 3 kHz
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
Analog data is stored by modern acquisition systems in digital form. Therefore, analog information must first be transformed to its digital equivalent using an analog-to-digital converter (ADC). In this type of system, the sample rate MUST exceed the highest frequency contained in the (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
The Analog Devices AD4854 is a fully buffered, 4-channel simultaneous sampling, 20-bit, 1 Msps DAS with differential, wide common-mode range inputs. Operating from a 5 V low-voltage supply, flexible input buffer supplies, and using the precision low (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for DigiKey -
The GasLab Pro Multi-Gas Sampling Data Logger (CM-1000) is designed to simultaneously measure multiple gas concentrations through a sampling method. Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and accurate measurement (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
ADI's ADES1754, ADES1755, and ADES1756 are flexible data-acquisition systems for managing of high-voltage and low-voltage battery modules. The systems can measure 14 cell voltages and a combination of six temperatures or system voltage measurements with fully redundant (read more)
Browse Data Acquisition Datasheets for DigiKey -
ibaPDA: The scalable core software in measuring value acquisition ibaPDA (Process Data Acquisition) provides the basis for the unification of high-speed process data across complex and distributed automation systems and is the core product of the iba system. ibaPDA is an (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
Flexible and adaptable The system’s software simplifies control of the VSM. Standard predefined measurement routines are combined with configurable field and measurement loops to provide a flexible data acquisition environment. In addition, the software features an (read more)
Browse Magnetometers Datasheets for Lake Shore Cryotronics, Inc. -
measurement data. By applying the described methods and techniques for data acquisition and recording, it is ensured that the data can be used by various user groups, such as maintenance teams, process engineers, production and quality managers, as well as data analysts. iba (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
The video recording system ibaCapture records video and HMI images synchronously to measurement data - either continuously or triggered by events. Important events can be automatically stored as still images. The exact relation and simultaneous display of recorded measurement data and visual (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
Synchronization: Use AD7606 when multi-channel simultaneous sampling is required System Complexity: AD7689 offers the simplest integration for standard applications (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
Looking for a customized gas detection system? MSA’s Custom Products Group offers individually designed gas detection solutions for monitoring, control, and data acquisition applications. Our custom gas sampling and flow panel systems (read more)
Browse Gas Instruments Datasheets for MSA Safety
Conduct Research Top
-
Design Concepts for A 588 Channel Data Acquisition & Control System (.pdf)
This paper discusses the design methods used to create a data acquisition and control system that is capable of acquiring up to 588 simultaneous channels of synchronously sampled data.
-
The Best of Pittcon 2007
and color. This fully automated system uses a non-destructive test method and provides flexible data acquisition and export. The company also offers a multi-device version of the LiQC, which integrates an automatic bar-code reader to test at least 30 samples at once. Aspectrics, whose vice president
More Information Top
-
Page 1. Semiconductor parts with 874 in root number
0.3-7V; 1000mW; LC2MOS 4-channel, 12-bit, simultaneous sampling data acquisition system .
-
Betabox: a beta particle imaging system based on a position sensitive avalanche photodiode
The delayed trigger also initiates an analog to digital conversion of the sampled position channel voltages using a DT9816-A ECON Series simultaneous sampling data acquisition system (Data Translation, Marlboro, MA), which has a maximum sampling rate of 150 kS s−1 (figure …
-
CAMAC based Test Signal Generator using Re-configurable device
The module is suitable for the applications that require testing of multi-channel simultaneous sampling data acquisition system . .
-
Modified linear active element signal conditioner — a successor for wheatstone bridge
The simultaneous sampling data acquisition system is especially used in sensor application to measure the magnitude as well as direction.
-
Microvascular and mitochondrial PO 2 simultaneously measured by oxygen‐dependent delayed luminescence
A dedicated fiber‐based time‐domain setup consisting of a tunable pulsed laser, 2 red‐sensitive gated photomultiplier tubes and a simultaneous sampling data ‐ acquisition system is described in detail.
-
Microvascular and mitochondrial PO(2) simultaneously measured by oxygen-dependent delayed luminescence.
A dedicated fiber-based time-domain setup consisting of a tunable pulsed laser, 2 red-sensitive gated photomultiplier tubes and a simultaneous sampling data - acquisition system is described in detail.
-
Multi-time-delay LSE-POD complementary approach applied to unsteady high-Reynolds-number near wake flow
The transducer signals were low- pass filtered at 3,000 Hz, and a high-speed, simultaneous - sampling data acquisition system acquired the filtered signals at a sampling frequency of 6,250 Hz.
-
Readout system with on-board demodulation for CMB polarization
experiments using coherent polarimeter arrays
[14] “ADC7674 data sheet,” Analog devices, Norwood, MA 02062-9106, U.S.A. [15] M. Bogdan, “ Simultaneous sampling adc data acquisition system for the quiet experiment,” in IEEE Nuclear Science Symposium Conference Record, 2005, pp. 1077–1078.
-
Table of Contents
Simultaneous Sampling ADC Data Acquisition System for the QUIET Experiment··············································1077 M.
-
Development and Application of a Novel Technique for Direct Heat Flux Measurements in Turbomachinery Flows
The structure of the data acquisition system allowed simultaneous sam- pling of up to 24 signals for phase analysis.
Indicates content that may require registration and/or purchase.