-
Supplier: KSB AG
Description: energy and industrial engineering. Overview of technical data Actuator effect Single- acting Manual override for actuator Yes Type of control Continuous- action actuation Actuator movement Rotation Max. perm. temp., control press. medium 80 °C Min. control pressure
- Actuator Torque: 141.5929203539823 to 77,876.10619469026 In-lbs
- Operating Temperature: -4 to 176 F
- Features: Local Position Indication, Manual Override of Power Actuator, Pneumatic, Travel Stop (Limit Stop)
- Operation: Modulating
-
Supplier: Conant Controls, Inc.
Description: Single Acting Pneumatic Operator A spring return fail-safe valve operator. The design incorporates a spring which provides virtually linear torque characteristics throughout its travel. Unit is available in 90° rotation. Provision for manual override is standard on all units.
- Actuator Torque: 90 to 309 In-lbs
- Operating Temperature: -25 to 195 F
- Features: Manual Override of Power Actuator, Pneumatic
- Operation: On / Off (isolating)
-
Supplier: Branham, W.C. Inc.
Description: Articulating Arms. Opening Gates or Doors. Lifting Products. Raising Material. Counter Balancing. Achieve lifting from either vertical or horizontal mounting depending on your envelope. Competitively priced with savings over double acting types. W.C. Branham has been manufacturing cable
- Stroke or X-Axis Travel: 126 to 222 inch
- Actuation Type: Pneumatic
-
-
Supplier: Radwell International
Description: PNEUMATIC ACTUATOR, POSITIONER, SINGLE ACTING, 4-20 MA, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: DynaQuip Controls
Description: DynaQuip Controls HP Series Rack & Pinion Pneumatic Actuators are designed to meet the needs of the quarter-turn valve market. Engineered to be compact, durable, and versatile, these actuators represent the latest technology coupled with economical and long-lasting operation.
- Actuator Torque: 73 to 83,462 In-lbs
- Operating Temperature: -10 to 195 F
- Acting type: Double Acting (Air to Air), Single Acting (Air to Spring)
- Location: Hazardous
-
Supplier: GF Piping Systems
Description: All GF Piping Systems actuators can be used as open/close or control actuators. The double-acting design means that the valve is opened or closed by the actuator applying compressed air. Depending on the requirement, the springs can open or close. The
- Actuator Torque: 35.3982300884956 to 33,982.3008849558 In-lbs
- Air Supply Pressure: 101 psi
- Air Supply Pressure Range: 101 psi
- Failsafe: Close at No Power, Open at No Power
-
Supplier: BI-TORQ® Valve Automation
Description: PN-SERIES PNEUMATIC ACTUATORS WITH EXTRUDED ALUMINUM BODIES The BI-TORQ PN-series pneumatic actuator features a top mount indicator and open-close stop adjustment as a standard feature. In addition, precise engineering has allowed us to reduce the size of the
- Actuator Torque: 40 to 25,000 In-lbs
- Air Supply Pressure: 40 to 120 psi
- Air Supply Pressure Range: 40 to 120 psi
- Actuator Action: Direct Acting, Reverse Acting
-
Supplier: Spirax-Sarco
Description: The TN2000 series pneumatic piston actuators are designed for use with DN125 to DN200 SPIRA-TROL control valves. There are three versions available: Single-acting (with spring), Double- acting (with spring) and Double-acting (no spring) for matching the
- Features: Pneumatic
-
Supplier: KSB AG
Description: SISTOMAT-PC type LAD Pneumatic diaphragm actuator, compact design, for direct installation on valves. Available in single-acting design with opening / closing spring or in double-acting design; suitable for mounting limit switches or positionersto suit customer
- Actuator Type: Diaphragm Actuator
- Acting type: Double Acting (Air to Air), Single Acting (Air to Spring)
- Features: Limit Switch / Remote Position Indicator, Pneumatic
- Location: Non-hazardous
-
Supplier: Assured Automation
Description: The Assured Automation F Series pneumatic actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves, plug valves, dampers, and resilient seated butterfly valves. Features & Benefits Up to 1 Million Cycles
- Actuator Torque: 40,000 In-lbs
- Air Supply Pressure: 20 to 120 psi
- Operating Temperature: -4 to 175 F
- Air Supply Pressure Range: 20 to 120 psi
-
Supplier: OMEGA Engineering, Inc.
Description: DRG Pneumatic Rotary Actuators can be utilized in many industrial, R&D, lab, and production applications where low precision end stop positioning are acceptable. Typical applications include diverter gates, escapements and ejection stations. These rotary actuators can handle
- Operating Pressure Range: 40 to 100 psi
- Maximum Torque: 33.2 In-lbs
- Operating Temperature: -30 to 180 F
- Rotation Angle: 180°, 90°
-
Supplier: SVF Flow Controls, Inc.
Description: Powerful, Compact Rack & Pinion Design ISO/NAMUR design 13 models to 28,000 Lbf-In. Double Acting or Spring Return Full Range of Options
- Air Supply Pressure: 40 to 120 psi
- Operating Temperature: -40 to 150 F
- Air Supply Pressure Range: 40 to 120 psi
- Operation: Modulating
-
Supplier: ABB Measurement & Analytics
Description: The control signals provide modulating or on/off control power to position devices through mechanical linkage or by direct coupling. Types UP1 and UP2 actuators include a double-acting rotary vane power unit. Types UP3, UP4, UP5, UP6 and UP7 actuators include a
- Operating Pressure Range: 40 to 100 psi
- Maximum Torque: 5,400 In-lbs
- Operating Temperature: 185 F
- Rotation Angle: 90°
-
Supplier: Sharpe Valves
Description: Spring retainer construction, ease of handling, spring life time lubricated
- Actuator Torque: 35 to 152 In-lbs
- Air Supply Pressure: 40 to 100 psi
- Stem Diameter: 0.39 inch
- Air Supply Pressure Range: 40 to 100 psi
-
Supplier: MAXPRO Technologies, Inc.
Description: Pneumatic actuators are designed to be used with 2-way & 3-way style ball valves for remote operation. Two styles available: Double acting: (air to open / air to close) Single acting: (air to open / spring to close) Optional limit switches with visual indication
- Actuation Time: 1 seconds
- Failsafe: Close at No Power
- Features: Limit Switch / Remote Position Indicator, Local Position Indication, Pneumatic
- Full Range of Rotary Motion: Nominal 180 degrees, Quarter Turn ( 90 degrees)
-
Supplier: GIMATIC S.r.l.
Description: General purpose, single-acting, anti-rotation mini cylinders • Piston bore: 10mm, 16mm, 25mm. • Stroke: 10mm, 20mm, 30mm. • Several accessories MFI... for the clamp mounting on the external diameter. • Several accessories to be mounted on the rod. • Optional sensors and clamps. • Food
- Stroke or X-Axis Travel: 0.393701 to 1.181103 inch
- Actuation Type: Pneumatic
- Device Type: Rodless
-
Supplier: Asahi/America, Inc.
Description: The Type-14 diaphragm valve is available with an optional pneumatic actuator for operation via a pressurized air supply. The pneumatic actuator is available in both air to air (double acting) and air to spring (single acting) styles. The
- Valve Size: 0.5 to 2 inch
- Valve Type: Diaphragm Valves
- Features: Other, Threaded
- Actuation: Pneumatic
-
Industrial Valves - Actuated Plastic Ball Valves, Series 79 Pneumatic Actuator on Type-21 Ball ValveSupplier: Asahi/America, Inc.
Description: The Type-21 ball valve from Asahi-America has the ability to mount a Series 79 pneumatic actuator to allow for the valve to be controlled via an air supply. Actuators are sized to operate on 80 psi of air pressure, and can be sized to operate on different air pressures upon
- Valve Size: 0.5 to 6 inch
- Valve Type: Ball Valves, Piston Valves
- Primary Material: Nylon - Polyamide
- Features: Other, Threaded
-
Supplier: Erdmann Corporation
Description: Actuators offer the high quality and reliable performance needed to keep your process up and running with little or no process downtime and lost revenue due to shutdown. Available in 24 double acting and spring return models from 40 to 120 psig air supply, E & P Series Pneumatic
- Actuator Torque: 2,986 to 9,069 In-lbs
- Valve Stem Stroke Length: 1.7 inch
- Air Supply Pressure: 20 to 120 psi
- Actuation Time: 4.5 seconds
-
Supplier: Burkert Fluid Control Systems
Description: Type 8805 consists of a quarter turn valve (ball or butterfly valve) and a pneumatic rotary actuator. The rotary actuator is available as single or double-acting actuator. Type 8805 can be complemented by a positioner (8791, 8792, 8793, 8691, 8692, 8693,
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Quarter Turn Valve
Description: • BRASS AIR ACTUATED BALL VALVE • DOUBLE ACTING • 1/4" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE 24VDC • MINI ACTUATOR DA32
- Valve Size: 0.25 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Quarter Turn Valve
Description: • BRASS AIR ACTUATED BALL VALVE • DOUBLE ACTING • 3/8" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC • MINI ACTUATOR DA32
- Valve Size: 0.375 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Quarter Turn Valve
Description: • BRASS AIR ACTUATED BALL VALVE • DOUBLE ACTING • 1/2" NPTF BALL VALVE • MINI ACTUATOR DA32 • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC
- Valve Size: 0.5 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Hallite Seals International Ltd.
Description: complete lip actuation under most conditions.The symmetry of the seal allows it to be used on both rod and piston applications and its flexibility enables easy installation. Ideally suited for single acting applications, the Hallite 511 can also be fitted back to back for use in double
- Shaft O.D. or Seal I.D.: 0.062 to 11.5 inch
- Housing Bore Diameter or Seal O.D.: 0.312 to 12 inch
- Axial Cross Section or Thickness: 0.138 to 0.275 inch
- Maximum Operating Speed: 90 ft/min
-
Supplier: Quarter Turn Valve
Description: • BRASS AIR ACTUATED BALL VALVE • DOUBLE ACTING • 3/8" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC • MINI ACTUATOR DA32
- Valve Size: 0.375 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Description: gaseous supply medium of up to 174 psig (12 barg). The elements required to affix the linear pneumatic actuator to the valve. Actuators for linear pneumatic piston actuators of the single- and double-acting types used for on-off applications only.
-
Supplier: Azbil Corporation
Description: Our lineup of pneumatic actuators consists of diaphragm motors (single action) and piston cylinders (single and double action). Diaphragm motors are the more popular. Piston cylinders are used for high-pressure valves and large-caliber valves requiring significant output
- Actuator Type: Diaphragm Actuator, Piston Cylinder Actuator
- Acting type: Double Acting (Air to Air), Single Acting (Air to Spring)
- Operation: On / Off (isolating)
- Features: Pneumatic
-
Supplier: RS Components, Ltd.
Description: Actuator S/Acting Spring for 2013NM
- Air Supply Pressure: 100 psi
- Air Supply Pressure Range: 100 psi
- Features: Pneumatic
- Acting type: Single Acting (Air to Spring)
-
Supplier: Asahi/America, Inc.
Description: The Type-14 diaphragm valve is available with an optional pneumatic actuator for operation via a pressurized air supply. The pneumatic actuator is available in both air to air (double acting) and air to spring (single acting) styles. The
- Valve Size: 0.5 to 4 inch
- Valve Type: Diaphragm Valves
- Features: Other, Threaded
- Actuation: Pneumatic
-
Supplier: Clippard
Description: Single Acting Spring Return Pilot Actuator Air Pilot Actuator, 1 1/4" Bore
- Air Supply Pressure: 150 psi
- Stem Diameter: 0.46875 inch
- Operating Temperature: 32 to 230 F
- Air Supply Pressure Range: 150 psi
-
Supplier: XOMOX (A Crane Co. Company)
Description: the actuator offers excellent chemical and temperature resistance. Available as failsafe spring to close, spring to open and double acting, the actuator is suitable for weir Type A diaphragm valves and HC4 aseptic diaphragm valves.
- Operating Temperature: 14 to 212 F
- Acting type: Double Acting (Air to Air), Single Acting (Air to Spring)
- Valve Motion: Linear Motion Valve
- Location: Non-hazardous
-
Supplier: OMEGA Engineering, Inc.
Description: a modular design that allows the addition of DRF Rotary Actuators and pneumatic grippers with out the need of adapter plates for additional savings through fast assembly and reduced machining time. Pneumatic linear motion components are double acting air cylinders that
- Stroke or X-Axis Travel: 0.5 to 4 inch
- Carriage Load: 4 lbs
- Positioning Accuracy: 0.00009999999999999999 inch/inch
- Orientation: Horizontal, Inverted, Vertical
-
Supplier: Branham, W.C. Inc.
Description: Available in bores from Ø 32 to Ø 125 mm Double acting or single acting version High temperature execution on request Tandem executions on request Aluminum profile with slots for magnetic sensors On request, in accordance to ATEX Directive 2014/34/EU classification II 2 GD c T4
- Stroke: 0.9842525 to 6.299216 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 1.2598432 to 4.9212625 inch
- Body Material: Aluminum
Find Suppliers by Category Top
Featured Products Top
-
Clippard Instrument Laboratory provides thousands of standard and special pneumatic products to design engineers and manufacturers around the world. Clippard has a unique advantage by providing custom products and value-added assemblies based on the most successful miniature pneumatic line in (read more)
Browse Pneumatic Valve Actuators Datasheets for Clippard -
Electro-mechanical and pneumatic custom components designed and built to your specifications. Options include components for: Various environments - High and/or low temperatures - Vacuum - Class 10 clean room - Wash down (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
Compact Automation manufactures custom pneumatic rotary actuators to match your specifications. Features: 16 base models with torque outputs from 87 in.lbs to 1000 in.lbs. Rotations 45, 90,180 & 270 degrees. One moving (read more)
Browse Pneumatic Rotary Actuators Datasheets for Compact Automation -
Rotork provides critical fire safety duties on Turkish subway Rotork has installed over 150 RC200 pneumatic actuators to perform critical safety functions on a railway line in Turkey. Actuators operating fire dampers on an extension of the Kad?köy Kartal Tav?antepe metro line to the (read more)
Browse Pneumatic Valve Actuators Datasheets for Rotork plc -
DynaQuip Controls HP Series Rack& Pinion Pneumatic Actuators are designed to meet the needs of the quarter-turn valve market. Engineered to be compact, durable, and versatile, these actuators represent the latest technology coupled with economical and long-lasting operation. Our HP Series (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
The SP Series of stainless steel pneumatic actuators are the perfect solution for wash-down or external corrosive applications. The electro-polish finish offers excellent resistance to most corrosive chemicals and industrial atmospheres. The SP features dual piston rack and pinion design (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
Compact Automation manufactures custom pneumatic actuators to match your specifications. (read more)
Browse Linear Actuators Datasheets for Compact Automation -
Corp. - NEW compact, low-cost VTUG pneumatic valve terminal from Festo offers flexibility in the choice of control options, including simplified field bus connectivity and many other performance benefits (read more)
Browse Valve Actuators Datasheets for Festo Corporation -
Our engineering and manufacturing personnel have the education and experience to give you insight into your application. We design with the latest 3D CAD software and respond timely. See some of our more recent design work below.
(read more)
Browse Linear Actuators Datasheets for Branham, W.C. Inc. -
DynaQuip pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls
More Information Top
-
Author index
Position Tracking of the VGT Single Acting Pneumatic Actuator with 2nd order SMC and Backstepping Control Techniques Sliding Mode Observer Based Adaptive Control of a VGT Single Acting Pneumatic Actuator .
-
CR4 - Thread: Port Sizes and NAMUR Solenoid Valves
For example, a single acting pneumatic actuator model has an air port of 3/8''.
-
The Liverpool Telescope: performance and first results
The axial support units are single acting pneumatic actuators .
-
FFTF Final Safety Analysis Report Amendment 80 [SEC 1 and 2 and 3]
All valves are actuatedby a single acting pneumatic actuator that closes the valve by spring force should the pneumatic supply fail.
-
Higher-order sliding mode observer for estimation of tyre friction in ground vehicles
Ind. Electron., 2007, 54, (3), pp. 1517–1527 15 Mehmood, A., Laghrouche, S., Bagdouri, M. El.: ‘Sliding mode observer based adaptive control of a VGT single acting pneumatic actuator ’.
-
Dynamic behavior of pneumatic systems for lower extremity extenders
Considering the single acting pneumatic actuator of figure 3 and the nomenclature shown below, the following set of equations can be used to describethe cylinderbehavior.
-
CR4 - Thread: Control Strategy for PCV (Local, Remote, Auto, Manual states)
The valve already has its pneumatic actuator ( single acting ) and it will be command from a digital positioner that converts a 4-20 mA signal to 0-30 psi.
Indicates content that may require registration and/or purchase.