Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Standard Practice for Measuring Electrical Contact Noise in Sliding Electrical Contacts
-
Supplier: ASTM International
Description: 1.1 This practice describes the practices and factors considered to be most important in the measurement of electrical contact noise of sliding contacts. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the
-
Supplier: Ewellix
Description: four-point contact bearings, which are arranged in two rows and do not rotate, ensure practically friction-free movement. The miniature slides from Ewellix are made of corrosion-resistant steel and are pre-lubricated as standard. They are suitable, for example, for laboratory automation or
- Rated Speed: 118.110236220472 in/sec
- Features: Electrical
-
-
Supplier: IntelLiDrives, Inc.
Description: "piggy-backs" extender top slide, whose carriage moves independent and relative to the bottom slide carriage. Application specific solution. Contact IntelLiDrives
-
Supplier: ASTM International
Description: This specification covers gold-silver-nickel alloy tubing, rod, wire, strip, and sheet material for sliding electrical contacts. Raw materials shall be of such quality and purity that the finished product will have the properties and characteristics prescribed in this
-
Supplier: TE Connectivity
Description: Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Length : 10.16 MM [.4 INCH ] PCB Tail Length : 3.3 MM [.13 INCH ] Width : 5.74 MM [.226 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC)
- Maximum Current: 0.4 amps
- Actuator Type: Flush Slider
- Agency Approvals: Is UL listed
- Actuator Material: Metal, Thermoplastic / Plastic
-
Supplier: ASTM International
Description: This specification covers 69% gold, 25% silver, 6% platinum alloy tubing, rod, wire, and sheet material for sliding electrical contacts. The material shall be finished by such operations (cold working, annealing, turning, grinding, pickling) as are required to produce the
-
Supplier: PHD, Inc.
Description: contains a precision rolled ball screw with fully guided ball nut and angular contact ball bearing provides long life, exceptional thrust and speed capability in addition to superb repeatability. Combination of precision ground guide shafts and ball bushings provide superb support and
- Stroke or X-Axis Travel: 11.81103 to 35.43309 inch
- Rated Speed: 0.590551181102362 to 62.992125984252 in/sec
- Lead: 0.05905511811023634 to 0.7874015748031497 inches per
- Drive Type: Ball Screw, Lead Screw/ACME Screw
-
Supplier: Allied Electronics, Inc.
Description: Contact Rating: 0.1 A @ 12 VDC. Actuator: POM, Black. Operating Temperature: -10°C to +70°C. Contacts and Terminals: Brass, silver-plated. Electrical Life: 10,000 cycles.
-
Supplier: IKO International, Inc.
Description: High Rigidity Precision Linear Slide Units (BWU) are compact slides for limited stroke lengths. Slides incorporate two rows of steel balls in four point contact with raceways for stable and highly rigid linear motion, even under complex loads. All components are made of stainless steel for
- Stroke or X-Axis Travel: 0.1181103 to 2.6771668 inch
- Carriage Load: 34.6192 to 1,809.64 lbs
- Base Length: 0.393701 to 4.724412 inch
- Base Width: 0.2362206 to 2.362206 inch
-
Supplier: Allied Electronics, Inc.
Description: Contact Rating: 0.1 A @ 12 VDC. Actuator: POM, Black. Operating Temperature: -10°C to +70°C. Contacts and Terminals: Brass, silver-plated. Electrical Life: 10,000 cycles.
-
Supplier: Fairview Microwave Inc.
Description: copper contact. This BMA plug thread-in hermetically sealed terminal slide-on RF connector is RoHS and with auxiliary contact compliant, you can find this BMA plug thread-in hermetically sealed terminal slide-on with auxiliary contact connector datasheet specifications above.
- Frequency Range: 22 GHz
- Connector Type: BMA / BMMA
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Fairview Microwave Inc.
Description: beryllium copper contact and a gold plating material. This BMA plug thread-in hermetically sealed terminal slide-on RF connector is RoHS and with extended contact compliant, you can find this BMA plug thread-in hermetically sealed terminal slide-on with extended contact
- Frequency Range: 22 GHz
- Connector Type: BMA / BMMA
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: C&K Components
Description: Features/Benefits Reliable contact design ensures long electrical life Ratings up to 3 AMPS Epoxy terminal-seal compatible with bottom wash cleaning RoHS compliant Typical Applications Test & measurement equipment Computers & peripherals Telecommunications & networking equipment
- Maximum Current: 1 to 3 amps
- Maximum AC Voltage: 20 to 120 volts
- Maximum DC Voltage: 28 volts
- Operating Temperature: -22 to 185 F
-
Supplier: PHD, Inc.
Description: Cylinder contains a precision rolled ball screw with fully guided ball nut and angular contact ball bearing provides long life, exceptional thrust and speed capability in addition to superb repeatability. Combination of precision ground guide shafts and ball bushings provide superb support
- Stroke or X-Axis Travel: 11.81103 to 27.55907 inch
- Rated Speed: 0.590551181102362 to 78.740157480315 in/sec
- Lead: 0.05905511811023634 to 0.7874015748031497 inches per
- Drive Type: Ball Screw, Lead Screw/ACME Screw
-
Supplier: C&K Components
Description: Features/Benefits Process compatible—internal o-ring and epoxy base seal Thru-hole & surface mount models Reliable contact design ensures long electrical life Robust actuator for easy actuation RoHS compliant Typical Applications Computer peripherals & network products Test &
- Maximum AC Voltage: 20 volts
- Maximum DC Voltage: 20 volts
- Maximum Mechanical Life: 40,000 (#)
- Operating Temperature: -22 to 185 F
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1233221-SLA2201 Category: Switches>Slide Switches Series: SLA Termination Style: PC Pin Contact Finish: Silver Package: Tube Contact Material: Brass Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Standard Package: 100 Circuit: DPDT Contact
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
-
Supplier: Fluorocarbon Limited
Description: Normally, a slide bearing consists simply of two pads of PTFE sliding against each other; for very high-pressure applications, a single pad may be used to counter face a polished stainless steel plate. The assembly is manufactured so that one pad (generally the top pad) is larger than the
-
Supplier: Yamaha Motor- Robot Division
Description: provides closed loop control [Slider] Ideal 4-row circular-groove 2-point contact guide gives longen service life [Slider] High-speed operation slashes production time! [Slider] Space-saving models newly added to lineup [Slider] Clean type electric cylinders are also added to the lineup.
- Stroke or X-Axis Travel: 1.968505 to 23.62206 inch
- Rated Speed: 13.7795275590551 to 47.244094488189 in/sec
- Rated Force: 13.488 to 50.58 lbs
- Lead: 0.23622047244094507 to 0.7874015748031497 inches per
-
Supplier: Fairview Microwave Inc.
Description: hole flange terminal slide-on RF connector is RoHS and with cylindrical contact compliant, you can find this BMA jack 2 hole flange terminal slide-on with cylindrical contact connector datasheet specifications above. Fairview Microwave jack BMA 2 hole flange connector purchases will
- Frequency Range: 22 GHz
- Connector Type: BMA / BMMA
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Fairview Microwave Inc.
Description: FMCN1199 BMA plug bulkhead coaxial slide-on connector from Fairview Microwave has an interface type of RG402, .141 SR and a 50 Ohm impedance. This BMA plug bulkhead connector uses shield attachment of solder/non-solder contact attachment for the contact. Our plug BMA coaxial connector
- Frequency Range: 22 GHz
- Connector Type: BMA / BMMA
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Straight
-
Supplier: Waytek, Inc.
Description: 24VDC Duty Cycle: 20 percent Max Duty Cycle: 75A for 5 minutes 125A for 30 seconds 180A/24VDC Peak Inrush: 150A Mounting Bracket: Flat Contact Material: Alloy Silver & Contact Bars Coil Termination: (2) Low Current Terminals (1/4" Spade) Contact Studs: (4) 5/16"-24 Studs - High
- Maximum Switching Current: 75 amps
- Maximum DC Switching Voltage: 24 volts
- Operating Temperature: -40 to 140 F
- Type: Electrical Contactor
-
Supplier: Waytek, Inc.
Description: 500A Mounting Bracket: Flat Contact Material: Alloy Silver & Contact Bars Coil Termination: (2) Low Current Terminals (1/4" Spade) Contact Studs: (4) 5/16"-24 Studs - High Current Terminals
- Maximum Switching Current: 75 amps
- Maximum DC Switching Voltage: 12 volts
- Operating Temperature: -40 to 140 F
- Type: Electrical Contactor
-
Supplier: Newark, An Avnet Company
Description: Flex Connector, P=1.00mm, H=2.00mm, Right angle orientation, Slider type, ZIF, Bottom contact, 36P / Tap/Rl
-
Supplier: Newark, An Avnet Company
Description: FLEX CONNECTOR, P=1.00MM, H=2.00MM, RIGHT ANGLE ORIENTATION, SLIDER TYPE, ZIF, UPPER CONTACT, 40P / TAP/RL
-
Supplier: Newark, An Avnet Company
Description: Flex Connector, P=1.00mm, H=2.00mm, Right angle orientation, Slider type, ZIF, Bottom contact, 35P / Tap/Rl
-
Supplier: Newark, An Avnet Company
Description: Flex Connector, P=1.00mm, H=2.00mm, Right angle orientation, Slider type, ZIF, Bottom contact, 39P / Tap/Rl
-
Supplier: Utmel Electronic Limited
Description: Contact,Top 7 0.039"(1.00mm) 0.098"(2.50mm) Slide Lock SMD FFC, FPC Connectors RoHS
-
Supplier: Utmel Electronic Limited
Description: Bottom Contact 24 0.039"(1.00mm) 0.098"(2.50mm) Slide Lock SMD FFC, FPC Connectors RoHS
-
Supplier: Utmel Electronic Limited
Description: Bottom Contact 10 0.039"(1.00mm) 0.098"(2.50mm) Slide Lock SMD FFC, FPC Connectors RoHS
-
Supplier: Utmel Electronic Limited
Description: Contact,Top 8 0.039"(1.00mm) 0.098"(2.50mm) Slide Lock SMD FFC, FPC Connectors RoHS
Find Suppliers by Category Top
Featured Products Top
-
-- hardness >= 1500 HV and self-lubricating surface properties reduce friction in sliding contact applications. - Electrical insulation -- resistivity > 10^14 ohm.cm makes Si3N4 suitable for RF window and insulator components in plasma chambers. - Chemical stability -- resistant to molten non (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which for the user of the sensor means clean data (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
conditions. Industrial machinery and precision tooling Typical applications: Wear plates, guide rails, bushings, rollers, positioning components and other sliding or contact surfaces. Why ZTA is specified: Hardness, low-friction surface potential after (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
telecom, high-tech, medical, electronics, instrumentation, industrial, audio/visual, appliance, and consumer markets since 1979. Products include tact, anti-vandal, pushbutton, rocker, toggle, slide, DIP, rotary, keylock, snap action, power, and illuminated switches. Media Contact: David P. Warren 972-489-4752 dwarren@heilind.com SOURCE: Heilind Electronics (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. The LIN differential-inductance LVDTs are inductive (similar to an LVDT sensor) and because there is no contact across the sensor element it is very (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Series Pushbutton Switch to its extensive product portfolio. The LB22 Series Pushbutton Switch is designed to deliver high performance and reliability, with an electrical rating of 3A @ 250VAC and an electrical life of 50,000 cycles. The series features contact resistance of 50mΩ Max. at (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense
Conduct Research Top
-
Fiber Brush Slip Ring Technology
encoders and digital drive circuitry has become commonplace for motor control. When part of the system has to rotate, and a rotary connection for power and digital data is required, what does the designer do? Can the traditional slip ring with its sliding electrical contacts handle the job?
-
Application: Electric Toothbrush On/Off Switch (.pdf)
temperatures and acidity/alkalinity levels. This environment attacks the electrical contacts in the slide switch and in many cases, after a short time the slide switch fails to turn the toothbrush on and off. Going to a Reed Sensor has eliminated this problem.
-
Introduction to CENO Conductive Slip Ring
Conductive slip ring belong to the application category of electric contact sliding connection, it is also called collector ring, or rotating joint, rotating electrical interface, slip ring, collector electric ring, return electric ring, coil ring, commutator, adaptor. It is the precision device
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
Electromechanical devices (e.g., linear and rotary solenoids) play a tremendous role in manufacturing processes and thousands of consumer products which make our lives easier and more productive. Both linear and rotary solenoids operate by converting an electrical signal into a magnetic field
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
. Through the placement. of the fluid electrode channels and the removal of contact between the electrodes. and the sample fluid, cDEP mitigates issues associated with sample/electrode contact. MCF10A, MCF7, and MDA-MB-231 human breast cells were used to represent early,. intermediate, and late-staged
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
chamber geometries by. imposing a dielectrophoresis (DEP) force on the beads. In cDEP the electrodes are not in. direct contact with the fluid sample but are instead capacitively coupled to the mixing. chamber through thin dielectric barriers, which eliminates many of the problems. encountered
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
. Bioelectromechanical Systems Laboratory, Institute for Critical Technology and Applied. Science (ICTAS), Virginia Polytechnic Institute and State University, Blacksburg, VA 3. Bradley Department of Electrical and Computer Engineering, Virginia Polytechnic. Institute and State University, Blacksburg, VA 4
More Information Top
-
Effect of current polarity on electrical sliding wear behavior of Cu-WS2 -graphite-WS2 nanotube composites in air and vacuum conditions
The purpose of sliding electrical contacts is to conduct cur- rent between the rotating part and stationary part in the electrical-rotor systems of motors and generators [1, 2].
-
Wear and Life Characteristics of Microwave-Sintered Copper-Graphite Composite
Y. Maozhong, Tribological Behavior of a Novel C/C-Cu Sliding Electrical Contact Material, Tribology, 2009, 29, p 458–463 14.
-
Electrical sliding friction and wear behavior of Cu-Nb in situ composites
Sliding electrical contacts are possibly the best examples where both electrical conduction and mechanical motion are involved.
-
Encyclopedia of Tribology
By using a metallic dopant and increasing the dopant level to greater than 70 at%, the resulting increased electrical conductivity could allow these coatings to be used in sliding electrical contact applications like slip rings and switches (Lince et al. 2009) (see …
-
Tribology for Scientists and Engineers
The amount of materials removed under sliding electrical contact is the sum of the contributions from purely mechanical wear in the absence of electrical current flow, arc erosion, and mechanical wear resulting from softening of the matrix by local heating caused by …
-
Effect of electric field on the destruction of the friction surface of sintered metal composites
Most sliding electrical contacts are made by methods of powder metallurgy [1], and their widespread possibilities make it possible to develop model composites with the required properties due to the variation in the phase composition.
-
Advanced Tribology
Damage of surface in sliding electrical contact copper/steel, Applied surface science, 144-145 ,pp.287-291.
-
An analysis of the main factors on the wear of brushes for automotive small brush-type DC motor
Some critical components in motors and generators have sliding electrical contacts .
-
Effect of the phase composition of steel-based composites on the electrical resistance of the friction zone under conditions of current collection
Keywords: sliding electrical contact , current-voltage diagram, electrical resistance of the friction zone, wear.
Indicates content that may require registration and/or purchase.