Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Isotech, Inc.
Description: Isotech Recirculating Linear Ball Slide Guides and Crossed Roller Rail Sets provide linear motion guide solutions for applications involving long travels and designs where space constraints must be considered. Featuring the ability to support and guide high loads with
- Guide Length: 32.2047418 inch
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: FDBL100 linear module, fully enclosed structure, body width 100mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy.
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 41.3385826771654 to 118.110236220473 in/sec
- Carriage Load: 88.2 lbs
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: The application of silicon carbide ceramic guide rails are: silicon carbide ceramic guide rail, is one of the core components of semiconductor lithography machine, applied to: Silicon carbide ceramic air flotation motion platform, silicon carbide ultra-precision moving
- Length: 62.99216 inch
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Other, Silicon Carbide
-
-
Supplier: Ewellix
Description: LWRPM/LWRPV guideways are linear guidance systems that are equipped with a Turcite-B sliding surface. This PTFE-based material is self-lubricating and has excellent sliding properties. The coating is bonded to the LWRPM rail and then ground to size. The LWRPV rail itself
- Guide / Rail Shape: Linear Motion Guide
- Description: Precision Grade
-
Supplier: Beckhoff Automation LLC
Description: The guide rails of the XTS Hygienic are entirely made of stainless steel. The interface between individuals rails has been revised for simple sealing. A lock allows fast exchange of the movers for cleaning and maintenance purposes. The curved rail is optimally matched to
-
Supplier: Beckhoff Automation LLC
Description: straight guide rails is available in lengths of up to 2.5 m. In addition, the guide rails can be ideally combined with other straight or curved guide rails, so that individual travel paths can be executed as they would in a modular system. The
-
Supplier: Beckhoff Automation LLC
Description: The straight guide rails with the product designation AT9100 are elements of the XTS guide rail system from Beckhoff. They are made of aluminum with an abrasion-resistant hard anodized aluminum coating and enable a lubrication-free system concept in combination with the
-
Supplier: Beckhoff Automation LLC
Description: The guide rails of the XTS Hygienic are entirely made of stainless steel. The interface between individuals rails has been revised for simple sealing. A lock allows fast exchange of the movers for cleaning and maintenance purposes. The curved rail is optimally matched to
-
Supplier: NB Corporation of America
Description: NB SLIDE WAY cross roller guides use precision rollers to provide stable, non-recirculating linear motions in equipment such as optical and measuring equipment. NB SLIDE WAY cross roller bearings are suitable for both high-speed and low-speed applications. You can count on them to provide
- Guide Width or Diameter: 0.1574804 to 1.7322844 inch
- Guide Length: 0.787402 to 47.24412 inch
- Guide / Rail Shape: Crossed Roller Rail
- Guide / Rail Features and Options: Pre-drilled Holes
-
Supplier: Del-Tron Precision, Inc.
Description: Deltron recirculating slide guides provide linear motion solutions for applications involving long travels and designs where space constraints must be considered. These recirculating guides consist of a block and a guide rail, both having two R-shape raceway grooves that
- Guide Width or Diameter: 0.472 inch
- Guide Length: 1.575 to 3.937 inch
- Guide / Rail Features and Options: End-Supported, Pre-drilled Holes
- Description: Guide / Bearing Assembly, Precision Grade
-
Supplier: Radwell International
Description: LINEAR GUIDE CARRIAGE, SERIES SR-TB, RADIAL RAIL GUIDE, SIZE 25, 23 MM RAIL WIDTH, 30.9 KN DYNAMIC LOAD CAPACITY, BALL BEARING, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Fluoro-Plastics, Inc.
Description: Fluoro-Plastics/Surf Technologies stocks standard guide rail shapes: cover bar, chain guide, snap-ons, half rounds, and j legs in various sizes for applications where temperatures exceed 180 deg. F. All shapes are extruded from granular PTFE, which is the toughest kind of PTFE
- Thickness: 0.125 to 2 inch
- Function: Abrasion / Sliding Wear
- Liner Materials: Fluoropolymer
- Features: Other
-
Supplier: item America, LLC
Description: It gets things where they need to be! Robust Guide Rail z Al is a side railing for item roller conveyors. It can be positioned anywhere and is mounted directly to the frame of a construction. When fitted between parallel roller conveyors, both sides of one Guide Rail z Al
-
Supplier: Del-Tron Precision, Inc.
Description: Deltron recirculating slide guides provide linear motion solutions for applications involving long travels and designs where space constraints must be considered. These recirculating guides consist of a block and a guide rail, both having two R-shape raceway grooves that
- Guide Width or Diameter: 1.0629927 inch
- Guide Length: 0.13779535 inch
- Guide / Rail Features and Options: End-Supported, Pre-drilled Holes
- Description: Guide / Bearing Assembly, Precision Grade
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our PTFE slide rails feature ultra-low friction and exceptional chemical resistance. Manufactured from high-quality pure polytetrafluoroethylene, these slide rails are an ideal solution for linear motion systems, guide rails, and industrial automation applications,
- Use Temperature: -328 to 500 F
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: Isotech, Inc.
Description: Isotech Recirculating Linear Ball Slide Guides and Crossed Roller Rail Sets provide linear motion guide solutions for applications involving long travels and designs where space constraints must be considered. Featuring the ability to support and guide high loads with
- Guide Length: 10.9448878 inch
- Description: Guide / Bearing Assembly
-
Supplier: item America, LLC
Description: Guide Rails make Roller Conveyor St even more flexible. The lateral guide helps ensure goods of all types are conveyed to the relevant destination safely and securely. Guide Rails e 65 are easily slid onto Roller Conveyors St D30, while Guide Rails z
-
Supplier: OMEGA Engineering, Inc.
Description: DLM Linear Rail Slides are guided air cylinders that can be utilized in many industrial, R&D, lab, production and quality inspection applications from single direction to complex X-Y-Z motion. These pneumatic automation components, by Robohand , are used in typical Pick-N-Place applications
- Stroke or X-Axis Travel: 0.5 to 4 inch
- Carriage Load: 4 lbs
- Positioning Accuracy: 0.00009999999999999999 inch/inch
- Orientation: Horizontal, Inverted, Vertical
-
Supplier: Actuonix Motion Devices
Description: 300mm Linear Slide Rail Actuonix Motion Devices unique line of Miniature Linear Actuators just became easier to integrate into more applications than ever before with our new Ball Bearing Slide Rails. If your application requires more rigidity or more side load than the actuator itself
- Guide Length: 11.81103 inch
- Guide / Rail Shape: Miniature Guide
- Description: Precision Grade
-
Supplier: Actuonix Motion Devices
Description: 200mm Linear Slide Rail Actuonix Motion Devices unique line of Miniature Linear Actuators just became easier to integrate into more applications than ever before with our new Ball Bearing Slide Rails. If your application requires more rigidity or more side load than the actuator itself
- Guide Length: 7.87402 inch
- Guide / Rail Shape: Miniature Guide
- Description: Precision Grade
-
Supplier: Actuonix Motion Devices
Description: 50mm Linear Slide Rail Actuonix Motion Devices unique line of Miniature Linear Actuators just became easier to integrate into more applications than ever before with our new Ball Bearing Slide Rails. If your application requires more rigidity or more side load than the actuator itself
- Guide Length: 1.968505 inch
- Guide / Rail Shape: Miniature Guide
- Description: Precision Grade
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: FBL60 linear module, fully enclosed structure, body width 60mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy.
- Stroke or X-Axis Travel: 3.93701 to 153.54339 inch
- Y-Axis Travel: 3.93701 to 153.54339 inch
- Rated Speed: 11.8110236220472 to 36.6141732283465 in/sec
- Carriage Load: 66.15 lbs
-
Supplier: THK America, Inc.
Description: Utility Slide ATG combines the benefits of conventional slide rails with the technology THK cultivated with the LM Guide in order to improve the permissible load and extend the service life. ATG is suitable for warehouse automation and transport industries. More detailed specifications
- Stroke or X-Axis Travel: 2.9527575 inch
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] The dual-track synchronous belt module developed by FUYU can satisfy customers with high requirements for speed and accuracy. The speed of 2000mm/s is enough to meet the needs of all customers in the international market. The dual-track synchronous belt has strong stability and high
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 78.740157480315 in/sec
-
Modular Framing Systems - Roller Conveyor St Guide Rail e 65, grey similar to RAL 7042 -- 0.0.639.01Supplier: item America, LLC
Description: Guide Rails make Roller Conveyor St even more flexible. The lateral guide helps ensure goods of all types are conveyed to the relevant destination safely and securely. Guide Rails e 65 are easily slid onto Roller Conveyors St D30, while Guide Rails z
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] The dual-track linear module developed by FUYU has a body width of 14cm, which runs more smoothly and has strong stability. The repeated positioning accuracy can reach +/- 0.02mm, bass noise, and high load. It is one of the main products used in the international market. [Range
- Stroke or X-Axis Travel: 1.968505 to 49.212625 inch
- Y-Axis Travel: 1.968505 to 49.212625 inch
- Z-Axis Travel: 1.968505 to 49.212625 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
-
Supplier: Ewellix
Description: friction Flexibility to use other rolling elements (needles, balls) for best fit Both the GCL and GCLA are precision slides made of steel or aluminium with cross roller precision rail guides. These meet the most demanding standards in terms of guide accuracy and rigidity. Fixed
- Stroke or X-Axis Travel: 17.716545 inch
- Features: Electrical
- Bearing Type: Linear Guide Bearing
-
Supplier: RS Components, Ltd.
Description: Linear Guide,10x120 rail,1 slide
-
Supplier: BNB INT. Co., Ltd.
Description: It is a straight guide that seamlessly assembles a cage between two orbitals with two V-shaped planes as orbital grooves. Cross-Roller Guide Rollers are arranged orthogonal to each other and can be loaded in various directions. It is a finite type of linear motion system with high
- Guide / Rail Shape: Crossed Roller Rail, V - Grooved Guide
- Description: Precision Grade
-
Supplier: NB Corporation of America
Description: The NB SLIDE GUIDE SGW type is a profile linear guide rail system utilizing the recirculating motion of ball elements along four rows of raceway grooves. Its low height and wide profile makes it suitable for single-rail applications. High-level Features Our unique ball
- Guide Width or Diameter: 0.33464585 to 1.00393755 inch
- Guide Length: 4.330711 to 83.464612 inch
- Description: Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: NSK Precision America
Description: This wide rail linear slide offers a low profile design with high levels of rigidity. The rail and ball slide are interchangeable for random matching and customization. Smooth linear motion with high moment rigidity.Linear Guide features: * Low profile * High rigidity
- Additional Material Specifications: Corrosion Resistant, Thru Hardened
- Description: Guide / Bearing Assembly, Precision Grade
- Guide / Rail Shape: Linear Motion Guide
- Guide / Rail Features and Options: Pre-drilled Holes
-
Supplier: NB Corporation of America
Description: The NB SLIDE GUIDE SER type is a profile miniature crossed roller linear rail guide system utilizing the recirculating motion of precision crossed rollers placed in two rows. Despite its compactness, it can be used in various applications requiring high load capacity. Precision
- Guide Width or Diameter: 0.22440957 to 0.5118113 inch
- Guide Length: 2.1653555 to 33.464585 inch
- Guide / Rail Shape: Crossed Roller Rail, Miniature Guide
- Description: Guide / Bearing Assembly
-
Supplier: Bosch Rexroth Corporation
Description: Rexroth Ball Rail Systems encompass many areas of our linear guide products and were specially developed for use in machine tools and industrial robots calling for compact, rolling-element linear motion guideways. Ball Rail systems are available in various accuracy classes, each
- Device Type: Ball Slide
- Motor Type: None
-
Supplier: TPA Motion
Description: TEX cam roller guides (TEX26 & TEX40 Series) are the most economical stainless steel linear guides. The linear rails are made of stainless steel that is roll formed to a "C" shape geometry. They offer a simple and practical solution for all applications where high corrosion
- Guide Width or Diameter: 0.5511814 inch
- Guide Length: 6.299216 to 59.842552 inch
- Guide / Rail Features and Options: Continuously / Intermittently Supported, Pre-drilled Holes
- Additional Material Specifications: Corrosion Resistant
-
Supplier: Lee Controls, LLC
Description: SBC cross roller guide type SCVR is linear guide instrument, in which the ball cage is assembled to between two dedicated rails with V grooved raceway. SInce the rollers are incorporated at right angles to one another, it can bear loads in all directions and it is a highly
- Stroke or X-Axis Travel: 90 inch
- Base Length: 95 inch
- Base Width: 16 inch
- Carriage Length: 95 inch
Find Suppliers by Category Top
Featured Products Top
-
-grade, hybrid product like the ATG that combines the benefits of a slide rail and LM Guide. Achieving high load capacity and durability, the ATG is aimed at adoption in logistics and railway fields, where utility grade is required. This product is anticipated to be in demand particularly for the (read more)
Browse Linear Bearing Rails Datasheets for THK America, Inc. -
Our Vector Quad & Vector Trio Linear Guide line of products offer an easy, pre-assembled solution to individual components. Both the Vector Trio & Vector Quad linear guides are made from our off-the-shelf guide rollers and single edge track. Carriage plate and rail extrusions are (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
The Vector Quad is an all purpose linear guide suitable for a wide variety of applications. This linear guide system incorporates four standard v-groove guide rollers fixed to the corners of a carriage plate, creating superior load capacity in all directions. The mating rail incorporates two (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Modern Linear is proud to introduce our new KP Series Linear Guide Actuator, produced by TBI Motion. The KP is a ball screw driven, fully contained, linear actuator. This is an all-in-one solution offering a low profile design with high rigidity and high accuracy (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
single edge tracks because there are no issues regarding edge parallelism. The double track linear guide comes with a pre-assembled adjustable carriage, pre-drilled double track and matching spacer. The carriage includes adjustable bushings and is ready to slide onto the rail and adjust to fit (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Isotech's CR and RV Series Gonio Ways are highly accurate curved slide ways that offer unprecedented low friction and precise pendulum motion. These ways feature four hardened and ground curved guide rails in addition to two curved retainers with cross rollers. Our advanced precision grinding (read more)
Browse Linear Bearing Rails Datasheets for Isotech, Inc. -
Modern Linear products incorporate the benefits of guide roller technology. Guide roller benefits are numerous compared to competing technologies. They are smooth, fast, quiet, and extremely durable. From DNA scanners to CNC tables to robotics to drawer slides, guide roller components excel in a wide (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
. Guide roller benefits are numerous compared to competing technologies. They are smooth, fast, quiet, and extremely durable. From DNA scanners to CNC tables to robotics to drawer slides, guide roller components excel in a wide variety of industries and applications. The versatility of guide roller (read more)
Browse Datasheets for Modern Linear Incorporated -
products incorporate the benefits of guide roller technology. Guide roller benefits are numerous compared to competing technologies. They are smooth, fast, quiet, and extremely durable. From DNA scanners to CNC tables to robotics to drawer slides, guide roller components excel in a wide variety of (read more)
Browse Datasheets for Modern Linear Incorporated -
or System: Double track can be designed as a component (track, rollers, bushings) for the most versatility, or as part of a system (Rail, carriage). Track can be specified (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
Conduct Research Top
-
Linear Guides and Slides in Designs Light and Large
Linear guide systems include guide rails,slides and ways. Industry categorizes them into a few basic types as well -- including profile rails, drawer slides, linear bearings, guide wheels and plain bearings. A typical arrangement includes a rail or shaft, and carriages and runner blocks. They can
-
Factors to Consider When Choosing an Actuator of Four Feet or Less (.pdf)
backlash, a slide block or nut's movement is guided by recirculating steel balls that roll between the block and raceways of guide rails.
More Information Top
-
Insurance All to know on Assurance | Techniques of the Ingénieur
Sliding guide bound to the dress and ensuring the verticality of the well of the jaugeur ref: 27824 .
-
cnc linear guide rail block,China cnc linear guide rail block Manufacturers, Suppliers - ECOL
2mm*1155mm stainless slide guide rail ,machinery parts,cnc machining .
-
Machine Design and Manufacturing Engineering II
Therefore, in the experimental condition I, adjust the interval between the side of sliding guide rail and the panel, wipe off lubricating oil, set the boundary .
-
sliding rail - offers from sliding rail manufacturers, suppliers, exporters & wholesalers
Sell The outer sliding rail sliding guide rail pad .
Indicates content that may require registration and/or purchase.