-
Supplier: H.A. Guden Co., Inc.
Description: 2.00 X.060 X.120 X 24.00 PSNH LEFT HAND CONTINUOUS SLIPHINGE
- Leaf Thickness: 0.06 inch
- Length: 24 inch
- Pin Diameter: 0.12 inch
- Hinge Type: Continuous Hinge / Piano Hinge, Slip Joint / Flag Hinge
-
Supplier: H.A. Guden Co., Inc.
Description: 836 FLAG HINGE PSNH MALE AND FEMALE LEAVES (2)
- Leaf Thickness: 0.05 inch
- Length: 2 inch
- Pin Diameter: 0.136 inch
- Features: Other
-
Supplier: H.A. Guden Co., Inc.
Description: BLOCK HINGE 4.00" LONG BRUSHED STAINLESS STEEL
- Features: Other
- Hinge Type: Slip Joint / Flag Hinge
- Leaf Material: Stainless Steel
-
-
Supplier: H.A. Guden Co., Inc.
Description: 9299 MOTOR BOX HINGE LH STAINLESS STEEL (LM & LF)
- Leaf Thickness: 0.088 inch
- Length: 3 inch
- Pin Diameter: 0.25 inch
- Number of Holes: 6
-
Supplier: Velko Hinge, Inc.
Description: Specials available upon request to your drawing and specifications. Hinges are available in Steel, Aluminum and Stainless Steel.
- Leaf Thickness: 0.09 inch
- Length: 3 inch
- Pin Diameter: 0.188 inch
- Open Width: 2 inch
-
Supplier: Monroe Engineering
Description: Many other widths and lengths available. Available with spun end or staked pins. Choose from a wide variety of stock plain or countersunk hole patterns. Brass and stainless steel pins available. We provide anodized, painted and commercial plated finishes.
- Leaf Material: Aluminum, Brass, Stainless Steel, Steel
- Direction: Reversible
- Hinge Type: Slip Joint / Flag Hinge
-
Supplier: EMKA Incorporated
Description: High strength block hinges
- Length: 2 inch
- Hole Type: No Holes
- Hinge Type: Overlay Hinge, Slip Joint / Flag Hinge
- Direction: Reversible
-
Supplier: Reid Supply
Description: Offset Lift Off Hinges allows simple and quick door removal with an hinge rotation angle of 180 degree. Left and right hand available.Mini Metal In-Line Lift Off Hinges available for doors opening to the left. Metric uses M4 x 0.7 screws . This Slip Joint Hinge has
- Length: 2 inch
- Pin Diameter: 0.187 inch
- Open Width: 1.68 inch
- Hole Type: No Holes
-
Supplier: TorqMaster International
Description: Product Description: The SB 500 CS 101 features a one way clutch combining a high holding torque with ultra low torques in the slip direction. This hinge meets or exceeds life testing within specifications to 30,000+cycles. Designed with 360° shaft rotation, this hinge can pivot
- Leaf Thickness: 0.093 inch
- Length: 2.81 inch
- Knuckle Length: 0.56 inch
- Open Width: 2.5 inch
-
Supplier: Eberhard Mfg. Company
Description: No Description Provided
- Leaf Thickness: 0.33 inch
- Length: 4 inch
- Knuckle Length: 2 inch
- Open Width: 4.12 inch
-
Supplier: Hykon Manufacturing Company, Inc.
Description: This adaptation of HYKON's Model HCM permits crews to drop reels of wire or cable at the point where work stops...so equipment can be moved off the job during the night. Gives an accurate record of the footage laid down, resumes count next day...no delay. Top tension roller (as on HCM Meter) is
- Reading Method / Display: Direct Reading Scale
- Measurement Scale / Units: Inch / English
- Measuring Technology: Mechanical
- Features: Other
-
Supplier: American Floor Mats
Description: Perfec Mats combine aluminum hinge connectors with vinyl/acrylic treads and a variety of insert strips. This design allows dirt and moisture to fall beneath the mat so as to maintain maximum slip-resistance and dirt removal. The Perfec Mat is made for high-traffic, commercial
-
Description: are provided. Classification This Standard covers the following types of builders template hinges: Full mortise hinge A hinge designed for mortising into the butt edge of the door and into the rabbet edge of the door frame. Used generally with steel frames and steel doors. Full
-
Supplier: State Safety & Compliance
Description: "Strong, polycarbonate lens features the distinctive Winchester logo imprint and Duramass« scratch-resistant coating. Rubber temple grips reduce slippage, and the ergonomically curved temples provide improved, non-slip fit. Free breakaway cord and satin carrying case included. Filters 99% of
-
Supplier: R. S. Hughes Company, Inc.
Description: Interlocking tops are attached with steel hinges. Textured non-slip bottom.
- Height: 12.75 inch
- Length: 20.25 inch
- Width / Diameter: 14.25 inch
- Container Type: Bin, Tote
-
Supplier: R. S. Hughes Company, Inc.
Description: Interlocking tops are attached with steel hinges. Textured non-slip bottom.
- Height: 12.5 inch
- Length: 25.75 inch
- Width / Diameter: 16 inch
- Container Type: Bin, Tote
-
Supplier: R. S. Hughes Company, Inc.
Description: Interlocking tops are attached with steel hinges. Textured non-slip bottom.
- Height: 15.625 inch
- Length: 26 inch
- Width / Diameter: 19 inch
- Container Type: Bin, Tote
-
Supplier: TransPak
Description: Ideal for order picking and distribution. Interlocking tops are attached with steel hinges. Textured non-slip bottom.
- Container Type: Bin
- Application: Packaging
-
Supplier: Custom Made Boxes, Inc.
Description: Ideal for order picking and distribution. Interlocking tops are attached with steel hinges. Textured non-slip bottom.
- Container Type: Tote
-
Supplier: Custom Made Boxes, Inc.
Description: Ideal for order picking and distribution. Interlocking tops are attached with steel hinges. Textured non-slip bottom.
- Container Type: Tote
-
Supplier: TransPak
Description: Ideal for order picking and distribution. Interlocking tops are attached with steel hinges. Textured non-slip bottom.
- Container Type: Bin
- Application: Packaging
-
Supplier: Custom Made Boxes, Inc.
Description: Ideal for order picking and distribution. Interlocking tops are attached with steel hinges. Textured non-slip bottom.
- Container Type: Tote
-
Supplier: AMICO
Description: Welded steel bar grating is the most popular of all grating types due to its strength, cost-efficient production and ease of installation. Welded bar grating is resistance welded to create a rugged, one-piece constructed panel. Standard panels are 2′, 3′ or 4′ wide by 20′ or 24′ long. Bearing bars
- Features: Anti-Slip, Stainless Steel, Steel
- Type: Grating
-
Supplier: SlipNOT Metal Safety Flooring
Description: SlipNOT® 3/8“ aluminum plates are utilized on mail loading docks in major North American Postal Operations. These loading docks are equipped with SlipNOT® non slip plates to keep workers safe while on the job. The platform is attached by a hinge that allows the ramp to be lowered to
- Equipment Material: Aluminum
- Equipment Type: Dock Board / Plate
-
Supplier: State Safety & Compliance
Description: "Sports a metal frame with spring-hinge temples, lightweight polycarbonate lens with 11-base curve, twin bridge adjustable nosepiece, and non-slip temple sleeves. Lenses filter out 99.9% of UV radiation. Other lens options available. Meets ANSI Z87.1-2003 High Impact. Standard pack
-
Supplier: State Safety & Compliance
Description: "Features resilient, spring-hinge temples and lens that offer 180? of optically correct viewing area. Hybrid platinum temple design with non-slip, gel temple sleeves and soft, gel nosepiece. Includes carrying case and breakaway cord. Lens filters out 99.9% of UV radiation. Meets ANSI
-
Supplier: State Safety & Compliance
Description: "Features resilient, spring-hinge temples and lens that offer 180? of optically correct viewing area. Hybrid platinum temple design with non-slip, gel temple sleeves and soft, gel nosepiece. Includes carrying case and breakaway cord. Lens filters out 99.9% of UV radiation. Meets ANSI
-
Supplier: Allied Electronics, Inc.
Description: 14 Gauge Steel Body, NEMA 1 N1A Series Panel Enclosure Enclosure is formed and spot welded Removable 12 or 14 ga. inner panel is Mounted in the rear of the enclosure on collar studs Removable door is Mounted on slip hinges A bonding stud is provided on the door and a grounding stud is
-
Supplier: Allied Electronics, Inc.
Description: 14 Gauge Steel Body, NEMA 1 N1A Series Panel Enclosure Enclosure is formed and spot welded Removable 12 or 14 ga. inner panel is Mounted in the rear of the enclosure on collar studs Removable door is Mounted on slip hinges A bonding stud is provided on the door and a grounding stud is
-
Supplier: Allied Electronics, Inc.
Description: 14 Gauge Steel Body, NEMA 1 N1A Series Panel Enclosure Enclosure is formed and spot welded Removable 12 or 14 ga. inner panel is Mounted in the rear of the enclosure on collar studs Removable door is Mounted on slip hinges A bonding stud is provided on the door and a grounding stud is
-
Supplier: Allied Electronics, Inc.
Description: 14 Gauge Steel Body, NEMA 1 N1A Series Panel Enclosure Enclosure is formed and spot welded Removable 12 or 14 ga. inner panel is Mounted in the rear of the enclosure on collar studs Removable door is Mounted on slip hinges A bonding stud is provided on the door and a grounding stud is
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Sleek, Sporty, Lightweight Wraparound Frame Smoke Lens with Black Frame Rubber nosepiece allows for all day comfort Unique hidden hinge temple design High gloss painted frame Comes standard with neckcord Lenses are coated for scratch resistance Cushioned, non-slip rubber temple pads
-
Supplier: Safety Glasses USA
Description: Features: Ribbed, non-slip rubber nose cushion and contoured temple tips provide a precise fit and all day comfort. Hinge stops to help prevent scratched lenses. Lightweight, weighs less than an ounce. Scratch resistant polycarbonate lenses. Provides maximum UV protection. Lens Color:
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Sleek, Sporty, Lightweight Wraparound Frame Silver Mirror Lens with Black Frame Rubber nosepiece allows for all day comfort Unique hidden hinge temple design High gloss painted frame Comes standard with neckcord Lenses are coated for scratch resistance Cushioned, non-slip rubber temple
-
Supplier: Safety Glasses USA
Description: Features: Ribbed, non-slip rubber nose cushion and contoured temple tips provide a precise fit and all day comfort. Hinge stops to help prevent scratched lenses. Lightweight, weighs less than an ounce. Scratch resistant polycarbonate lenses. Provides maximum UV protection. Lens Color:
Find Suppliers by Category Top
Featured Products Top
-
slipping. These clutches are commonly used for overload protection to prevent injury and machine failure, but have a wide variety of other applications such as tension control and positioning retention hinges like the ones in reclining chairs. While the Slip-Ease and normal backlash clutches (read more)
Browse Electric Clutches Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
-D 75/100. Accessories for SOLID-BOX include lid retainers, internal hinges, non-slip feet for desktop use, and self-tapping screws for PCBs or DIN rails. Compatible cable glands (M12 to M20) and cable bushings are also available. OKW can supply SOLID-BOX fully customized. Services (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
gray (RAL 7016) or light gray (RAL 7035) as standard. Accessories for SOLID-BOX include top panel retainers, internal hinges (for regular opening), non-slip feet for desktop use, and self-tapping screws (for PCBs or DIN rails). A range of compatible cable glands (M12 to M20) and cable bushings (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
? The first iteration included only two wheels, one behind the other (the name “ Bike ” is a reference to this initial choice). The extremely compact design made it possible for the robot to slip into very small-diameter pipes. It was useful for inspecting narrow pipes, but too unstable (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
Earthquake Engineering in Europe
ASCE 41 ASCE 41 S1, w/ slip hinge NZS-3101 95 (μ=1) .
-
Singular Solutions of Elasticity Theory Problems for Ideal Contact Zones of Solids
0 ( slip hinge clamping).
-
Lockheed C-5 Case Study in Aircraft Design
If no slip hinge pins or tracks were provided, the folded links protruded further when folded as the area addition was increased.
-
Granular Dynamic Theory and Its Applications
Here the excitation component is connected to the top box through a specially designed spherical slip hinge in order to ensure high accuracy of the measured shear force, which is shown in Fig. 2.6.
-
HP/HT Gas-Condensate Well Testing for the Shell Onyx SW Prospect
• The 4½-in.- slips hinge pin broke and was replaced .
Indicates content that may require registration and/or purchase.