-
Supplier: Serpac Electronic Enclosures
Description: Two-piece design with slanted top Recessed top for label Circuit board mounting bosses Assembly with six screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA: 4X, 12, 13
- Length / Height: 6.89 inch
- Width/Diameter: 4.89 inch
- Depth: 2.45 inch
- Material: ABS
-
Supplier: OKW Enclosures, Inc.
Description: Practical sloping front desktop enclosures These plastic enclosures are suitable for indoor applications in many different fields of electronics. Choose a case that will fully meet your requirements in terms of size and inclination of the control panel. desk cases with inclined
- Length / Height: 5.43 to 8.98 inch
- Width/Diameter: 7.48 to 8.5 inch
- Depth: 1.26 to 4.961 inch
- Material: ABS
-
Supplier: BUD INDUSTRIES, INC.
Description: Standard dual slope enclosures, used for variety of instruments
-
-
Supplier: OKW Enclosures, Inc.
Description: Ergonomic sloping front plastic enclosures Modern, flat styling characterizes the COMTEC family of plastic enclosures. Rounded surfaces give the users a soft feeling and emphasize the ease of use. ergonomic keypad enclosures with operating face inclined at 10°, a real asset when
- Length / Height: 4.72 to 11.42 inch
- Width/Diameter: 5.91 to 7.87 inch
- Depth: 0.787 to 2.972 inch
- Material: ABS
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Simple designed box with 10° angle of inclination for operational ease. Side plate is made of plastic and frame is made of extruded aluminum. Both the slide or screwed panel side can be utilized as a front panel. Rubber feet can be attached in any position based on your design requirements. Color :
- Length / Height: 2.755907 to 16.929143 inch
- Width/Diameter: 4.3700811 to 7.13779913 inch
- Depth: 1.90157583 to 2.60630062 inch
- Material: Aluminum
-
Supplier: OKW Enclosures, Inc.
Description: Dual face sloping front plastic enclosures Our innovative UNITEC enclosures provide users with two operating panels at different inclinations, for face to face applications. generously dimensioned dialog areas inclined by 72° and 18° for face to face electronic devices; for
- Length / Height: 4.92 to 5.83 inch
- Width/Diameter: 6.97 to 8.27 inch
- Depth: 0.866 to 0.984 inch
- Material: ABS
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s AFS series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine controls. The AFS is designed for use
- Length / Height: 23.6 inch
- Width/Diameter: 15.75 inch
- Depth: 8.3 inch
- Height: 23.6 inch
-
Supplier: Newark, An Avnet Company
Description: SLOPED CONSOLE ENCLOSURE, ALUMINUM BLACK/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:98.3mm; External Width - Metric:254mm; External Depth - Metric:183mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Slope Enclosure, Aluminum Base Material, Black Textured (Base) Finish The clean, contemporary design of both units gives you excellent visibility of panel mounted components. 2-Piece Design: Base — 0.090" aluminum; Cover — 0.050" aluminum. Rubber feet furnished. Shipping Weight: SC-12100 — 1
-
Supplier: OKW Enclosures, Inc.
Description: PROTEC enclosures have a modern and highly attractive square design with soft contours. As a result, these wall-mount and desktop housings are ideal for modern electronics applications, both indoors and outdoors. Three sizes 140 / 180 / 220, each in the following versions: Version I
- Length / Height: 2.99 to 4.25 inch
- Width/Diameter: 5.51 to 8.66 inch
- Depth: 5.51 to 8.66 inch
- Height: 2.99 to 4.25 inch
-
Supplier: Allied Electronics, Inc.
Description: Slope Enclosure, Aluminum Base Material, Screw Size is 6-32 x 3⁄8 LG. Screws The clean, contemporary design of both units gives you excellent visibility of panel mounted components. 2-Piece Design: Base — 0.090" aluminum; Cover — 0.050" aluminum. Rubber feet furnished. Shipping Weight:
-
Supplier: Newark, An Avnet Company
Description: SLOPED CONSOLES, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:106.9mm; External Width - Metric:356.1mm; External Depth - Metric:189mm; IP Rating:IP31; Body Color:Beige, Blue RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Enclosure, IP54, Sloping M, Instrument, 101 mm, 168 mm, 272 mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Enclosure, IP54, Sloping L, Instrument, 101 mm, 302 mm, 272 mm RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: ENCLOSURE;ALUMINUM;15 DEGREE SLOPE;VENTED SIDES;7.6X7X3.78
-
Supplier: Allied Electronics, Inc.
Description: ENCLOSURE;ALUMINUM;15 DEGREE SLOPE;VENTED SIDES;4.5X6X2.13
-
Supplier: BUD INDUSTRIES, INC.
Description: Metallic gray finish, removable front panel, hanged top
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Stylish design sloped front plastic enclosure. Suitable as a desktop controller or measuring instrument with its ergonomic design. Best suited for desktop operation with its sloped surface. 2 different inclined angles, 13° and 18° are available to select for various operating
- Length / Height: 3.93701 to 6.8897675 inch
- Width/Diameter: 5.511814 inch
- Depth: 2.0472452 to 2.8346472 inch
- Height: 3.93701 to 6.8897675 inch
-
Supplier: VAST STOCK CO., LIMITED
Description: Electrical Enclosures Type12 PushbuttonBox SlopeFront/MildSteel
- Width/Diameter: 8.5 inch
- Features: Electronic and Instrument Enclosures, RoHS Compliant
-
Supplier: TEKO Enclosures, Inc.
Description: FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for handheld or desktop electronics Recessed top and base panel for fitting membrane keypads and product labels (Recess dims: 5.196" x 2.834"x0.051") Easy assembly by four self-tapping screws Internal PCB mounting pillars Colors:
- Length / Height: 6.299 inch
- Width/Diameter: 3.7 inch
- Depth: 1.437 inch
- Material: ABS
-
Supplier: Hammond Manufacturing Company Inc.
Description: ABS plastic. Includes 4x black rubber feet per enclosure. For replacement packs of 24 feet, see part 1421T2, Photo Features: Short slope (above) and long slope (below). Standard models use machine screws into brass bushings. Economy models use self-tapping screws. "K" sizes include PC board
- Length / Height: 8.66 inch
- Width/Diameter: 5.5 inch
- Depth: 1.83 inch
- Height: 8.66 inch
-
Supplier: RS Components, Ltd.
Description: Sloping Console, FRABS
- Length / Height: 5.118113 inch
- Width/Diameter: 8.46850851 inch
- Depth: 2.94882049 inch
- Type: Console Enclosures
-
Supplier: RS Components, Ltd.
Description: Sloped Console FRABS
- Length / Height: 6.692917 inch
- Width/Diameter: 3.3858286 inch
- Depth: 1.3385834 inch
- Material: ABS, Polycarbonate
-
Supplier: Equipto Electronics Corporation
Description: The Heavy Duty enclosure is made to take on all challenges and can be modified to meet even the most severe applications. The Heavy Duty product line comes in both vertical racks and sloped front consoles (15 & 30 degree). It is designed with double ledge, double plane corner
- Length / Height: 21 to 84 inch
- Width/Diameter: 19 to 30 inch
- Depth: 17 to 40 inch
- Shape: Angled Front, Rectangular
-
Supplier: Phoenix Mecano Inc.
Description: Executive Sloped Front Housings are ideally suited for use as a desktop or wall-mount enclosures because of their ergonomically angled desktop surface. In the PD design, the lid features, as standard, a recessed display surface for LCD displays. The compact desktop design of this
- Length / Height: 4.4094512 inch
- Width/Diameter: 7.87402 inch
- Depth: 2.5196864 inch
- Height: 4.4094512 inch
-
Supplier: METCASE
Description: Sloping front terminal enclosures For desktop and wall mounted applications Very robust design in three sizes Two standard colors light grey or black Optional IP 54 protection class (VDE tested) Pre-assembled aluminum case body Flat rear panel for connectors, switches, power inlets etc.
- Length / Height: 4.01 inch
- Width/Diameter: 7.87 to 15.74 inch
- Depth: 7.87 inch
- Height: 4.01 inch
-
Supplier: Equipto Electronics Corporation
Description: The EMI & FCC Heavy Duty product lines come in both vertical racks and sloped front consoles (15 & 30 degree). It is designed with double ledge, double plane corner construction which make it the strongest cabinet in the industry, capable of carrying 3000 pounds of equipment. Shielded
- Length / Height: 21 to 84 inch
- Width/Diameter: 19 to 30 inch
- Depth: 17 to 36 inch
- Features: EMI/RFI Coating, Electronic and Instrument Enclosures, Hinged Cover, Rack Enclosures
-
Supplier: Powell Electronics, Inc.
Description: SLOPE TOP 48X36X16
- Type: Terminal and Junction Boxes
-
Supplier: Wiegmann
Description: " ONE DOOR, SLOPE TOP TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 30 INCH 36 INCH 16 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONCEALED HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE
- Length / Height: 36 inch
- Width/Diameter: 30 inch
- Depth: 16 inch
- Height: 36 inch
-
Supplier: Equipto Electronics Corporation
Description: so all the Challenger accessories are available without modification. When a low cost cabinet is required, consider Solid Side. The Challenger enclosure offers economy, versatility, modularity and size selection. The Challenger product line is available in vertical racks, sloped front
- Length / Height: 22.75 to 78.75 inch
- Width/Diameter: 19 to 24 inch
- Depth: 18.5 to 30.75 inch
- Features: Console Enclosures, Electronic and Instrument Enclosures, Hinged Cover, Rack Enclosures
-
Supplier: Rittal North America LLC
Description: Monitors, PC and other components with displays are hygienically and securely protected in the command panel. The roof slope of 30° prevents objects from being collected on top and allows liquid to run off quickly.
- Features: Electronic and Instrument Enclosures, Locking, NEMA / IP Enclosures, Other, Viewing Door / Window
- Material: Stainless Steel, Steel
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: DigiKey
Description: N4X WALLMT SLOPE TOP ENCL - 60 X
- Features: Hinged Cover
- Material: Stainless Steel
- Type: Terminal and Junction Boxes
- NEMA Rating: Type 3R
-
Supplier: Pfannenberg
Description: With cooling capacities ranging from 2,218 BTU (650 W) to 34,121 BTU (10,000 W) these units are specifically engineered to allow safe, efficient use of liquid coolant to cool enclosure electronics. Additionally our sloped horizontal cover surfaces and optional NEMA Type 4X
- Liquid Flow Rate: 1.98129039 GPM
- Gas / Air Flow Rate: 175 SCFM
- Maximum Working Pressure: 14.50377 to 145.0377 psi
- Temperature Range: 46.4 to 122 F
-
Supplier: Win Source Electronics
Description: Door: Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
-
Supplier: Visual Sound, Inc.
Description: TOA Electronics, Inc. Wide variety of applications include hotels, houses of worship, museums, offices, residential spaces, restaurants, and retail stores Wide coverage area with 140° horizontal x 70° vertical dispersion Minimum reflection design reduces sound wave reflections High power
Find Suppliers by Category Top
Featured Products Top
-
From desktop to handheld Stylish sloped-front plastic enclosure with a sleek, ergonomic design. Ideal for use as a desktop controller or measuring instrument, its sloped surface is optimized for comfortable desktop operation. Choose from two inclined angles — 13° and (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Stylish MOTEC Desktop Enclosures now with Bail Arm and Sloping Front Panel OKW’s popular MOTEC plastic enclosures for desktop electronics can now be specified with a sloping front panel and an adjustable bail arm/desk stand for easier viewing and operation. Stylish MOTEC is (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
OKW’s COMTEC sloping-front plastic enclosures are increasingly being specified for electronic devices with a touch screen or display. Versatile COMTEC is ideal for a wide range of applications including data collection terminals, communications devices, access control (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
UNIDESK sloping-front terminal enclosures from METCASE are now available in three standard colors: black (RAL 9005), light grAy (RAL 7035) and new traffic white (RAL 9016). Custom colors are also available. These desktop and wall-mount aluminum enclosures are ideal for a (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
METCASE can supply its modern and robust UNIDESK aluminum sloping front enclosures in custom widths to suit customer requirements. Robust and attractive UNIDESK is suitable for a wide range of applications including office systems, point-of-sale terminals, medical devices, industrial (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
High quality modern aluminum enclosures for OEM electronics METCASE manufactures an extensive range of high quality aluminum enclosures for a wide variety of electronics equipment and applications. Our engineers employ the latest manufacturing technology, using (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
OKW’s MEDITEC enclosures for desktop, portable and wall-mount electronics are now available in two versions and four plan sizes. They can also be specified as separate components for individual configurations. MEDITEC is designed primarily for high (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
METCASE’s premium TECHNOMET desktop instrument enclosures can now be specified without a handle, or with recessed side handles or a tilt/swivel bail arm. The choice of handle options makes these elegant aluminum enclosures readily portable. Applications include medical (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
METCASE has launched TECHNOMET TX, an elegant new range of premium tower enclosures for tabletop electronic instrumentation. With a space-saving footprint to maximise workstation space, these smart new aluminum enclosures are ideal for test and measurement, industrial control, medical (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
METCASE’s premium TECHNOMET instrument enclosures are now available in an additional new standard color scheme. These elegant desktop and portable enclosures are ideal for medical and wellness electronics, test and measurement, industrial control, peripheral devices and interfaces (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
More Information Top
-
Inderscience Publishers - linking academia, business and industry through research
Keywords: heat transfer; natural convection; numerical simulation; isolated plates; rectangular enclosures; trapezoid enclosures ; sloped ceiling; fluid flow; chip cooling; electronic devices; CFD; computational fluid dynamics.
-
Console Enclosures
Console enclosures are freestanding structures with a sloped front or top for mounting electric or electronic control components.
-
Quasiparticles in d-wave superconductors within
density functional theory
All of the calculated results are enclosed in between these two outermost curves, with a very small variation in the slopes , and also reflecting the Van Hove singularity in the calculated electronic structure.
-
Sediment provenance, soil development, and carbon content in fluvial and manmade terraces at Koiliaris River Critical Zone Observatory
Indeed, the area enclosed in the black dashed line in Fig. S1 ( Electronic Supplementary Material) was covered by metamorphic rocks and more than the 50 % of the area was dominated by slopes greater than 11°.
-
Avionics
To do so we used a "Physics of Failure" Model-based approach - Estimate, for a given electronic board, the remaining life time of … the theoretical model Example of climatic enclosure : • Tmax / Tmin: +150°C / -75°C • Slope : 10°C / mn .
-
Frick / Knöll building construction lesson 2
Closing installations 641, 646, 648 closing sheet metals 624, 646, 647 closing sequence regulators 659 closing means 606, 610, 611, 657, 659 closing systems 624, electronic 646, 649 closing cylinders, 632 … direction 262 chimney reorganization 280 inclined glazing 401, 410 step…
-
Dubbel
Mixing of installations for concrete The machines and the installations for concrete production comprise all devices for … are promoted separated after grain groups, mounted on the bottom, in series silos or in mehrkammerigen tower silos, transferred over metering devices in weighing container of mechanical or electronic balances or on belt … dosage) and with elevators, inclined bands or in the…
-
Dubbel
Machines and installations for concrete production comprise all devices for the storage, feeding, metering, measuring (e.g … sand, gravel) are promoted separated after grain groups, mounted on the bottom, in series silos or in mehrkammerigen tower silos, transferred over metering devices in weighing container of electronic balances or on belt … dosage) and with elevators, inclined bands or in the…
-
Vie path manual motor vehicle technology
…605 use properties, 693, 694 use proficiency, 1182, 256 Gateway, fee detection, 950 hazardous material right 1047, 1095 Gefüge curing, countercurrent-principle, 256 countercurrent-cylinder head 381, 256 housing material, off-road vehicles … driving apparatus, gear control - electronic , 400, 406, 408 - hydraulic .... Inclined inflow 236 1088, 238 casting simulation, 1164, 1178 casting technique, 1234 casting process, grid generator, 1161…
-
Lead-Free Electronic Solders
As discussed in the vibration fatigue section, more research is need to establish the vibration fatigue life and the low fatigue life may not present a major problem if considered in the design of the mounting points, stiffeners and elec- tronic enclosure . .... assemblies because of the dif- ferences in the constitutive properties and in the slopes of the fatigue…
Indicates content that may require registration and/or purchase.