-
Supplier: Pittman Motors
Description: response times. The slotless construction also provides excellent winding heat transfer for high thermal efficiency and transient load capacity. The slotless brushless dc motor designs have internal Hall Effect feedback sensors for linear speed-torque
- Other DC Voltage: 15.2 to 76.4 VDC
- Torque Constant: 3.529 to 17.848 in-oz/amp
- Other Output Power: 0.0562892561659184 to 0.0576294765508213 HP
- Continuous Current: 0.77 to 3.9 amps
-
Supplier: Assun Motor Pte. Ltd.
Description: DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 0.83544 to 3.28512 in-oz/amp
- Other Output Power: 0.0280106060444689 to 0.0368560605848276 HP
- Continuous Current: 1.1 to 2.6 amps
-
Supplier: Portescap
Description: 26BC 6A Slotless Brushless DC Motor 26BC 6A The 26BC brushless DC slotless motor utilizes a self-supporting cylindrical ironless coil made in the same winding technique as our ironless DC motors. The 26BC mini motor offers long life,
- Other DC Voltage: 7.5 VDC
- Torque Constant: 1.30272 in-oz/amp
- Continuous Current: 0.6 amps
- Continuous Torque: 0.03716814159292034 In-lbs
-
-
Supplier: Portescap
Description: 16BHS 2-Wires Slotless Brushless DC Motor 16BHS 2-wires The 16BHS brushless DC slotless motor uses a self-supporting cylindrical ironless coil that is made with the same winding method as our ironless motors. The 16BHS miniature motor
- Other DC Voltage: 12 VDC
- Torque Constant: 1.61424 in-oz/amp
- Continuous Current: 0.33 amps
- Continuous Torque: 0.03362831858407078 In-lbs
-
Supplier: Portescap
Description: 26BC 3C Slotless Brushless DC Motor 26BC 3C The 26BC brushless slotless motor utilizes a self-supporting cylindrical ironless coil made in the same winding technique as our ironless DC motors. The 26BC mini DC motor offers long life,
- Other DC Voltage: 12 VDC
- Torque Constant: 0.9912 in-oz/amp
- Continuous Current: 0.78 amps
- Continuous Torque: 0.06194690265486723 In-lbs
-
Supplier: Portescap
Description: 08ECP20 Ultra EC Slotless Brushless DC motor 08ECP20 Ultra EC The 08ECP20 brushless DC slotless motor is an ideal mini-actuation solution that enables you to downsize your application without compromising on performance or reliability. This 8mm BLDC
- Other DC Voltage: 12 VDC
- Torque Constant: 0.66552 in-oz/amp
- Continuous Current: 0.23 amps
- Continuous Torque: 0.009469026548672562 In-lbs
-
Supplier: Sinotech
Description: Slotless Brushless DC Motor Applications Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical Powered surgical handpieces Angioplasty Surgical robot systems Prosthetic limb drive systems High
- Other DC Voltage: 10 VDC
- Torque Constant: 0.596136 in-oz/amp
- Other Output Power: 0.00595057850896852 HP
- Continuous Current: 0.14 to 0.75 amps
-
Supplier: C.I. Takiron Corporation
Description: Description of Brushless motors ●What is a brushless motor? Brushless motors are designed without the brushes and commutators found in brush motors (such as coreless motors), instead incorporating an electrical control mechanism. To operate,
- Other DC Voltage: 4.8 VDC
- Other Output Power: 0.001072176307922256 HP
- Continuous Current: 0.086 amps
- Continuous Torque: 0.022212389380530963 In-lbs
-
Supplier: Koford Engineering, LLC
Description: windings for the ultimate in ruggedness. Lamination materials are low loss for maximum performance. Motors are available with hall sensors for servo applications. For applications such as pumps and blowers sensorless versions are available for use with Koford sensorless drives.
- Other DC Voltage: 12 to 24 VDC
- Gearbox Efficiency: 90 %
- Shaft Size: 0.1178 inch
- Diameter / Width: 0.9 inch
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: ・High output The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions Thanks to the
- Torque Constant: 29.4 to 5.8764 in-oz/amp
- Other Output Power: 0.0434231404708514 to 0.072237878746262 HP
- Continuous Current: 2 to 3 amps
- Continuous Torque: 0.594690265486725 to 0.702654867256637 In-lbs
-
Supplier: Assun Motor Pte. Ltd.
Description: DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position
- Other DC Voltage: 24 to 48 VDC
- Torque Constant: 0.43896 to 0.60888 in-oz/amp
- Other Output Power: 0.07129972447683 to 0.123836363565021 HP
- Continuous Current: 1.5 to 4.5 amps
-
Supplier: Assun Motor Pte. Ltd.
Description: Slotless motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 1.09032 to 3.54 in-oz/amp
- Other Output Power: 0.0376601928157692 to 0.0533407713191322 HP
- Continuous Current: 1.5 to 4 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Slotless, brushless ring motors with high torque output and zero cogging Frameless design for easy integration into OEM machines Various winding options available Includes Hall effect sensors for commutation
- Other DC Voltage: 160 to 340 VDC
- Torque Constant: 4.248 to 710.832 in-oz/amp
- Other Output Power: 0.114856886986172 to 1.63319256104258 HP
- Continuous Current: 2 to 12.4 amps
-
Supplier: maxon
Description: The ECX PRIME series encompasses powerful brushless motors with slotless windings. They excel with their excellent torque density, excellent control dynamics, and steady speed-torque characteristic. The ECX PRIME 6 is equipped with Hall sensors and can optionally be
- Operating Temperature: -20 to 100 C
- Motor / System: DC Brushless Motor
-
Supplier: Assun Motor Pte. Ltd.
Description: What is Brushless DC Motor & Controller Brushless DC electric motor (BLDC motors, BL motors) also known as electronically commutated motors (ECMs, EC motors), or synchronous DC motors, are synchronous motors powered by DC
- Supply Voltage (DC): 12 to 28 volts
- Continuous Output Current: 3 amps
- Operating Temperature: 0 to 45 C
- Features: Brake Output
-
Supplier: Aerotech, Inc.
Description: Direct-Drive Motors for Outstanding Control To maximize positioning and velocity performance, AMG gimbal mounts utilize Aerotech’s high torque S-series brushless, slotless servomotors. These motors have all of the advantages of a brushless direct-drive motor
Find Suppliers by Category Top
Featured Products Top
-
currents to the motor windings, producing magnetic fields which effectively adjust the phase and amplitude of the DC current pulses. Advantages of brushless BLDC motors The use of an electronic controller enables very precise control over the speed and torque of the motor and is a maintenance free (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
automatic flight control systems (AFCS) tailored specifically for light helicopters. These systems deliver enhanced stability and control with minimal impact on weight and space. Advancing Flight Control with Brushless DC Motors At the heart of this innovative autopilot (read more)
Browse Brushless Motors Datasheets for Portescap -
MICROMO is pleased to announce a new 22mm innovation that extends the portfolio of the BX4 range of four pole brushless DC servomotors from (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
Brushless DC Motors With high starting torque and faster acceleration / deceleration, the motor produces less heat and less noise by eliminating ionizing spikes from brushes. This makes the brushless motor suitable for use in a number of (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
MICROMO is proud to announce and offer the new 2057 BHS small brushless DC servo motor from FAULHABER. This new motor series is designed to address the specific requirements of the medical and dental handpiece markets. While remaining cool to the touch, the high efficiency, slotless design (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
MICROMO is pleased to announce the arrival of a new high-performance small brushless DC servo motor from FAULHABER: the 1218 B Series. This new brushless motor series is designed to address applications where high power and overall motor size are key requirements (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
, automation, medical, machinery, aerospace and aviation. The new BX4 series brushless motors are available in two lengths of 42 or 68 mm and in 12 or 24 V windings. The BX4 (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
operates at high speeds up to 60k RPM, this can have a significant impact on the lifetime of the motor. BRUSHLESS DC MOTORS FOR VENTILATORS Turbine-driven ventilators' performance requirements align with brushless DC slotless technology based on the primary application (read more)
Browse DC Motors Datasheets for Portescap -
, facilitating current flow through the windings to rotate the wheel and aid propulsion. The hub motor itself is an outer rotating brushless DC motor design that incorporates a planetary gear train to enhance torque output. PERFORMANCE ATTRIBUTES OF HUB MOTORS The performance (read more)
Browse DC Motors Datasheets for Portescap -
effective way. They are in part designed to be generic so that they can cover a wide range of applications. ALSO check out our Brushless DC Motors. One of our key competencies is the design and development of advanced (read more)
Browse Stepper Motors (rotary) Datasheets for GEEPLUS Inc.
More Information Top
-
Unique surface-wound brushless servo with improved torque ripple characteristics
A servo system based upon a surface- wound slotless brushless servo motor to achieve extremely low torque ripple is described.
-
http://waset.org/publications/11651/design-of-synchronous-torque-couplers
The design of DC brushless motors with slotless windings has been formulated as a nonlinear programming problem, with motor regulation as an objective function.
-
Comparison of Performance between Concentrated and Rhombic Windings for a Slotless Brushless DC Motor
Concentrated Winding, Finite Element Method Analysis, Rhombic Winding , Slotless Brushless DC Motors .
-
Handbook of Fractional-Horsepower Drives
Brushless Motors with Slotless Cylindrical Winding Design .
-
Manufacturing Process and Equipment
wangxinghua@sdu.edu.cn, siyuetonghui@163.com, 405015927@qq.com, b c d chenyu@sdu.edu.cn, ezchui@sdu.edu.cn, Keywords: Winding inductance, Slotless motor , Brushless DC motor, Permanent magnet motor.
-
Scientific.Net: Materials Science
Comparison of Performance between Concentrated and Rhombic Windings for a Slotless Brushless DC Motor .
-
Scientific.Net: Materials Science
Comparison of Performance between Concentrated and Rhombic Windings for a Slotless Brushless DC Motor .
-
Scientific.Net: Materials Science
Comparison of Performance between Concentrated and Rhombic Windings for a Slotless Brushless DC Motor .
-
Scientific.Net: Materials Science
Comparison of Performance between Concentrated and Rhombic Windings for a Slotless Brushless DC Motor .
-
Applied Mechanics and Materials
Comparison of Performance between Concentrated and Rhombic Windings for a Slotless Brushless DC Motor .
Indicates content that may require registration and/or purchase.