-
Supplier: SPIROL
Description: Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error
- Diameter / Size: 0.09055123 to 0.42519708 inch
- Features: Bulk Package, Search All Spring Pins
- Design Units: Metric
- Pin Type: Roll / Slotted Spring Pin
-
Supplier: SPIROL
Description: Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation.
- Diameter / Size: 0.062 to 0.5 inch
- Length: 0.187 to 3 inch
- Features: Bulk Package, Other, Search All Spring Pins
- Design Units: English, Metric
-
Supplier: Accuris
Description: Spring Pins - slotted spring pins and coiled spring pins - English Series (Noun Code 6200)
-
-
Supplier: Accuris
Description: Slotted Spring Pins - General Specifications (Noun Code - 6200)
-
Supplier: Reid Supply
Description: Spring pins are hollow and slotted so they can be driven and compressed into a slightly smaller hole. . This spring pin is made from High Carbon Steel. It has an outside diameter of .375 in and an overall length of 2.000 in
- Diameter / Size: 0.375 inch
- Length: 2 inch
- Features: Other, Search All Spring Pins
- Pin Type: Roll / Slotted Spring Pin
-
Supplier: G.L. Huyett
Description: anti-chafing surfaces, shafts, or sleeves for wiring. Usage is limited only by your imagination and technological capabilities. Slotted pins are also known as roll pins or spring pins. Coiled rolled pins are sometimes referred to as spiral pins.
- Diameter / Size: 0.031 to 0.75 inch
- Length: 0.125 to 7.874 inch
- Design Units: English, Metric
- Features: Other, Search All Spring Pins
-
Supplier: Accuris
Description: Slotted Spring Pins - Non Preferred Parts (Noun Code -6200)
-
Supplier: Accuris
Description: Aerospace; spring pins, slotted, heavy duty
-
Supplier: Fabory North America
Description: Spring-type straight slotted heavy pins DIN 1481.
-
Supplier: American Ring
Description: Slotted Pins have a characteristic gap and are used in holes slightly smaller than their free outside diameter. The gap allows the slotted pin to contract and fit snug to the hole. Coiled Pins work similarly to slotted pins, however the design
- Pin Type: Coiled Spring Pin, Roll / Slotted Spring Pin
- Features: Search All Spring Pins
-
Supplier: Fabory North America
Description: Spring-type straight slotted heavy pins ≈ DIN 1481.
-
Supplier: Newark, An Avnet Company
Description: PIN,SLOTTED SPRING
-
Supplier: Peco Fasteners, Inc.
Description: SLOTTED TYPE 2 INCH 2 LENGTH - DECIMAL 2 LENGTH - FRACTIONAL 7/32 INCH NOMINAL DIAMETER 7/32 NOMINAL DIAMETER - FRACTIONAL .21875 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Diameter / Size: 0.21875 inch
- Length: 2 inch
- Design Units: English
- Features: Search All Spring Pins
-
Supplier: CSA Group
Description: ISO 13337:2009 specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, light duty, with nominal diameter from 2 mm to 50 mm inclusive.
-
Standards and Technical Documents - Spring-type straight pins - Slotted, heavy duty -- ISO 8752:2009Supplier: CSA Group
Description: ISO 8752:2009 specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, heavy duty, with nominal diameter from 1 mm to 50 mm inclusive.
-
Description: ISO 13337:2009 specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, light duty, with nominal diameter from 2 mm to 50 mm inclusive.
-
Description: ISO 8752:2009 specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, heavy duty, with nominal diameter from 1 mm to 50 mm inclusive.
-
Supplier: SAE International
Description: This procurement specification covers tubular-shaped, slotted spring pins made of a corrosion and moderate heat resistant, martensitic iron base alloy of the type identified under the Unified Numbering System as UNS S42000 and heat treated to permit flexure when inserted into a
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Body Diameter (non-threaded): 0.393701 inch
- Thread Size: Other Metric Thread
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Body Diameter (non-threaded): 0.17716545 inch
- Thread Size: M10 x 1.5, Other Metric Thread
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Body Diameter (non-threaded): 0.09448824 inch
- Thread Size: M5 x 0.8, Other Metric Thread
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Body Diameter (non-threaded): 0.2362206 inch
- Thread Size: M12 x 1.75, Other Metric Thread
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
-
Supplier: SAE International
Description: This specification covers tubular-shaped pins, fabricated from carbon steel, having a full-length longitudinal slot to permit flexure when inserted into a hole.
-
Supplier: CORE Manufacturing
Description: Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin Dimensions: ASME B18.8.2, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 8” Pin Diameter Available Materials: Steel, Stainless
- Diameter / Size: 0.25 to 8 inch
- Features: All Dowel Pins, Clevis Pin, Cotter Pin, Extended / Hammerlock, Other, Search All Cotter Pins and Wire Clips, Search All Hitch and Linch Pins, Search All Spring Pins, Straight Dowel, Taper Pin, Nonthreaded
- Pin Type: Coiled Spring Pin, Roll / Slotted Spring Pin
- Design Units: English
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Unique Markerplugs are The Answer to Every Engineer's Prayer! Markerplugs make available a way of gaining temporary access to a wide variety of connectors in a SAFE, FAST and EASY manner. Each Markerplug has either two or three color coded, spring loaded, quick connect
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Unique Markerplugs are The Answer to Every Engineer's Prayer! Markerplugs make available a way of gaining temporary access to a wide variety of connectors in a SAFE, FAST and EASY manner. Each Markerplug has either two or three color coded, spring loaded, quick connect
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: Stearns®
Description: time-tested and proven by over 50 years of successful application. Stearns SCEB Brake is designed to provide extremely high capacity in a relatively small package for end shaft mounting. The Style SCEB, Class S3 Brake is spring engaged, magnetically released. A spring loaded lock
- Torque Rating: 450 to 12,000 Ft-lbs
- Speed: 3,600 rpm
- Operating Voltage: 230 volts
- Bore Diameter: 5.5 inch
-
Supplier: Stearns®
Description: clutch has been time-tested and proven by over 50 years of successful application. Stearns S3 Clutch is designed to provide extremely high capacity in a relatively small package. The Style SCE, Class S3 Clutch is spring engaged, electromagnetically released. A spring loaded lock
- Torque Rating: 450 to 12,000 Ft-lbs
- Rotational Speed: 3,600 rpm
- Operating Voltage: 230 volts
- Bore Diameter: 5.5 inch
-
Supplier: Corporate Safe Specialists
Description: or away. S&G biometric fingerprint reader is easily accessible You select the level of security - use with Fingerprint only Six-digit PIN only, or Fingerprint AND six-digit PIN to open Easily add and remove up to 8 more users Fingerprint only is a great solution for: Anyone who finds
- Weight: 235 lbs
- Locking Mechanism: Biometric, Other / Specialty
- Category: Residential
-
Supplier: Radwell International
Description: FRONT CONNECTOR, SIMATIC S5, 497, FOR CRIMP CONNECTION W/OUT SPRING CONTACTS, 1 SLOT, 42-PIN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: MilesTek Corporation
Description: This standard TRB plug is equipped with a bend-relief spring. The spring allows cable to gently hang at a wider angle, and reduces stress on the assembly. This plug features the standard bayonet design, which acts to lock connection between both center pin/socket and
- Features: Coaxial Connector
- Gender: Male / Plug
- Connector Type: Twinax
-
Supplier: MilesTek Corporation
Description: This standard TRB plug is equipped with a bend-relief spring. The spring allows cable to gently hang at a wider angle, and reduces stress on the assembly. This plug features the standard bayonet design, which acts to lock connection between both center pin/socket and
- Features: Coaxial Connector
- Gender: Male / Plug
- Connector Type: Twinax
-
Supplier: VAST STOCK CO., LIMITED
Description: Crimpers PIN SLOTTED SPRING
- Tool Type: Crimper
-
Supplier: AENOR
Description: SPRING-TYPE STRAIGHT PINS, SLOTTED.
Find Suppliers by Category Top
Featured Products Top
-
Slotted Spring Pins SPIROL offers a complete line of Slotted Spring Pins, including: SPIROL Standard Metric Slotted Pins SPIROL Standard Inch Slotted Pins (read more)
Browse Spring Pins Datasheets for SPIROL -
A slotted spring pin is a headless hollow cylindrical tube having a longitudinal slot down the entire length with chamfered or round ends to aid installation. This type of pin is produced to a controlled outside diameter slightly greater than the hole in which it will be installed (read more)
Browse Spring Pins Datasheets for SPIROL -
A leading forklift manufacturer turned to SPIROL after struggling with slow, injury-prone manual installation of Slotted Spring Pins. Seven pins per unit, installed by hammer, caused interlocking issues, production delays, and injuries on the assembly floor (read more)
Browse Spring Pins Datasheets for SPIROL -
SPIROL has released a new video highlighting the updated Model PR Semi-Automatic Pin Inserter and Model CR Heavy Duty Pin Inserter. Both machines install Coiled and Slotted Spring Pins, Solid Pins, Alignment Dowels, and Bushings, and feature a vibratory feeder bowl that (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
regulatory requirements. Coiled Spring Pins and Solid Pins are widely used in surgical instrument triggers and pivots, while Coiled Pins, Slotted Pins, and Threaded Inserts support hospital beds, exam tables, and other (read more)
Browse Specialty Pins Datasheets for SPIROL -
solutions—saving customers millions of dollars in manufacturing and assembly costs. Headquartered in Danielson, CT, SPIROL operates across four continents and is a global manufacturer of engineered components including Coiled Spring Pins, Slotted Spring Pins, Solid Pins, Alignment Dowels, Bushings (read more)
Browse Datasheets for SPIROL -
, joining, and assembly components, including: Coiled Spring Pins, Slotted Spring Pins, Solid Pins, Alignment Dowels and Bushings, Spacers, Compression Limiters, Threaded Inserts for Plastics, Disc Springs, Precision Shims, Pin Installation Equipment, Insert Installation Equipment, Compression Limiter (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
. Slotted nuts: Slotted nuts are designed and constructed such that they can form a locking mechanism with a cotter pin or a safety wire. Square nuts: (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
. Slotted nuts: Slotted nuts are designed and constructed such that they can form a locking mechanism with a cotter pin or a safety wire. Square nuts: (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation
Conduct Research Top
-
Slotted Pin Inflexibility Leads to Failure
the pin and host wall, and not by deformation as with alternative solid press fit pins. However, is important to note that there are two types of Spring Pins - Coiled Spring Pins and Slotted Spring Pins - and the two are very different from each other. One is recommended for dynamic loading, and one
-
The Advantages of SPIROL Standard Slotted Pins vs ISO 8752
Slotted Spring Pins, sometimes referred to as Roll Pins or Split Pins, are general purpose low cost pins commonly used in various fastening applications. While both SPIROL Standard Slotted Pins and ISO 8752 Slotted Pins can be used effectively in certain assemblies, SPIROL Standard Slotted Pins
-
Which Austenitic Stainless Steel Spring Pin is Best for Dynamic Loading?
This White Paper details the specific design differences between both Austenitic Stainless Steel Slotted Spring Pins and Coiled Spring Pins and explains which Spring Pin is best for dynamic loading.
-
Hole Preparation for Press Fit Pins
the hole preparation processes required to successfully install commonly used press fit pins. The pins evaluated in this document are listed below, in order of increasing recommended hole tolerance. 1. Ground Dowels & Straight Pins. 2. Knurled & Grooved Pins. 3. Slotted Spring Pins. 4. Coiled Spring
-
The Advantages of Using Light Duty Coiled Pins Versus Slotted Pins in Soft Materials
This paper compares and contrasts the use of various types of spring pins used in soft host materials, and provides valuable information regarding the optimum solution for plastic assemblies.