-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% 1W 15V DO-214AC(SMA) Zener Diodes ROHS
- VZ: 15 volts
- PD: 1,000 milliwatts
- RoHS Compliant: RoHS Compliant
- Package: SMA
-
Supplier: Newark, An Avnet Company
Description: DIODE, ULTRAFAST, SMA; Diode Type:Fast Recovery; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:70ns; No. of Pins:2 RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: SMA Zener Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
-
Supplier: Win Source Electronics
Description: Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 895215-SK310SMA Features: Diode Schottky 100 V 3A Surface Mount DO-214AC, SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Categories: Discrete
- Features: Other, Schottky Barrier Diodes
- Package: SMA
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE SMA
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
- Package: SMA
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 1W, 20V, DO-214AC (SMA)
- VZ: 20 volts
- Features: Other, Zener Diodes
- Package: SMA
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 1W,10V,5%,ZENER,SMA
- Features: Other, Zener Diodes
-
Description: DIODE ZENER 12V 1W SMA
- VF: 1.2 volts
- IR: 5 mA
- Tj: -65 to 150 C
- VZ: 12 volts
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY 40V 3A SMA
-
Supplier: Win Source Electronics
Description: Manufacturer: SMC Diode Solutions Win Source Part Number: 098765-1SMA4746TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 13.7V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 18 Ohm
- VF: 1.2 volts
- IR: 0.005 mA
- Tj: -65 to 150 C
- VZ: 18 volts
-
Description: DIODE SCHOT 100V 3A DO214AC SMA
- VF: 0.85 volts
- VR: 100 volts
- Features: Other, Rectifier Diode
- Package: SMA
-
Supplier: Win Source Electronics
Description: Manufacturer: SMC Diode Solutions Win Source Part Number: 1002540-1SMA4754TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 29.7V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 60 Ohm
- VF: 1.2 volts
- IR: 0.005 mA
- Tj: -65 to 150 C
- VZ: 39 volts
-
Supplier: DigiKey
Description: 798V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
- VR: 495 volts
- Tj: -65 to 150 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 798 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 180V 1W SMA
- VF: 1.2 volts
- IR: 1 mA
- Tj: -55 to 150 C
- VZ: 180 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 939916-Z1SMA9.1 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 9.1 V 1 W ±5% Surface Mount DO-214AC (SMA) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Categories:
- Tj: -50 to 150 C
- Features: Other, Zener Diodes
- Package: SMA
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 154V 265V SMA
- Tj: -55 to 175 C
- Peak Pulse Power: 600 watts
- Clamping Voltage (VC): 265 volts
- VBR: 171 volts
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 4.3V 1.5W SMA
- VF: 1.5 volts
- IR: 0.0025 mA
- Tj: -65 to 150 C
- VZ: 4.3 volts
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 36V 58.1V SMA
- VR: 36 volts
- Tj: -65 to 150 C
- VBR: 40 volts
- CT: 175 pF
-
Supplier: PANJIT SemiConductor
Description: Wide variety of surface mount and through hole packages
- VR: 8 volts
- IR: 0.005 mA
- Tj: -55 to 150 C
- VZ: 10 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SURFACE MOUNT SILICON ZENER DIODE Product overview: 1SMA4731 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Features: Zener Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product
- Tj: -50 to 150 C
- VZ: 51 volts
- ZZT: 70 ohms
- PD: 1 milliwatts
-
Supplier: Newark, An Avnet Company
Description: DIODE, ZENER, 5.6V, 1W, SMA; Zener Voltage Nom:5.6V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection
- Configuration: Single
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: PUI - Projections Unlimited, Inc.
Description: SMA Case Surface Mount (SMT) Zener Diodes
- Features: Other, RF Diodes, Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: The 10MQ040NPbF surface mount Schottky rectifier has been designed for applications requiring low forward drop and very small foot prints on PC boards. Typical applications are in disk drives, switching power supplies, converters, freewheeling diodes, battery charging, and reverse battery
-
Supplier: Newark, An Avnet Company
Description: DIODE, RECTIFIER, SCHOTTKY, 60V, 3A, SMA; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:700mV; Product Range:- RoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMA
-
Supplier: Newark, An Avnet Company
Description: POWER ZENER DIODE SMA T&R 5K ROHS COMPLIANT: YES
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMA
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMA
-
Supplier: Littelfuse, Inc.
Description: The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical
- VR: 459 volts
- Clamping Voltage (VC): 777 volts
- VBR: 486 to 594 volts
- RoHS Compliant: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical
- VR: 495 volts
- Clamping Voltage (VC): 798 volts
- VBR: 495 to 605 volts
- RoHS Compliant: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical
- VR: 145 volts
- Clamping Voltage (VC): 245.7 volts
- VBR: 153.45 to 187.55 volts
- RoHS Compliant: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical
- Clamping Voltage (VC): 19.11 volts
- VBR: 11.745 to 14.355 volts
- RoHS Compliant: RoHS Compliant
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: MDE Semiconductor, Inc.
Description: Our Transient Voltage Suppression (TVS diode) Devices are designed specifically for the protection of electronic systems from the destructive effects of Lightning, Electrostatic Discharge (ESD), Nuclear Electromagnetic Pulse (NEMP), and Inductive Switching. All silicon TVS diode
- VR: 5.8 to 467 volts
- VBR: 6.45 to 577.5 volts
- Features: Other, Protector, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
-sensitive designs. Engineers can trust the MBRA340T3G for its fast recovery time of 200mA (Io), which allows it to operate efficiently in high-speed switching applications. The diode is housed in a compact SMA package, making (read more)
Browse Diodes Datasheets for Win Source Electronics -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10k (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc. -
qualification and production release of its MIL-PRF-19500/240 axial leaded rectifier diode family, including the 1N645-1, 1N647-1, and 1N649-1. These diodes are QPL-qualified, and are available off-the-shelf today, or with custom screening available up to JAN, JANTX, JANTXV, or JANS quality levels (read more)
Browse Diodes Datasheets for Micross Components, Inc. -
The TDK Corporation has expanded its ultra-low clamping voltage TVS diode lineup from EPCOS with three models in the SD0201 series (read more)
Browse Diodes Datasheets for DigiKey -
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
kTB Noise Diodes kTB noise diodes offer a symmetrical white Gaussian noise voltage distribution while maintaining a flat power spectral density versus frequency response (read more)
Browse Diodes Datasheets for kTB Solutions -
EOL/DMSMS Sustainment
Semiconductor technology moves so fast that many devices reach their end of life (EOL) within a few years due to Diminishing Manufacturing Sources (DMS) or Diminishing Manufacturing Sources and Material Shortages (DMSMS), either because demand is falling or they have been replaced by improved devices with additional features and specifications. However...
(read more)
Browse Diodes Datasheets for Micross Components, Inc. -
Littelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment. The SC1533-01FTG TVS can safely absorb repetitive ESD strikes of (read more)
Browse Diodes Datasheets for DigiKey
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Sharp enters blue laser mass production Sharp has tossed its hat into the blue laser ring as the second supplier of the diode, following Nichia. Sharp has already begun supplying the diodes to an undisclosed customer. Indian semi industry creating more IP, report says India's semiconductor