-
Supplier: L-com, Inc.
Description: L-com's SMA 906 /SMA 905 coupler fits into the D hole cut out that is often utilized by ST couplers. These easy to install couplers ensure precise alignment with two SMA 906 or SMA 905 style connectors. Features Dust caps protect against debris and
-
Supplier: Electro Optical Components, Inc.
Description: FlexiSpec® fiber coupler enables easy coupling of fiber probes with any FTIR spectrometer, but was designed for FTIR-Model iS5 from Thermo Fisher Scientific. Design of FT-Fiber coupler from art photonics follows the line of standard accessories for iS5 for easy
-
Supplier: Electro Optical Components, Inc.
Description: FlexiSpec® fiber coupler enables easy coupling of fiber probes with any FTIR spectrometer, but was designed for FTIR-Model iS5 from Thermo Fisher Scientific. Design of FT-Fiber coupler from art photonics follows the line of standard accessories for iS5 for easy
-
-
Supplier: Edmund Optics Inc.
Description: are sealed in box. User cannot access diode or diode-fiber interface. Fiber uses non-epoxy high power connector with the industry standard termination for high power lasers, SMA. Intense spots as small as 0.3mm dia. can be projected. Uses actively aligned AR coated aspheric
- Wavelength Range: 970 to 980 nm
- Laser Power: 450 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 30 C
-
Supplier: Edmund Optics Inc.
Description: are sealed in box. User cannot access diode or diode-fiber interface. Fiber uses non-epoxy high power connector with the industry standard termination for high power lasers, SMA. Intense spots as small as 0.3mm dia. can be projected. Uses actively aligned AR coated aspheric
- Wavelength Range: 780 to 790 nm
- Laser Power: 450 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 30 C
-
Supplier: Edmund Optics Inc.
Description: are sealed in box. User cannot access diode or diode-fiber interface. Fiber uses non-epoxy high power connector with the industry standard termination for high power lasers, SMA. Intense spots as small as 0.3mm dia. can be projected. Uses actively aligned AR coated aspheric
- Wavelength Range: 1,540 to 1,560 nm
- Laser Power: 250 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 30 C
-
Supplier: Edmund Optics Inc.
Description: are sealed in box. User cannot access diode or diode-fiber interface. Fiber uses non-epoxy high power connector with the industry standard termination for high power lasers, SMA. Intense spots as small as 0.3mm dia. can be projected. Uses actively aligned AR coated aspheric
- Wavelength Range: 803 to 813 nm
- Laser Power: 450 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 30 C
-
Supplier: Newport MKS
Description: The 70456 Single Fiber Holder is used one to couple a single SMA terminated fiber directly to an Oriel® Light Source, Detector or Integrating Sphere. It has a 1.5 Inch Series light tight female flange.
-
Supplier: L-com, Inc.
Description: This 19 inch rack-mount fiber patch panel is ideal for high density LAN interconnect or cross-connect patching. Each patch panel features 48 SC Fiber Optic Connector couplers with Ceramic Aligment sleeves for Singlemode (9/125) APC applications already installed. In Stock so we
- Number of Ports: 48
- Port Type: SC
-
Fiber Optic Receivers - Fiber-Optic Photodector, PIN PD, InGaAs, 23 GHz, AC Coupled -- F-PD-23-A-FCASupplier: Newport MKS
Description: GHz frequency response necessary for digital and analog applications. The front-illuminated mesa-structured PIN design allows a high input power level of up to 40 mW. The F-PD-23 comes standard with a 2-pin package with SMA RF connector output for ease of assembly and comes with an external
- Bandwidth: 21,000 MHz
- Operating Temperature: -49 to 167 F
- Features: Other
- Receiver Type: PIN
-
Fiber Optic Receivers - Fiber-Optic Photodector, PIN PD, InGaAs, 23 GHz, DC Coupled -- F-PD-23-D-FCASupplier: Newport MKS
Description: GHz frequency response necessary for digital and analog applications. The front-illuminated mesa-structured PIN design allows a high input power level of up to 40 mW. The F-PD-23 comes standard with a 2-pin package with SMA RF connector output for ease of assembly and comes with an external
- Bandwidth: 21,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: L-com, Inc.
Description: works with any 19" equipment rack offering multivendor support Cable minder allows tie down of incoming cables securing your connections Used to connect Single Mode fiber optic cables with FC APC connectors Used with 9/125 Single Mode APC fiber cables Application Data center management
- Number of Ports: 16
- Height: 1
-
Supplier: Newport MKS
Description: GHz frequency response necessary for digital and analog applications. The front-illuminated mesa-structured PIN design allows a high input power level of up to 40 mW. The F-PD-30 comes standard with a 2-pin package with SMA RF connector output for ease of assembly and comes with an external
- Bandwidth: 28,000 to 30,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: DigiKey
Description: Coupler Fiber Optic Connector SMA Receptacle To SMA Receptacle Panel Mount, Bulkhead
- Coupling / Adapter: Coupling / Adapter
-
Supplier: StellarNet, Inc.
Description: Diode Array detectors with options for 2048 or 3648 elements. Various models provide a choice of grating range and slit resolutions. A single strand fiber optic cable or probe assembly delivers input via standard SMA 905 fiber optic connector with a choice of cable lengths. The
- Wavelength Range: 200 to 1,050 nm
- Spectral Resolution: 0.8 nm
- Wavelength Accuracy: 0.2 nm
- Wavelength Reproducibility: 0.05 nm
-
Supplier: Arcoptix S.A
Description: The Arcoptix FTIR-FC (Fiber-Coupling) is a variant of our FTIR Rocket spectrometer especially designed for operation with mid-IR optical fiber probes. It is a plug-and-play instrument including an IR source, high-stability interferometer, IR detector and SMA fiber
- Spectral / Wavelength Range: 2,000 to 16,000 nm
- Resolution: 2,500,000 nm
- Remote Interface: Application Software Included, Serial Interface
- Features: Cooled Detector
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-5020/5040 Miniature Fiber Optic Spectrometer employs the ultra-high performance, 2048 x 64 pixel, semiconductor-cooled, back-thinned CCD array, down to - 20ºC.It greatly reduces sensor noise resulting in almost 2 times higher SNR than other competitors. It increases measuring
- Wavelength Range: 165 to 1,180 nm
- Spectral Resolution: 0.02 nm
- Operating Temperature: 14 to 104 F
- Detector Type: Charge Coupled Device (CCD)
-
Supplier: Electro Optical Components, Inc.
Description: configure spectrometers for different applications depending on your requirements. Spectral ranges from 200 nm Up to 1100nm, the spectral resolution can be selected from 0.5 to 5.0nm, and OPT Spectrum can also provide OEM customers with customized options. The EOC-SI-1000 can receive optical
- Wavelength Range: 200 to 1,100 nm
- Spectral Resolution: 0.5 nm
- Operating Temperature: 14 to 122 F
- Detector Type: Charge Coupled Device (CCD)
-
Supplier: StellarNet, Inc.
Description: able to run simultaneously. Additionally the new BLUE-Wave spectrometers can be powered directly from your PC USB-2 port.  A single strand fiber optic cable or probe assembly delivers input via standard SMA 905 fiber optic connector with a choice of cable lengths. The
- Spectral / Wavelength Range: 500 to 1,150 nm
- Resolution: 0.8 nm
- Remote Interface: Application Software Included, Serial Interface
- Features: Computer Interface, Data Processing Functions, Data Storage / Data Logger, On-line Monitoring & Process Control, Portable, Solid State (CCD)
-
Supplier: StellarNet, Inc.
Description: Diode Array detectors with options for 2048 or 3648 elements. Various models provide a choice of grating range and slit resolutions. A single strand fiber optic cable or probe assembly delivers input via standard SMA 905 fiber optic connector with a choice of cable lengths. The
- Wavelength Range: 350 to 1,150 nm
- Mounting / Environment: In-situ / Field, Lab / Benchtop, Portable
- Display Type: Video
-
Supplier: Fiberguide Industries, Inc.
Description: Fiberguide Industries has designed a line of standard Collimators and Focus Guides for use with a wide variety ofoptical systems. These ruggedized modules are manufactured to accept SMA, ST, FC, or machined ferrule styleconnectors. Assembled and preset at our factory to meet required
- Wavelength: 350 to 1,999.9999999999998 nm
- Aperture: 0.12000000000000001 to 0.4000000000000001 mm
- Focal Length: 0.018 m
- Diameter / Width: 15.88 mm
-
Supplier: Laserglow Technologies
Description: laser can be coupled directly to an optical fiber, or provided with an FC/PC or SMA fiber coupler so you can use your existing optical fiber. Key Features: Specially designed for use in optogenetics research Air cooled - no need for water cooling or external
- Wavelength Range: 473 to 593.5 nm
- Laser Power: 20 to 80 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 2.000000000000007 millirad
-
Supplier: Laserglow Technologies
Description: request, this laser can be coupled directly to an optical fiber, or provided with an FC/PC or SMA fiber coupler so you can use your existing optical fiber. Key Features: Specially designed for use in optogenetics research Air cooled - no need for water cooling or
- Wavelength Range: 473 to 589 nm
- Laser Power: 20 to 200 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 2.000000000000007 millirad
-
Supplier: StellarNet, Inc.
Description: Olympus research microscope with 4, 10, & 40x objectives, CMOS 1.3 Mpixel Camera, optical switch, and required SMA couplers & attachment accessories for your specific application. Microscopy Applications Material microstructure & surface analysis Biology - anatomy of cells, parasites,
- Total Magnification: 4 to 40 X
- Application: Biological / Life Science
- Features: Other
-
Supplier: Thorlabs, Inc.
Description: or out of SMA-connectorized fiber optics. The correctors feature a diffuser in a tightly toleranced anodized aluminum housing. The input side of the CCSA2 is equipped with SM05 (0.535"-40) threads, while that of the CCSA1 is smooth. The diffuser in a cosine corrector allows light to be
- Diameter, Square Side, or Rectangular Length: 4 mm
- Thickness: 0.5 mm
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Hybrid temperature sensor based upon internal-effect principle
The operation of this particular model is demonstrated using a simple SMA fiber coupler and two equal length jacketed fiber sections.
-
Combined fluorescence‐Raman spectroscopic setup for the diagnosis of melanocytic lesions
… by means of a dichroic mirror (DM – FF409-Di02 – 25 mm by 36 mm, Sem- rock, Rochester, NY, US) and coupled to the central delivering optical fibre of a fibre bundle through an SMA fibre coupler (FC – Ely-Prizmatix …
-
Detection of the tumor marker mucine with a diode-laser-based evanescent wave sensor
This fiber was connected to the test fiber with a remo- vable SMA fiber coupler .
-
Nanosensors: design and application to site-specific cellular analyses
Light transmitted through this fiber is then launched into the proximal end of the nanosensor via an SMA- SMA fiber coupler .
-
RECALIBRATION OF H CANYON ONLINE SPECTROPHOTOMETER AT EXTENDED URANIUM CONCENTRATION
The collimating lenses are otherwise identical (316L stainless steel body, UV quartz lenses, internal Kalrez O-ring seal, stainless steel lock nuts for SMA fiber couplers ).
-
Sapphire Fibers As In-Situ MIR Cells For Monitoring Reactions Of Polymers
The sapphire sensor fiber was connected in between the HMFG fibers by means of standard SMA fiber optic couplers .
-
Combining transmission geometry laser ablation and a non‐contact continuous flow surface sampling probe/electrospray emitter for mass spectrometry based chemic...
The output of the fiber was collimated using an SMA 905 fiber coupler and a 74-UV colli- mating lens (Ocean Optics) and then focused using a 20Â microscope objective (Newport, Irvine, CA, USA) through to the sample side of either a …
-
Double optical fibre-probe device for the diagnosis of melanocytic lesions
Semrock, Rochster, NY, US) and then are sent to the central fiber of the fluorescence bundle by means of fiber coupler with SMA connector (Ely-Prizmatix, Modiin Ilite, Israel).
-
Improved depth resolution in near-infrared diffuse reflectance spectroscopy using obliquely oriented fibers
1—light source; 2—collimating lens; 3—long-pass filter; 4— fiber coupler with SMA connector: 5, 7—illumination and collec- tion fibers, respectively; 6—two-layer phantom; 8—monochromator; and 9—InGaAs photodetector array.
-
Fiber-Optics For Spectroscopy
1/8" ss tube with 600 Jim silica fiber SMA -905 Fiber coupler .
Indicates content that may require registration and/or purchase.