Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Richardson RFPD
Description: The ADuM60101 is an integrated, isolated dc-to-dc converter. Based on the Analog Devices, Inc., iCoupler® technology, the dc-to-dc converter provides regulated, isolated power, adjustable between 3.15 V and 5.25 V. Input supply voltages can
- Output Current (IOUT): 30 amps
- Package Type: SSOP
-
Supplier: VPT, Inc.
Description: space program heritage. Combine our extensive family of DC-DC converters for space with VPT’s point of load converters for space and EMI filters for space to create a light weight, extremely efficient, space-qualified distributed power system. Delivering 40W from a
- DC Input Voltage: 18 to 37.5 volts
- DC Output Voltage: 12 to 15 volts
- DC Output Current: 0 to 3.3 amps
- DC Output Power: 40 watts
-
Supplier: American Power Design, Inc.
Description: The L3 Series Low Profile DC/DC converter offers a 1 kVdc isolated high voltage output in a six-sided metal case. Their small size, ultra low output ripple, and excellent regulation characteristics make them ideally suited for applications that demand a high degree of
- DC Input Voltage: 10 to 14 volts
- DC Output Voltage: 100 volts
- DC Output Current: 0.03 amps
- DC Output Power: 3 watts
-
-
Supplier: American Power Design, Inc.
Description: The L1 Series Low Profile DC/DC converter offers a 1 kVdc isolated high voltage output in a six-sided metal case. Their small size, ultra low output ripple, and excellent regulation characteristics make them ideally suited for applications that demand a high degree of
- DC Input Voltage: 10 to 14 volts
- DC Output Voltage: 450 volts
- DC Output Current: 0.0022 amps
- DC Output Power: 1 watts
-
Supplier: ams
Description: The AS1382 is a high-efficiency, constant-frequency synchronous buck converter available in adjustable and fixed-voltage versions. The wide input voltage range (2.7V to 5.5V), automatic power save mode and minimal external component requirements make the AS1382 perfect for any single
- Output Voltage (Volt): 0.61 to 3.35 volts
- Input Voltage (VIN): 2.7 to 5.5 volts
- Output Current (IOUT): 1 amps
- Quiescent Current (IQ): 0.000095 amps
-
Supplier: Daburn Electronics & Cable
Description: FEATURES Pin-out Compatible with LM78XX Linear Regulators 3 PIN SIP Package Small Size and Low Profile, 0.46” × 0.30” × 0.40” No Minimum Load Required Up to 96% Efficiency Operating Temperature: -40 to +100ºC Wide Input Voltage Range Built in Filter Capacitor Non-Isolated No
- DC Input Voltage: 9 to 24 volts
- DC Output Voltage: 1.2 to 15 volts
- DC Output Current: 1 amps
- DC Output Power: 1 watts
-
Supplier: DigiKey
Description: 2.75V TO 6V, 3A, ULTRA-SMALL POW
- DC Input Voltage: 2.75 to 6 volts
- DC Output Current: 3 amps
- Form Factor: Board Mount
- Type: DC/DC Converter
-
Supplier: TDK-Lambda Americas Inc.
Description: make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.
- DC Output Voltage: 5 volts
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Infineon Technologies AG
Description: accuracy Enhance fault identification and reporting Advanced protection features like high-side MOSFET short detection, over temp and thermal shutdown Low quiescent for power saving via EN = low Potential Applications High frequency, low profile DC-DC converters Voltage
- DC Input Voltage: 4.25 to 16 volts
- DC Output Voltage: 0.225 to 5.5 volts
- DC Output Current: 70 amps
- Type: DC/DC Converter
-
Supplier: LHV Power
Description: Description: The LHV Power Series-B High Voltage Power Supply is intended for use with SideWindow and/or Front Window Photo-Multipliers. These high quality, compact devices can be mounted directly to PMT’s such as the 931A and IP28. The Series-B are small, low cost solid state power
- DC Input Voltage: 0 to 9 volts
- DC Input Current: 0.1 amps
- DC Output Voltage: 0 to 1,250 volts
- Number of Outputs: 1 #
-
Supplier: Picor Corporation
Description: Description The Cool-Power® PI3101 is a very high density isolated DC-DC converter implementing a high efficiency soft-switching power architecture. The PI3101 operates over a wide range input of 36 V to 75 Vdc, delivering ~60 W of output power (3.3 Vout @ 18 A), yielding
- DC Input Voltage: 36 to 75 volts
- DC Input Current: 1.4 amps
- DC Output Voltage: 3.3 volts
- DC Output Current: 18 amps
-
Description: 2.75V TO 6V, 1A, ULTRA-SMALL POW
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Acopian Power Supplies
Description: These versatile DC-DC Converters are ideally suited for powering a wide variety of analog and digital circuitry, such as op amps, logic and microprocessors. They may be mounted directly on a printed circuit board for OEM applications, or installed in a socket for developmental
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: -18 to 180 volts
- DC Output Current: 0.2 to 2.5 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy's UltraVolt D high voltage DC-to-DC supplies provide power in a low-profile, PCB-mountable package. Maximum Output Voltage/Power: 6 kV DC/6 W Type: Single output Ripple: < 200 ppm Control Interface: Analog Temperature Coefficient: 100 ppm/⁰C Designed for
- DC Input Voltage: 15 to 24 volts
- DC Input Current: 0.001 to 0.006 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.0005 to 0.006 amps
-
Supplier: Acme Chip Technology Co., Limited
Description: 2.75V TO 6V, 2A, ULTRA-SMALL POW
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3.8-V to 36-V, 3-A, ultra-small synchronous step-down converter 13-WQFN-HR -40 to 150 Product overview: LM60430ARPKR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered
- Input Voltage (VIN): 36 volts
- Operating Temperature: -40 C
-
Supplier: Infineon Technologies AG
Description: TDM22544D co-packages two smart power stages, two power inductors, and decoupling capacitors to implement two independent synchronous buck converters into a small 10x9x8 mm package. The package is optimized for PCB layout, heat transfer, driver/MOSFET control timing, and minimal
- DC Input Voltage: 4.25 to 16 volts
- DC Output Voltage: 0.225 to 3 volts
- DC Output Current: 160 amps
- Type: DC/DC Converter
-
Supplier: LHV Power
Description: Description: The GMA Series is a unique range of low cost, general-purpose high voltage DC/DC converters. Output voltages are available in the range 100V to 3kV depending on model. All units are configured for direct PCB mounting and are intended to be "designed
- DC Input Voltage: 24 volts
- DC Output Voltage: 50 to 100 volts
- DC Output Power: 1.5 watts
- Number of Outputs: 1 #
-
Supplier: Artesyn Embedded Power
Description: to 13.2 Vdc. One model offers an output voltage that can be trimmed from 0.8 to 1.8 Vdc, the other has an output that can be trimmed from 1.2 to 5.5 Vdc, enabling a broad diversity of semiconductor power needs to be satisfied. The 0.8 to 1.8 V output
- DC Input Voltage: 10.8 to 13.2 volts
- DC Input Current: 0.01 amps
- DC Output Voltage: 0.8 to 5.5 volts
- DC Output Current: 0 to 18 amps
-
Supplier: Artesyn Embedded Power
Description: One model offers an output voltage that can be trimmed from 0.8 to 1.8 Vdc, the other has an output that can be trimmed from 1.2 to 5.5 Vdc, enabling a broad diversity of semiconductor power needs to be satisfied. The 0.8 to 1.8 V output converter offers up
- DC Input Voltage: 10.8 to 13.2 volts
- DC Input Current: 0.01 amps
- DC Output Voltage: 0.8 to 5.5 volts
- DC Output Current: 0 to 10 amps
-
Supplier: Artesyn Embedded Power
Description: output voltage that can be trimmed from 0.8 to 1.8 Vdc, the other has an output that can be trimmed from 1.2 to 5.5 Vdc, enabling a broad diversity of semiconductor power needs to be satisfied. Rated at 33 watts, the converters offer up to 93% efficiency and can
- DC Input Voltage: 10.8 to 13.2 volts
- DC Input Current: 0.01 amps
- DC Output Voltage: 0.8 to 5.5 volts
- DC Output Current: 0 to 6 amps
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy's UltraVolt XS series of regulated DC-to-DC supplies provides modest high voltage power in a convenient, micro-size package. Maximum Output Voltage/Power: 0.1 kV DC/0.1 W Type: Single output Ripple: < 500 ppm (0.05 Vpp) Control Interface: Analog
- DC Input Voltage: 5 to 12 volts
- DC Input Current: 0.0016 to 0.05 amps
- DC Output Voltage: 0 to 100 volts
- DC Output Current: 0.001 amps
-
Supplier: Allied Electronics, Inc.
Description: The RNM series DC/DC converters are ultra-compact isolated single output converters for applications where board space is at a premium. Despite their small size, the converters are fully featured with a full industrial operating temperature of –40°C
-
Supplier: Infineon Technologies AG
Description: OptiMOS™ integrated point-of-load 16 A single output high efficiency buck regulator The IR3888B OptiMOS™ IPOL 16 A is an easy-to-use, fully integrated DC-DC buck regulator with patented fast Constant-On-Time (COT) control scheme. It simplifies the design effort, while enable an
- DC Input Voltage: 4.3 to 17 volts
- DC Output Voltage: 0.6 to 6 volts
- DC Output Current: 16 amps
- Type: DC/DC Converter
-
Supplier: Microchip Technology, Inc.
Description: The TC115 is a high-efficiency step-up DC/DC converter for small, low input voltage or battery powered sys-tems. This device has a guaranteed start-up voltage of 0.9V and a typical supply current of 80 µA. Phase compensation and soft-start circuitry are included on-chip.
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SOT89
- Configuration / Function: Step-up (Boost)
-
Supplier: TDK-Lambda Europe GmbH
Description: TDK-Lambda's iSA series of 36W to 83W industry standard sixteenth brick DC-DC converters are available with output voltages of 3.3V to 12V and a nominal input of 48Vdc. Thanks to its enhanced thermal design, it provides better thermal performance than many
- DC Output Voltage: 3.3 volts
- DC Output Current: 25 amps
- DC Output Power: 82.5 watts
- Type: DC/DC Converter
-
Supplier: Renesas Electronics Corporation
Description: The ZL2106 is a digital power conversion and management IC that combines an integrated synchronous step-down DC/DC converter with key power management functions in a small package, resulting in a flexible and integrated solution. The ZL2106 can provide an output voltage
- Output Voltage (Volt): 0.54 to 5.5 volts
- Input Voltage (VIN): 4.5 to 14 volts
- Output Current (IOUT): 6 amps
- Quiescent Current (IQ): 0.011 amps
-
Supplier: Acopian Power Supplies
Description: Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and ripple parameters, and are short circuit protected. Rugged encapsulated construction
- Input Frequency: 47 to 420 Hz
- DC Output Voltage: 1 to 185 volts
- DC Output Current: 0.025 to 2.5 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: Daburn Electronics & Cable
Description: The TWA15 Series of isolated 2:1 input range 15-watt DC-DC converters for industrial applications come in a small 1.25 by 0.8 by 0.40-inch package. These devices do not require a minimum load, and they offer high efficiency up to 91 percent, 1,600V DC
- DC Input Voltage: 12 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.004 to 4 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: Infineon Technologies AG
Description: technology to deliver exceptional efficiency at minimum cost across the entire load range. Infineon’s dynamic phase control adds/drops phases based upon load current. The IR35215 can be configured to enter 1 or 2-phase operation and active diode emulation mode automatically or by
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: The RNM series DC/DC converters are ultra-compact isolated single output converters for applications where board space is at a premium. Despite their small size, the converters are fully featured with a full industrial operating temperature of 40C to
-
Supplier: Renesas Electronics Corporation
Description: The ZL2105 is an innovative power conversion and management IC that combines an integrated synchronous step-down DC-DC converter with key power management functions in a small package, resulting in a flexible and integrated solution. Zilker Labs Digital-DC™
- Output Voltage (Volt): 0.54 to 5.5 volts
- Input Voltage (VIN): 4.5 to 14 volts
- Output Current (IOUT): 3 amps
- Quiescent Current (IQ): 0.01 amps
-
Supplier: Microchip Technology, Inc.
Description: The TC105 is a step-down (Buck) switching controller that furnishes output currents of up to 1A (max) while delivering a typical efficiency of 92%. The TC105 normally operates in pulse width modulation mode (PWM), but automatically switches to pulse frequency modulation (PFM) at low
- Features: Other
- Package Type: SOT23
- Configuration / Function: Step-down (Buck)
-
Supplier: Allied Electronics, Inc.
Description: Description The ROM Micro Size DC/DC converter has been designed for isolating or converting DC power rails respectively. It provides a small micro-size package, high efficiency, low output ripple, high 3 kVDC Isolation and an extended –40°C to +85°C
-
Supplier: ROHM Semiconductor GmbH
Description: The BD99011EFV-M is ultra low Iq Step-down DC/DC converters with integrated power MOSFETs for 5V, respectively. The SLLM™ (Simple Light Load Mode) control ensures an ultra low quiescent current and high efficiency at low load situation as well as a high efficiency at high load
- Output Voltage (Volt): 4.9 to 5.1 volts
- Input Voltage (VIN): 3.6 to 35 volts
- Output Current (IOUT): 2 amps
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
ABSOPULSE Electronics has released the HVI 41R-F1, a 50W addition to its line of high input voltage railway quality DC-DC converters. The converter employs the latest silicon carbide (SiC) semiconductor technology to deliver high conversion efficiency, high power density and a smaller form (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
vertical panel, wall or on a DIN rail. DC-DC Converters (to 288 watts) Narrow Profile, REGULATED, wide input ranges, single output These state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies manufactures custom DC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Micross Hi-Rel Power Solutions is a leader in power management solutions for high reliability and space applications. Located in San Jose, California, the facility is DLA certified Class K to design and manufacture ruggedized hermetic hybrid DC-DC converters. The group is supported by design (read more)
Browse DC-DC Converters Datasheets for Micross Components, Inc. -
Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded (read more)
Browse DC-DC Converters Datasheets for Triad Magnetics -
ABSOPULSE designs and manufactures custom and semi-custom heavy-duty, industrial and railway quality DC to DC power conversion solutions. Our DC-DC power converters employ the latest switching (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - DC inputs from 21.6 to 32.0 volts may be used for these versatile power supplies. Although their outputs are continuously adjustable from 0 to their maximum ratings, 20-turn controls permit precise setability. These supplies have been (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies manufactures custom AC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse AC-DC Converters Datasheets for Acopian Power Supplies
Conduct Research Top
-
Application Guidelines for Non-Isolated Converters: Input Filtering for POL Modules (.pdf)
All Lineage Power non-isolated POL (point-of-load) modules use the buck converter topology shown in Fig. 1. The input current of such a converter is discontinuous, and therefore to smooth out the current drawn at the module input terminals, these converters have a small amount of input filter
-
Mounting Considerations for Gullwing Style Packages
VPT offers several Hybrid DC-DC converters in a surface mountable gullwing package. VPT's gullwing packages feature a central body with leads coming out of the sides parallel to the mounting surface as shown in Figure 1. The leads are usually bent down to the mounting surface leaving a small gap
-
Switch Mode Power Supply (SMPS) Topologies (Part I)
components for a given SMPS design. The main idea behind a switch mode power supply can easily be understood from the conceptual explanation of a DC-to-DC converter, as shown in Figure 1. The load, RL, needs to be supplied with a constant voltage, VOUT, which is derived from a primary voltage source, VIN
-
Design and Development of Medical Electronic Instrumentation
sophisticated. instruments at a small fraction of the comparable commercial cost. The book addresses the practical aspects of amplifying, processing, simulating, and. evoking these biopotentials. In addition, in two chapters we address the issue of safety in. the development of electronic medical devices
More Information Top
-
Internal Geometry Variation of LTCC Inductors to Improve Light-Load Efficiency of DC-DC Converters
In the applications of the inductor technology being developed in small dc to dc converters for portable applications, the de- sired frequency of operation is in the 1–5 MHz range.
-
CR4 - Thread: Auto Vs Power Transformer
That can be in a large power distribution system, a small DC to DC converter or any number of things.
-
Rapid vapor concentrator and detection system for nitroaromatics
Two small DC to DC converter modules provided +1- l2V power for the amplifier, filter and the differential drivers as well as —30 V for the cathode pulse generator.
-
Power electronics in industrial strategy for modern society
- improvement of power efficiency of small ac to dc converters utilized in peripherals of PC’s and home electronics, adapters of phone receiversand chargersof mobile gears.
-
EPJ Web of Conferences
Design of a high voltage input – output ratio dc- dc converter dedicated to small power fuel cell systems .
-
2009 Annual Progress Report: DOE Hydrogen Program, November 2009 (Book)
Wiring connections were reduced, a smaller lighter DC to DC converter on a studier sheet metal support and onboard data acquisition were incorporated.
-
A floating, low-power subscriber line interface circuit [bipolar IC technology]
The battery feed function is accomplished by a small 1.5 Wdc to dc converter which also includes circuitry for de. tecting loop supervisory functions.
-
A Tem RF Test Cell For Consumer Products Emission and Suspectability Measurements
The probe consist- ed of a very short vertical rod antenna mounted on a small RF' to DC converter whose output is fed via LED and' fiber optic cabling to the D' Arsonval movement of a remote field strength meter.
-
Power Supply Technical Guide (.pdf)
This is then distributed to smaller DC /DC converters .
-
2004 Subject Index
Norrga, S., PESC-04 2004 2406-2412 Vol.3 soft-switching, gating scheme controlled single-stage bridge AC- to - DC converter , small -sig. anal.
Indicates content that may require registration and/or purchase.