-
Supplier: Belden Inc.
Description: CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Orange, 5 Meter
- Operating Temperature: -20 to 75 C
- Features: Cable Assembly, Other, Polyethylene (PE)
- Application: Networking
- Product Type: Patch Cable / Cord
-
Supplier: Belden Inc.
Description: CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Green, 5 Meter
- Operating Temperature: -20 to 75 C
- Features: Cable Assembly, Other, Polyethylene (PE)
- Application: Networking
- Product Type: Patch Cable / Cord
-
Supplier: Belden Inc.
Description: CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Red, 5 Meter
- Operating Temperature: -20 to 75 C
- Features: Cable Assembly, Other, Polyethylene (PE)
- Application: Networking
- Product Type: Patch Cable / Cord
-
-
Supplier: Belden Inc.
Description: CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, White, 5 Meter
- Operating Temperature: -20 to 75 C
- Features: Cable Assembly, Other, Polyethylene (PE)
- Application: Networking
- Product Type: Patch Cable / Cord
-
Supplier: PIC Wire & Cable
Description: The E10422 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 328 ft. The twisted-pair construction of silver-plated copper alloy
- Rated Voltage: 0.9 kilovolts
- Operating Temperature: -55 to 200 C
- North American (AWG): 22 AWG
- Ethernet Type: 100Base-TX, 10Base-T
-
Supplier: PIC Wire & Cable
Description: The E13226 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 224 ft. The twisted-pair construction of silver-plated high-strength
- Rated Voltage: 1.5 kilovolts
- Operating Temperature: -55 to 200 C
- North American (AWG): 26 AWG
- Ethernet Type: 100Base-TX, 10Base-T
-
Supplier: PIC Wire & Cable
Description: The E20224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 273 ft. The twisted-pair construction of silver-plated copper alloy
- Rated Voltage: 0.9 kilovolts
- Operating Temperature: -55 to 200 C
- North American (AWG): 24 AWG
- Ethernet Type: 100Base-TX, 10Base-T
-
Supplier: PIC Wire & Cable
Description: The E12224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 255 ft. The stranded tin-plated copper conductors protect against
- Rated Voltage: 0.9 kilovolts
- Operating Temperature: -55 to 150 C
- North American (AWG): 24 AWG
- Ethernet Type: 100Base-TX, 10Base-T
-
Supplier: Black Box
Description: One end is in inches, other in centimeters. Small enough to fit in laptop case, briefcase, or pocket. Spool has 2" diameter & is only 4" long. Pulls out to 6.5ft. Constructed of 30AWG wire & RJ-45 connectors w/3m gold-plated contacts.
- Features: Cable Assembly
-
Supplier: Mecmesin Corporation
Description: Cable Cam Grips are designed for holding insulated cables and wire up to 6mm (0.24") in diameter and are usually fixed to the base of a Mecmesin test stand. The sample is secured by the cam, which self-tightens as load is applied and spreads the load evenly, minimising slippage
- Force / Load Capacity: 224.8 lbs
- Stroke / Maximum Opening: 0.2362206 inch
- Operation: Mechanical
- Application: Tensile
-
Supplier: Tripp Lite by Eaton
Description: cable ensures peak performance throughout your local area network (LAN). Manufactured from 28 AWG copper wire, the four-pair stranded UTP N001-S05-BL delivers speeds up to 350 MHz/1 Gbps. Protected by a PVC jacket, this cable is more than 25% smaller in diameter than standard
- Cable Length: 5 ft
- Product Category: Cable Assembly
- Cable Type: Cat 5/Cat 5E
- Features: LAN / Ethernet, Patch Cable / Cord
-
Supplier: icotek Corp
Description: The KTMB grommets accept a wide range of cable diameters. A great benefit when the exact cable diameter is not known in advance. The KTMB grommets are not split and therefore only usable for cables without connectors. The model range KTMB small covers a
- Outside Diameter / Length: 1.63385915 inch
- Width (Square, Rectangular and Oval): 1.59448905 inch
- Overall Thickness: 0.7480319 inch
- Shape: Other, Square / Rectangular
-
Supplier: Tripp Lite by Eaton
Description: ensures peak performance throughout your local area network (LAN). Manufactured from 28 AWG copper wire, the four-pair stranded UTP N001-S06-BL delivers speeds up to 350 MHz/1 Gbps. Protected by a PVC jacket, this cable is more than 25% smaller in diameter than standard Cat5e
- Cable Length: 6 ft
- Product Category: Cable Assembly
- Cable Type: Cat 5/Cat 5E
- Features: LAN / Ethernet, Patch Cable / Cord
-
Supplier: Tripp Lite by Eaton
Description: ensures peak performance throughout your local area network (LAN). Manufactured from 28 AWG copper wire, the four-pair stranded UTP N001-S01-BL delivers speeds up to 350 MHz/1 Gbps. Protected by a PVC jacket, this cable is more than 25% smaller in diameter than standard Cat5e
- Cable Length: 1 ft
- Product Category: Cable Assembly
- Cable Type: Cat 5/Cat 5E
- Features: LAN / Ethernet, Patch Cable / Cord
-
Supplier: Tripp Lite by Eaton
Description: ensures peak performance throughout your local area network (LAN). Manufactured from 28 AWG copper wire, the four-pair stranded UTP N201-S05-BL delivers speeds up to Cat6 Gigabit/1 Gbps. Protected by a PVC jacket, this cable is more than 38% smaller in diameter than standard Cat6
- Cable Length: 5 ft
- Product Category: Cable Assembly
- Cable Type: Cat 6
- Features: LAN / Ethernet, Patch Cable / Cord
-
Supplier: Littelfuse, Inc.
Description: 7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small
- Rated Voltage: 0.024 kilovolts
- Application: Automotive
- Features: Cable Assembly
-
Supplier: Littelfuse, Inc.
Description: 7-pole 12V electrical coils are used for the electrical connection in the commercial vehicles and automotive sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20 mm turn
- Rated Voltage: 0.012 kilovolts
- Application: Automotive
- Features: Cable Assembly
-
Supplier: Littelfuse, Inc.
Description: 7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of HYTREL® (TEEE) and available with large size 60mm turn
- Rated Voltage: 0.012 kilovolts
- Application: Automotive
- Features: Cable Assembly
-
Idler Pulleys - 5.5"(OD) Nylonatron-GS Idler Pulley, Maximum Cable Diameter of .313" -- A 6M 9-08816
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters,
-
Supplier: Mini-Circuits
Description: aspects. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 6mm. 086 SMRSM coaxial cables have the advantages of wide frequency range, excellent return loss, and high power handling. Available in lengths from 3” to 24”.
- Operating Temperature: -55 to 105 C
- Cable Length: 0.4166666666666667 ft
- Features: Cable Assembly
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters,
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters,
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305
- Force / Load Rating: 5,000 lbs
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -50 to 225 F
- Output: Analog Voltage
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 871C, 3-Wire DC Small Diameter,, Tubular:Stainless Steel, Threaded, 1.5mm Sensing Distance, N.O., Sink (NPN) Output, PVC Cable (3 Cond)
- Operating Distance: 0.05905515 inch
- Sensor Technology: Inductive Proximity Sensor
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters,
- Bore Diameter (if applicable): 0.125 inch
- Hub Diameter: 0.75 inch
- Material: Acetal
- Component Type: Timing Pulley
-
Supplier: Hammond Manufacturing Company Inc.
Description: enclosure. Compatible with wire diameters from 2mm to 6mm. Cable secured inside the case with a cable tie-down and screws (included in cable gland kit). Plastic wall holder accessory (sold separately) allows the enclosure to be temporarily fixed to a wall. Wall mounting
- Length / Height: 5.91 inch
- Width/Diameter: 1.97 inch
- Depth: 1.18 inch
- Height: 5.91 inch
-
Supplier: L-com, Inc.
Description: Bulk cable is sold separately. These parts are designed to work with cables that have an outer diameter of .190-.270 or .271-.330 inches. Ruggedize your plugs for harsh environmental applications today! Features 10 lbs of cable strain relief enables robust cable
- Product Category: Cable Assembly
- Cable Type: Cat 6
- Features: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: cable strain relief enables robust cable strength and can accommodate both small and large cable diameters and comes complete with compressive fittings for shielded cable Able to integrate with L-com's ECRD & ECSD & ECRH & ECSH style Ruggedized Flange
- Product Category: Cable Assembly
- Cable Type: Cat 6
- Features: LAN / Ethernet
- Connector Type: RJ-45
-
Description: M12 diameter housing through beam sensor with clear LED light for output status indication. Detection distance 5m and 10m for options. Many output ways by NPN/PNP NO/NC, and M12 connector way or 2m lead wire as standard options. Waterrproof metal or plastic body, satisfying various ambient
- Operating Distance: 196.8505 to 393.701 inch
- Body Shape: Cylindrical
- Beam Type: Infrared
- Switch Type: Normally Closed, Normally Open
-
Supplier: L-com, Inc.
Description: in color; Zinc-Nickel options are NOT RoHS compliant 10 lbs of cable strain relief enables robust cable strength and can accommodate both small and large cable diameters and comes complete with compressive fittings for shielded cable Rated for Category 6 and
- Product Category: Cable Assembly
- Cable Type: Cat 6
- Features: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: Bulk cable is sold separately. These parts are designed to work with cables that have an outer diameter of .190-.270 or .271-.330 inches. Ruggedize your plugs for harsh environmental applications today! Features 10 lbs of cable strain relief enables robust cable
- Product Category: Cable Assembly
- Cable Type: Cat 6
- Features: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: Loos & Co., Inc.
Description: KobraKoils® are coiled steel cables. Either galvanized, stainless or plastic coated cables can be coiled as shown in the illu strations below. They are available in any length up to 30 ft. and if plastic coated in any color. KobraKoils® are available in a variety of Koil
- Diameter: 0.156 inch
- Length: 360 inch
- Number of Strands: 7
- Wires per Strand: 7 to 19
Find Suppliers by Category Top
Featured Products Top
-
SAB Bröckskes introduces the SABClean CATLine CAT 5e S, a highly flexible Industrial Ethernet cable engineered for cleanroom environments requiring both strict air cleanliness and continuous mechanical movement. In (read more)
Browse Ethernet Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Single Mode fiber Small cable diameter fits anywhere Light weight No sparks if cut No shock hazard Secure communications Low system cost Longer life expectancy than copper or coaxial cable Cabling of the future (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
: H1926-HS deliver crystal clear 4k video up to 5 meters for cockpit displays & entertainment systems. Compact Design: Smaller diameter and bend radius simplify installation and routing in tight spaces of aircraft and vehicles (read more)
Browse HDMI Cables Datasheets for PIC Wire & Cable -
rate and wide bandwidth Immunity to EMI/RFI and lightning damage No ground loops Low attenuation (data loss) Longer distance - 2 and 5 km with Multimode fiber or over 25 km with Single Mode fiber Small cable diameter fits anywhere Light (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
integrity Significant weight savings for enhanced fuel efficiency and increased payload Greater cable flexibility and smaller diameters for easier routing and installation in tight, crowded areas (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
42 AWG micro coax to 26 AWG mini coax. Highly flexible braided and spiral shields combined with thin wall insulating technology work together to provide small diameter, silicone insulated wire, FEP insulated wire and PVC insulated wire versions of (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Cooner Wire Company -
Small Diameter LVDT Displacement Transducers RDP's D5/D6 and GT series displacement transducers are ideal for positioning and gauging applications where space is (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Low Noise Cables Custom cables designed to maintain signal integrity In small signal applications it is essential to utilize transmission lines which limit noise. This is (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
configurations, cross-sections, flexibility, outer diameters, shielding, color coding, and transmission technologies. Pre-assembled cable assemblies are also available to reduce installation time and simplify integration into existing systems. SAB Bröckskes develops approximately 1 (read more)
Browse Control and Instrumentation Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
extensive range of cable diameters. A spiral shield is made of conductive wire helically wrapped over the core. As with a braid, a variety of materials and wire sizes can be used, however, spiral shields are generally limited to small or mid-sized cables in order to achieve high coverage. A foil shield (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation
More Information Top
-
Plastic-optical-fiber-based in-home optical networks
There- fore, next to technical performance reasons, the focus on home networks should always be on keeping installation costs at a minimum level when considering the selection among cable media ( Cat5 ), silica single-mode fiber (SMF), MMF, and POF. … and network costs (operational expenditure, OpEx) in [2] has shown that for a small (residential) home (three … … topology yields the lowest CapEx, as it maximizes the cable sharing and minimizes the required duct diameters .
-
Popular Products In Video Surveillance - Big Bruin
Weight: 50gSize: ( Diameter : 55mm, Length: 75mm,approx )45 Led Acoustic Occupancy Sensor Light Bulb Lamp Motion Detector … • Evertech UTP Cat5 /Cat6 Cable to AV RCA Male Screw Terminal Audio/Video Connector … High quality termination **No electrical tap, No splicing, no crimping, but only a small screw driver **Good …
-
RadSentry security portals
Communication from the Control Unit to the RSPs is through CAT5 cable . Radiation Sensor Panel (RSP) Gamma detector: (type) Polyvinyl toluene scintillator (surface area) 6,290 cm2 (volume) 24,000 cm3 Neutron detector: (type) 3He proportional (length) 1,500 mm ( diameter ) 50 mm RSP electronics … … system) 2,000 mm ( small vehicle system) 2,500 …
-
Practical Electronics for Inventors, Third Edition > Hands-on Electronics
There are many other special-purpose crimping tools, such as BNC, IDC, and modular crimping tools, which you'll need if you plan to attach connectors to BNC cables, ribbon cables, and telephone or CAT5 cables . … nibbling tool, and sheet metal bender: For cutting sheet metal (shears) or removing small pieces of metal … • Calipers: Used for determining component lead diameters , component sizes, board thickness, and so on.
-
High Mode Vortex Induced Vibration (VIV) Experiments on a Large-Scale Riser
Due to any number of causes, such as sparse instrumenta- tion, small length to diameter ratios, low Reynolds numbers, low current velocities, high turbulence, and low maximum mode numbers of vibration, there are still many questions surrounding VIV of deepwater risers and … A category 5 ( cat5 ) network cable was chosen to facilitate communication between the instrumentation and data acquisition system.
-
A 32x32 pixel focal plane array ladar system using chirped amplitude modulation
We can illuminate with a 100 mW single emitter GaAs diode laser for illumination of a single small spot or with a 3.2-W GaAs multi … … some of the power is coupled into a fiber cable and directed to allow … The receiver lens is 5 cm in diameter , and CAT5 cables carry the code signals and power to the driver board.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38297/153916319-MIT.pdf?sequence=2
Finally, there is interest in moving 1394b-over-POF to office or home use, as POF cable installation is less expensive than glass MMF systems (e.g. ethernet over MMF) with a higher bandwidth than CAT5 twisted pair wiring. … light of the lower attenuation, these fibres are manufactured with 120-300 ym diameter cores, and the … … large-area detectors: the focus has been on achieving bandwidth records for very small devices, or occasionally …
-
Large-scale experiments of a marine riser
Due to any number of causes, such as sparse instrumenta- tion, small length to diameter ratios, low Reynolds numbers, low current velocities, high turbulence, and low maximum mode numbers of vibration, there are still many questions A category 5 ( cat5 ) network cable was chosen to facilitate communication between the instrumentation and data acquisition system.
-
Flow Sensing in Air and Water
The high-level control is done on a standard personal computer in a small form factor integrated … The robot can operate tethered via a Cat5 Ethernet cable for a high bandwidth communication. … is met in good approximation at a depth larger than five times the diameter of the moving …
-
C2G MTRJ-MTRJ 62.5/125 OM1 Duplex Multimode PVC Fiber Optic Cable - patch cable - 30 ft - orange | Softchoice
The MTRJ connector features an easy-to-use latch-type design similar to the RJ connector on a Cat5 patch cable , and is half the size of the SC connector. With its small footprint design, the MTRJ connector can increase the port density. Core / Cladding Diameter .
Indicates content that may require registration and/or purchase.