-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR FIBEROPTIC FLEXIBLE BORESCOPES High Resolution: Smaller Diameter (3mm) Models: Direct and Right Angle Viewing. Designed to be a portable, rugged inspection device capable of producing a high-resolution image of critical components through access holes as small as
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR FIBEROPTIC FLEXIBLE BORESCOPES High Resolution: Smaller Diameter (3mm) Models: Direct and Right Angle Viewing. Designed to be a portable, rugged inspection device capable of producing a high-resolution image of critical components through access holes as small as
-
Supplier: Fiberscope.net by MEDIT
Description: MEDIT’s Super Thin Flexible Micro Borescopes are highly demanded devices used to inspect extremely small areas and machined parts. Diameters as small as 1.0mm (0.04”) Thanks to the refined optics and fused pixels in the image bundle, these fiberscopes create a high
- Tube or Sheath Diameter: 1 to 2.4000000000000004 mm
- Working Length: 0.25399999999999995 to 1 m
- Field of View: 45 degrees
- Viewing Angle: Direct (0°)
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VE 180 Borescope LED illumination / MicroSD memory / Detachable remote control display / Small 3.9 mm / 0.16" cable diameter / 1 m (3.28') cable length PCE-VE 180 is a rechargeable handheld pistol-grip borescope inspection camera with video recording and image capture
- Tube or Sheath Diameter: 3.9000000000000004 mm
- Working Length: 1 m
- Field of View: 60 degrees
- Minimum Focus Distance: 30 mm
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VE 360N is a small-diameter automotive tester, borescope, inspection camera or industrial endoscope for the non-destructive inspection (NDI) of engines, machines and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The
- Tube or Sheath Diameter: 3.9000000000000004 mm
- Working Length: 1 m
- Field of View: 67 degrees
- Minimum Focus Distance: 15 mm
-
Supplier: Fiberscope.net by MEDIT
Description: positions for prolonged periods of time and operate in other conditions that require compact yet precise devices. The STRAHL Line ORION Video Borescope comes with interchangeable probes of different diameters, lengths, and directions of view (DOF). The inspection probes range from 4mm
- Tube or Sheath Diameter: 4 to 5.5 mm
- Working Length: 1 to 30 m
- Field of View: 67 degrees
- Minimum Focus Distance: 10.000000000000002 to 80.00000000000001 mm
-
Supplier: Evident Scientific
Description: The ultra-thin IPLEX TX II video borescope is available with a 2.2 mm diameter flexible scope or a 1.8 mm rigid scope. Using the flexible scope, you can obtain a wide field of view in spaces where the opening is very small for faster inspections and easier decision
- Tube or Sheath Diameter: 2.2 mm
- Working Length: 0.18 to 1.2 m
- Field of View: 120 degrees
- Minimum Focus Distance: 3 to 80.00000000000001 mm
-
Supplier: Fiberscope.net by MEDIT
Description: Medit’s Ultra Thin Fiberscopes represent our Premium line of Micro Fiberscopes. They are the best choice for extremely small inspection areas, with diameters as small as 0.5mm (0.02”). All of the optics are tested and adjusted in Germany to insure ultimate image quality. The
- Tube or Sheath Diameter: 0.5 to 0.8000000000000002 mm
- Working Length: 0.5 to 1 m
- Field of View: 70 degrees
- Viewing Angle: Direct (0°)
-
Supplier: Fiberscope.net by MEDIT
Description: The smallest, 1.9mm only diameter video borescope with flexible insertion tube to reach inside any extremely narrow or difficult to reach area. Medit’s Ultra Thin USB Video Borescope (the MICRON) represents one of the smallest videoscopes you will find in the world. This
- Tube or Sheath Diameter: 1.9000000000000001 mm
- Working Length: 2 m
- Field of View: 90 degrees
- Minimum Focus Distance: 5.000000000000001 mm
-
Supplier: Gradient Lens Corporation
Description: Hawkeye MicroFlex Flexible borescopes have a 10,000 fiber bundle for very good image quality in such a small diameter package. Swap the eyepiece with the supplied video adapter to use on a C-Mount camera. The flexible 19 or 39" working length scopes use a plastic
- Tube or Sheath Diameter: 0.9 mm
- Working Length: 1 m
- Field of View: 55 degrees
- Features: Camera Mount
-
Supplier: Machida Borescopes
Description: Machida’s smallest body type, these borescopes are available in diameters as small as 0.6mm up to 2.0mm in diameter. Four semi-flexible probe models and five flexible probe models are available. They are versatile, field replaceable, and economical.
-
Supplier: Titan Tool Supply, Inc.
Description: The "P" Series Flexible Borescope is a small diameter scope without articulation that will fit into a .128" hole. It is 36" overall length. The basic borescope is .120" (3mm) in diameter with a Tungsten braid mesh sheathing for better durability. The unit
- Tube or Sheath Diameter: 3.1799999999999997 mm
- Field of View: 55 degrees
-
Supplier: Titan Tool Supply, Inc.
Description: The "P" Series Flexible Borescope is a small diameter scope without articulation that will fit into a .125" hole. It is 24" overall length. The basic borescope is .120" (3mm) in diameter with a Tungsten braid mesh sheathing for better durability. The unit
- Tube or Sheath Diameter: 3.1799999999999997 mm
- Field of View: 55 degrees
-
Supplier: InspectorTools
Description: Manufacturer Item Number: PV720 Based on innovative new fiberoptic technology, the flexible cable fits into holes as small as 1/2 inch diameter, allowing you to look behind walls, down into drains, inside engines, or hundreds of places without costly demolition or disassembly!
-
Supplier: InspectorTools
Description: Manufacturer Item Number: PV960 Based on innovative new fiberoptic technology, the flexible cable fits into holes as small as 1/2 inch diameter, allowing you to look behind walls, down into drains, inside engines, or hundreds of places without costly demolition or disassembly!
-
Supplier: InspectorTools
Description: Manufacturer Item Number: PV300 Based on innovative new fiberoptic technology, the flexible cable fits into holes as small as 1/2 inch diameter, allowing you to look behind walls, down into drains, inside engines, or hundreds of places without costly demolition or disassembly!
-
Supplier: InspectorTools
Description: Based on innovative new fiberoptic technology, the flexible cable fits into holes as small as 1/2 inch diameter, allowing you to look behind walls, down into drains, inside engines, or hundreds of places without costly demolition or disassembly! This borescope will pay
-
Supplier: Titan Tool Supply, Inc.
Description: The "L" Series Micro Rigid Borescopes are Borescopes in small diameters that are available in two diameters & two lengths. The L-1 is 0.037"(1mm). The L-2 is 0.083"(2mm). Model L-1 has a 42 Degree Field of View and a 6000 element imaging bundle. Model L-2 Micro
- Tube or Sheath Diameter: 1 to 2 mm
- Working Length: 0.15239991770404443 to 0.30479983540808886 m
- Field of View: 42 to 50 degrees
- Operating Temperature: 125 F
-
Supplier: Atlas Inspection Technologies, Inc.
Description: flexible and typically have distal tip articulation. This type of inspection camera is often also referred to as a borescope, boroscope, bore scope, video scope, video borescope, video probe, videoprobe, or video inspection camera.
-
Supplier: Titan Tool Supply, Inc.
Description: sufficient. This can happen when the work piece is located too far away from the Borescope to be properly illuminated from the small diameter bulbs in Borescopes. Sometimes there is also a need for a supplemental light source if the unit to be viewed is made of a highly
- Length: 1,219.1993416323555 mm
- Diameter: 12.699993142003704 mm
- Light Guide Type: Fiber Optic
- Angle: Flexible
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: to 32 GB. The semi-flexible gooseneck cable of the borescope has a small diameter of just 3.9 mm / 0.16" for insertion into tiny cavities. An IP67 ingress protection rating protects the borescope against dust and water, allowing for use in adverse conditions. The
- Horizontal Resolution: 980 lines
- Vertical Resolution: 1,280 lines
- Monochrome / Color: Color
- Imaging Technology: Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The pipe camera PCE-PIC 60/120 is used to inspect channels and pipes. Depending on the model, the pipe camera has a 60 m / 196.9 ft or 120 m / 393.7 ft fiber optic push cable. At the end of the pipe camera, a motorized camera head is mounted. This camera head is able to be moved 360° horizontally
- Tube or Sheath Diameter: 60 mm
- Working Length: 60 m
- Field of View: 105 degrees
- Operating Temperature: 14 to 122 F
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: VS-RC is a cost-effective automotive inspection tool borescope. It is compatible with iOS and Android systems phones easily. With the 2 way articulating probe, the user can check the engine inside easily. The probe working temperature is -20℃ to 80℃ with high temperature warning function. The
- Tube or Sheath Diameter: 6 mm
- Working Length: 1 m
- Field of View: 90 degrees
- Minimum Focus Distance: 15 to 100 mm
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: VS-YA50 is a big pipe inspection camera sewer borescope launched by Shenzhen VSNDT, with a 9 " HD screen. Equipped with 4 bright LED lights. It can vertical 180°rotation, horizontal 360° rotation. 50mm diameter camera is compatible pipe diameters 60~400mm. Which is a
- Tube or Sheath Diameter: 50 mm
- Working Length: 60 to 120 m
- Field of View: 90 degrees
- Flexibility: Flexible
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: VS-JP series night vision inspection camera is equipped with 6 inch HD touch screen, with megapixels ultra far focus distance can capture the abnormal points accurately in the dark. It supports real time recording and sound pickup functions to provide data collection support for investigation and
- Tube or Sheath Diameter: 3.9000000000000004 to 6 mm
- Working Length: 1 to 6 m
- Field of View: 75 degrees
- Minimum Focus Distance: 50 mm
-
Supplier: Gradient Lens Corporation
Description: Flexible articulating borescopes are key products in the new Hawkeye Blue line. These instruments are ideal for specialized applications such as inspection of castings, bent tubes, turbine blades, engine blocks and turbochargers.
- Tube or Sheath Diameter: 6 mm
- Working Length: 1.8 m
- Field of View: 50 degrees
- Minimum Focus Distance: 2 mm
-
Supplier: General Pipe Cleaners
Description: The lightweight, Gen-Eye POD&t#174; and MINI-POD® combine camera, reel, and monitor in an all-in-one package. You get a large 7" LCD color monitor protected by a padded case. It's mounted on a rugged yet flexible gooseneck that swivels to give you the best viewing angle, wherever you're
- Working Length: 60.959967081617776 m
- Operating Temperature: 14 to 122 F
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: XC series is the portable USB inspection camera that can be directly connected to industrial computer through a USB interface for screen operation. It is compatible with Windows operating systems. Probe diameters from 0.95-8mm can be selected, 360° articulation and rear high-power LED fiber
- Tube or Sheath Diameter: 2 to 6 mm
- Working Length: 1 to 10 m
- Field of View: 120 degrees
- Minimum Focus Distance: 3 to 70 mm
-
Supplier: Gradient Lens Corporation
Description: The Hawkeye Flexible borescopes contain a 1 meter long glass-fiber imaging bundle with 18,000 fibers delivering high-resolution images. Acid leaching of the bundle increases image contast by creating space between the fibers to prevent light from spilling from one to the other. The
- Tube or Sheath Diameter: 7.88 mm
- Working Length: 1 m
- Field of View: 40 degrees
- Minimum Focus Distance: 12 mm
-
Supplier: General Pipe Cleaners
Description: The new Gen-Eye X-POD Plus® sewer camera system now includes the Gen-Pack™ battery adapter, Wi-Fi transmitter, and an on-screen distance counter as standard equipment to boost productivity and profitability! Depending on battery type and settings, the built-in Gen-Pack battery adapter lets you
- Tube or Sheath Diameter: 28.574984569508334 to 41.27497771151204 mm
- Working Length: 60.959967081617776 m
- Operating Temperature: 14 to 122 F
- Viewing Angle: Direct (0°)
-
Supplier: Gradient Lens Corporation
Description: The Hawkeye Pro Flexible uses the same 18,000 fiber acid-leached imaging budle as the Hawkeye Classic, and provides the same excellent resolution, sharpness, image detail, and contrast. Like the Classic Flexible, it comes equipped with the powerful, rechargeable SuperNOVA Light.
- Tube or Sheath Diameter: 5.000000000000001 mm
- Working Length: 0.7999999999999999 m
- Field of View: 45 degrees
- Minimum Focus Distance: 2 mm
-
Supplier: General Pipe Cleaners
Description: The new Gen-Eye USB® Series includes a USB port to record on a flash drive. The Gen-Eye USB® packs the features of the Gen-Eye SD® Series into a compact package, including up to 128 GB of USB recording capability, a 10.4” LCD color screen and a waterproof keyboard protected by a heavy-duty Pelican
- Working Length: 5.079997256801481 m
- Operating Temperature: 14 to 122 F
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: Invotec Solutions Ltd.
Description: This portable colour display Borescope is designed as a remote inspection device. It is ideal for use in thousands of applications. 60mm (2.4”) TFT colour display 480 x 234 Pixels Water-Proof IP-67 9mmØ camera head Glare free close up and wide field of view (36°) 8 Contrast settings 4 way
- Tube or Sheath Diameter: 9 mm
- Working Length: 1 m
- Flexibility: Flexible
- Viewing Angle: Forward Oblique (0°-90°)
-
Supplier: Fiberoptics Technology, Inc.
Description: microborescope is able to handle a host of inspection requirements where there is limited access. Unlike standard lens type borescopes, this borescope will tolerate moderate shaft deflection due to its fiberoptic construction.
- Tube or Sheath Diameter: 1.9811989301525779 mm
- Working Length: 0.15239991770404443 m
- Field of View: 50 degrees
- Minimum Focus Distance: 5.079997256801482 mm
-
Supplier: RF System Lab
Description: Borescopes are used for visual inspections in areas where it is difficult or impossible for the human eye to directly see. Video borescopes are a valuable tool in numerous industrial and commercial applications, especially for repair inspections and routine maintenance inspections.
- Features: Camera Mount, Integral Video Capability
- Flexibility: Flexible
- Viewing Angle: Retro (>90°)
Find Suppliers by Category Top
Featured Products Top
-
This product is a small-diameter industrial borescope, inspection camera or industrial endoscope for the non-destructive inspection (NDI) of engines, machines and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head features 3 (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
easy. Flexible Power Cable ranges in size from small diameter 24 awg wire to extra large 4/0 awg wire with 8,515 fine strands of tinned copper wire! Flexing to fit your application, Cooner Wire's Flexible Power Cable is supplied in bulk wire or in custom cable assemblies. Flexible Flat Power Cable (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
Engineers in search of a reliable solution for wellhead gas flow measurement will find that the flexible Wafer-Cone® Flow Meter from McCrometer provides (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
testing. Excellent crush strength. Meets the same tough standards as UL, 1,500 – 2,000 lbs. depending on conduit diameter. Liquatite® flexible conduits are now available in Heavy-Duty varieties for any application. Product (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Thousands of miles of underground pipes are responsible for handling important tasks. They have to operate reliably. Internal inspection and maintenance has so far only been possible where pipe diameters are large. Relatively small sewers do not offer enough space for human beings, and whenever (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
motors deliver best in class performance in a compact 8 mm diameter with continuous torque up to 0.7 mNm and a stall torque of 1.2 mNm. Weighing in at just 4.5 g, the 0816 SR is the perfect choice for applications where light (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
making power distribution easy. Flexible Power Cable ranges in size from small diameter 24 awg wire to extra large 4 (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
The Pit Bull is the workhorse of the McElroy machine line with a marked level of endurance. The carriage alone provides all the muscle you need to fuse small- and medium- diameter pipe when wheeled- and track-mounted vehicles are not necessary. The carriage, heater, insulated heater stand (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
The QTL210 series provides more torque than the smaller QTR series. The QTL 210 is the smallest of the QTL range and is available in three heights, 65, 85 and 105 mm. It has a large inner diameter suitable to route multiple cables through, allowing flexibility in the application. It therefore suits a wide variety of markets including rotary indexing tables, printing machinery and materials handling. (read more)
Browse Brushless Motors Datasheets for Tecnotion -
The QTR 65 is the smallest torque motor in the Tecnotion torque motor range. This motor is optimized for small and low voltage applications. With a 65mm outer- and 17mm inner diameter this motor offers unique opportunities for small applications. The 65 Series is available in (read more)
Browse Brushless Motors Datasheets for Tecnotion
More Information Top
-
New Advanced Inspection Technologies Small Diameter Flexible Borescope Offers Versatile, Low Cost Fiberscope Inspection Solution
New Advanced Inspection Technologies Small Diameter Flexible Borescope Offers Versatile, Low Cost Fiberscope Inspection Solution .
-
3.9.09 -- Engineers Use Nano-Origami To Build Tiny Electronic Devices
New Advanced Inspection Technologies Small Diameter Flexible Borescope Offers Versatile, Low Cost Fiberscope Inspection Solution .
-
Postoperative endoscopy to the diagnosis and therapy of complications
At the Fistuloskopie, the reflection of a fistula occurs percutaneously with a flexible endoscope of lesser diameter .
-
To the diagnosis of postoperative dysphagia and aspiration Fiberoptisch-endoskopisch controlled methylene-blue-swallow-*
The prerequisite for the investigation is a flexible endoscope with a small diameter and a working channel as well as an efficient cold light source.
-
Fetal surgery in the head-neck-region Current stand and new possibility through the endoscope
Not controllable flexible endoscopes are even lesser still significantly ( diameter 0,3 mms) while a larger minimum diameter is necessary to the controllability of a flexible endoscope (0,7 mms).
-
Tuning diagnosis
Abb. 26: The flexible endoscopes with different diameters for the laryngoskopische investigation rested the ( low diameters for investigations of children .
-
Emphasizing repair
In drilling opening of low diameter (10-20 mms), the flexible (Fibreskope) or rigid (Boreskope) endoscopes are introduced that allow a point of view of 30-60 ◦.
-
QP Toolbox
The flexible borescope can be inserted into openings as small as 0.5 in. in diameter and has a battery powered internal light source that illuminates a 40° field of view.
-
Tuning disorders by children and children
Against it, a higher risk of injury upon repelling movements of the child carries the optics with still lower diameter (4 mms) by not significantly larger image detail as by flexible optics through the narrow endoscope tip.
-
Tuning disorders by children and children
Against it, a higher risk of injury upon repelling movements of the child carries the optics with still lower diameter (4 mms) by not significantly larger image detail as by flexible optics through the narrow endoscope tip.
Indicates content that may require registration and/or purchase.