-
Supplier: Weiler Abrasives
Description: construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
- Shank / Bore Diameter: 0.7 inch
- Width: 2.95 inch
- Length: 2.95 inch
- Trim Length: 1 inch
-
Supplier: Weiler Abrasives
Description: Ideal for addressing recesses and internal features Ideal for delivering a targeted brushing action Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction,
- Outer Diameter (OD): 0.022 inch
- Shank / Bore Diameter: 0.85 inch
- Width: 2.95 inch
- Length: 2.95 inch
-
Supplier: Weiler Abrasives
Description: Ideal for addressing recesses and internal features Ideal for delivering a targeted brushing action Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction,
- Outer Diameter (OD): 0.022 inch
- Shank / Bore Diameter: 0.9 inch
- Width: 2.95 inch
- Length: 2.95 inch
-
-
Supplier: Weiler Abrasives
Description: Ideal for addressing recesses and internal features Ideal for delivering a targeted brushing action Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction,
- Outer Diameter (OD): 0.022 inch
- Shank / Bore Diameter: 0.15 inch
- Width: 2.15 inch
- Length: 1.8 inch
-
Supplier: Tanis Incorporated
Description: side-by-side for a wider brush face These brushes are available with carbon steel, stainless steel and brass wire filaments in several sizes and diameters. The harder wires like carbon steel and stainless steel are used on scratch-resistant surfaces. Brass filament is
- Outer Diameter (OD): 1.5 inch
- Shank / Bore Diameter: 0.5 inch
- Width: 0.28125 inch
- Trim Length: 0.28125 inch
-
Supplier: Gilson Company, Inc.
Description: Small Fine Sieve Cleaning Brush Soft, 100% China bristles in round 3/4in (19mm) ferrule are tapered for use with fine sieves. Especially handy for AutoSiever sieves and others of small diameter. Overall length is 5in (127mm) with wood handle.
-
Supplier: Maryland Brush Company, Inc.
Description: Tube, Spout and Valve Guide Brushes When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4” smaller than the outside diameter. The diameter of the flue
- Outer Diameter (OD): 1.0625 inch
- Rotary Speed: 4,500 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
- Applications: Cleaning / Surface Preparation, Dry, Finishing / Deburring (Fine Grits / Filaments), Material Removal / Roughing (Coarse Grits / Filaments)
-
Supplier: Maryland Brush Company, Inc.
Description: Tube, Spout and Valve Guide Brushes When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4” smaller than the outside diameter. The diameter of the flue
- Outer Diameter (OD): 1.875 inch
- Rotary Speed: 4,500 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
- Applications: Cleaning / Surface Preparation, Dry, Finishing / Deburring (Fine Grits / Filaments), Material Removal / Roughing (Coarse Grits / Filaments)
-
Supplier: Norton Abrasives
Description: applications. Features & Benefits Knotted wire design provides added rigidity for extra cutting power Ideal for welding and metal fabrication applications (removing weld scale spatter, extra-heavy rust and corrosion, or surface roughening) Small diameter wheels are used for
- Outer Diameter (OD): 3 to 6 inch
- Rotary Speed: 12,500 to 20,000 rpm
- Applications: Cleaning / Surface Preparation, Dry, Stationary Machine Tool / Bench
- Features: Flap Wheel, Metal Wire
-
Supplier: Gilson Company, Inc.
Description: Small Fine Sieve Cleaning Brush Soft, 100% China bristles in round 3/4in (19mm) ferrule are tapered for use with fine sieves. Especially handy for AutoSiever sieves and others of small diameter. Overall length is 5in (127mm) with wood handle.
-
Supplier: Maryland Brush Company, Inc.
Description: flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating
- Outer Diameter (OD): 4 inch
- Trim Length: 1.375 inch
- Rotary Speed: 6,000 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Maryland Brush Company, Inc.
Description: flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating
- Outer Diameter (OD): 4 inch
- Trim Length: 1.25 inch
- Rotary Speed: 8,000 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Brush Research Manufacturing Co., Inc.
Description: Automotive brushes used to clean the shoulder/washer area. Our two most popular sized small diameter end brushes are manufactured with .005 stainless steel wire with a brass bridle.
- Mounting: None / Handheld
- Features: Other
-
Supplier: S & G Tool Aid Corp.
Description: Specially designed brushes for cleaning the small air passages on air caps and fluid tips. Can also be used on small orifices found on engines, such as throttle bodies and carburetors. 5 brushes with the following diameters: .0625", .094", .125", .156" & .187".
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: convenient wire connection; the carbon brush end (fixed end, not detailed in the drawing) is connected via a PCB board, marked with model “64 PCB” 3. Key Mechanical Dimensions Outer Diameter: Ø80mm Locating Outer Diameter of Mounting Flange: Ø50 H7 (precision fit tolerance)
- Number of Circuits: 2
-
Supplier: Eraser Company, Inc.
Description: The Model RT2S fine wire stripper will strip most film type insulations including Formvar, ML, enamel, varnish, isonel, etc. from fine wires. Multiple wires may be stripped in one operation. The conical brushes rotate at high speed to generate frictional heat which
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Micro slip ring – OD 17mm DHS017-20-002 Micro slip ring, OD 17mm, overall length 36mm, 20 channels. The precious metal brush wire and gold-to-gold contact technology are used, and through precision assembly, extremely low dynamic resistance fluctuation and
- Number of Circuits: 20
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: signal;Able to integrate up to 135 channels;Module design, guarantees consistency of the products;Compact structure, small size;Adopt special soft wire ;Long life, maintenance-free, easy to install, more stable performance and 360°continuous rotation to transmit power and data siganls.
- Number of Circuits: 24
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Constar Motion Co., Ltd
Description: brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications
- Other DC Voltage: 3.4 VDC
- Other Output Power: 0.000428870523168902 HP
- Continuous Current: 0.06 amps
- Continuous Torque: 0.000265486725663717 In-lbs
-
Supplier: FENN
Description: count automatically stop the machine when the desired run is reached. The Fenn's Torin® CNC Springmakers are designed for the full range of traditional wire sizes, but differ from the mechanical counterparts by being fully servo controlled. The feed, diameter, pitch, torsion, and
-
Grinders and Grinding Machines - Baldor 673E 6" Grinder/Buffer, 3,600 RPM, Cast Iron Tool -- BAL673ESupplier: Mile-X Equipment, Inc.
Description: provides extra clearance for grinding odd-shaped pieces Exhaust-type guards accommodate a 2" diameter vent pipe Adjustable cast-iron tool rest, stamp-steel spark breaks and eyeshields Grinder/Buffer supplied with 36 grit aluminum oxide grinding wheel and wire wheel brush (.014
-
Supplier: Mile-X Equipment, Inc.
Description: Non-Exhaust-type wheel guards Adjustable stamped steel tool rest, spark breaks and eyeshields Grinder/ Buffer supplied with one coarse 36 grit aluminum oxide grinding wheel and one wire wheel brush (.014 wire) Wheels are 7" diameter, 5/8" arbor hole Base mounted on/off switch
-
Supplier: Mile-X Equipment, Inc.
Description: coarse 36 grit aluminum oxide grinding wheel and one wire wheel brush (.014 wire) Wheels are 7" diameter, 5/8" arbor hole Base mounted on/off switch and rubber feet to minimize vibration Includes 8 ft. 3 conductor power cord. Two wheels 7" x 1" x 5/8" ½ horsepower All units
-
Supplier: Bobcat Company
Description: Using powerful triple knife flails, you can mulch small branches, saplings, thick grass and other vegetation up to 4 in. in diameter. Side safety chains help contain debris within the housing that could be thrown during operation. The rotor brake stops the attachment in 7 seconds or
-
Supplier: Smith & Loveless, Inc.
Description: removing trash items and debris from treatment processes. Small solids are captured by the front of the screen. Brushes then clean the front of the screen and allow the solids to be carried up the trough to discharge out the top for final disposal. Because screen opening requirements
-
Supplier: SAE International
Description: collect airborne particles. In the small-scale version, particles are charged by ions emitted from a carbon fiber brush, while in the large-scale version, this is done by using two tungsten wires traversing the cross-section of ESBEC in a crisscross pattern. Small-scale version
Find Suppliers by Category Top
Featured Products Top
-
Small Diameter LVDT Displacement Transducers RDP's D5/D6 and GT series displacement transducers are ideal for positioning and gauging applications where space is (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
maintain minimum leakage. The brush pack is composed of thousands of finely packed 2.8 to 5.6 mil diameter wire bristles. The bristle material, a cobalt or nickel alloy, is selected to provide an optimal combination of wear properties and oxidation resistance. The backplates and side plates are typically (read more)
Browse Brush Seals Datasheets for Technetics Group -
Starting today, we’re ready to serve the market with SMALL-SPOOL orders for our resistance and other specialized alloy wires for use in your most demanding applications. Our new small spools are available off the shelf (5 lbs and 100 feet) and also, spooled to order, with no minimum (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for Isabellenhutte USA -
No minimum order quantity Starting today, we're ready to serve the market with SMALL-SPOOL orders of our resistance and other specialized alloy wires — for use in your most demanding applications. Our new small spools are available off the shelf (5 lbs and 100 feet) and also (read more)
Browse Nonferrous Metals and Alloys Datasheets for Isabellenhutte USA -
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A rated for 100 Volts RMS*, for dry locations. Type 1: (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
JETSEAL has designed its patented Sensor Pass-Through for use in the aviation industry. Designed to fit in smaller space envelopes common in aero turbine environments, these efficient units can accommodate up to 105 wires by adding additional (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
, and more uniform wire wear. The compact desktop design makes it particularly suitable for research laboratories, university facilities, and small-scale production environments where space efficiency and precision are equally important. Key Features (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Precision processing of brittle materials requires cutting equipment that can achieve high accuracy while minimizing chipping, material loss, and surface damage. Vimfun SGR15 desktop diamond wire cutting machine is designed for precision slicing and contour cutting of optical glass (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Small DC motors power reliable handheld explosives detector The XPAK G2 provides accurate, fast results in an easy-to-use unit that leverages robust, high-torque-density brushed DC motors. Explosives present an ongoing risk today (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Automatic workpiece rotation and four-side cutting Cube, prism, and automatic slicing functions Closed-loop diamond wire up to 38 m/s Continuous one-direction wire movement Smaller kerf for reduced material waste Smooth cutting surfaces with reduced (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
More Information Top
-
Glued and welded joints
Small diameter wire brushes are very practical and suitable, have sufficient stiffness, are easily balanced, and provide a means of dressing in regions which are inaccessible to large brushes (for example, dressing the inside surfaces of units, various types of creases, etc.).
-
Practical Antenna Handbook, Fifth Edition > The Yagi-Uda Beam Antenna
For some of the common inside diameters , small wire brushes for cleaning the inside of copper plumbing fittings are useful.
-
HortiBot: Comparison of present and future phyto-technologies for weed control – part III
… micro flat fan nozzles placed just above and perpendicular to the row; 0.9 ii ; n.a.; n.a.; individual nozzle valves for switching injection off to avoid crop plants Brush weeder Rotary wire brush with small diameter manipulated in and out …
-
Special features of the spectrum of natural vibrations of seals of gas turbine engines
In a brush seal, the stator ring has a brush made of small - diameter wires of alloys based on nickel, chromium, cobalt, tungsten or nonmetallic materials (Fig. 2a).
-
Instrumentation-specific infection after anterior cruciate ligament reconstruction.
The modular cannulated hex driver, made to fit over a small caliber wire, had no wire brushes of a small -enough diameter for the cleaning and sterilization procedure.
-
Screening contact materials for low speed slip ring assemblies
A smaller diameter (.010") wire is usedto represent the brush material.
-
ENHANCEMENT OF COMPOSITE PROPELLANT IGNITION CHARACTERISTICS BY SURFACE ABRASION
The preliminary bore scrubbing tests were performed using a wire brush that was smaller than the propellant bore diameter .
-
THE EVALUATION OF BELLADONNA HERB *
Transfer the residue carefully to a small test-tube, using a small brush made from about 20 strands of stiff wire , diameter approximately 0.3 mm., fixed in a glass holder, and successive small volumes of solution of chloral .
Indicates content that may require registration and/or purchase.