-
Supplier: SAE International
Description: engine mounts to the body must be addressed. In this paper a simple anti-vibration active mount system is introduced that can significantly reduce structure-borne noise at medium to high frequencies. This is achieved by adding mass to the insulator which leads to
-
Supplier: MTI Instruments Inc.
Description: Test cell vibration analysis and engine trim balance instruments and accessories for commercial and military aviation gas turbine engines. Designed to quickly isolate engine problems and locate troubles. Rapid configuration and intuitive user interface make it
- Application: Aircraft / Aerospace
- Configuration: Rotating
- Test Modes: Vibration Analysis
-
Supplier: Hutchinson Aerospace and Industry
Description: Vibration mounts for effective isolation of small to medium sized diesel engines. Barry HR Series mounts are best suited for isolation of diesel engines with five or less cylinders for on or off-highway applications. The standard neoprene elastomer provides
-
-
Supplier: Advanced Antivibration Components - AAC
Description: ISOLATOR: Neoprene WEAR PLATE & SLEEVE: Carbon Steel, Rust-Resistant Coating TEMPERATURE RANGE: -20°F to +180°F (-28.9°C to +82.2°C) APPLCATIONS: • SMALL ENGINES • GENERATORS • PUMPS • RADIATORS • OPERATOR CABS IN SEVERE ENVIRONMENTS • WEAR PLATE DESIGN IMPROVES FATIGUE LIFE AND WEAR
- Maximum Load Capacity (Per mount): 260 lbs
- Height or Thickness (Before loading): 1.94 inch
- Mounting Size (To Machine): 0.53 inch
- Mounting Size (To Support Structure): 0.53 inch
-
Supplier: NDK
Description: A small surface-mount type crystal unit, ideal for an engine control CPU clock; delivering the high reliability that is particularly demanded by car electronics. Compatible with low frequencies starting from 4MHz. (8.0 x4.5 x1.8 mm typ.) Stable start-up characteristic even under
- Oscillation Frequency: 4 to 40 MHz
- Total Frequency Stability: 150 ppm
- Frequency Tolerance: 0.005 %
- Load Capacitance: 8 pF
-
Supplier: KTR Corporation
Description: designed without or with a small or large delay chamber in order to guarantee a smooth start-up. Please find further information about the POLY-NORM ADR here. Product features Drive via POLY-NORM® ADR (outer wheel drive) Smooth start-up of machines (e. g. conveyors) Avoids over exertion of
- Features: Delay Chamber, Flexible Coupling
-
Supplier: Central Marine Diesel
Description: standing. Propane/Natural Gas. Clean burning, long engine life. This unit features a Honda GX 690 V-Twin propane/natural gas engine, brushless generator, residential grade muffler, oil pressure shutdown, large capacity automotive style air cleaner, receptacle panel with 120 V and 240 V
- Wattage: 15,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Natural Gas
-
Supplier: Columbia Research Labs, Inc.
Description: Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power
- Analog Input Channels: 1 #
- Accuracy: 1 % FS
- Maximum Output: 5.4 volts
- Bandwidth: 2 kHz
-
Supplier: KTR Corporation
Description: Reduced power consumption with eased and shortened engine start-up Protection of machines (input and output) in case of overload and blockade Maintenance-free torque transmission Vibration-reducing features due to oil as operating medium Easy torque regulation via oil filling level
- Features: Delay Chamber, Flexible Coupling
-
Supplier: Froude, Inc.
Description: positioned to suit the test cell exhaust augmentor entry and overall airflow pattern. Froude's GE T700 Engine Test Stand UNIVERSAL TEST STAND Integrated engine and dynamometer universal test stand with AG200 dynamometer and DC starting system. 3 axis engine mounting stand for
- Features: Specialty / Other
- Test Fixture Type: Test Stand
-
Supplier: SAE International
Description: fault detection. The comparative study is applied to real vibration signals. First, to eliminate the frequency associated with interferential vibrations, the vibration signal is filtered with a band-pass filter determined by a Morlet wavelet whose parameters are optimized based
-
Supplier: Arnold Magnetic Technologies
Description: your design’s specific max temp requirement. This will protect your coil assembly from moisture, corrosion, vibration and other harsh conditions. APPLICATIONS Active Engine Mounts Fire/Safety Electromagnetic Door Holder Reed Switches Audio Components High Frequency Magnetic
- Technology: Bobbin Core
-
Supplier: Westerbeke Corporation
Description: remote starting capability Easy-to-read operator’s manual and parts list Emergency stop switch Steel mounting skid Electronic governor (Optional) User-friendly trouble-free controls Optimum vibration isolation Engine Features Low maintenance costs Low fuel consumption Self-bleeding
- Wattage: 10,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: remote starting capability Easy-to-read operator’s manual and parts list Emergency stop switch Steel mounting skid Electronic governor (Optional) User-friendly trouble-free controls Optimum vibration isolation Engine Features Low maintenance costs Low fuel consumption Self-bleeding
- Wattage: 7,500 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: remote starting capability Easy-to-read operator’s manual and parts list Emergency stop switch Steel mounting skid Electronic governor (Optional) User-friendly trouble-free controls Optimum vibration isolation Engine Features Low maintenance costs Low fuel consumption Self-bleeding
- Wattage: 8,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: capability Easy-to-read operator’s manual and parts list Emergency stop switch Steel mounting skid Electronic governor (standard) User-friendly trouble-free controls Optimum vibration isolation Engine Features Low maintenance costs Low fuel consumption Self-bleeding fuel system Easy
- Wattage: 8,900 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Sunnen Products Company
Description: bearings Small engine cylinders and connecting rods Medical parts Perfect for mid- to high-production manufacturers, the SV-3000 Series delivers the lowest cost per honed part with the tight bore tolerances you expect from Sunnen. FEATURES + BENEFITS Centrally mounted operator station
- Power: 10.72176307922256 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC, Windows® / PC Control
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: Siemens Energy Sector
Description: Waste-heat recovery e.g. behind gas engines and biogas engines Small CHP plants Decentralized solar facilities The SST-040 is a single-stage impulse turbine. The inlet steam flow is directed onto the turbine rotor blades, where mechanical power is generated when the steam flow
-
Supplier: Cisco
Description: vibration, shock, surge, and electrical noise immunity, extended operation temperature range (-40 – 75C) A simple software upgrade path with a universal software image Key Benefits Reduced downtime through high availability technology to facilitate network wide resilience Lower operating
- Number of Ports: 28 #
- Data Rate: 0.01 to 1 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
-
Supplier: Savin
Description: engine. · Quickly identify the active paper tray and minimize misfeeds with the tray indicator light. All paper trays feature an LED lamp, so operators can efficiently refill paper in idle trays during print runs to prepare for the next job. · Speed processing of large jobs and ensure maximum
- Resolution: 4,800 dpi
- Features: Copying / Scanning Capabilities, Memory / Storage, Other
Find Suppliers by Category Top
Featured Products Top
-
Isotech's Plate Mounts are a family of versatile low-frequency isolators recommended to isolate steady state vibration and control occasional shock inputs. These lightweight and compact isolators provide multi-directional isolation from lower frequency disturbances (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Shock and Vibration with Isotech Elastomeric Mounts Isotech’s elastomeric products are the solution to preventing (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Isotech's Plate Mounts are a range of adaptable low-frequency isolators designed to mitigate steady-state vibrations and manage occasional shock impacts. These lightweight, compact isolators deliver multi-directional protection from lower frequency disturbances, ensuring optimal (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
This range of torsional couplings solve torsional vibration problems typical of those found in diesel engine applications. The torsional coupling dampens torsional vibrations and tunes the system to have critical speeds outside the operating (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
damped vibration isolation and excellent shock attenuation. Perfect for industrial environments. Spring Mount Vibration Isolators: Heavy-duty isolators ideal for limiting vibration, shock, and structure-borne noise in various applications, from engine generators to heavy (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
interconnect system essential to delivering power and data under extreme conditions. Connectors in defense applications must endure vibration, temperature shifts and environmental exposure, all while meeting growing demands for speed and miniaturization. Small-form-factor (SFF) connectors address these (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
with Omnetics very own Micro D-sub connectors at 0.050" pitch per MIL-DTL-83513. Enter MIL-DTL-32139…. A new connector specification designed to meet the requirements for today’s demanding military environment. These new Nanosized connectors, although small, must be even more (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
upgrading equipment, it helps to look at the small friction points operators deal with every day. You might need a better mounting solution if drivers regularly: Reach or twist to grab their scanner Set devices on seats, dashboards, or pallets between (read more)
Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC -
cruising speed would still generate more heat than could be dissipated through natural convection from the gearbox surface. The high ambient temperature of the engine compartment added to the problem. To combat this, two water jacket circulation systems were mounted (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Rugged Interconnect Solutions for Marine Environments Built for the Water. Engineered for Reliability. From open seas to engine bays, marine environments demand connectors that withstand water, salt, vibration, and UV exposure without compromising (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc.
More Information Top
-
Electrorheological (ER) fluids: A research needs assessment. Final report
Most promising applications they suggest include damping as in engine mounts and shock absorbers and small vibration control as for electron microscopes.
-
Machine Design and Manufacturing Engineering II
Because the vibration displacement of the engine mount is very small (millimeter) and the adjusted damping is large, we use the MR mount based on extrusion mode.
-
REDUCING VIBRATION OF A 2-CYLINDER OUTBOARD MOTOR BY THE PENDULUM MOTION MOUNT METHOD
It has been clarified that it is possible to isolate vibration effectively by supporting this engine by a mount having a small angle of inclination, which satisfies the uncoupled condition.
-
Building better blimps
Zeppelin claimed that the benefit of this system is that the engines can be attached directly to the airship's hull, reducing noise and vibration levels within the gondola and also allowing small engines to be mounted on the airship's tail, to improve …
-
A new robust adaptive controller for vibration control of active engine mount subjected to large uncertainties
Results show that both controllers improve vibration isolation performance of the active engine mount in the presence of small uncertainties.
-
“Virtual Engine/Powertrain/Vehicle” Simulation Tool Solves Complex Interacting System Issues
The baseline case shows clearly the natural frequency of the mounts during the initial period of engine settling on the mounts , followed by only very small block vibrations occurring at the firing frequency.
Indicates content that may require registration and/or purchase.