-
Supplier: CSA Group
Description: Convertor (GBIC) or Small Form-factor Pluggable (SFP) modules. This does not include USB ports; c) network equipment whose primary wireless capability is not IEEE 802.11 (Wi-Fi); d) network equipment that receive direct dc power (PoE, USB) or provide power through
-
Supplier: Nokia
Description: of capacity Extends transoceanic capacity to inland PoPs and data centers Reduces equipment footprint and power consumption Small form factor terminal equipment uses up to 10x less space in landing station Energy efficient node consumes 2–3x less power than existing SLTE
- Data Rate: 400 Gbps
-
Supplier: Tripp Lite by Eaton
Description: 3000VA / 3kVA online, double-conversion UPS system in 3U rackmount form factor for critical server, network and telecommunications equipment. 3U rackmount form factor with an installed depth of 29.5 inches (75cm). Expandable battery runtime with optional BP72V15-2U
- Input Voltage Range: 110 to 120 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.4000000000000012 kwatts
- Runtime at Half Load: 30 minutes
-
-
Supplier: Tripp Lite by Eaton
Description: small-footprint upright tower placement Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions Network interfaces support simultaneous communications via built-in USB, DB9 serial / contact-closure and network management card
- Input Voltage Range: 100 to 120 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.8000000000000029 kwatts
- Runtime at Half Load: 14 minutes
-
Supplier: Tripp Lite by Eaton
Description: 5-15P plug, USB/DB9 ports and a slot for an optional network management accessory card, the SU1000XLCD offers a complete power protection solution for small- to medium-size servers, storage devices, telecom systems and other mission-critical equipment. True On-Line Operation
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.9000000000000016 kwatts
- Runtime at Half Load: 12.8 minutes
-
Supplier: Tripp Lite by Eaton
Description: 750VA online, double-conversion UPS system for critical server, network and telecommunications equipment. 2U rackmount form factor with an installed depth of only 13.5 inches. Extended runtime available with optional BP24V15RT2U (limit 1), BP24V28-2U (limit 1), BP24V70-3U
- Input Voltage Range: 100 to 120 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.6 kwatts
- Runtime at Half Load: 11 minutes
-
Supplier: D-Link Systems, Inc.
Description: Overview The DCS-6004L HD Mini Dome Network Camera is a mydlink™-enabled video surveillance camera built with an ultra-small form factor that features Power over Ethernet connectivity, making it ideal for monitoring areas that are hard to reach or require discrete
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0 Lux
- Width / Diameter: 3.5 inch
-
Supplier: TOP-electronics USA
Description: Quectel EC25-A, Multi-mode LTE Module, Cat.4 (ATT Network) Certified for use with the following North American networks: Canada: Rogers/Telus. USA: AT&T/T-Mobile (For Verizon networks, use the EC25-V.) The EC25 series is Quectel’s new generation of LTE category-4 modules,
- Technology: Ethernet
-
Supplier: TOP-electronics USA
Description: automotive, security and industry PDA. Key Benefits: LTE Cat. 4 module optimized for M2M and IoT applications Worldwide LTE, UMTS/HSPA+ and GSM/GPRS/EDGE coverage Compact SMT form factor ideal for small end-products with space constraints and extended operating temperature range
- Technology: Ethernet
-
Supplier: TOP-electronics USA
Description: automotive, security and industry PDA. Key Benefits: LTE Cat. 4 module optimized for M2M and IoT applications Worldwide LTE, UMTS/HSPA+ and GSM/GPRS/EDGE coverage Compact SMT form factor ideal for small end-products with space constraints and extended operating temperature range
- Technology: Ethernet
-
Supplier: OnLogic Inc.
Description: four antenna holes for Wi-Fi or LTE via the system’s two mPCIe slots (one full-height, one half-height). Available with the Intel Movidius Myriad 2 vision processing unit which brings neural computing to the ultra small form factor CL210G-11. If more than the 64 GB of eMMC
- Speed: 1,100 MHz
- RAM: 4 GB
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 2 GBit Ethernet SFP (Small Form-factor Pluggable) using LC connector and 850 nm Multi Mode. Supports up to 600 m fiber cable length. Used in mainframes as SFP for 1 Gbit Ethernet. Used on 1-GN1202B card as Master/Sync connector and SFP.
- Network Equipment: Transceiver
-
Supplier: L-com, Inc.
Description: Power: 12V DC 1.0A Features Small form factor saves valuable desktop space Two position terminator & connection switches provide flexible support for varying applications LED lights simplify troubleshooting and network maintenance Used to convert 10Base-T to a BNC
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
-
Supplier: TOP-electronics USA
Description: automotive, security and industry PDA. Key Benefits: LTE Cat. 4 module optimized for M2M and IoT applications Worldwide LTE, UMTS/HSPA+ and GSM/GPRS/EDGE coverage Compact SMT form factor ideal for small end-products with space constraints and extended operating temperature range
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: L-com, Inc.
Description: Macintosh™ systems. The transceiver converts 10Base-5 signals via a DB15M/ AUI connector to standard RJ45 Jack for 10Base-T Ethernet for transmission over Unshielded Twisted-Pair cable. Features LED lights simplify troubleshooting and network maintenance Small form factor
- Network: 10Base-5, 10Base-T
- Connector: AUI, DB-9, RJ-45
-
Supplier: Neousys Technology Inc.
Description: PCIe-PoE334LP is the latest member of Neousys’ well-acclaimed PoE NIC card family. It’s world’s first PoE card integrates 4-port, server-grade GigE controller and 802.3at PoE+ capability into a low-profile PCIe card. The low-profile form-factor makes PCIe-PoE334LP
- Number of Ports: 4
- Operating Temperature: 0 to 55 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Intel Corporation
Description: and more consistent connectivity. This adapter is available in both PCIe* Mini Card and Half Mini Card form factors. The PCIe Half Mini Card provides a low profile design for existing laptops as well as for newer, thinner, smaller laptops, netbooks, and tablets.
- Data Rate: 300,000 kbps
- Operating Temperature: 0 to 80 C
- Features: Other
- Technology: Wireless
-
Supplier: Intel Corporation
Description: The Intel® 82583V gigabit Ethernet controller is a small 9 mm x 9 mm, 64-pin, quad flatpack no-lead (QFN) silicon package that is ideal for GbE implementations on small form-factor embedded designs. The Intel 82583V gigabit Ethernet controller consumes less than 750
- Number of Ports: 1
- Operating Temperature: 0 to 85 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Intel Corporation
Description: support multiple connectors for flexible system configuration and platform usages. The new M.2 form factor delivers a smaller, lower profile, more flexible form factor for thin-and-light Ultrabook™, notebook, and tablet designs.
- Data Rate: 300,000 kbps
- Operating Temperature: 0 to 80 C
- Features: Other
- Technology: Wireless
-
Supplier: Intel Corporation
Description: support multiple connectors for flexible system configuration and platform usages. The new M.2 form factor delivers a smaller, lower profile, more flexible form factor for thin-and-light Ultrabook™, notebook, and tablet designs.
- Data Rate: 300,000 kbps
- Operating Temperature: 0 to 80 C
- Features: Other
- Technology: Wireless
-
Supplier: Cisco
Description: more securely to workers in harsh environments such as public safety, exploration, transportation, and defense. The Cisco 5900 Series portfolio offers a range of form factors to address diverse requirements. The Cisco 5915 Embedded Services Router (ESR) is a PCI-104-based card
- Network Equipment: Router
-
Supplier: Radicom Research, Inc.
Description: Radicom's LUHM300 Low-power USB 3.0 to 10/100/1000M Gigabit Ethernet adapter is a high performance and highly integrated device which enables a small form factor, and simple plug-and-play Gigabit Ethernet network connection capability for desktops, notebook PC's,
- Protocol / Network: Gigabit Ethernet
- Port Type: USB
-
Supplier: Radicom Research, Inc.
Description: Radicom LUHM200 Low-power USB 2.0 to 10/100M Fast Ethernet controller is a high performance and highly integrated device which enables a small form factor, and simple plug-and-play Fast Ethernet network connection capability for desktops, notebook PC’s, Ultra-Mobile PC’s,
- Operating Temperature: 0 to 60 C
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet
- Port Type: RJ-45, USB
-
Supplier: Cisco
Description: delivers outstanding levels of storage expandability with exceptional performance, with: Latest Intel Xeon Scalable CPUs with up to 28 cores per socket Up to 24 DDR4 DIMMs for improved performance Up to 26 hot-swappable Small-Form-Factor (SFF) 2.5-inch drives, including 2 rear
- Supported Processors: 2
- Supported RAM: 6,000,000 MB
- Network Protocol: Gigabit Ethernet
- Other Storage: Internal RAID Support
-
Supplier: Microchip Technology, Inc.
Description: Auto-MDIX support Integrated checksum offload engine helps reduce CPU load Low pin count and small body size package for small form factor system designs Target Applications Cable, satellite, and IP set-top boxes Digital video recorders Video-over IP solutions, IP PBX &
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: Cisco
Description: simplified server access through Cisco SingleConnect technology. It includes: Latest Intel® Xeon® Scalable processors with up to 28 cores per socket Up to 24 DDR4 DIMMs for improved performance Two GPUs Two Small-Form-Factor (SFF) drives Two Secure Digital (SD) cards or
- Supported Processors: 2
- Supported RAM: 6,000,000 MB
- Supported Storage: 15,400 GB
- Operating Temperature: 10 to 35 C
-
Supplier: Cisco
Description: stationary and mobile network nodes, making them ideal for Internet of Things applications. Features and Capabilities Size, weight, and power challenges are inherent in mobile environments. The ESS 2020 Series overcomes these issues with a flexible and compact form factor and
- Number of Ports: 10 #
- Form Factor: Board
- Network Equipment: Switch
-
Supplier: Hewlett Packard Enterprise
Description: 1 Gb (RJ45) Ethernet ports Four USB 3.0 ports HPE iLO4 enterprise-class management processor with a dedicated RJ45 network port Storage Two 2.5” Small Form Factor (SFF) Hot-Plug disk bays. Choose SATA drives for up to 4TB total capacity Three to five Solid State Drive
- Network Equipment: Other
-
Supplier: Moxa Inc.
Description: 75°C operating temperature, IP30 form factor protection, and industrial certifications, make the VPort 461 suitable for harsh environments.
- Digital I/O Channels: 1 #
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, Networkable System, Other Input, Other Output
- User Interface: Computer Programmable
-
Supplier: RS Components, Ltd.
Description: The COMX-CORE series of COM Express® modules are based on the new Intel® Coreâ„¢ i5 and i7 mobile processors for high performance applications. These new processors are especially suitable for embedded applications due to their improved performance/power ratio and small form
-
Supplier: Aaeon Systems Inc.
Description: limitations. "One of the most exciting features of the Intel® Atom™ processors is the performance that can be achieved in such a small form factor and within such a small power envelope. The GENE-9455 takes advantage of these characteristics to meet the needs for mobility
- RAM: 224 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
Find Suppliers by Category Top
Featured Products Top
-
-chassis form factor minimizes the need for additional wiring or DIN rail space, simplifying panel layouts and reducing installation time. “As a Rockwell Technology Partner, we’re pleased to provide a native in-chassis solution that supports Rockwell’s 5380 platform while (read more)
Browse Network Cards and Network Controllers Datasheets for Softing Inc. Industrial Automation -
SD (Secure Digital) Card is a non-volatile memory card format for portable devices such as mobile phones, digital cameras, GPS navigation devices, and tablet computers. The three form factors are original size, mini size, and micro size. Rego offers a complete line of sockets for these cards (read more)
Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
for small form factor pluggable (SFP) ports and Power over Ethernet (PoE). Quick LAN connections Switches feature auto-negotiating Fast Ethernet (10/100 Mbps) or Gigabit Ethernet (10/100/1000 Mbps) RJ45 ports MDI/MDIX crossover detection allows the RJ45 ports to (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
Dual SIM connections in a number of types such as flip type, push type, and push-pull, with contacts available in 6-pin, 7-pin, and 8-pin configurations to meet a broad range of device form factors and engineering needs. These SIM card connectors are made of high (read more)
Browse Electrical Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
over a 10 GigE link to receiving software or hardware. The NTx-Ten is compatible with fiber-based links via an SFP+ (small form-factor pluggable) connector, and connects easily to off-the-shelf 10 GigE components such as network cards and switches. A sophisticated on-board programmable (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
. The cage and connector design provides backward compatibility to QSFP28 modules which can be inserted into a QSFP DD port and connected to four of the eight electrical channels. It is one of the industry's leading multi-lane pluggable form factors used across Ethernet, Fibre Channel, and Infini (read more)
Browse Electrical Connectors Datasheets for DigiKey -
. Designers can reduce system size, cost, and power consumption by using smaller form-factor computing platforms, including laptops and embedded devices, for processing. The networking flexibility of GigE means images from multiple Skoopia block cameras can be aggregated to a single port, and (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
. Gain: 5 dBi—enough for normal 4G cellular reception within devices. Flexible PCB + 1.13 mm coax cable + U.FL connector – simple interior installation and small form factor (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
complex system architectures. Corech’s engineering team acts as an extension of your design bureau. We don’t start from scratch; we leverage our library of 14 proven synthesizer platforms—modifying form factors, control logic, and RF parameters to meet your specific Link Budget (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
5o.com is a passive component built for exactly these practical pains. Optimized for 800?1000?MHz, it adopts compact circular SMT form factor for direct PCB?mount application. It (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
More Information Top
-
The ModuleC network architecture: a novel paradigm of computing through information appliances
ModuleC reverses the PCMCIA (PC card) paradigm and places the computing and networking platform on a small form factor card that externally connects to peripherals and appliances.
-
Cavium announces TurboDPI II designed for OCTEON processirs
TurboDPI II has already been ported and deployed on many OCTEON Platforms including Cavium Evaluation Boards (EVBs), Cavium small form factor (SFF) evaluation boards, Intelligent Network Interface Cards (NICs), AMC boards and high performance ATCA blades capable of up to 80Gbps of …
-
Mixed-signal design flow enables RF CMOS chip
TripleTraC was developed for applications requiring low power, small form factor and low implementation costs, including network interface cards , access points, notebooks/PDAs, and AV applications.
-
Informatics in Control, Automation and Robotics
Each node consists of a small form factor PC and several 802.11 a/b/g network cards .
-
Designing and deploying a building-wide cognitive radio network testbed
Each node consists of a small form factor PC and several 802.11 a/b/g network cards .
-
Performance-driven design of high speed receivers for wireless indoor networks
Sincethe target applicationis mobile computingand the target form factor a PC- Card or smaller , power consump- tion of the wireless network interface card is of utmost im- portance.
-
A Hybrid Testbed for Wireless Mesh Networks
A so-called MAP mesh router is a small form - factor desktop equipped with two wireless interface cards and a wired ethernet network interface.
-
http://www-cs.intel.com/Assets/PDF/perfbrief/mobiletechnology.pdf
Available in a smaller PCIe mini- card form factor , the Intel PRO/Wireless 3945ABG Network Connection helps enable lighter and thinner notebooks.
-
Innovative architecture for dual-band WLAN and MIMO frontend module based on a single pole, three throw switch-plexer
When MIMO is used in portable electronics or other miniature network cards , FEM’s simplify the design and layout of the small form - factor , low cost PC card based WLAN radio solutions.
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps40/c1679/ccmigration_09186a00803ef53d.pdf
The OC-12 ATM line card uses a single optical small form - factor pluggable (SFP) module to connect to the network .
Indicates content that may require registration and/or purchase.