Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Powertronix Inc.
Description: High Voltage Toroidal Transformers are designed light weight, small in size, high efficient and high reliability for rough environmental conditions. High Voltage Transformers also provide electrical isolation, power distribution and
- Power Rating (VA): 1,000 to 45,000 VA
- Transformer Type: Isolation Transformer, Single Phase Transformer
- Features: Other, Power / Power System / Distribution Transformer
- Standards / Compliance: RoHS Compliant, UL
-
Supplier: Siemens Energy Sector
Description: Small Power Transformers are distribution transformers from 5 to 40 MVA with a maximum service voltage of 145 kV. They are used as network transformers in distribution networks. This type of transformer is normally a 3-phase application and designed
- Transformer Type: Distribution Transformer, Power Transformer, Single Phase Transformer, Three Phase / Polyphase Transformer
- Mounting: Pad-Mounted
- Features: Power / Power System / Distribution Transformer
-
Description: mineral-oil-immersed, self-cooled, padmounted, compartmental-type distribution transformers with high-voltage bushings. These transformers are rated 2500 kVA and smaller, with high voltages of 34 500 GrdY/19 920 volts and below, and with low voltages
-
-
Description: smaller, with high voltages 34500 volts and below and low voltages 7970/13800Y volts and below. Such transformers may include one or more of the following features: 1) High-voltage, overcurrent protection; 2) High-voltage, overvoltage
-
Supplier: Accuris
Description: Submersible, Three-Phase Transformers, 3750 kVA and Smaller: High Voltage, 34 500 GrdY/19 920 Volts and Below; Low Voltage, 600 Volts and Below
-
Supplier: Accuris
Description: Overhead-Type Distribution Transformers, 500 kVA and Smaller: High Voltage, 34 500 V and Below; Low Voltage, 7970/13 800Y V and Below
-
Supplier: Accuris
Description: Network, Three-Phase Transformers, 2500 kVA and Smaller; High Voltage, 34 500 V and Below; Low Voltage, 600 V and Below; Subway and Vault Types (Liquid Immersed)
-
Description: certain safety features of three-phase, 60 Hz., mineral-oil-immersed, self-cooled, padmounted,compartmental-type distribution transformers with high-voltage bushings. These transformers are rated 2500 kVA and smaller, with high voltages of 34 500 GrdY/19 920
-
Description: This standard describes certain electrical and mechanical characteristics and takes into consideration certain safety features of three phase, 60-Hz, liquid-immersed, self-cooled, underground type distribution transformers rated 2500 kVA and smaller with high voltages of 34
-
Description: This standard covers certain electrical, dimensional, and mechanical characteristics and safety features of single- and three-phase, 60 Hz, mineral-oil-immersed, self-cooled, overhead-type distribution transformers 500 kVA and smaller, high voltages 34 500 V and below and low
-
Supplier: Pulse Electronics Corporation
Description: Pulse Electronics Power BU announces the release of the new PA4470.XXXNL High Frequency Wire Wound Transformers. Designed to deliver high reliability and performance, the PA4470.XXXNL is a power transformer in a continuous mode flyback circuit which provides both the
- Operating Frequency Range: 200,000 Hz
- Maximum Primary Voltage Rating: 33 to 57 volts
- Maximum Secondary Voltage Rating: 5 volts
- Operating Temperature: -40 to 130 C
-
Supplier: Accuris
Description: Standard for Transformers - Underground-Type, Self-Cooled, Single- Phase Distribution Transformers with Separable, Insulated, High-Voltage Connectors; High Voltage (24 940 GrdY/14 400 V and Below) and Low Voltage (240/120 V, 167 kVA and Smaller)
-
Description: Description / Abstract This standard covers certain electrical, dimensional, and mechanical characteristics and safety features of single- and three-phase, 60-Hz, mineral-oil-immersed, self-cooled, overhead-type distribution transformers 500 kVA and smaller, high voltages 34 500
-
Description: mechanical characteristics and takes into consideration certain safety features of three phase, 60-Hz, liquid-immersed, self-cooled, undergroundtype distribution transformers rated 2500 kVA and smaller with high voltages of 34 500GrdY/19 920 volts and below and with low
-
Description: distribution transformers with separable insulated high-voltage connectors. These transformers are rated 167 kVA and smaller, with high voltages of 34500 GrdY/19 920 volts and below for operation between one phase and grounded neutral, and low
-
Supplier: Americor Electronics, Ltd.
Description: Categories: Single-Phase Transformers Three-Phase Transformers Power Supplies for Medical Applications Single Phase Ventilation-Fan-LED-Halogen Transformers DC Power Supplies and Switching Power Supplies Toroidal Core Variable Transformers, Laboratory Power Supplies and
- Features: Power / Power System / Distribution Transformer
-
Supplier: Americor Electronics, Ltd.
Description: Categories: Single-Phase Transformers Three-Phase Transformers Power Supplies for Medical Applications Single Phase Ventilation-Fan-LED-Halogen Transformers DC Power Supplies and Switching Power Supplies Toroidal Core Variable Transformers, Laboratory Power Supplies and
- Features: Power / Power System / Distribution Transformer
-
Supplier: Daburn Electronics & Cable
Description: #2475 FEP High Voltage Wire Fluorinated Ethylene Propylene (FEP) high voltage wire. This wire achieves high voltage protection due to the excellent dielectric properties of FEP and therefore has smaller diameters than other high voltage wires.
- North American (AWG): 18 to 28 AWG
- Cable Length: 250 to 1,000 ft
- Rated Voltage: 18 to 30 kilovolts
- Operating Temperature: -65 to 200 C
-
Supplier: Americor Electronics, Ltd.
Description: Categories: Single-Phase Transformers Three-Phase Transformers Power Supplies for Medical Applications Single Phase Ventilation-Fan-LED-Halogen Transformers DC Power Supplies and Switching Power Supplies Toroidal Core Variable Transformers, Laboratory Power Supplies and
- Features: Power / Power System / Distribution Transformer
-
Supplier: Americor Electronics, Ltd.
Description: Categories: Single-Phase Transformers Three-Phase Transformers Power Supplies for Medical Applications Single Phase Ventilation-Fan-LED-Halogen Transformers DC Power Supplies and Switching Power Supplies Toroidal Core Variable Transformers, Laboratory Power Supplies and
- Features: Power / Power System / Distribution Transformer
-
Supplier: Eaton Cooper Power Systems
Description: PEAK™ transformers from Cooper Power Systems are uniquely designed to allow you additional capability to manage increased loads and temporary overload capacity without loss of life expectancy when compared to mineral oil-filled transformer alternatives. Utilizing an advanced
- Maximum Primary Voltage Rating: 2,400 to 46,000 volts
- Maximum Secondary Voltage Rating: 120 to 24,940 volts
- Power Rating (VA): 500,000 to 6,667,000 VA
- Output Type: AC
-
Description: circuitry. The high voltage output is generated through the use of a ferrite core high voltage step up transformer which feeds the high voltage output circuitry. Units utilize an appropriate arrangement of low capacitance Cockcroft-Walton
- DC Input Voltage: 24 volts
- DC Output Voltage: 10,000 volts
- DC Output Current: 0.0125 amps
- DC Output Power: 125.00000000000038 watts
-
Description: voltage output is generated using a ferrite core high voltage step up transformer which feeds a half wave Cockcroft-Walton voltage multiplier to obtain the specified high voltage output. Due to the fixed, high frequency conversion rate the
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 40,000 volts
- DC Output Current: 0.000375 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: EPCOS AG
Description: Step-up transformers are cohesive coils consisting of primary coils and secondary coils, and generate voltage that corresponds to turn ratios with mutual induction effects. TDK’s step-up transformers allow smaller sizes and more stable mutual induction effects than those of
- Mounting: PC / PCB Mount
- Features: Power / Power System / Distribution Transformer, Step-Up Transformer, Surface Mount Technology (SMT)
-
Supplier: Siemens Energy Sector
Description: (dry-type) Transformers GEAFOL: 50 kVA to over 40,000 kVA (cooling system AN, AF, AFWF) Rated voltage: Up to 52 kV Application:Distribution Transformers, Power Transformers, Transformers for static converters (drives) Advantages / characteristics of Cast-Resin
- Transformer Type: Distribution Transformer, Power Transformer
- Mounting: Pad-Mounted
- Features: Power / Power System / Distribution Transformer
-
Supplier: Daburn Electronics & Cable
Description: Fluorinated Ethylene Propylene (FEP) high voltage wire. This wire achieves high voltage protection due to the excellent dielectric properties of FEP and therefore has smaller diameters than other high voltage wires. FEP also has a high stress crack
- North American (AWG): 10 to 18 AWG
- Cable Length: 100 to 1,000 ft
- Number of Conductors: 1 #
- Rated Voltage: 50 kilovolts
-
Supplier: Eaton Cooper Power Systems
Description: PEAK™ transformers from Cooper Power Systems are uniquely designed to allow you additional capability to manage increased loads and temporary overload capacity without loss of life expectancy when compared to mineral oil-filled transformer alternatives. Utilizing an advanced
- Power Rating (VA): 10,000 to 167,000 VA
- Output Type: AC
- Transformer Type: High-Voltage Transformer, Power Transformer, Single Phase Transformer
- Cooling Method: Oil Filled
-
Supplier: Daburn Electronics & Cable
Description: Fluorinated Ethylene Propylene (FEP) high voltage wire. This wire achieves high voltage protection due to the excellent dielectric properties of FEP and therefore has smaller diameters than other high voltage wires. FEP also has a high stress crack
- North American (AWG): 16 to 28 AWG
- Cable Length: 100 to 1,000 ft
- Number of Conductors: 1 #
- Rated Voltage: 10 kilovolts
-
Supplier: SCHURTER Inc
Description: Description High insulation rating (>3.2 kVAC) between the primary and the secondary windings High insulation rating up to 500V between the secondary windings Small coupling capacitances between primary and secondary windings limit transient feedback from the power supply side
- Maximum Primary Voltage Rating: 600 volts
- Operating Temperature: -25 to 100 C
- Input Voltage: 600 volts
- Pulse Duration: 0.05 to 1.5 µs
-
Supplier: SCHURTER Inc
Description: Description High insulation rating (>3.2 kVAC) between the primary and the secondary windings High insulation rating up to 500V between the secondary windings Small coupling capacitances between primary and secondary windings limit transient feedback from the power supply side
- Maximum Primary Voltage Rating: 600 volts
- Operating Temperature: -25 to 100 C
- Input Voltage: 600 volts
- Pulse Duration: 0.05 to 1.5 µs
-
Description: than 5 kVA; - transformers, which have no windings with rated voltage higher than 1 000 V; - instrument transformers; - traction transformers mounted on rolling stock; - starting transformers; - testing transformers; - welding transformers. This
-
Supplier: CSA Group
Description: than 5 kVA; - transformers, which have no windings with rated voltage higher than 1 000 V; - instrument transformers; - traction transformers mounted on rolling stock; - starting transformers; - testing transformers; - welding transformers. This
-
Supplier: Coilcraft, Inc.
Description: voltage and high efficiency at the maximum output power. The ZA9644-AE is the smallest solution and the ZA9384-AL is slightly larger in size but can offer even higher efficiency. Both transformers have high saturation current and low leakage inductance to ensure low
- Operating Temperature: -40 to 85 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
Find Suppliers by Category Top
Featured Products Top
-
Constant Voltage Transformers Liquid Electrical Insulation Resin Solutions Constant voltage transformers produce a consistent output voltage despite varying input current or varying load.The load (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output is customizable from 277 V to 600 V to match site requirements. High quality copper windings and an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
voltage regulation and power distribution. These transformers receive high-voltage electricity from the grid, step it down, and distribute it to consumers or lower-voltage substations. Fuji Electric offers distribution transformers with capacities up to 30 MVA and primary/secondary voltages up to 36 k (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand (read more)
Browse Datasheets for New England Wire Technologies Corporation -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Isolation Transformers Datasheets for Triad Magnetics -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Datasheets for Triad Magnetics -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Datasheets for Triad Magnetics -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Transformers Datasheets for Triad Magnetics -
TPS-AIT1500300D Adjustable Isolation Transformer The TPS-AIT1500300D Adjustable Isolation Transformer is a high-performance 1500W Isolation Transformer designed for versatile power regulation in various professional settings. As a 230VAC Input Isolation Transformer, it operates with an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
INOVACERA’s small high-voltage feedthrough is an electrical penetration device specifically designed for high-vacuum environments, primarily used to safely and hermetically transmit high-voltage power or high-voltage electrical signals from the atmospheric side into the interior of a (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
High Frequency - High Voltage Transformers (.doc)
The need for high frequency (HF) combined with high voltage (HV) in transformers is becoming more popular. The well known advantage of operating at high frequency is that it allows the transformer to be designed smaller. High frequency (HF) transformers are often referred to as switchers. When
-
Measurement of Water Vapor in Sulphur Hexafluoride, SF6
Sulphur hexafluoride, SF6, is a non-toxic, inert, insulating and cooling gas of high dielectric strength and thermal stability. Due to its high dielectric strength, it is particularly suited for application in high power circuit breakers as well as in high-voltage cables, transformers
-
Design and Development of Medical Electronic Instrumentation
effort. We discuss analog-to-digital conversion. of physiological signals as well as methods for high-resolution spectral analysis. Projects. include a universal sensor interface, sensor signal conditioners, using the PC sound card as. a data acquisition card, voltage-controlled oscillator
-
The `Good Old` Power Days (.pdf)
of high-voltage power transformers could put you to sleep. If a current needed "tweaking" you looked at a 3-inch panel meter, and took control with a knob you could get your whole fist around!. Power resistors were big wirewound guys. They had hollow cores and were covered with shiny brown enamel
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
, Amp-Line, Oakland Gardens,. NY, USA). A high-voltage transformer was then used to. step-up the voltage of the signal before it was applied to the. microfluidic device. It should be noted that voltages and. frequencies higher than 300 Vrms and 600 kHz, respectively,. were not tested due to the PDMS
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
through the. main channel. High-frequency electric fields were provided. by a wideband, high-power amplifier and transformer combination. (Amp-Line Corp., Oakland Gardens, NY), and signal. generation was accomplished using a function generator. (GFG-3015; GW Instek, Taipei, Taiwan). Numerical Modeling
More Information Top
-
CR4 - Thread: x -ray system
Practical benefits of an HF generator system is a more compact generator and use of much smaller high voltage transformers .
-
Sell Laser Cutting Service
WELL established in 1980, manufactured for line of work, designed small transformer, and now becoming the leading manufacturer of small high voltage transformer , as a contracted ODM, OEM for SIMENS and many European large Insect Killers manufacturers.
-
Safe epoxy encapsulant for high voltage magnetics
Small high voltage transformers are one of those demanding applications.
-
Detailed modeling of the Limpaecher-design resonant power converter
Additionally, the high conversion frequency allows for a smaller high voltage transformer and a more compact layout.
-
Flywheel energy storage for x-ray machines.
The aircraft alternator also has the advantage of high-frequency output which has permitted the use of smaller high - voltage transformers .
-
The Mechanism of the Low-Frequency Electrodeless Discharge in Chlorine and the Influence of Irradiation
(i) Description and Origin of Pulses By using a small high - voltage transformer (e100 watts) critically damped Pulseswere obtained (Figure 3).
-
http://www.ndt.net/article/cansmart2009/papers/7.pdf
… continuous multilayer, attach it internally in a prestrained condition, attach and integrate electrode leads to the elastomer and the car electrical system, isolate actuation regions to make the active seal robust and failure tolerant, and use inexpensive small high voltage stepup transformers .
-
Hot-Cathode Mercury-Vapor Rectifier Tubes
Small high - voltage transformers , in general, have a rather high impedance and the short-circuit current is relatively low.
-
The oscillating circuit with ferrous inductance
It lies to construct now still itself a whole series soleher F ~ tlle; z. t3 is reminded. only on the burning of individual, outgoing in the beginning ( voltages high by small transformers fiir also in the end) yon Stiehleitungen of lying …
-
P‐47: Current Mode A New Way to Power, Control, and Dim CCFL and EEFL Backlights
It is especially true in notebook systems that the frequency is made high in order to make the high - voltage transformer small .
Indicates content that may require registration and/or purchase.