-
Supplier: HardwareSource, Inc.
Description: High quality solid brass (cast) butt hinge Hinges feature an easy sliding removeable pin All hinges are 1/16" thick Screws are not included Finishes: Polished Brass Polished Chrome
-
Supplier: HardwareSource, Inc.
Description: Small inexpensive butt hinges. Plated and made from steel base material. Available in either brass plated or antique brass finish. Antique brass finish is shown in the photo. Comes in either a loose pin style (pin is removable) or a fast pin style (pin is
-
Supplier: HardwareSource, Inc.
Description: Small steel butt hinge Economical price Features loose hinge pin (removable) Finish is raw steel (commercial grade finish, not polished) Uses flat head screws (not included but offered for purchase during checkout)
-
-
Supplier: HardwareSource, Inc.
Description: Small spring loaded pivot hinge for inset doors The hinge is made of two parts; a spring loaded pin housing and a plastic bushing (pin receiver) Both hinge parts install by drilling a hole and press fitting them in place The spring loaded pin housing
-
Supplier: RS Components, Ltd.
Description: Anodised Al small enclosure hinge
- Leaf Thickness: 0.6299216 inch
- Length: 2.755907 inch
- Open Width: 0.7480319 inch
- Leaf Material: Aluminum
-
Supplier: EMKA Incorporated
Description: Small, zinc alloy, for 18mm door return, quick assembly, low profile
- Leaf Thickness: 0.08 inch
- Length: 1 inch
- Knuckle Length: 0.7086618 inch
- Open Width: 0.6299216 inch
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: These polished stainless steel hinges are for use on vent doors, refrigerator doors or small cabinets. Furnished with a stainless steel knurled pin that can be reversed for use on right or left hand doors. Revolves on a nylon bearing for smooth operation. Available from flush to
- Leaf Material: Stainless Steel
-
Supplier: Hager Companies
Description: ANSI A8383 - Three knuckle - Plain bearing - Welded pin - Prime painted - Torx button head bolt - 2 hinges will support 150 lbs. - For use on small doors, access doors, and observation shutters
-
Supplier: Hager Companies
Description: ANSI A8383 - Three knuckle - Plain bearing - Welded pin - Prime painted - Torx button head bolt - Two hinges support the weight of 150 lbs - For use on small doors, access doors, and observation shutters
-
Supplier: Euchner-U.S.A., Inc.
Description: ESH hinges are safety devices for monitoring movable safety guards such as doors or covers on machinery or systems. Due to its small design, the safety hinge ESH is particularly suitable for applications in which robustness is required in combination with small
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 1 to 2
- Maximum Current: 3 amps
- Maximum AC Voltage: 30 volts
-
Supplier: Hardware House, LLC
Description: 51-4091 1X1 SB/PB HINGESolid brass (US3) finishRiveted pinFor small cabinet doors, chests & various projects2 per cardSize: 1x 1"
-
Supplier: Euchner-U.S.A., Inc.
Description: Due to its small design, the safety hinge ESH is particularly suitable for applications in which robustness is required in combination with small dimensions. It combines the function of a door hinge with that of a safety switch. The ESH-ARO has a setting mechanism that
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 1 to 2
- Maximum Current: 3 amps
- Maximum AC Voltage: 30 volts
-
Supplier: Hardware House, LLC
Description: 51-3895 1X3/4 SB/PB HINGESolid brass (US3) finishRiveted pinFor small cabinet doors, chests & various projects2 per cardSize: 1x 3/4"
-
Supplier: Hardware House, LLC
Description: 51-4117 3/4X1 SB/PB HINGESolid brass (US3) finishRiveted pinFor small cabinet doors, chests & various projects2 per cardSize: 3/4x 1"
-
Supplier: Hardware House, LLC
Description: 51-3937 3/4X5/8 SB/PB HINGESolid brass (US3) finishRiveted pinFor small cabinet doors, chests & various projects2 per cardSize: 3/4x 5/8"
-
Supplier: Allied Electronics, Inc.
Description: Subminiature Models Capable of Large-Capacity Loads Snap-Action Switch Allows Large-Capacity Switching (7 A at 250 VAC) in Spite of Its Small Size (8.9 × 12.7 × 5.1 mm) Particularly Suitable as Control Switches for Applications Where There Are Restrictions on Installation Space and Weight
-
Supplier: Allied Electronics, Inc.
Description: Subminiature Models Capable of Large-Capacity Loads Snap-Action Switch Allows Large-Capacity Switching (7 A at 250 VAC) in Spite of Its Small Size (8.9 × 12.7 × 5.1 mm) Particularly Suitable as Control Switches for Applications Where There Are Restrictions on Installation Space and Weight
-
Supplier: Allied Electronics, Inc.
Description: Subminiature Models Capable of Large-Capacity Loads Snap-Action Switch Allows Large-Capacity Switching (7 A at 250 VAC) in Spite of Its Small Size (8.9 × 12.7 × 5.1 mm) Particularly Suitable as Control Switches for Applications Where There Are Restrictions on Installation Space and Weight
-
Supplier: Allied Electronics, Inc.
Description: Subminiature Models Capable of Large-Capacity Loads Snap-Action Switch Allows Large-Capacity Switching (7 A at 250 VAC) in Spite of Its Small Size (8.9 × 12.7 × 5.1 mm) Particularly Suitable as Control Switches for Applications Where There Are Restrictions on Installation Space and Weight
-
Supplier: Hammond Manufacturing Company Inc.
Description: construction is oil and petroleum resistant. Threaded stainless steel inserts provide for internal mounting. Finish: Light beige RAL 7032, Pantone 413 Spring loaded stainless steel hinge pins are standard, allowing for quick lid removal . (R130 & R131 Series only) Standards: NEMA Type
- Length / Height: 7.87 inch
- Width/Diameter: 8.66 inch
- Depth: 4.72 inch
- Height: 7.87 inch
-
Supplier: APX Enclosures, Inc.
Description: continuously welded. B. DOOR 1. (3R only) The standard door lock is Corbin #357SGS or equal and has a pivoting keyhole cover. 2. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel pin.The hinge is attached with stainless steel carriage bolts.
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: All exterior seams are continuously welded. B. DOOR 1. (3R only) The standard door lock is Corbin #357SGS or equal and has a pivoting keyhole cover. 2. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel pin. The hinge is attached with
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: Southco
Description: applications, and can be used as a locator pin in sliding applications or quick-release hinge pin for removable doors or drawers.
- Features: Other
- Ball / Plunger: Plastic
- Plunger Type: Spring Plunger
-
Supplier: Southco
Description: applications, and can be used as a locator pin in sliding applications or quick-release hinge pin for removable doors or drawers.
- Features: Other
- Ball / Plunger: Plastic
- Plunger Type: Spring Plunger
-
Supplier: Southco
Description: applications, and can be used as a locator pin in sliding applications or quick-release hinge pin for removable doors or drawers.
- Features: Other
- Ball / Plunger: Plastic
- Plunger Type: Spring Plunger
-
Supplier: Southco
Description: applications, and can be used as a locator pin in sliding applications or quick-release hinge pin for removable doors or drawers.
- Features: Other
- Ball / Plunger: Plastic
- Plunger Type: Spring Plunger
-
Supplier: Radwell International
Description: SAGINAW SMALL CONCEALED HINGE, REPLACEMENT, CARBON STEEL. PACKAGE OF 2. HINGE, PIN AND CLIP INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: nVent Electric
Description: polycarbonate. Doors can be hinged on right or left; 140-degree hidden hinges have retained hinge pins. Doors have a 2-point latch system and a Small Flush Bezel with tool-to-open insert. Other inserts and a Flush Swing Handle are available.
-
Supplier: Ralston Metal Products Limited
Description: removable galvanized back panel mounted on M8 weld nuts. The 130° opening doors are easily removed by pulling the removable hinge pins from the hidden hinges. The door is sealed with an extruded one-piece polyurethane gasket and is secured closed with a three point locking
- Length / Height: 31.49608 inch
- Width/Diameter: 47.24412 inch
- Depth: 11.81103 inch
- Height: 31.49608 inch
-
Supplier: Forbo Siegling, LLC.
Description: system making it easy to install and remove the belt for maintenance Closed, solid belt edge to prevent belt edge damages Components: Sprockets in different sizes with round or square sprocket bore Detail hinge pin Headless one-piece pin with unique retention system ensures
-
Supplier: All-Spec Industries
Description: position. Heavy-duty piano hinges with non-removable pin. Large, fold-down recessed handles for convenient lifting. Built-in 3-1/2" high skids with holes for easy caster installation.
- Height: 24 inch
- Length: 24 inch
- Width / Diameter: 72 inch
- Application: General Use
-
Supplier: Velan, Inc.
Description: welding into the body. Eliminates pin seal leakage. • Easy in-line service. • Efficient operation. The hinge pin located near the center of gravity allows the conical seating face of the disc to move out and into the seat rapidly without sliding or wear. The disc pivots through
- Valve Size: 2 to 24 inch
- Features: ASME, Butt Weld, Socket Weld / Solder
- Valve Type: Butterfly Valves, Check Valves
-
Supplier: igus® inc.
Description: Series R117 - snap-open on both sides in the inner radius 1. Effective chip protection, even against hot metal chips 2. Smooth, chip-repellent exterior 3. Double stop dog for strong unsupported length 4. Snap-open from the side, covered pin/bore connection 5. Lateral glide surfaces for
- Inside Width: 0.787402 to 3.93701 inch
- Inside Height: 0.8267721 inch
- Mounting Height: 6.0629954 to 15.2755988 inch
- Bend Radius: 2.4803163 to 7.086618 inch
Find Suppliers by Category Top
Featured Products Top
-
SS) discs EPDM stabilization spheres to dampen vibrations and reduce wear 316 SS springs and hinge/stop pins for enhanced corrosion resistance Fusion bonded epoxy coating (NSF 61 approved) EPDM seat vulcanized to the body Wafer-style body (read more)
Browse Check Valves Datasheets for McWane Plant and Industrial -
Actuator The D2S-01L13-F uses a simulated roller lever rather than a pin plunger, plain hinge lever, or separate rotating roller. Its stainless-steel lever has a curved contact surface at the operating end. This shape (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
FORMING AHSS, STAINLESS, CARBON STEEL WITHOUT DEFECTS Kwikset’s North American facilities produce 150,000 locksets a day, five days a week—that’s millions of locksets a year. Hinging on all of that production are the stamping operations in (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc.
More Information Top
-
Principles of Engineering Mechanics
…Fig. 9.9 consists of a homogeneous spherical body !?lJs of radius R and mass M fastened to a homo- geneous, but materially different thin rod 9(3, of length £, mass m, and supported by a small hinge pin at H .
-
Recent improvements in check valve monitoring methods
This, according to Liberty Technology Center, Inc., indicates that the valve's disc did not fully seat; but instead, it hung down past the seat due to the smaller hinge pin .
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Fatal Investigation Reports > Metal and Nonmetal Mines > 1995 > [F...
Calcaterra and Wenger proceeded to the crusher apron where they were able to temporarily install a smaller hinge pin on the truck and dump the remainder of the load.
-
Design of piezostack-driven trailing-edge
flap actuator for helicopter rotors
On the other hand, the actuator of low gain generates small displacement with large force output, and a small hinge pin offset should be used to obtain the required flap deflection.
-
Finite element and experimental analysis of pinion bracket-assembly of three gorges project ship lift
…operating case 4 rarely occurs and the load imposing on the pinion is much smaller than the limit load (2200 kN); therefore, in the process of actual operation, the vertical elastic deformation of each hinge pin is smaller than 0.14 mm.
-
THE GUARDED RADIATION PLATE METHOD FOR THE DETERMINATION OF THERMAL CONDUCTIVITY OF REFRACTORIES AT ELEVATED TEMPERATURES *
It is made by cutting in two parts one- half of a small removable pin hinge , the lower portion of which is soldered to the end of a small metal plate for a base.
-
LAPAROSCOPIC STERILIZATION WITH A SPRING‐LOADED CLIP
The clip consists of two plastic jaws (made of Lexan) which are hinged by a small pin about 2 nun. from one end.
-
Proceedings of the Third NRC/ASME Symposium on Valve and Pump Testing. Volume 2, Session 3A--Session 4B
small amounts of hinge pin wear, proved to be age increased, creating a characteristic "X" at the .
-
English Seals from the Mid Ninth Century to 1100
have been carried in a purse or some such; but removing it from the wax would have been difficult, and I suppose that it had hinged pin and catch smaller than those that the present pits would accommodate.
-
Comparison of Various Methods for Determining K0
The two ends of the belt and a small pin form a hinge , which can be engaged and disengaged very easily.
Indicates content that may require registration and/or purchase.