Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TPA Motion
Description: FLEX actuators (FAS ) are ultra compact preconfigured ball or lead screw driven linear actuators ready for installation in your application. No additional adjustments are necessary. Each assembly consists of a ball or lead screw drive system mounted within an aluminum extrusion
- Stroke or X-Axis Travel: 0.787402 to 7.87402 inch
- Rated Speed: 0.984251968503937 to 9.84251968503938 in/sec
- Lead: 0.03937007874015748 to 0.3937007874015748 inches per
- Material: Aluminum
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: LINAK U.S. Inc.
Description: Thanks to its small size and outstanding performance, the LA12 provides a practical and cost-effective alternative to small-scale traditional hydraulic and pneumatic systems. The LA12 is ideal for applications requiring short linear movements. After many years on the market,
- Stroke or X-Axis Travel: 0.7480319 to 5.118113 inch
- Rated Speed: 1.5748031496063 in/sec
- Drive Type: Direct Drive
- Actuation Type: Electrical
-
-
Description: Thanks to its small size and load capacity 500N force, ANT-26 can be a very good alternative to hydraulic and pneumatic systems. With IP66 protection grade, ANT-26 also can be used for outdoor applications. It is ideal for applications like louvre windows, robots, wheelchairs, small
- Stroke or X-Axis Travel: 0.787402 to 7.87402 inch
- Rated Speed: 0.590551181102362 in/sec
- Rated Force: 112.4 lbs
- Motor Continuous Power: 0.0214435261584451 HP
-
Supplier: Myostat Motion Control, Inc.
Description: From Small to Big Myostat offers a full range of linear systems. From microscope actuators with 5mm of stroke to belt drive systems capable of 5m of stroke. Myostat has a full range of actuators sure to suit your application, including Lead Screw, Ball Screw, Rack and
- Stroke or X-Axis Travel: 10.6692971 to 69.7244471 inch
- Rated Speed: 50 in/sec
- Rated Force: 100.036 lbs
- Drive Type: Belt Drive
-
Supplier: Progressive Automations
Description: CUSTOM MINI ACTUATORS: Having an actuator for every single project or application would be next to impossible, but we’ve created a service that gets you the unit you need every time. Our custom actuator service takes your specifications and creates the actuator that you
- Stroke or X-Axis Travel: 1 to 40 inch
- Rated Speed: 0.59 to 2 in/sec
- Rated Force: 35 to 150 lbs
- Material: Aluminum
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Small linear motion solutions ● High performance and exceptional endurance
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.78740157480315 in/sec
- Rated Force: 67.44 lbs
- Drive Type: Ball Screw
-
Supplier: Exlar
Description: The GSM Series of linear actuators from Exlar povides a cost effective solution, perfect for replacing ball screw actuators. This compact design incorporates Exlar's patented roller screw technology with an integral brushless servo motor for medium to high performance motion
- Stroke or X-Axis Travel: 6 inch
- Rated Speed: 10 in/sec
- Rated Force: 1,196 to 1,983 lbs
- Motor Voltage: 115 to 460 volts
-
Supplier: Progressive Automations
Description: The PA-07 micro linear actuator is by far the smallest linear actuator we have in stock, making it ideal for projects and applications where limited space is a necessity and little force is required. Its small size and force output make it popular in industries
- Stroke or X-Axis Travel: 0.8 to 4 inch
- Rated Speed: 0.59 in/sec
- Rated Force: 5 lbs
- Material: Aluminum
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers a variety of control options for linear actuators, multipurpose actuators, and small horsepower systems. These include single phase AC and DC motor controls as well as AC – DC controls. Features: NEMA 12 CSA approved enclosure Momentary rocker switch
- Maximum Output Voltage: 12 volts
- Continuous Output Current: 37 amps
- Supply Voltage (DC): 12 volts
- Frequency: 50 Hz
-
Supplier: Transmotec
Description: Linear actuators DLA series in customized or standard configurations for general purpose applications. Standard stroke lengths between 50 mm and 300 mm. Power 34W and force 1200N. Potentiometer and magnetic hall sensor encoders and integrated electric noise reduction filters are
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 0.196850393700787 to 1.37795275590551 in/sec
- Rated Force: 44.96 to 269.76 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: IntelLiDrives, Inc.
Description: shaft into linear travel while avoiding any backlash inside the system. This provides very responsive motion with exceptionally load capacity up to 70 N and low friction. M-Thrust actuators are offered in multiple travel ranges with limit switches at both ends of the travel. - Stepper
-
Supplier: EDrive Actuators, Inc.
Description: linear actuator ensures rigid alignment of critical bearing supports. The Tac VT™ fluid power replacement linear actuator was designed to accept virtually any manufacturers' motor, has a thrust range of 400 to 2,000 lbs. and a linear velocity capability of up to 40
- Stroke or X-Axis Travel: 6 to 30 inch
- Rated Speed: 9 to 40 in/sec
- Rated Force: 400 to 2,000 lbs
- Material: Aluminum
-
Supplier: TPA Motion
Description: Mini Linear Actuators are needed in life science studies that are requiring smaller more accurate and consistent testing brought about by fast changing motion control technology. Customers are looking to integrate multiple functions while reducing instrument size. This miniaturization
- Features: Cleanroom Rated, Vacuum Rated
-
Supplier: TPA Motion
Description: Micro Linear Actuator pack more functionality and reduced costs into electromechanical systems and devices, so Size Does Matter! Smaller and higher performance piezo motors, servo motors, and stepping motors along with miniature sensors allow our design engineers to pack more into
- Motor Type: DC Servo, Stepper
- Drive Type: Direct Drive
- Actuation Type: Electrical
- Motor Features: Motor Encoder Feedback
-
Supplier: Ewellix
Description: cycles Small housing with a flat surface A compact controller for up to 3 actuators. The parameters of the motor outputs can be set individually. The BCU control unit from Ewellix is fail-safe and medically approved.
- Supply Voltage (AC): 120 to 230 volts
- Supply Voltage (DC): 120 volts
- Maximum Output Voltage: 24 volts
-
Supplier: Bansbach Easylift®
Description: Our small bestseller is now also available as easyE-35i with integrated controller, the intelligent inline actuator solution.The perfect addition without compromising on design and efficiency. The integration of the controller results in the following advantages: Very compact design
- Stroke or X-Axis Travel: 1.968505 to 29.527575 inch
- Rated Force: 26.976 to 494.56 lbs
- Material: Aluminum, Stainless Steel, Steel
- Device Type: Rod Type
-
Supplier: Festo Corporation
Description: without external guide for simple actuator functions in small installation spaces Recirculating ball bearing guide DLGF-KF with a standard recirculating ball bearing guide for high torques and heavy loads
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Force: 224.8 lbs
- Material: Aluminum
- Features: Other
-
Supplier: IntelLiDrives, Inc.
Description: Motorized precision actuators offer up to 100 mm travel range. Precision motion is accomplished by a miniature stepper motor providing sub-micron resolution. Precision fine pitch screw mechanism converts rotation of the motor shaft into linear travel while avoiding backlash inside the
-
Supplier: IntelLiDrives, Inc.
Description: Motorized precision actuators offer up to 100 mm travel range. Precision motion is accomplished by a miniature stepper motor providing sub-micron resolution. Precision fine pitch screw mechanism converts rotation of the motor shaft into linear travel while avoiding backlash inside the
-
Supplier: OMEGA Engineering, Inc.
Description: DLT Linear Thruster Slides are fabricated with precision ground shafts and incorporate preloaded linear ball bushing for a robust guided air cylinder with excellent linear motion control. Shock absorbers and precision stop blocks create pneumatic linear motion with
- Stroke or X-Axis Travel: 0.2 to 6 inch
- Positioning Accuracy: 0.001 inch/inch
- Orientation: Horizontal, Inverted, Vertical
- Motor Features: Linear Position Feedback
-
Supplier: Equipment Solutions, Inc.
Description: The LFA-3404 Linear Focus Actuator is a high performance compact positioning system. It was specifically developed for optical applications requiring both high precision and high-speed positioning over a short to medium stroke. The LFA-3404 is well suited for optical focusing and other
-
Supplier: TPA Motion
Description: Waterproof Actuators are necessary where food or pharmaceuticals are manufactured due to the washing and or sterilization of the equipment. But machinery typically doesn't appreciate high-pressure spray or washing with caustic detergent solutions. Designers, as a result, must take added
- Material: Stainless Steel
- Features: Water Resistant (Sealed), Wipers / Scrapers
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA2 series linear actuator is compact, robust and capable of performing well in certain outdoor environments. This linear actuator is perfect for use in small spaces where force or capability cannot be sacrificed. Options include feedback sensors, signal
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 2.65748031496063 in/sec
- Rated Force: 224.8 lbs
- Material: Aluminum
-
Supplier: Isotech, Inc.
Description: Compact inline actuator for use in industrial automation, agricultural machinery and mobile applications. Easy to use thanks to its small exterior dimensions.
- Drive Type: Lead Screw/ACME Screw
-
Supplier: TiMOTION Technology
Description: TiMOTION’s JP4 series inline linear actuator is most similar to the JP3, but was designed for industrial applications that require higher load and speed. Its IP69K protection ensures it will withstand high temperature, high pressure water jets, and the ingress of dust and other solid
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 1.08267716535433 in/sec
- Rated Force: 1,011.6 lbs
- Material: Aluminum
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA16 series linear actuator is similar to the TA2 linear actuator, but is specifically designed for low-noise medical applications where a compact linear actuator is needed. It is available with optional IP66 protection and Hall sensors for
- Rated Speed: 0.925196850393701 in/sec
- Rated Force: 786.8 lbs
- Material: Aluminum
- Mounting Type: Clevis or Eye
-
Supplier: Portescap
Description: 20DBM-K Linear Actuator Stepper Motor 20DBM-K The 20DBM-K high resolution captive stepper linear actuators are tailored for demanding applications that need smaller move increments and finer positioning.With 7.5 deg step angle,these linear actuators can
- Stroke or X-Axis Travel: 0.787402 inch
- Motor Voltage: 2.9 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: Portescap
Description: 20DBM-L Linear Actuator Stepper Motor 20DBM-L The 20DBM-L high resolution non captive stepper linear actuators are tailored for demanding applications that need smaller move increments and finer positioning. With 7.5 deg step angle, these high power linear
- Stroke or X-Axis Travel: 1.968505 inch
- Motor Voltage: 5 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: H2W Technologies
Description: payloads. These actuators are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system. Coupling the actuators with a bearing system (if not supplied), position feedback device, linear servo amplifier and
- Force Constant (KF): 0.13 lb/amp
- Linear Stroke: 0.1 inch
- Electrical Time Constant: 40 µs
- Continuous Power: 2 watts
-
Supplier: TiMOTION Technology
Description: TiMOTION's JP3 series inline linear actuator was designed for low load industrial applications where up to IP69K dust and liquid ingress protection is necessary. It is best suited for applications with visual or compact installation dimension requirements. Hall sensors are optional for
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 0.925196850393701 in/sec
- Rated Force: 449.6 lbs
- Material: Aluminum
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-NA Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without
- Stroke or X-Axis Travel: 3.93701 to 153.54339 inch
- Y-Axis Travel: 3.93701 to 153.54339 inch
- Rated Speed: 25.5905511811024 to 118.110236220473 in/sec
- Carriage Load: 198.45 lbs
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-NA Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for
- Stroke or X-Axis Travel: 2.00000108 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Transmotec
Description: Linear actuators DMA series in customized or standard configurations for heavy duty industrial applications. Standard stroke lengths between 102 mm and 610 mm. Power 240W and force 7000N. Potentiometer feedback and integrated electric noise reduction filters are available as standard.
- Stroke or X-Axis Travel: 4.0157502 to 24.015761 inch
- Rated Speed: 0.196850393700787 to 1.10236220472441 in/sec
- Rated Force: 337.2 to 562 lbs
- Motor Voltage: 12 to 24 volts
Find Suppliers by Category Top
Featured Products Top
-
Its small footprint, high efficiency, and sleek design make this electric in-line actuator an ideal solution for minor lifting applications where installation space is limited. The light-weight easyE®-25 is perfectly suited for designs constrained by size or (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
COMPACT® cylinders are designed for limited space and weight applications. Cylinders are up to 60% smaller than conventional types and are ideal for clamping fixtures, robotics, parts feeders, and medical devices. COMPACT® ’s unique space efficient, patented design makes these products perfect for the semiconductor, packaging, medical and factory automation industries. (read more)
Browse Linear Actuators Datasheets for Compact Automation -
We're thrilled to announce one of the new additions to our product lineup, the P8-R Linear Servo. Based on our powerful P8 platform, the P8-R is an ideal solution for projects requiring dependable linear motion in a compact form factor, with standard servo control. This servo represents a (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
P8 Micro Linear Servo As small as the PQ12, but available with a selection of stroke lengths, and higher force gear options. Consider the -ST option for applications requiring extended life, or very precise movements. (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
Compact Automation was started in 1974 in Cleveland, Ohio by an engineer who frequently needed a small and easy to mount air cylinder and had an idea of how to design one. The result was the world’s first space-efficient air cylinder product line. While most competitors now (read more)
Browse Linear Actuators Datasheets for Compact Automation -
The THK KR Series integrates LM Guides, ball screws, and support units in a pre-assembled actuator, achieving 66% smaller dimensions and 31% lighter weight than conventional systems. Its patented Circular Arc Groove Contact technology maintains precision and rigidity while reducing engineering (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
Robots are used in various industries to position workpieces very quickly and accurately. Some robots have multi-joint assemblies letting them simulate the movements of human arms. These joint sections must have a high swing accuracy and high rigidity ensuring that sudden stops do not put them off-track, THK's unique products are powerful and small enough to meet those demands. (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
accuracy and repeatability while dispensing fluids that may have different molecular weights, surface tensions and viscosities. The ElectroCraft AxialPower™ Enhanced Series (APES) of linear actuators use a high-resolution stepper motor together with a fine-pitch lead screw or ball (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
If you're building something small and need precise linear motion, the new L8 Series micro linear actuators from Actuonix are built for that challenge. With a tiny profile and stroke lengths of 10mm, 25mm, 50mm, 75mm (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
TUCANA SHORT STROKE ACTUATOR This actuator, TUCANA, can be used in any applications where force, throughput, long lifetime and reliability are required within a small form factor. It typically fits with the requirement of independent Z axis for testing handlers (read more)
Browse Linear Actuators Datasheets for ETEL S.A.
Conduct Research Top
-
DC Linear Actuators vs DC Linear Motors
Factory automation and robotic application engineers are often faced with the challenge of requiring fast, accurate and powerful linear actuation within a small allocated volume. The two most commonly available technologies are rotary DC motor driven actuators and linear DC motor actuators
-
How to Shrink the Size of a Linear Actuator
Linear actuators come in a wide range of sizes, but over the past several yeas, manufacturers have been emphasizing more and more compact footprints. But no matter how small the actuator, the addition of a motor can make the overall size of the complete system too large for space-constrained
-
5 Tips for Implementing an Integrated Stepper Linear Actuator System
solution is also compact in size to allow for smaller equipment footprints. 1. Know the stepper linear actuator types. Figure 1. From left: Standard linear actuator; guided linear actuator; and leadscrew motor. The standard linear actuator (non-captive, internal nut) is configured with the leadscrew
-
Miniature Ball Screws for Life Sciences
Medical devices require space saving and highly efficient components. Miniature ball screws as small as 3 mm, with 0.5 mm pitch, offer the perfect precision linear drive mechanism for many medical actuators. Custom configurations, often integrating components attached to the ball screw, provide
-
Voice Coils vs. Solenoids: What is the Difference?
The question of whether to use voice coil actuators or solenoids for small displacement motion control applications comes up often. This article explains the key differences between each product and why you might choose one over the other for your application. A non-commutated DC linear actuator
-
Overview of Different Piezo Motor Design Principles
Piezoelectric motors are used in many industrial and commercial applications. Various piezoelectric motors are available in the market. All of the piezoelectric motors use the. inverse piezoelectric effect, where microscopically small oscillatory motions are converted into. continuous or stepping
-
The Unsung Contributor to Plant Economic Performance
Wherever goods and materials are manufactured, processed, or packaged, the process. often depends on fluid automation components. These include fluid control products. such as solenoid pilot valves, angle body piston valves, linear valve position indicators,. redundant control systems, and pressure
-
Transportation Industry In A "Buzz" Over Haptics
for driver sensory awareness and incorporation into aftermarket add-on safety solutions. Vibrotactile Haptic technologies. There are three principal types of vibration-inducing technologies: 1. Eccentric Rotating Mass (ERC). 2. Piezoelectric Actuators. 3. Linear Resonant Actuator (LRA). ERC's are motors
More Information Top
-
Design and analysis of two-wire focusing actuator for small-sized ODD with linear VCM type’s actuator
This small linear actuator that can be used to provide seeking and fine tracking for small optical disk drives was designed using structural and electro-magnetic analyses like in Fig. 11b.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/EN0B0490-GE51.pdf
Smart-T small linear actuators are used in room and zone applications for time-controlled two-point and pulse-width- modulated (PWM*) regulation of heating and cooling systems such as fan coil units, radiators, floor heating systems, chilled ceilings, and convectors.
-
Stretched-Membrane Heliostats For Solar Central-Receiver Power Plants
The space between the two membranes is sealed; the slight vacuum needed to focus the front membrane is created by pulling on the rear membrane with a small linear actuator .
-
Design and optimization of a linear actuator for subminiature optical storage devices
In this paper, a small linear actuator that can be used to provide seeking and fine tracking for small optical disk drives was designed using structural and electromagnetic analyses.
-
http://dspace.mit.edu/bitstream/handle/1721.1/46482/399645344-MIT.pdf?sequence=2
The diffusive elastic model (DEM) [24, 46, 3, 12], reviewed in Section 2.2, has been shown to work well in predicting actuation of smaller linear actuators [24, 46], or perhaps more correctly for actuators of an appropriate aspect ratio and actuation …
-
New Advances in Mechanisms, Transmissions and Applications
In order to improve the robot and get a higher maneuverability, some mimetic skills will given to the biped by means of two small linear actuators , one horizontal and other vertical.
-
http://dspace.mit.edu/bitstream/handle/1721.1/70434/785721101-MIT.pdf?sequence=2
- Large range of force is achieved over small linear actuator distance.
-
Home :: Medical Design Briefs
Its advantages include a smaller linear actuator body, and a lower cost system.
Indicates content that may require registration and/or purchase.