Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: 3X Ceramic Parts Company Limited
Description: rate. Comparison of pump parameters: - Stainless Steel Pump - Glass Pump - Ceramic Piston Pump Hardness: 5-7 8-10 >13 Porosity : 1.5 5 0 Max Working temperature : 300 250 1000 Acid Resistance Properties: No Yes Yes Alklain Resistance Properties: Yes No Yes Surface
- Maximum Discharge Pressure: 11.603016 psi
- Media Temperature: 1,832 F
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Bailey International LLC
Description: Hydraulic pumps convert mechanical energy into fluid power energy. All hydraulic pumps are positive displacement which means the outlet flow is sealed from the inlet flow. A small amount of fluid is designed to leak internally to lubricate and cool the internal components of the
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: Model EMS 10 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media is stainless steel or plastic. The pump is self priming to five feet.
- Maximum Discharge Flow: 0.044000000000000004 GPM
- Maximum Discharge Pressure: 14.5 psi
- Discharge Size: 0.3125 inch
- Media Temperature: 170 F
-
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Piston diaphragm pumps are positive displacement pumps designed to economically transfer small volumes of fluid at low discharge pressures. The lightweight, compact pumps are self-priming, corrosion resistant and can handle viscous fluids. These features make the
- Maximum Discharge Flow: 0.00396 GPM
- Maximum Discharge Pressure: 2.6 psi
- Discharge Size: 0.1875 inch
- Media Temperature: 200 F
-
Supplier: Eaton Hydraulics Group
Description: PVB Series For smaller applications such as conveyor lines, injection molding machines or small presses, consider versatile, compact PVB Series piston pumps from Eaton. With an open-circuit, variable-displacement design, PVB Series piston pumps are available with
- Maximum Discharge Pressure: 3,045 psi
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Eaton Hydraulics Group
Description: PVH Series Get the power of Eaton technology—including our precision manufacturing and proven inline piston design—in a small, light and quiet package: the PVH Series. Optimized for up to 250 bar (3,625 psi), high flow, continuous duty applications on mobile equipment, PVH Series
- Maximum Discharge Pressure: 3,625 psi
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Description: Kinney® Booster/Rotary Piston Vacuum Pumping Systems pump high volumes at very low pressures. A high-capacity dry rotary lobe vacuum booster is matched to a smaller rotary piston vacuum pump. For continuous operation below 1 Torr (1.3 mbar a), the vacuum booster can
- Ultimate Operating Vacuum: 1 torr
- Pumping Speed: 10,000 CFM
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Configuration: Combination / Multi-Technology Pump
-
Supplier: Eaton Hydraulics Group
Description: Medium Duty Sometimes bigger isn’t better—but having the perfect fit for the application is. Engineers rely on Eaton’s mobile medium-duty closed-circuit hydrostatic piston pumps for exactly that fit in vehicles using mid-range pump/motor hydraulic systems. Rated for operating at
- Maximum Discharge Pressure: 5,500 psi
- Horsepower: 110 HP
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Description: Kinney® Booster/Rotary Piston Vacuum Pumping Systems pump high volumes at very low pressures. A high-capacity dry rotary lobe vacuum booster is matched to a smaller rotary piston vacuum pump. For continuous operation below 1 Torr (1.3 mbar a), the vacuum booster can
- Ultimate Operating Vacuum: 1 torr
- Pumping Speed: 10,000 CFM
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Configuration: Combination / Multi-Technology Pump
-
Supplier: Cole-Parmer
Description: Analog remote controls standard on dual-head and isocratic pumps • Interactive keypad controls make programming at the pump easy Single-Head Pumps precisely meter and dispense chemicals, perfect for small-scale laboratory fluid transfers and HPLC applications.
- Maximum Discharge Flow: 0.0026417205 GPM
- Maximum Discharge Pressure: 2,000 psi
- Power Source: AC Powered
- Features: Metering Pumps, Plunger Pumps
-
Supplier: Cole-Parmer
Description: Analog remote controls standard on dual-head and isocratic pumps • Interactive keypad controls make programming at the pump easy Single-Head Pumps precisely meter and dispense chemicals, perfect for small-scale laboratory fluid transfers and HPLC applications.
- Maximum Discharge Flow: 0.0026417205 GPM
- Maximum Discharge Pressure: 2,000 psi
- Power Source: AC Powered
- Features: Metering Pumps, Plunger Pumps
-
Description: KD vacuum pumps are belt-driven, low-speed rotary piston pumps. Since these pumps have no metal-to-metal contact from the clearances being filled with oil, these pumps are rugged and reliable; some have been in system operation for over 70 years. Gas ballast and
- Pumping Speed: 52 CFM
- Motor Power: 2 HP
- Mounting: Floor / Skid
- Features: Gas Ballast
-
Description: KDH vacuum pumps are belt-driven, low-speed rotary piston pumps. Since these pumps have no metal-to-metal contact from the clearances being filled with oil, these pumps are rugged and reliable; some have been in system operation for over 70 years. Gas ballast and
- Pumping Speed: 165 CFM
- Motor Power: 7.5 HP
- Mounting: Floor / Skid
- Features: Gas Ballast
-
Supplier: Mile-X Equipment, Inc.
Description: ARO LM2305A-11-B 3:1 Stub Oil Pump LM Series Piston Pumps Built tough to fit the way you work LM Series piston pumps deliver unmatched industrial-strength performance for pumping fluids with sizes to fit small (16-gal / 35-lb, 60.5 L / 15.8 kg) or large
-
Supplier: Mile-X Equipment, Inc.
Description: ARO LM2203A-11-C 3:1 Stub Oil Pump LM Series Piston Pumps Built tough to fit the way you work LM Series piston pumps deliver unmatched industrial-strength performance for pumping fluids with sizes to fit small (16-gal / 35-lb, 60.5 L / 15.8 kg) or large
-
Supplier: Serfilco, Ltd.
Description: Specifications PLASTIC SYPHON PUMP PLASTIC SYPHON PUMP All polyethylene. Hand operated bellows and flexible discharge tube will syphon to a lower or pump to a higher level. For dispensing mild acids, caustics, light oils, waxes and disinfectants at ambient temperatures. Top vent
- Pump Type: Hand / Foot Pumps
-
Supplier: CSA Group
Description: calibration of the piston pumps by dimensional measurements. The calibration gas mixtures prepared using this method consist of two or more components, prepared from pure gases or other gas mixtures using gas-mixing pumps. Such gas-mixing pumps contain at least two
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality equipment and services. To date,
- Features: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Pump Type: Water Pumps
-
Supplier: Clark Solutions
Description: Model ESX 04 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media is stainless steel or EPDM.
- Maximum Discharge Flow: 0.021926280149999998 GPM
- Maximum Discharge Pressure: 5.8 psi
- Horsepower: 0.0067011019245141 HP
- Power Source: AC Powered, DC Powered
-
Supplier: APV, An SPX Brand
Description: The DW series is SPX's latest technology rotary lobe pump range. No other rotary lobe pump on the market today offers such a wide range of features in one pump. The 26 DW models are hygienic, 3-A and EHEDG approved and cover all requirements from 3 litres /100 revs to 1016/100
- Maximum Discharge Pressure: 73 to 435 psi
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: General Pump
Description: Features Forged brass manifold that’s twice as strong as cast Stainless steel piston guides Unique “in-line” valve system for easy access and durability Small bore combined with long stroke for maximum efficiency Thermally bonded ceramic coating rated to 10,000 PSI Proven crankcase and
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 5,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Pump Solutions Group
Description: the unbalanced air valve spool. When the large end is pressurized, the piston is forced up so that the air supply is routed through the air valve spool to the right side of the pump. When the large end is exhausted, the piston is forced down so that the air supply is routed
- Features: Piston / Plunger Pumps, Self-Priming Pump, Submersible Pumps
-
Supplier: Pump Solutions Group
Description: the unbalanced air valve spool. When the large end is pressurized, the piston is forced up so that the air supply is routed through the air valve spool to the right side of the pump. When the large end is exhausted, the piston is forced down so that the air supply is routed
- Features: Piston / Plunger Pumps, Self-Priming Pump, Submersible Pumps
-
Supplier: Pump Solutions Group
Description: the unbalanced air valve spool. When the large end is pressurized, the piston is forced up so that the air supply is routed through the air valve spool to the right side of the pump. When the large end is exhausted, the piston is forced down so that the air supply is routed
- Features: Piston / Plunger Pumps, Self-Priming Pump, Submersible Pumps
-
Supplier: Pump Solutions Group
Description: the unbalanced air valve spool. When the large end is pressurized, the piston is forced up so that the air supply is routed through the air valve spool to the right side of the pump. When the large end is exhausted, the piston is forced down so that the air supply is routed
- Features: Piston / Plunger Pumps, Self-Priming Pump, Submersible Pumps
- Pump Housing Material: Plastic
-
Supplier: 3X Ceramic Parts Company Limited
Description: Ceramic Metering Pump types we supply : Two Piece Ceramic pump Three Piece Ceramic pump Groove Valve Ceramic Pump Trace Filling pump Two Piece Ceramic Pump : Minimum Filling Capacity : 0.5ml Maximum filling accuracy: 1000ml Filling accuracy : ≤0.5% Three
- Maximum Discharge Pressure: 652,671 psi
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: General Pump
Description: oz./3.8 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These
- Maximum Discharge Flow: 40 GPM
- Maximum Discharge Pressure: 2,300 psi
- Discharge Size: 1 inch
- Media Temperature: 185 F
-
Supplier: SC Hydraulic Engineering Corporation
Description: determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage, the pump is acting as a transfer pump filling the pressure
- Maximum Discharge Flow: 0.16017299999999998 GPM
- Maximum Discharge Pressure: 15,600 psi
- Discharge Size: 0.4375 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: SKF/Global
Description: The Electric Cartridge Pump ECP was developed to lubricate bearings and linear guides in small machines. It includes an integrated pressure-relief. This electrically driven piston pump uses 24 V DC and is controlled by an external programmable logic controller (PLC) for
- Maximum Discharge Flow: 0.00317 GPM
- Maximum Discharge Pressure: 552 psi
- Pump Type: Canned Motor Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung
- Maximum Discharge Flow: 23.11505455 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Discharge Size: 1.5 inch
- Media Temperature: 14 to 176 F
Find Suppliers by Category Top
Featured Products Top
-
is ideal for the tight space constraints of tanker trucks. Once the WPC pump is initially primed, the side channel pump will operate like a piston pulling vapor and liquid though the line ensuring no issues with vapor lock. Maximum flow of 55 m3/hr (242 gpm) and maximum differential (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
channel is ideal for the tight space constraints of tanker trucks. Once the WPC pump is initially primed, the side channel pump will operate like a piston pulling vapor and liquid though the line ensuring no issues with vapor lock. Maximum flow of 55 m3/hr (242 gpm) and maximum differential (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
nozzles. These positive displacement devices can dispense small volumes of liquid through the accurate positioning of a piston down a bore. The key to accurate fluid dispensing are the mechanisms used to position the piston. These mechanisms must be capable of very fine motion with a very high level of (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
A gas spring for braking? You can find that too in the Bansbach product range. Dampers are used as safety and functional elements for damping speeds and slowing masses. Standard Adjustable With floating piston (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
your plumbing system and drum or tote of concentrate. Adjusting the length of the piston stroke is how the concentration is adjusted. Markings can be found on the dosing pump to provide guidance on concentration settings. Consider installation kits. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
reliable. There is a piston pump to ensure the essential pressure build-up and a downstream pressure accumulator with pressure controller to guarantee a constant pressure of 2.9 to 3.2 bar in the system. In the fuel pump, a micro drive works with a bevel gear system on a crankshaft which powers the (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
. The ZAG now includes with dual pressure regulation for enhanced performance. The Series 7000 consists of an oil-less piston pump and scrubbers to remove SO2, NO, NO2, O3 and H2S. Optional scrubbers are available to remove CO and Hydrocarbons. A ballast tank is standard in the (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
introduced to the lubricating oil. Here are the most common: Combustion by-products Exhaust gases (blowby gases) that leak past the piston rings, valve guides and turbocharger seals into the crankcase. These gases contain particles of carbon, water, acids (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Low Noise, Increased Reliability, Digital Control: A New Generation of Radial Piston Pumps
of the RKP is optimized as a compromise between hydraulic (low pressure drop, small inductivity) and mechanic (small deformation, low stresses) functionality. Pressure drop along the suction path was reduced by 20%. The sound emission of the new radial piston pump generation was reduced by up to 5dB
-
Dosing Quantities Precisely in the Milliliter and Microliter Range
Time-pressure dosing is a flexible and hygienic method that is ideal for filling. small and varying amounts of liquid media precisely in laboratory automation. applications, in the pharmaceutical industry, for in-vitro diagnostics or food. production. In comparison with mechanical syringe or piston
More Information Top
-
History of Liquid Propellant Rocket Engines > Technology and Hardware
Fig. 4.4-11 Section through one of four small piston pumps flown in the Astrid experimental launch vehicle.
-
Practical Handbook of Grouting: Soil Rock and Structures Complete Document
Very small piston pumps have been used for proportioning resinous grouts, especially for epoxy injection of cracks.
-
Apparatuses for the chemical industry
The least piston pump weighs 25 kgs 50 m by a power of lOOl / min anf Forderhohe.
-
Handbook of Fractional-Horsepower Drives
Moreover, it is well suited for the actuation of small piston pumps , which are used to dose very small volumes of fluids.
-
A PRECISION METHOD FOR THE DYNAMIC VOLUME‐FLOW CALIBRATION DURING PNEUMOTACHOGRAPHY
The calibrator consists of a small piston pump , which delivers an exact volume of 500 ml.
-
ZASMHBA0002262
Figure 13 shows a small piston pump used in analytical equipment ff~r medical applications.
-
Use of On-Line Atomic Absorption in a Power Plant Environment
The AS-40 portion of the system is operated by two small piston pumps (a sample pump and a flushing pump) mounted underneath the sample tray.
-
Design, Testing and Operation of Porous Media for Dehumidification and Nutrient Delivery in Microgravity Plant Growth Systems
The small piston pumps employed in PGBA provide a flow rate of 50 μL/stroke, with up to two strokes per second, for a maximum flow rate of 6 mL/min or 8,640 mL/day (typical evapo-transpiration in PGBA: <600 mL/day).
-
Liquid Oxygen/Liquid Methane Rocket Engine Development
As can be seen in this plot, small piston pumps with few cylinders have pulsating output that needs to be dampened.
-
Challenges in shaft logistics in mining and tunnelling / Herausforderungen in der Schachtlogistik im Berg‐ und Tunnelbau
For further processing, worm pumps with top-mounted hoppers or small piston pumps with trough .
Indicates content that may require registration and/or purchase.