Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pittman Motors
Description: Pittman planetary gears are perfect for servo applications where maximum efficiency, minimum backlash, and a smaller mechanical footprint are necessary. In contrast to spur gears, planetary gears share the load through a pinion (sun gear) over multiple mating gears (planet gears).
- Gear Ratio: 4 to 1,296 (X : 1)
- Reducer Style: Motor Mount / Gearhead
- Shaft Alignment: Parallel In-line
- Gearing: Planetary
-
Supplier: Groschopp, Inc.
Description: Groschopp The right angle planetary gearbox couples the high torque of a standard planetary to the small envelope of the right angle to create a powerful combination of size and torque. It is the ideal solution for applications that require lifting heavy loads in a tight space.
- Gear Ratio: 15 to 61 (X : 1)
- Output Torque: 285 to 470 In-lbs
- Maximum Input Power: 1.26 HP
- Mounting Style: Flange(s), NEMA Mount
-
Supplier: Power Engineering & Manufacturing, Ltd.
Description: PEM's planetary gearboxes are designed for long life in applications when a high AGMA service factor is needed. Typically the units are designed with a 2.0 intermittent load factor and a 3 stall torque. PEM's planetary speed reducers are specially designed for heavy, high-torque
- Gear Ratio: 0.000714285714285714 to 0.0238095238095238 (X : 1)
- Maximum Input Power: 20 to 2,500 HP
- Features: Other
- Gearing: Planetary
-
-
Supplier: Precipart
Description: Precipart's speed increasing and decreasing planetary systems, right angle and spur gearboxes can be found in critical applications from avionics to surgical robotics. Our design engineers customize configurations for optimal performance over the life of a program for accurate,
- Output Torque: 0.5 to 500 In-lbs
- Maximum Input Speed: 3,750 to 8,000 rpm
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Sumitomo Machinery Corp. of America
Description: applications. Vertical types available are Bevel Planetary (BPN) and Bevel-Helical-Planetary (BHP), and include hydrodynamic (smaller size units), antifriction (small to mid size) or hydrostatic (larger size) bearings. Horizontal types are typically planetary type,
- Gearing: Bevel / Miter, Helical, Planetary
- Reducer Style: Integral Base
-
Supplier: ElectroCraft
Description: Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at low RPM allowing custom integration with planetary gearbox. High torque from a small form factor, with low power consumption and peak performance at low RPM for quiet operation. Traditional
- Other DC Voltage: 12 to 48 VDC
- Continuous Torque: 132.7433628318584 In-lbs
- Shaft Size: 0.3937 inch
- Shaft Speed: 1,213 rpm
-
Supplier: ElectroCraft
Description: The ElectroCraft LRPX series is a family of compact, high-performance brushless DC (BLDC) gearmotors that integrate the innovative RPX series motor with a custom planetary gearbox, delivering exceptional torque at low speeds in a sleek, efficient package. The LRPX enables equipment downsizing
- Torque Constant: 0.004248 to 4.04976 in-oz/amp
- Continuous Current: 0.16 to 2.46 amps
- Continuous Torque: 4.424778761061947 In-lbs
- Gearbox Ratio: 4.11 to 940.93 : 1
-
Supplier: Transmotec
Description: Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.0217115702354257 HP
- Continuous Current: 1.1 to 2 amps
- Gearbox Ratio: 4 to 864 : 1
-
Supplier: Transmotec
Description: Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine
- Other DC Voltage: 2.4 to 3 VDC
- Other Output Power: 0.000804132230941692 HP
- Continuous Current: 0.34 to 0.45 amps
- Continuous Torque: 0.0238938053097345 to 0.0256637168141593 In-lbs
-
Supplier: Portescap
Description: R32HT Ball Bearing Mini Motor Gearhead R32HT (Ball Bearing) The R32HT gearbox is a full metallic high torque gearhead designed with a planetary arrangement for applications requiring very high torque in a relatively small package. The R32HT can deliver max continuous torque up to 9Nm.
- Gear Ratio: 73.4 (X : 1)
- Output Torque: 106.19469026548671 In-lbs
- Maximum Input Speed: 8,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Sumitomo Machinery Corp. of America
Description: planetary inputs, and the ductile iron housing provide unmatched ruggedness. New features of the Cyclo® BBB4 Series: Ductile Iron Housing: New ductile iron housing is twice as strong as cast iron, making it one of the most rugged bevel gearboxes available Increased Overhung Load
- Gear Ratio: 11 to 26,000 (X : 1)
- Output Torque: 159,983 In-lbs
- Maximum Input Power: 0.125 to 75 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Portescap
Description: BA16 Ball Bearing Mini Motor Gearhead BA16 (Ball Bearing) Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized efficiency available in smaller package. Also due to its inherent design, it can be widely
- Gear Ratio: 202.5 (X : 1)
- Output Torque: 3.5398230088495573 In-lbs
- Maximum Input Speed: 8,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Portescap
Description: BA16 Sleeve Bearing Mini Motor Gearhead BA16 (Sleeve Bearing) Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized efficiency available in smaller package. Also due to its inherent design, it can be widely
- Gear Ratio: 121.5 (X : 1)
- Output Torque: 3.5398230088495573 In-lbs
- Maximum Input Speed: 8,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Portescap
Description: R32 Ball Bearing Mini Motor Gearhead R32 (Ball Bearing) Our R32 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements
- Gear Ratio: 1,090 (X : 1)
- Output Torque: 176.99115044247787 In-lbs
- Maximum Input Speed: 6,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: IMS Gear Planetary Gears Inc.
Description: - Selected standard gear drives from the modular system - For small- and medium-sized series (see download - quantity structure) - Fast delivery - High variety with regards to the diameters, materials, ratios - Adaptation of motor and output side on request - Utilization of high volume series
- Output Torque: 176.991150442478 to 1,061.94690265487 In-lbs
- Maximum Input Speed: 3,000 rpm
- Backlash: 30 to 36 arcmin
- Mounting Style: Flange(s)
-
Supplier: Gearing Solutions
Description: The SRC Series and the GHP Series can be combined to create high reduction gearheads. Standard ratios can reach 2500:1. These high ratio units use small motors, and the NEMA Adapters conveniently furnish the appropriate configuration. The examples below illustrate using GHP 3, 4 and 5 ratios
- Gear Ratio: 3 to 5 (X : 1)
- Output Torque: 378,000 In-lbs
- Maximum Input Power: 3.5 to 5.83 HP
- Maximum Input Speed: 7 to 11.67 rpm
-
Supplier: Island Components Group
Description: Spur gearheads: We offer a complete line in sizes from size 8 through size 18 with gear ratios of 4:1 to 18,000:1. These units can be mounted directly on a motor or supplied as a special speed reducer. We can also add a friction slip clutch and anti-backlash, or offer higher torque. Planetary
- Gear Ratio: 7.79 to 4,810 (X : 1)
- Output Torque: 1.875 In-lbs
- Backlash: 30 to 45 arcmin
- Reducer Style: Motor Mount / Gearhead
-
Supplier: J&S Machine, Inc.
Description: Machine body in high-thickness S355 steel which guarantees great rigidity, three drive shafts in ground tempered steel mounted on conical bearings and controlled by three independent electric motors and high efficiency planetary gearboxes. The lower shafts with five-position adjustable
- Shape: Angle / Channel, Rectangle, Round, Square
- Power: Hydraulic
- Features: Other
- Type: Roll
-
Supplier: Precision Engine Controls Corp.
Description: of installation and maintenance. Features like these make the RAX attractive to a variety of on-engine applications. The ruggedized digital motor control system is small enough to be housed on-board within the assembly, providing precise movement through a compact, highly-reliable brushless
Find Suppliers by Category Top
Featured Products Top
-
f you need small gearboxes for your industrial application, you’ve come to the right place. W.C. Branham’s MICROGEAR IASM5 and IASM7 gearboxes are made to fit multiple (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
mechanical and electromechanical based design, engineering, and precision manufacturing for critical motion and power transmission applications is offering a versatile selection of inline planetary gearheads to simplify motion system design. SDP/SI stock (read more)
Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Micro Planetary Gearbox: Precision in a Compact Form The Micro Planetary Gearbox from CaesarPlanetary® | KOFON® Group is engineered for high-torque density and efficiency in a compact design, making it ideal for precision motion control in applications with (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
MICROMO is pleased to announce the new FAULHABER 20/1R planetary gearhead, offering the most powerful transmission technology in its class. A diameter of 20 mm allows the stainless steel gearhead to achieve continuous torque of 800 mNm, and up to 1100 mNm for short periods during interval (read more)
Browse Gearboxes and Gearheads Datasheets for FAULHABER MICROMO -
with carrying heavier payloads in smaller chassis footprints, traditional gearbox-and-wheel layouts quickly run into physical limits. Designing an efficient drive system requires balancing structural load support, energy (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
most gearhead suppliers, all they have to offer is the typical two-stage bevel and planetary design. While that is a good selection in some instances – after all, we offer them too – they are just more expensive than some want to pay. Take a look (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Built for Ultra-Precision Motion Control In high-end automation, robotics, and precision machinery, even a small positioning error can lead to quality loss, vibration, or (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
provides adaptable motor solutions for precision equipment and compact drive systems. Key Features Mini High Torque Planetary Gear Motor Design High Torque Output in Small Size Precision Planetary Gearbox Structure CW (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
exact product in mind. We have a range of electric motor customization options available, such as shaft type / length, voltage, gearbox orientation and output speed. Efficient (read more)
Browse Gearboxes and Gearheads Datasheets for parvalux by maxon -
set level of power. The reducers are composed of a gearbox and aligned input and output shafts. Industrial automation systems, including DC transmission, servo, and stepping systems, use planetary gear reducers to efficiently manage tasks that demand high levels of torque. (read more)
Browse DC Motors Datasheets for Pelonis Technologies, Inc.
Conduct Research Top
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
with integrated single-stage planetary gearboxes and wheel drive assemblies. Each part of the integrated product is designed to complement the others for a compact and high-power density solution that accelerates drivetrain design, and ensures high reliability, long life and minimal maintenance
More Information Top
-
Effects of floating sun gear in a wind turbine's planetary gearbox with geometrical imperfections
Kahraman51 and exemplified by smaller planetary gearboxes .
-
Vibration separation methodology for planetary gear health monitoring
The method has been validated experimentally with great success for seeded faults artificially induced on the planet gears of a small planetary gearbox .
-
Modelling and analysis of geared PM stepping motor for simulation of all-electric off-road vehicles
The small planetary gearbox makes it possible to run the motor at its optimal operating point at most times independent of vehicle speed.
-
Manual transforming technique
The drive pinion sets a rotation speed lesser about the translation of the step planet gear for disposal.
-
Reliability of mechatronischer systems
[6.3] was similarly undertaken a research in the region of the small planetary gear trains to obtain an overview for reliability information by small gears to motor research.
-
Advanced Design and Manufacturing Technology III
A small scale planetary gearbox was, therefore, needed for testing on a gearbox test rig to develop a more effective method of condition monitoring.
-
http://dspace.mit.edu/bitstream/handle/1721.1/55063/47088054-MIT.pdf?sequence=2
It was again desired to use the smallest reduction planetary gearbox with the motor, since the ballscrew would not only amplify the gearbox backdrive friction but would itself contribute significant friction, particularly with a preloaded nut.
-
Development of an Educational Small Scale Hybrid Electric Vehicle (HEV) Setup
A small scale planetary gearbox is mechanical power distribution between the e and the electric motor.
-
Frontiers of Manufacturing and Design Science III
Design and Application of a Planetary Gearbox for Small Wind Turbines .
-
Design and Application of a Planetary Gearbox for Small Wind Turbines
• Design and Application of a Planetary Gearbox for Small Wind Turbines p.818 .
Indicates content that may require registration and/or purchase.