-
Supplier: Newark, An Avnet Company
Description: SNAP FRAME, POLYAMIDE, 10 SMALL GROMMET, BLACK; Panel Type:Cable Panel; Rack U Height:-; Panel Material:Plastic; Body Color:Black; External Height - Metric:58mm; External Width - Metric:147mm; External Height - Imperial:2.28" RoHS Compliant: Yes
-
Supplier: DigiKey
Description: GROMMET SMALL BLIND
- Material: Plastic
-
Supplier: Advanced Antivibration Components - AAC
Description: GROMMET: Highly-Damped Blue Vinyl Elastomer PEAK PERFORMANCE TEMPERATURE RANGE: +55°F to +105°F (+13°C to +41°C) APPLICATONS: • COMPUTER DISK DRIVES • COMPUTER PRINTERS AND PERIPHERALS • PRECISION EQUIPMENT – MEDICAL, OFFICE AND LABORATORY • VIBRATION & SHOCK CONTROL • SMALL SIZES •
- Inside Diameter: 0.158 inch
- Groove Width: 0.057 inch
- Groove Diameter: 0.25 inch
- Outside Diameter / Length: 0.379 inch
-
-
Supplier: Littelfuse, Inc.
Description: 7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size
- Rated Voltage: 0.024 kilovolts
- Application: Automotive
- Features: Cable Assembly
-
Supplier: Littelfuse, Inc.
Description: 7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size
- Rated Voltage: 0.024 kilovolts
- Application: Automotive
- Features: Cable Assembly
-
Supplier: TelephoneStuff.com
Description: plastic rated UL 94V-0 - Grommet material is Ensolite - Dimensions: 8.0" H x 13.0" W x 3.5" D - Accepts all Leviton fiber mounting plates - Self-healing grommet material at all cable entry/exit points - Stackable and adjustable fiber management rings - Large panel includes 8
-
Supplier: Sugatsune America, Inc.
Description: smaller APK-250 and the larger APKL-310 . Choose Sugatsune America Ventilators for Your Project We carry a wide selection of cable grommets, ventilators, chutes, and spouts for your applications that require moving air, fluids, or objects between two spaces. The APD-170/BLK plastic
-
Supplier: Littelfuse, Inc.
Description: 7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size
- Rated Voltage: 0.024 kilovolts
- Application: Automotive
- Features: Cable Assembly
-
Supplier: Xoxide
Description: of six 5.25" drive bays, which will allow ample space for you to install any large-sized expansion cards. Heightening the impressively silent design of the NZXT Whisper is the inclusion of 10mm noise dampening foams pads, a series of rubber grommets, and a padded PSU holder. As an added
-
Supplier: DigiKey
Description: Screw Grommet Nylon Natural
- Material: Plastic
-
Supplier: RS Components, Ltd.
Description: Slotted grommet edging natural
- Groove Width: 0.06299216 inch
- Shape: Other
- Material: Plastic
-
Supplier: bisco industries
Description: Grommet Strips, Rolls, and Channels
- Material: Plastic
-
Supplier: Sugatsune America, Inc.
Description: Compact Can be pressure fit into place
- Overall Thickness: 0.3125 inch
- Material: Plastic
-
Supplier: Sugatsune America, Inc.
Description: Material Plastic (ABS) Finish Creme Weight of Item (g) 8.7 Length or Depth of Item when closed (mm) 19.7 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 45 Height of Item (in) 1.8125 Width of Item (mm) 45 Width of Item (in) 1.8125 Round Bore Dimensions (mm) 38.5 Round Bore
- Inside Diameter: 1.3125 inch
- Overall Thickness: 1.8125 inch
- Material: Plastic
- Shape: Round
-
Supplier: BRIM Electronics, Inc.
Description: the grommet to the exact size/length you want, then place over the panel edge to be covered. It fits snugly, and securely. It wont jar loose. Eliminate the need to buy & stock a variety of grommets. Material: Polyethylene (for general all-purpose uses) and Nylon (for severe
- Groove Width: 0.026 to 0.25 inch
- Overall Thickness: 0.125 to 0.188 inch
- Packaging: Bulk Package
- Shape: Flexible Grommet / Edging
-
Supplier: Sugatsune America, Inc.
Description: Compact Can be pressure fit into place
- Overall Thickness: 0.3125 inch
- Material: Plastic
-
Supplier: BRIM Electronics, Inc.
Description: the grommet to the exact size/length you want, then place over the panel edge to be covered. It fits snugly, and securely. It wont jar loose. Eliminate the need to buy & stock a variety of grommets. Material: Polyethylene (for general all-purpose uses) and Nylon (for severe
- Groove Width: 0.026 to 0.25 inch
- Overall Thickness: 0.125 to 0.188 inch
- Packaging: Bulk Package
- Shape: Flexible Grommet / Edging
-
Supplier: ICO RALLY
Description: Gromstrip is a continuous length of extruded U-channel for use as a protective covering on sharp edges. It can be cut to desired length and inserted into any hole, regardless of configuration. Gromstrip requires minimum space, grips surfaces snugly, and won't jar loose. Wherever wires pass through
- Groove Width: 0.25 inch
- Outside Diameter / Length: 0.188 inch
- Overall Thickness: 0.188 to 0.25 inch
- Packaging: Bulk Package
-
Supplier: Allied Electronics, Inc.
Description: Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels
-
Supplier: Daemar Inc.
Description: The UB series features flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushing swill absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Easily installed with just fingertip pressure, these bushings will lock into place.
- Inside Diameter: 0.562 inch
- Outside Diameter / Length: 0.94 inch
- Overall Thickness: 0.45 inch
- Construction / Type: One Piece Construction
-
Supplier: ARKPLAS
Description: Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting
- Overall Thickness: 0.085 inch
- Packaging: Bulk Package
- Shape: Flexible Grommet / Edging
- Construction / Type: One Piece Construction
-
-
Supplier: Utmel Electronic Limited
Description: FRAME GROMMET SPLIT PLASTIC BLK
- Material: Plastic
-
Supplier: Daemar Inc.
Description: The SB series convers raw-edged holes to smooth, neat, insulated holes. Locking fingers easily "snap" into holes with only fingertip pressure. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and
- Construction / Type: One Piece Construction
- Material: Plastic
- Shape: Round
-
Supplier: ICO RALLY
Description: Vinyl Grommets Vinyl Grommets are inexpensive, flexible, and oil resistant. They have a high dielectric strength and outstanding aging qualities. The standard color is black. Hardness Durometer: 60 +/- 5 Shore A Tensile Strength: 1400 psi Abrasive Resistance: Excellent Effect of
- Inside Diameter: 0.188 inch
- Groove Width: 0.063 inch
- Groove Diameter: 0.313 inch
- Outside Diameter / Length: 0.438 inch
-
Supplier: ARKPLAS
Description: Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting
- Overall Thickness: 0.187 inch
- Packaging: Bulk Package
- Shape: Flexible Grommet / Edging
- Construction / Type: One Piece Construction
-
Supplier: Utmel Electronic Limited
Description: FRAME GROMMET SPLIT PLASTIC GRAY
- Material: Plastic
-
Supplier: Web Seal Inc.
Description: Grommets can be either single-piece or two-pieced, and are typically hand-inserted. Grommets usually serve to: strengthen and protect openings insulate and protect objects passing through openings , where a vulnerable material such as wire could be cut or abraded relieve strain, as
- Shape: Oval / Oblong, Round, Square / Rectangular
- Material: Plastic
-
Supplier: Allied Electronics, Inc.
Description: Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels
-
Supplier: ICO RALLY
Description: Gromstrip is a continuous length of extruded U-channel for use as a protective covering on sharp edges. It can be cut to desired length and inserted into any hole, regardless of configuration. Gromstrip requires minimum space, grips surfaces snugly, and won't jar loose. Wherever wires pass through
- Groove Width: 0.031 inch
- Outside Diameter / Length: 0.125 inch
- Overall Thickness: 0.036 inch
- Packaging: Bulk Package
-
Supplier: ARKPLAS
Description: Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting
- Overall Thickness: 0.05 inch
- Packaging: Bulk Package
- Shape: Flexible Grommet / Edging
- Construction / Type: One Piece Construction
-
Supplier: Allied Electronics, Inc.
Description: Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels
-
Supplier: Minerallac Company
Description: TANGENT SPLIT TYPE PLASTIC MATERIAL NEC 300 4B/(1) APPLICABLE STANDARD PROTECTS WIRES FROM DAMAGE BY METAL STUDS APPLICATION STANDARD PACKAGE 100
- Material: Plastic
-
Supplier: Allied Electronics, Inc.
Description: Panduits Grommet Edging Features Protects and insulates wires and cables from chafing against sharp edges General purpose material for indoor use up to 122°F (50°C) Provided in 0.030" (0.8 mm) thick material making it highly flexible Use product on irregularly shaped and round panel holes
Find Suppliers by Category Top
Featured Products Top
-
The best grommet edging protection — saving you time and money Protect wiring from (read more)
Browse Grommets Datasheets for Device Technologies, Inc. -
fasteners made from durable plastic or nylon. Unlike traditional rivets, which require tools and are often permanent, Essentra’s snap rivets can be installed in seconds—no tools necessary. They simply push into pre-drilled mounting holes, where the grommet expands to lock the rivet in place (read more)
Browse Rivets Datasheets for bisco industries
More Information Top
-
Tennis Racket - Materials, Design, Evolution and Testing
Even low force compression testing on the rubber string dampers, or testing the flexibility of the small plastic grommets - used to absorb subtle string vibrations in the racket head - could all help manufacturers understand the mechanics of each facet of the racket …
-
http://umkn-dsp01.unisa.ac.za/bitstream/handle/10500/1986/dissertation.pdf?sequence=1
Grommets are small plastic tubes which are inserted in the tympanic membrane of the ear through an incision, for the purpose of treating recurrent ear infection by allowing drainage of the infected liquid material.
-
A model-based cost-effectiveness analysis of a grommets-led care pathway for children with cleft palate affected by otitis media with effusion
A grommet is a very small plastic tube that is inserted into the tympanic membrane (hereafter termed ‘eardrum’) under general anaesthetic to equalise the pressure either side of the ear- drum.
-
Robot Builder's Bonanza, Fourth Edition > Mounting Motors and Wheels
Control the angular displacement of the pushrod by changing the location of the pivot point, which is simply a mechanical conduit ( small tube, hole, plastic grommet ) that restricts side-to-side motion.
-
Reinforced Plastics
… fields of aerospace and weaponry, ranging from motor casings, nozzle liners, and nose cones for rockets and flight helmets for astronauts to missile fuselages and fins, small missile launching tubes and … … and antitank launching tubes, grommets (reinforced plastic rings) on artillery shells …
Indicates content that may require registration and/or purchase.