-
Supplier: Gilson Company, Inc.
Description: 3/8in (9.5mm), 1/2in (12mm) or 3/4in (19mm) wide, depending on model. FX models have built-in hopper-guide to introduce sample evenly across chutes through an open vertical slot. Riffle chutes, sample drawers, and hopper-guide are stainless steel. Model SP-1015X has no
-
Supplier: Gilson Company, Inc.
Description: 3/8in (9.5mm), 1/2in (12mm) or 3/4in (19mm) wide, depending on model. FX models have built-in hopper-guide to introduce sample evenly across chutes through an open vertical slot. Riffle chutes, sample drawers, and hopper-guide are stainless steel. Model SP-1015X has no
-
Supplier: Gilson Company, Inc.
Description: 3/8in (9.5mm), 1/2in (12mm) or 3/4in (19mm) wide, depending on model. FX models have built-in hopper-guide to introduce sample evenly across chutes through an open vertical slot. Riffle chutes, sample drawers, and hopper-guide are stainless steel. Model SP-1015X has no
-
-
Supplier: Gilson Company, Inc.
Description: SP-2. Steeper chute angles are sometimes necessary for improved flowability or to meet certain coal or coke testing specifications. SP-2.5 and SP-3 are manufactured primarily of stainless steel; other models are heavy-gauge painted steel and anodized aluminum. The Universal
-
Supplier: Control Concepts, Inc.
Description: Stainless Steel VA-06 Airsweeps keep batch hopper flowing. For small hoppers, pipes, ducts, etc. Activates 2-3' diameter of material Threaded mounting style Uses 0.5 cf per pulse
- Size: 24 to 36 inch
- Equipment Type: Bin Aeration System
- Material Characteristics: Dry / Free Flowing
- Features: Other
-
Supplier: Cleveland Vibrator Company (The)
Description: The Cleveland Vibrator Co. CVT-P line of pneumatic turbine industrial vibrators feature Acetal plastic and laser etched #304 stainless steel construction, optimal for use in clean room and sterile environments. Our turbine design is unparalleled in efficiency with optimal
- Equipment Type: Bin / Hopper Vibrator
- Power: Pneumatically Powered
-
Supplier: Econo Lift Limited
Description: Limit switchcases Special electrical controls Chute attachments Galvanized, stainless steel, “Steel It’ epoxy paint Stands for higher dumping applications Side guards Power supplies A/C 110/1/60 volt (standard) Hand held (standard) Foot control (optional) A/C 220-460-575/3/60
- Weight Capacity: 2,000 lbs
- Tilt Angle / Rotation: 0 to 120 degrees
- Dump Height: 4 ft
- Equipment Type: Dumper / Tilter
-
Supplier: Taylor Products / Smoot
Description: The Taylor VB Series is engineered to accurately fill boxes, small drums, pails and buckets. Features include 15 cubic foot product hopper, adjustable two speed vibratory feeder and roller scale base with electronic load cell. Unit is mounted on heavy duty support frame. Foot operated
- Machine Type: Filling / Packer Machines
-
Supplier: Sames North American Corporation
Description: injuries (RSI) Large range of projectors (aircap + nozzle + needle) & stainless steel fluid passages (compatible with a large range of solvent and water-based materials) allowing it to be used for all kinds of applications Sustainability Designed from high-end materials
- Air / Supply Pressure: 43.51131 psi
- Air Flow Consumption: 5.29497 to 3.118149 SCFM
- Air Supply Pressure: 43.51131 psi
- Air Flow / Gas Consumption: 5.29497 to 3.118149 SCFM
-
Supplier: Advanced Poly-Packaging, Inc.
Description: product jamming in funnels. Overweight programming to halt system if out of the programmed weight range. 24" stainless steel, tooled bowl with slide gate and wipers to adjust product volume. Variable sampling, automatic zeroing, keyboard calibration are standard. Count readout up to
- Capacity: 10 to 50 lbs
- Resolution: 0.001 lbs
- Width / Diameter: 54 inch
- Length: 48 inch
-
Supplier: Gefran
Description: an enhanced grade of protection. The configuration of the point of measurement, with 8 strain gauges, reduces errors caused by imperfect applications of the load. Typical applications of load cells connected in parallel are: silos, hoppers, large weighing platforms. The stainless
- Force / Load Rating: 220.5 to 110,250 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Output: Analog Voltage
-
Supplier: Sentry Group
Description: Anti-pry door Anti-fish hopper Programable electronic lock with time delay Relocking device Heavy duty vault ball bearing hinge Hardened steel anti-drill lock plate Bolt-down kit included, pre-drilled anchor holes Stainless steel decorative front door plate Satin texture
- Depth: 15.6 inch
- Height: 20 inch
- Width: 14 inch
-
Supplier: Resina
Description: The RW-500 is the first In-Line capping system designed to handle large size containers, with caps up to 150 mm. It can handle speeds up to 300 per minute for smaller caps, and over 150 per minute with large size caps. RW-500 comes equipped with HES-12 bulk cap hopper/elevator/sorter for
- Rate: 150 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar
- Closing Method: Cap / Lid
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Nested Wave Spring supplier Carbon/stainless steel/17-7PH(SUS631) Description: Nested wave springs are pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads is no longer necessary. Nested springs result in a spring rate
- Outer Diameter (OD): 0.7480319 inch
- Solid Height: 0.130315031 inch
- Spring Rate: 411.130595719368 lbs/in
- Material: High Carbon Steel Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Nested Wave Spring supplier Carbon/stainless steel/17-7PH(SUS631) Description: Nested wave springs are pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads is no longer necessary. Nested springs result in a spring rate
- Outer Diameter (OD): 1.4566937 inch
- Solid Height: 0.185826872 inch
- Spring Rate: 513.91324464921 lbs/in
- Material: High Carbon Steel Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Nested Wave Spring supplier Carbon/stainless steel/17-7PH(SUS631) Description: Nested wave springs are pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads is no longer necessary. Nested springs result in a spring rate
- Outer Diameter (OD): 0.8661422 inch
- Solid Height: 0.123622114 inch
- Spring Rate: 565.304569114131 lbs/in
- Material: High Carbon Steel Wire, Stainless Steel
-
Supplier: Gefran
Description: parallel are: silos, hoppers, large weighing platforms, and with suitable accessories, suspended loads. The stainless steel construction is suitable for use in aggressive environments in the chemical and petrochemical industries.
- Force / Load Rating: 220.5 to 44,100 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Output: Analog Voltage
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Nested Wave Spring supplier Carbon/stainless steel/17-7PH(SUS631) Description: Nested wave springs are pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads is no longer necessary. Nested springs result in a spring rate
- Outer Diameter (OD): 1.181103 inch
- Solid Height: 0.174015842 inch
- Spring Rate: 462.521920184289 lbs/in
- Material: High Carbon Steel Wire, Stainless Steel
-
Description: materials. The products can be mounted anywhere 2. Features and Applications Features Frame and tube material is 304 or 316L stainless steel. Good corrosion resistance and no pollution. Standard magnetic grates are assembled with stainless steel frame and 25mm diameter
-
Supplier: EXAIR
Description: An effective way to convey small volumes of material over short distances! What is the Light Duty Line Vac? Light Duty Line Vac is the effective way to convey small volumes of material over short distances. It converts ordinary hose or tube into a conveying system for scrap, trim and
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: GEA Process Engineering Inc.
Description: gravity through a plastic funnel, without any feeding pump. For high viscosity products a pneumatic feeding system with jacketed stainless steel feeding hopper is available upon request. The jacket can be used both for cooling and heating the test product. An integral
- Features: Homogenizer
-
Supplier: Rotolok Valves, Inc.
Description: The Weigh Valve is a natural development from the Rotolok series of Pneumatic Conveying Diverter Valves. It is primarily used in small bulk handling systems whereby a product is pneumatically conveyed to a hopper or bulk bin which is process weighed. The Rotolok Weigh Valve consists of
- Valve Size: 2 to 8 inch
- Pressure Rating: 20 psi
- Number of Ports/Ways: 3
- Number of Ports: 3
-
Supplier: Seedburo Equipment Company
Description: equipment includes fully adjustable funnel style bulk feed hopper, which holds 500cc. Three 600cc stainless steel beakers for collecting the separated fractions, two Syntron brand vibratory feeders, which actuate the bulk feeder and seed deck. Five (5) decks with aluminum frame
-
Supplier: Seedburo Equipment Company
Description: equipment includes fully adjustable funnel style bulk feed hopper, which holds 500cc. Three 600cc stainless steel beakers for collecting the separated fractions, two Syntron brand vibratory feeders, which actuate the bulk feeder and seed deck. Five (5) decks with aluminum frame
-
Supplier: NETZSCH Premier Technologies LLC
Description: normal- (1.0037) or stainless steel (1.4301, 1.4404, 1.4541, 1.4571) Surfaces and coatings: Ground Polished PU, Teflon or ceramic coatings Further executions upon request Use of Cyclones For use when frequent product change is required, for example in laboratory area In plants which
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Applications: Fine Powders
- Collector Type: Stationary
-
Supplier: Dorner Manufacturing Corp.
Description: Sanitary Design Continuous TIG Welded 304 stainless steel frame #4 Polish on all surfaces Open frame and tool-less design for ease of cleaning Drive Gearmotor located on main column outside food drop zone Staggered Sidewall Belt Staggered Sidewall Belt provides 15% more pocket capacity
- Speed: 100 ft/min
- Features and Options: Sanitary
-
Supplier: Eastern Instruments
Description: CentriFeederTM is available in a NEMA-4 Carbon Steel or a NEMA-4X 304 Stainless Steel Enclosure. Achieving a high level of functionality, the digital electronics package offers a great deal of versatility and a higher degree of connectivity to onsite PLCs and other digitally
- Volumetric Capacity: 2.0300000000000002 to 45 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Sterling Systems & Controls
Description: systems. The designs are customized for each application utilizing standardized components. We offer bulk bag unloading systems, ridged tote bin systems, large and small supply bin systems manufactured from Carbon Steel, Stainless Steel and Plastic. The scales designs are
- Interface: Computer Programmable
- Batch: Gravimetric
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
-
Supplier: Toledo Metal Spinning Co.
Description: stainless steel. TMS offers mating 304 stainless steel lids for purchase. Absolutely free from corrosion and sanitary issues inherent to welded feeder / loader construction. Smooth radius transition between the conical bottom and upper straight section improves clean out
- Volume: 0.252970297029703 cubic yards
- Length: 30.9 inch
- Width/Diameter: 36.06 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: These hoppers are manufactured by joining a 100% seamless SS304 formed hopper and a SS304 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info.
- Volume: 0.10396039603960396 cubic yards
- Length: 26.4 inch
- Width/Diameter: 19.93 inch
- Material: Stainless Steel
-
Supplier: AccuRate/Schenck AccuRate
Description: This is a 20 cubic foot (560 liter) free-standing stainless steel hopper with carbon steel support legs. The Model 655 measures 48" x 48" (1219 mm x 1219 mm) at the top and angles down to an optional 18" x 18" (465 mm x 465 mm) guillotine gate. The 600 Series feeder
- Length: 48 inch
- Width/Diameter: 48 inch
- Type: Dry Flow
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: These hoppers are manufactured by joining a 100% seamless SS316 formed hopper and a SS316 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info.
- Volume: 0.07277227722772277 cubic yards
- Length: 21.9 inch
- Width/Diameter: 19.93 inch
- Material: Stainless Steel
-
Supplier: Metalfab, Inc.
Description: Metalfab Static Bins are available in 3, 5, 8, 10 and 15 cubic foot capacities. They are manufactured of 304 or 316 Stainless Steel.
- Volume: 0.1110968316831683 to 0.5554841584158416 cubic yards
- Length: 30 inch
- Type: Dry Flow
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: These hoppers are manufactured by joining a 100% seamless SS304 formed hopper and a SS304 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info.
- Volume: 0.252970297029703 cubic yards
- Length: 30.6 inch
- Width/Diameter: 36.06 inch
- Material: Stainless Steel
-
Supplier: Metalfab, Inc.
Description: The Bag Dump Hopper provides a quick, easy and virtually dust free way of dumping and filling your process system with material received in paper bags. The design incorporates a baffle and bin vent (to attach to a central dust collector) or optional bin vent filter over the dump area to
- Length: 27.25 inch
- Width/Diameter: 33.5 inch
- Type: Metering
- Material: Stainless Steel, Steel
Find Suppliers by Category Top
Featured Products Top
-
The COMPACT® Round Line (RL) Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak-free, low maintenance performance. (read more)
Browse Air Cylinders Datasheets for Compact Automation -
WHY Stainless Steel? Find Out Here Discover the Benefits of Stainless Steel The many unique benefits of stainless steel make (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
SWISS CNC MACHINING Specializing in Swiss CNC Machining, delivering some of the most intricately formed stainless steel parts available in the industry. We’re capable of working in diameters ranging from 0.030″ to 2″, allowing us to meet the unique specifications of (read more)
Browse Swiss Screw Machining Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Operating environment and performance Corrosion resistance and heat resistance are the primary reason for specifying stainless steel. For these reasons, temperatures and (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Operating environment and performance Corrosion resistance and heat resistance are the primary reason for specifying stainless steel. For these reasons, temperatures and (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Stainless Steel & Anodized Aluminum Internal Gears
-... and S1E64Z-... series, are offered in 303 stainless steel or 2024-T4 anodized aluminum. The metric gears, identified as the (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Enidine offers the broadest range of small bore adjustable industrial shock absorbers and mounting accessories in the marketplace today. Our New Corrosion Resistance Series (CRS) Stainless Steel Shock Absorbers are now available with a 17-4PH stainless steel cylinder, piston rod, and (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
version. The pins securely link together the small plastic parts that make up a FlexLink conveyor belt.BUMAX has been a proud supplier to Flexlink for more than 25 years, since the development of the company’s first conveyor belt back in 1997. Ensuring no weak (read more)
Browse Threaded Rod Datasheets for BUMAX® -
WELDED VS SEAMLESS STAINLESS STEEL TUBING Stainless Steel CompositionStainless steel tubing is one of the most versatile metal alloy materials used in manufacturing and fabrication. The two common (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
17′. Your choice of alloys includes: Stainless Steel Alloys 304, 316 Aluminum Alloys Nickel Alloys 200, 400, 600, 625, 800 X750, C276 Copper, Brass And more, just ask! We (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
12.01.2009 -- Patheon To Pay JLL $1.5 Million In Litigation Settlement
A dispensing head comprised of a small stainless steel hopper with a mesh plate is filled with the API powder.
-
Advanced digital transducer instrumentation
Small stainless steel hoppers in the order of 25kgs in weight are used to store the various ingredients.
-
Technical Note:
Performance of a Family of Spreaders
The 2400 is a large, professional-size rotary; the C24SS is similar but has a stainless steel frame; and the C22R is a homeowner model with a smaller frame and hopper but the same tires and metering and distribution components.
-
Theory offers hope for ridding hopper hang-ups
The hopper consisted of sloping sides within two parallel walls that held a single layer of small stainless steel disks rather than actual grains.
-
Modern Dairy Products
They pass through stainless steel rolls to make pellets of uniform size for packing in barrels or for passing into a surge hopper for small unit packaging.
-
Powders and Bulk Solids
The hopper and the lower part of the vertical section were lined with cold-rolled stainless - steel sheets in order to obtain a small wall fric- tion angle.
-
States > Pennsylvania > State > Regulations > Title 7 - Agriculture > Subpart B - Liquid Foods > Part III - Bureau of Food Safety and Laboratory Services > [7 ...
The product contact surfaces of dump hoppers , screens and mixers which are used in the process of transferring dry products from bulk containers to fillers for small packages or containers must be of stainless steel or equally corrosion resistant material and designed …
-
States > Virginia > State > Register > 2015 > 10/05/2015
The product contact surfaces of dump hoppers , screens, mixers, and conveyors which are used in the process of transferring dry products from bulk containers to fillers for small packages or containers, shall be of stainless steel or equally corrosion-resistant material and …
-
States > Virginia > State > Register > 2004 > [2004 VA Register 1227] 12/27/2005
The product contact surfaces of dump hoppers , screens, mixers, and conveyors which are used in the process of transferring dry products from bulk containers to fillers for small packages or containers, shall be of stainless steel or equally corrosion-resistant material and …
-
States > Illinois > State > Regulations > Title 77 - Public Health > Chapter I - Department of Public Health > Subchapter m - Food, Drugs and Cosmetics > [77 I...
The product contact surfaces of dump hoppers , screens, mixers, and conveyors which are used in the process of transferring dry products from bulk containers to fillers for small packages or containers, shall be of stainless steel or equally corrosion resistant material and …
Indicates content that may require registration and/or purchase.