-
Supplier: OTTO Controls
Description: The OTTO transducer takes a force input of up to 3 lbs. and converts it into a linear voltage output on an X and Y axis. Utilizing semiconductor strain gages in a Wheatstone bridge configuration, very small changes in force can be detected to produce an output voltage. Output voltages
-
Supplier: Sherborne Sensors
Description: The PSD is a completely portable strain gauge transducer battery powered indicator, packaged in a small, robust IP65 / NEMA 4 enclosure. For simplified use, the operator only has access to six keys. Two separate ranges are available, which enable the instrument to read and
- Number of Digits: 7
- Analog Input Channels: 1
- Response Time: 100 milliseconds
- Width: 90 mm
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-BRIDGE120 is a miniature, battery-powered, standalone, bridge/strain gage data logger. It features a 20 Hz processing speed and a real-time clock module. This portable, easy-to-use device can measure and record up to 32,767 measurements per channel. The storage medium is
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
-
Supplier: Newport MKS
Description: high-frequency error compensation, tracking, fast stepping or continuous scanning. The closed-loop version features a high res strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are built in a full Wheatstone
- Stroke or X-Axis Travel: 0.01574804 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: high-frequency error compensation, tracking, fast stepping or continuous scanning. The closed-loop version features a high res strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are built in a full Wheatstone
- Stroke or X-Axis Travel: 0.00787402 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: high-frequency error compensation, tracking, fast stepping or continuous scanning. The closed-loop version features a high res strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are built in a full Wheatstone
- Stroke or X-Axis Travel: 0.00787402 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: high-frequency error compensation, tracking, fast stepping or continuous scanning. The closed-loop version features a high res strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are built in a full Wheatstone
- Stroke or X-Axis Travel: 0.01574804 inch
- Axis Configuration: X Axis Only
-
Supplier: OMEGA Engineering, Inc.
Description: • Conveniently Priced per Pack of 5 • X-Y Pattern for Axial Strain • Very Flexible, Mechanically Strong • Small Bending Radius • Broad Temperature Range • Clear Alignment Marks • Affix with Cold or Hot Curing Adhesives
- Active Gauge Length (Grid Length): 6.5 inch
- Number of Gauges in Gauge Pattern: 2
- Nominal Resistance: 120

- Strain Sensitive Material: A-Alloy
-
Supplier: Gefran
Description: All models are rugged, totally self-contained, and allow the user to benefit from the improved efficiency and quality that goes with pressure monitoring. The Gefran melt pressure gauge provides reliable, maintenance- free, localized pressure indication. The small capillary tube filled
- Type: Gauge
- Sensor Technology: Strain Gauge
-
Supplier: Piezo-Metrics
Description: Piezo-Metrics semiconductor Bar & U strain gages are available pre-mounted, or "Backed", on a flexible insulated circuit substrate. Our SS semiconductor strain gages have been found to have 50 to 75 times greater sensitivity than that of metal foil gauges. Multiple thermally
- Features: Other
- Construction: Semiconductor (Piezoresistive)
-
Supplier: Gefran
Description: The M6 Series has an improved digital readout utilizing an extra-large five-digit display. The M6 Series melt pressure gauge provides reliable, maintenance-free, localized pressure indication. The small capillary tube filled with a special medium isolates the gauge housing from
- Working Pressure Range: 1,500 psi
- Accuracy: 0.5 ±% FS
- Features: Alarm Indicator
- Signal Output: Analog Current, Switch / Alarm
-
Supplier: Gefran
Description: The W6 Series has an improved digital readout utilizing an extra-large five-digit display. The W6 Series melt pressure gauge provides reliable, maintenance-free, localized pressure indication. The small capillary tube filled with a special medium isolates the gauge housing from
- Working Pressure Range: 10,000 psi
- Accuracy: 0.5 ±% FS
- Features: Alarm Indicator
- Signal Output: Analog Current, Switch / Alarm
-
Supplier: Kistler Group
Description: A high value/performance ratio and robust design characterize the compressive force miniature load cell Type 4577A... even in the high measuring ranges. Measuring ranges from 0 ... 0,1 kN up to 0 ... 200 kN Small size For static and dynamic measurements Stainless steel construction
- Operating Temperature: -4 to 212 F
- Nominal Resistance: 350
, 700
- Arrangement: Diaphragm
- Termination Options: Lead Wires
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series MSC Small Diameter High Capacity Load Button is the best in class: Proprietary Interface temperature compensated strain gages Small compact design Environmentally sealed Stainless steel construction Low Deflection More Information The MSC is a very
- Force / Load Rating: 15,000 to 30,000 lbs
- Operating Temperature: -40 to 175 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: Piezo-Metrics
Description: and calibration This OEM wireless 2 KHz strain gauge sensor transmitter provides high speed measurement of strain gauge, pressure, linear displacement and other bridge based sensors including loadcells. The small module size allows for the option of embedding it
-
Supplier: LORD MicroStrain Sensing Systems
Description: Overview Designed specifically for tight spaces, the Subminiature Gauging DVRT® delivers high performance in a small package. A ruby bearing and hardened stainless steel ball guide the spring-loaded tip, providing an exceptionally smooth static and dynamic response and resistance to side
- Measurement Range: 0.01968505 to 1.4960638 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Body Shape: Cylindrical
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-BRIDGE110 is a miniature battery powered, stand alone, bridge/strain gage data logger. The OM-CP-BRIDGE110 features a real-time clock module that extends the battery life to more than 10 years (15 minute reading rate at 25°C) and allows for high speed downloads. This is an
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: Epsilon Technology Corp.
Description: extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine
- Test Temperature: -40 to 212 F
- Test Standard: ASTM, ISO
- Application: Compressive, Tensile
- Test Fixture Type: Extensometer
-
Supplier: Froude, Inc.
Description: Here at Go Power, we know small engine dynos. That’s how we started! Our first dynamometers were developed in the late 1950s in Palo Alto, California when we were building systems to test basic go-kart engines. Today we bring you the Go Power D100 small engine dyno (dynamometer). The
- Maximum Power Absorption: 100.516528867712 HP
- Torque Capacity: 796.46017699115 In-lbs
- Maximum Rotary Speed: 14,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial
-
Supplier: ASTM International
Description: field applications. 1.3.1 Strain gauge resistance is used to balance instrumentation circuits and to provide a reference value for measurements since all data are related to a change in the gauge resistance from a known reference value. 1.3.2 Gauge factor is the transfer
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Quick response. High precision with the principle of resistance strain type. Compensated strain gauge. Decoupled structure, tiny long-term crosstalk error. Small size, low height, suitable for small-volume applications.
- Operating Temperature: -4 to 176 F
- Device: Sensor Element / Chip
- Technology: Strain Gauge
- Features: Temperature Compensated, Triaxial Measurement
-
Supplier: Hammond Manufacturing Company Inc.
Description: included (refer to instructions) Note: with hinges installed, all four lid screws are required to maintain a proper seal. Accessories Pole Mount Kit Pressure Compensation Plug Breather Kit Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips Part Details Click Part No,
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Various communication methods are available. High sampling frequency, quick response, strong antinterference ability. High precision with the principle of resistance strain gauge. Good temperature characteristics with self-compensated strain gauge. Small size, thin
- Maximum Torque: 663.716814159292 In-lbs
- Operating Temperature: -4 to 176 F
- Electrical Output: Analog Voltage
- Category of Device: Sensor Element / Chip
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Contact structure. Small size. High torsional rigidity and strong overload protection capacity. High precision with the principle of resistance strain type. Output positive and negative torque signals, Quick response. Good temperature characteristics with self-compensated strain
- Operating Temperature: -4 to 140 F
- Electrical Output: Analog Voltage
- Category of Device: Sensor Element / Chip
- Technology: Strain Gauge
-
Supplier: GP:50 Melt Pressure
Description: repeatability. The unit operation utilizes an extremely small capillary tubing that transmits the media pressure to the strain gauge sensor and mating electronics via a mechanical fill fluid.
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.15 ±% FS
- Measurement Type: Gauge
- Signal Output: HART® Protocol
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Adopts high-precision resistance strain principle Supports force measurement in the range of 0-12ton. Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material Small size, beautiful appearance High response
- Force Measured: Compression
- Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: Strainsert
Description: installation of foil type strain gages inside a small hole drilled along the longitudinal neutral axis of the Stud. This is far superior to the usual external gage installations both in mechanical and environmental ruggedness. Furthermore, a neatly miniaturized packaging is achieved by
- Technology: Strain Gauge
- Force Measured: Tension
-
Supplier: Honeywell Test & Measurement
Description: as the transducers. All transducers have four (4) active bonded strain gauges arranged in a Wheatstone-bridge configuration.
- Working Pressure Range: 200 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -65.2 to 300.2 F
- Signal Output: Analog Voltage
-
Supplier: TECAT Performance Systems, LLC
Description: The TECAT WISER Model 8000 dual strain measurement and monitoring system is a wireless data acquisition system for measuring two external strain channels at high data rates up to 8kHz. The small, light, power-efficient, and non-invasive design enables strain measurements
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: ATI Industrial Automation
Description: high-strength aircraft aluminum. Maximum allowable single-axis overload values are 5.0 to 12.5 times rated capacities. High Signal-to-Noise Ratio: Strain gages provide exceptional resolution and accuracies better than 2%FS across all axes and calibrations.
- Maximum Torque: 176.991150442478 In-lbs
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: Interface, Inc. - AZ
Description: • Proprietary Interface temperature compensated strain gages • Stainless steel construction • Small compact design • Integral load button • Welded diaphragm
- Force / Load Rating: 50,000 to 200,000 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: The LCM302 Series is only 19 mm ( 3 /4 ") in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gauge assures long term reliability in
- Force / Load Rating: 200 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -65 to 225 F
- Output: Analog Voltage
-
Supplier: GP:50 Melt Pressure
Description: increased dura‐ tion. The design utilizes an extremely small capillary tubing to transmit the media pressure to the strain gage sensor and mating electronics. FEATURES ASF (Advanced Safe Fill) material Completely welded stainless construction Interchangeable with existing sensors
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.5 ±% FS
- Measurement Type: Gauge
- Media: Liquid
-
Supplier: Gefran
Description: CM series load cells are strain gauge transducers used to measure loads in static and dynamic applications, in compression, with high accuracy. They are machined from a single block of metal, so the primary sensing element, the mountings and the case contain no welds allowing smaller
- Force / Load Rating: 220.5 to 110,250 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Output: Analog Voltage
-
Supplier: Honeywell Test & Measurement
Description: Model 2102 small flanged reaction torque sensor is designed for installation between test pieces such as motors, switches, axles, or shafts and their mounting plate. These models operate and are calibrated in both directions. Nickel-plated alloy steel construction enhances durability in
- Maximum Torque: 50 In-lbs
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -65.2 to 199.4 F
- Electrical Output: Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
The Model 3742 clip-on extensometer is designed for fast mounting and high testing efficiency. It is ideal for laboratories that require frequent specimen and gauge length changes, reduced setup time, and consistent, repeatable strain measurements. The 3742 is applicable for testing a wide range (read more)
Browse Deflectometers and Extensometers Datasheets for Epsilon Technology Corp. -
New ranges for small diameter displacement transducers Small size and micron accuracy are ideal for assembly equipment, machine tool, materials testing, gauging and component inspection applications. RDP's LVDTs offer reliable solutions for (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
precision with strain gauge sensing technology Compact size suitable for small equipment (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Introduction The XJCSENSOR X-ST207-A is a joint torque sensor with a small size, thin profile, high torsional rigidity, and strong overload protection. Based on the resistance-strain principle with self-compensated strain gauges, it offers high sampling frequency, quick (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Features Contact structure design Small size for space-constrained installations High torsional rigidity and strong overload protection capacity High precision based on the resistance strain gauge principle Outputs both positive and negative torque (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
strain gauge type load cells. The load cell itself is a mechanical structure designed such that one part of it deforms in a linear manner proportional to the load or force applied. This part of the load cell is strain gauged. A strain gauge is a resistive device that changes in resistance when it (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
strain gauge type load cells. The load cell itself is a mechanical structure designed such that one part of it deforms in a linear manner proportional to the load or force applied. This part of the load cell is strain gauged. A strain gauge is a resistive device that changes in resistance when it (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
strain gauge type load cells. The load cell itself is a mechanical structure designed such that one part of it deforms in a linear manner proportional to the load or force applied. This part of the load cell is strain gauged. A strain gauge is a resistive device that changes in resistance when it (read more)
Browse Load Cells Datasheets for RDP Electrosense -
strain gauge type load cells. The load cell itself is a mechanical structure designed such that one part of it deforms in a linear manner proportional to the load or force applied. This part of the load cell is strain gauged. A strain gauge is a resistive device that changes in resistance when it (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
new advances in strain gauge technology, pioneered by Renishaw's high accuracy MP700 probe. OMP60 - OMP60 probe is part of a new generation of (read more)
Browse Styli and Probes Datasheets for Renishaw
More Information Top
-
Practical Residual Stress Measurement Methods
Earlier work, based on finite element stress analysis, provides a scheme to compute analytically the compliance matrix for flat-block slitting of a long block (L/ t ≥ 4) having a small strain gage (0.005 < l / t < 0 …
-
Springer Handbook of Experimental Solid Mechanics
Since it is very difficult for most people to in- stall a small strain gage precisely aligned, the user is well advised to employ commercial rosettes.
-
Composite Matrix Fatigue Crazing—Detection and Measurement
The experimental results demonstrated that the maximum difference between apparent strains as measured by the small strain gages provided a sensitive means of detecting crazing.
-
Reduction in Stress Intensity Factor of a Compact Tension Specimen by Bonding Symmetrical GFRP Patches
The strain near the crack tip was measured by bonding a small strain gauge to estimate the equivalent SIF of the CT specimen.
-
AN EXPERIMENTAL STUDY ON THE OPENING AND CLOSURE BEHAVIOUR OF FATIGUE SURFACE, CORNER AND THROUGH‐THICKNESS CRACKS AT NOTCHES
Crack opening load values were measured during crack growth in notch sections with a nonuniform stress distribution using small strain gauges glued to the specimen surface, very close to the crack tip.
-
Bone Mechanics Handbook
… applications such as a joint degeneration model82 or space flight experiments.83 One method uses an instrumented steel staple that is attached to bone by impacting it into predrilled holes in the bone cortex.82 Small strain gauges are attached to the …
-
Strain and stress concentrations in composite laminates containing a hole
In general, a smaller strain gage gives more accurate measurement of the local strain concentrations than a larger strain gage does.
-
A new method for measuring impulsive force at contact parts
Special sensing plates are used to produce an effect equivalent to the embedment of small strain gages in a solid.
-
Signal Measurement and Estimation Techniques for Micro and Nanotechnology
Small strain gauges glued on deformable devices such as cantilevers lead to the mN resolution when using centimeter sized cantilevers and the μN resolution with microfabricated cantilevers, piezoelectric materials, in particular PVDF (polyvinyli- dene fluoride) allow measurements below 0.1μN and the …
-
Fatigue of Structures and Materials
Small strain gages are bonded to the locations of interest.
Indicates content that may require registration and/or purchase.